- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Breakdown Voltage / V | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Power (Watts) | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Voltage | Output Type | Max Output Current | Input Voltage-Nom | Polarity | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Output Power | Control Features | Max Output Voltage | Input Voltage (Min) | Topology | Min Input Voltage | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Max Input Voltage | Halogen Free | Control Technique | Rise Time | Supply Current-Max (Isup) | Drain to Source Voltage (Vdss) | Dropout Voltage | Fall Time (Typ) | Nominal Input Voltage | Min Output Voltage | Switcher Configuration | Max Dual Supply Voltage | Max Frequency | Internal Switch(s) | Fault Protection | Max Duty Cycle | Isolation | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Min Input Voltage (AC) | Max Input Voltage (AC) | Min Breakdown Voltage | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VIPER013HSTR STMicroelectronics | 1835 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | 10-SOP (0.154, 3.90mm Width) | - | 10 | - | - | Industrial grade | -40°C~150°C TJ | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | 7W | - | - | 1W | - | - | - | - | - | - | - | - | - | VIPER01 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5V~30V | - | - | - | - | - | Buck, Buck-Boost, Flyback | 4.5V | - | - | 120kHz | - | 30V | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | - | 80% | Either | 800V | 8V | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() L6566BHTR STMicroelectronics | 6617 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | -40°C~150°C TJ | Cut Tape (CT) | - | - | e3 | - | Active | 3 (168 Hours) | 16 | - | EAR99 | Matte Tin (Sn) | - | - | 8542.39.00.01 | - | 750mW | DUAL | GULL WING | 260 | 1 | - | 1.27mm | 300kHz | - | L6566 | 16 | - | - | - | - | - | 12V | - | - | - | SWITCHING CONTROLLER | - | - | 800mA | 8V~23V | 4.6mA | - | Soft Start | - | 8V | Flyback | - | CURRENT-MODE | - | 10kHz~300kHz | 23V | - | - | PULSE WIDTH MODULATION | 50ns | - | - | - | 40 ns | - | - | SINGLE | - | - | No | Current Limiting, Over Load | 75 % | - | - | Isolated | - | 14V | - | - | - | - | 1.75mm | 9.8mm | 3.8mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1014ST65T3G ON Semiconductor | In Stock | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | TO-261-4, TO-261AA | YES | 4 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | Tin (Sn) | - | - | - | - | 19W | SINGLE | GULL WING | 260 | 1 | - | 2.3mm | 65kHz | 40 | NCP1014 | 4 | - | - | - | - | - | 8V | - | - | 1 | SWITCHING REGULATOR | - | - | 450mA | 8.5V~10V | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | - | - | - | Halogen Free | PULSE WIDTH MODULATION | - | - | - | - | - | - | - | SINGLE | - | - | Yes | Over Load, Over Temperature, Over Voltage | 72 % | - | 67% | Isolated | 700V | - | - | - | - | 1.65mm | - | 6.7mm | 3.7mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP1250BSN65T1G ON Semiconductor | In Stock |
| Datasheet | 16 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | 6 | 19.986414mg | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | - | 1 | - | 0.95mm | 60kHz | - | NCP1250 | 6 | 1 | - | 12V | - | - | 12V | - | - | - | SWITCHING CONTROLLER | 2.1mA | - | 500mA | 8.8V~28V | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | 65kHz | - | - | Halogen Free | PULSE WIDTH MODULATION | 40ns | - | - | - | 30 ns | 28V | - | SINGLE | - | - | No | Over Power, Over Voltage, Short Circuit | 84 % | - | 80% | Isolated | - | 18V | - | - | - | 1mm | - | 3.1mm | 1.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1251BSN100T1G ON Semiconductor | 4389 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | 6 | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Tin (Sn) | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | - | 1 | - | 0.95mm | 100kHz | - | - | 6 | - | - | - | - | - | 12V | - | - | - | SWITCHING CONTROLLER | - | - | 500mA | 8.8V~28V | - | - | - | - | 9.4V | Flyback | - | CURRENT-MODE | - | - | 28V | - | Halogen Free | PULSE WIDTH MODULATION | 40ns | - | - | - | 30 ns | - | - | SINGLE | - | - | No | Over Power, Over Voltage, Short Circuit | 84 % | - | 80% | Isolated | - | 18V | - | - | - | 1mm | - | 3.1mm | 1.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1250ASN65T1G ON Semiconductor | 26 |
| Datasheet | 21 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | 6 | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | - | 1 | - | 0.95mm | - | - | NCP1250 | 6 | 1 | - | 12V | - | - | 12V | - | - | - | SWITCHING CONTROLLER | 2.1mA | - | 500mA | 8.8V~28V | - | - | - | - | 9.4V | Flyback | - | CURRENT-MODE | - | 65kHz | 28V | - | Halogen Free | PULSE WIDTH MODULATION | 40ns | - | - | - | 30 ns | - | - | SINGLE | - | - | No | Over Power, Over Voltage, Short Circuit | 84 % | - | 80% | Isolated | - | 18V | - | - | - | - | - | 3mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ICE3B0565JFKLA1 Infineon Technologies | 86 |
| Datasheet | 20 Weeks | - | Through Hole | Through Hole | 8-DIP (0.260, 6.60mm) | - | 8 | - | - | - | -40°C~150°C TJ | Tube | 2005 | CoolMOS™, CoolSET™F3 | e3 | yes | Not For New Designs | 1 (Unlimited) | 8 | - | EAR99 | Tin (Sn) | - | - | - | - | 25W | DUAL | - | - | 1 | - | 2.54mm | - | - | - | 8 | 1 | - | 650V | - | - | 18V | - | - | - | SWITCHING REGULATOR | - | - | 500mA | 10.3V~26V | - | - | Soft Start | - | - | Flyback | - | CURRENT-MODE | - | 67kHz | 26V | - | - | PULSE WIDTH MODULATION | 30ns | - | 650V | - | 30 ns | - | - | SINGLE | 650V | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | 80 % | - | 75% | Isolated | - | 18V | - | - | - | - | 4.37mm | 9.52mm | 7.62mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SR087SG-G Microchip Technology | 10 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | 8 | 540.001716mg | - | Automotive grade | -40°C~125°C TJ | Tape & Reel (TR) | 2001 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | - | Matte Tin (Sn) | - | - | - | 1W | - | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | SR087 | - | 2 | - | 50V | Adjustable | 100mA | - | Positive | 9V | 1 | ANALOG CIRCUIT | - | - | 100mA | - | - | 1W | EN | - | - | Inductorless | 90V | VOLTAGE-MODE | - | - | - | 285V | - | - | - | - | - | 1V | - | - | - | - | - | - | No | - | - | - | - | Non-Isolated | - | - | 80V | 285V | - | 1.4mm | - | 4.9mm | 4mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP1203D60R2G ON Semiconductor | In Stock | - | Datasheet | 5 Weeks | ACTIVE, NOT REC (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 142.994995mg | 500V | - | -40°C~125°C TJ | Tape & Reel (TR) | 2004 | SMARTMOS™ | e3 | yes | Not For New Designs | 1 (Unlimited) | 8 | - | EAR99 | Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | 60kHz | 40 | NCP1203 | 8 | 1 | - | - | Voltage | - | 11V | - | - | - | SWITCHING CONTROLLER | - | - | 250mA | 7.8V~16V | 5mA | - | - | - | - | Flyback | - | CURRENT-MODE | - | - | - | - | Halogen Free | PULSE WIDTH MODULATION | 67ns | - | - | - | 28 ns | - | - | SINGLE | - | - | No | Over Load, Over Temperature, Short Circuit | 80 % | - | 80% | Isolated | - | 12.8V | - | - | - | 1.5mm | - | 5mm | 4mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ICE3AR10080JZXKLA1 Infineon Technologies | 30 |
| Datasheet | 20 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | - | - | -40°C~150°C TJ | Tube | 2010 | CoolMOS™, CoolSET™F3R | - | - | Active | 1 (Unlimited) | 7 | - | EAR99 | - | - | - | 8542.39.00.01 | 10W | 22W | DUAL | - | NOT SPECIFIED | 1 | - | 2.54mm | - | NOT SPECIFIED | - | 7 | - | Not Qualified | - | - | - | 17V | - | - | - | SWITCHING CONTROLLER | - | - | - | 10.5V~27V | - | - | - | - | 9.8V | Flyback | - | CURRENT-MODE | 1.1A | 100kHz | 25V | - | Halogen Free | PULSE WIDTH MODULATION | - | - | 800V | - | - | - | - | SINGLE | 800V | - | Yes | Over Load, Over Temperature, Over Voltage | - | - | 75% | Isolated | - | 17V | - | - | - | - | - | 9.435mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() UCC28740DR Texas Instruments | 10000 | - | - | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 7 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | ALSO OPERATES IN AM CONTROL TECHNIQUE | 8542.39.00.01 | - | - | DUAL | GULL WING | - | 1 | 25V | - | - | - | UCC28740 | - | - | - | 14V | - | - | 25V | - | - | - | SWITCHING CONTROLLER | - | - | 25mA | 9V~35V | - | - | - | - | 9V | Flyback | - | CURRENT/VOLTAGE-MODE | - | 170Hz~100kHz | 35V | - | - | FREQUENCY MODULATION | - | - | - | - | - | - | - | SINGLE | - | - | No | Current Limiting, Over Voltage | 99 % | - | 99 % | Isolated | - | 21V | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1395ADR2G ON Semiconductor | 2500 | - | Datasheet | 10 Weeks | ACTIVE, NOT REC (Last Updated: 15 hours ago) | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 665.986997mg | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | - | e3 | yes | Not For New Designs | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | 1MHz | 40 | NCP1395 | 16 | 2 | - | 10V | - | - | 11V | - | - | - | SWITCHING CONTROLLER | 2.3mA | - | - | 9.3V~20V | - | - | Frequency Control, Soft Start | - | - | Half-Bridge | - | CURRENT-MODE | - | 50kHz~1MHz | - | - | Halogen Free | RESONANT CONTROL | 20ns | - | - | - | 20 ns | 11V | - | PUSH-PULL | - | - | No | Over Temperature, Over Voltage | 52 % | - | 50% | Isolated | - | 13.3V | - | - | - | 1.5mm | - | 10mm | 4mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ICE2QR4765GXUMA1 Infineon Technologies | 437 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 12-BSOP (0.295, 7.50mm Width) | - | 12 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2010 | CoolMOS™, CoolSET™-Q1 | e3 | yes | Active | 3 (168 Hours) | 12 | - | EAR99 | Tin (Sn) | - | ALSO HAS CONTROL TECHNIQUE OF RESONANT | 8542.39.00.01 | - | 29W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 1.27mm | - | NOT SPECIFIED | - | 12 | - | - | - | - | - | 18V | - | - | - | SWITCHING CONTROLLER | - | - | - | 10.5V~27V | - | - | - | - | 9.8V | Flyback | - | CURRENT-MODE | - | 52kHz | 26V | - | Halogen Free | PULSE WIDTH MODULATION | - | - | 650V | - | - | - | - | SINGLE | 650V | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | 50% | Isolated | - | 18V | - | - | - | - | 1.75mm | 10mm | 4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() UCC2895DW Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | 569.003279mg | - | - | -55°C~150°C TJ | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | ALSO OPERATES IN CURRENT MODE | - | - | - | DUAL | GULL WING | 260 | 1 | 12V | 1.27mm | 1MHz | - | UCC2895 | 20 | 4 | - | 250mV | - | - | 12V | - | - | - | SWITCHING CONTROLLER | - | 5mA | 100mA | 10V~16.5V | - | - | Frequency Control, Soft Start, Sync | - | 10V | Full-Bridge | - | VOLTAGE-MODE | - | - | 16.5V | - | - | PULSE WIDTH MODULATION | - | 6mA | - | - | - | - | - | PHASE-SHIFT | - | - | No | - | 100 % | - | 100% | Isolated | - | 11V | - | - | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC33025DWR2G ON Semiconductor | 2820 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 3 (168 Hours) | 16 | - | EAR99 | Tin (Sn) | - | CAN BE OPERATED IN CURRENT MODE | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | MC33025 | 16 | 2 | - | 5.15V | - | - | 15V | - | - | - | SWITCHING CONTROLLER | - | - | 500mA | 8.4V~30V | - | - | Frequency Control, Soft Start | - | 8.8V | Half-Bridge | - | VOLTAGE-MODE | - | 1MHz | 30V | - | Halogen Free | PULSE WIDTH MODULATION | 30ns | - | - | - | 30 ns | - | - | PUSH-PULL | - | 1MHz | No | Current Limiting | 45 % | - | - | Isolated | - | 9.2V | - | - | - | - | - | 10.3mm | 7.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() VIPER53SPTR-E STMicroelectronics | 20000 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | PowerSO-10 Exposed Bottom Pad | - | 10 | - | - | - | -40°C~150°C TC | Tape & Reel (TR) | - | VIPER™ | e3 | - | Active | 3 (168 Hours) | 10 | - | EAR99 | Matte Tin (Sn) - annealed | - | - | - | 65W | 40W | DUAL | GULL WING | 260 | 1 | - | - | - | 30 | VIPER53 | 10 | - | - | - | - | - | 13V | - | - | 1 | SWITCHING REGULATOR | 9mA | 9mA | 1.6A | 8.4V~19V | 11mA | 40W | EN, Frequency Control, Soft Start | - | - | Flyback | 195V | CURRENT-MODE | - | Up to 300kHz | - | 265V | - | PULSE WIDTH MODULATION | - | - | - | - | - | - | - | SINGLE | - | - | Yes | Current Limiting, Over Load, Over Temperature, Short Circuit | - | - | - | Isolated | 620V | 11.5V | 195V | 265V | - | - | 3.65mm | 9.4mm | 7.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP1251ASN65T1G ON Semiconductor | 34650 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | 6 | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | - | 1 | - | 0.95mm | 65kHz | - | NCP1251 | 6 | 1 | - | 12V | - | - | 12V | - | - | - | SWITCHING CONTROLLER | 2.1mA | 2.1mA | 500mA | 8.8V~28V | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | - | - | - | Halogen Free | PULSE WIDTH MODULATION | 40ns | - | - | - | 30 ns | 28V | - | SINGLE | - | - | No | Over Power, Over Voltage, Short Circuit | 84 % | - | 80% | Isolated | - | 18V | - | - | - | 1mm | - | 3.1mm | 1.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FSL4110LRN ON Semiconductor | 13500 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | 501.2mg | - | - | -40°C~125°C TJ | Tube | 2015 | - | e3 | yes | Active | 1 (Unlimited) | 7 | - | EAR99 | Tin (Sn) | - | - | - | - | 9W | DUAL | - | NOT SPECIFIED | - | - | 2.54mm | 50kHz | NOT SPECIFIED | - | - | 1 | Not Qualified | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | 520mA | 8V~27V | 500μA | 9W | - | - | - | Flyback | - | VOLTAGE-MODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 73 % | Non-Isolated | 67% | Isolated | 1000V | 12V | - | - | 1kV | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() MC33364D1R2G ON Semiconductor | 7500 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | -25°C~125°C TA | Tape & Reel (TR) | 1997 | GreenLine™ | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | MC33364 | 8 | 1 | - | 5.2V | - | 5mA | 15.5V | - | - | - | SWITCHING CONTROLLER | - | - | 600mA | 7.6V~16V | - | - | - | 5.2V | - | Flyback | - | CURRENT-MODE | - | 126kHz | - | 16V | Halogen Free | PULSE WIDTH MODULATION | 67ns | - | - | - | 28 ns | - | 4.9V | SINGLE | - | - | No | Current Limiting, Over Temperature | - | - | - | Isolated | 700V | 15V | - | - | - | 1.5mm | - | 5mm | 4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FAN7602CMX ON Semiconductor | 1804 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 230.4mg | - | - | -25°C~125°C TA | Tape & Reel (TR) | 2009 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | - | - | - | - | 48W | DUAL | GULL WING | - | 1 | - | - | 65kHz | - | FAN7602 | - | 1 | - | 12V | - | - | 14V | - | - | - | SWITCHING CONTROLLER | - | - | 450mA | 8V~25V | 1.5mA | - | - | - | - | Flyback | - | CURRENT-MODE | - | - | - | - | - | PULSE WIDTH MODULATION | 45ns | - | - | - | 35 ns | 14V | - | SINGLE | - | - | No | Over Load, Over Temperature, Over Voltage | 75 % | - | 75% | Isolated | - | - | - | - | - | 1.5mm | - | 5mm | 4mm | - | - | No SVHC | ROHS3 Compliant | Lead Free |