- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Breakdown Voltage / V | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power (Watts) | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Input Voltage-Nom | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Quiescent Current | Output Power | Control Features | Input Voltage (Min) | Topology | Min Input Voltage | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Max Input Voltage | Halogen Free | Control Technique | Rise Time | Supply Current-Max (Isup) | Fall Time (Typ) | Switcher Configuration | Max Frequency | Interface IC Type | Internal Switch(s) | Fault Protection | Max Duty Cycle | Max Supply Voltage (AC) | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Min Input Voltage (AC) | Max Input Voltage (AC) | Min Supply Voltage (AC) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VIPER50ASP STMicroelectronics | 8392 | - | Datasheet | - | - | Surface Mount | Surface Mount | PowerSO-10 Exposed Bottom Pad | - | 10 | - | - | - | Tube | - | VIPER™ | e3 | - | Obsolete | 1 (Unlimited) | 10 | EAR99 | Matte Tin (Sn) | 125°C | 25°C | 50W | - | - | 60W | DUAL | GULL WING | - | 1 | - | - | 200kHz | - | VIPER50 | 10 | - | 1 | - | 700V | - | - | - | 13V | - | - | SWITCHING REGULATOR | - | - | - | 1.5A | 8V~15V | - | 12mA | - | Frequency Control, Soft Start, Sync | 9V | Flyback | - | CURRENT-MODE | - | Up to 200kHz | - | - | - | PULSE WIDTH MODULATION | 50ns | - | 100 ns | SINGLE | - | - | Yes | Current Limiting, Over Temperature | - | - | - | Isolated | - | 11V | - | - | - | - | 3.75mm | 9.4mm | 7.5mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ICE3DS01L Infineon Technologies | 1211 | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | 500V | -25°C~130°C TJ | Tube | 2005 | CoolSET®F3 | e3 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | MATTE TIN | - | - | - | 8542.39.00.01 | - | 900mW | DUAL | - | - | 1 | - | 2.54mm | - | - | ICE3DS01 | 8 | R-PDIP-T8 | - | - | - | - | - | - | 15V | - | - | SWITCHING CONTROLLER | - | - | - | - | 8.5V~20V | - | - | - | Soft Start | 9V | Flyback | - | CURRENT-MODE | 0.7A | 110kHz | 20V | - | - | PULSE WIDTH MODULATION | - | - | - | SINGLE | - | - | No | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | - | - | 72% | Isolated | - | 15V | - | - | - | - | 4.37mm | 9.52mm | 7.62mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() LYT4312E Power Integrations | 272 | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | 7-SSIP, 6 Leads, Exposed Pad, Formed Leads | - | 6 | - | - | -40°C~150°C TJ | Tube | 2012 | LYTSwitch™-4 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | 140kHz | - | - | - | - | 1 | - | - | - | - | 132V | - | - | - | - | - | - | 15W | 1.17A | - | 3mA | - | - | - | - | Flyback, Step-Down (Buck), Step-Up (Boost) | - | - | - | - | - | - | - | - | - | - | - | - | - | LED DISPLAY DRIVER | Yes | - | - | - | 99.9% | Isolated | 725V | - | - | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() UCC3802DTRG4 Texas Instruments | 18530 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 72.603129mg | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 10V | - | 1MHz | - | UCC3802 | 8 | - | 1 | - | 1V | - | - | - | 10V | - | - | SWITCHING CONTROLLER | - | - | - | 1A | 8.3V~12V | - | - | - | Frequency Control | 9V | Boost, Buck, Flyback, Forward | - | CURRENT-MODE | - | Up to 1MHz | - | - | - | PULSE WIDTH MODULATION | 41ns | 25mA | 44 ns | SINGLE | - | - | No | Current Limiting | 100 % | - | 99% | - | - | 12.5V | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1070P100G ON Semiconductor | 12 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | - | -40°C~125°C TJ | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Tin (Sn) | - | - | - | 8542.39.00.01 | - | 14W | DUAL | - | NOT SPECIFIED | 1 | - | 2.54mm | - | NOT SPECIFIED | - | - | - | - | Not Qualified | - | - | - | 8.6V | 8V | - | - | SWITCHING CONTROLLER | - | - | - | 250mA | 6.3V~10V | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | 100kHz | - | - | - | - | - | - | - | - | - | - | Yes | Over Load, Over Temperature, Over Voltage, Short Circuit | 72 % | - | 68% | Isolated | 700V | 8.2V | - | - | - | - | 5.33mm | 9.59mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() UC2861Q Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | 20-LCC (J-Lead) | YES | 20 | - | - | -25°C~85°C TA | Tube | - | - | e3 | - | Obsolete | 2 (1 Year) | 20 | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | QUAD | J BEND | 260 | 1 | - | - | 450kHz | - | UC2861 | 20 | - | 2 | - | 1.7V | - | - | - | 12V | - | - | SWITCHING CONTROLLER | - | - | - | 200mA | 10.5V~22V | - | - | - | Soft Start | 11.5V | Full-Bridge, Half-Bridge, Push-Pull | - | VOLTAGE-MODE | - | 10kHz~1MHz | - | - | - | RESONANT CONTROL | 25ns | - | 25 ns | - | - | - | Yes | - | 50 % | - | 100 % | Non-Isolated | - | 16.5V | - | - | - | 4.06mm | - | 8.96mm | 8.96mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1075BAP065G ON Semiconductor | 50 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | - | - | -40°C~125°C TJ | Tube | 2015 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | 14W | - | 10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.5V~20V | - | - | - | - | - | Flyback | - | - | - | 65kHz | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit | - | - | 68% | Isolated | 700V | 8.4V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NCP1052ST100T3G ON Semiconductor | 5889 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | TO-261-4, TO-261AA | - | 4 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Tin (Sn) | - | - | - | - | 40W | 40W | DUAL | GULL WING | 260 | 1 | - | 2.3mm | 100kHz | 40 | NCP1052 | 4 | - | 1 | - | - | - | - | - | 8V | - | - | SWITCHING REGULATOR | - | - | - | - | 7.5V~10V | - | - | - | - | 7.5V | Flyback | - | VOLTAGE-MODE | 2A | - | 8.5V | - | Halogen Free | PULSE WIDTH MODULATION | - | - | - | SINGLE | - | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature | - | - | 77% | Isolated | 700V | 8.5V | - | - | - | 1.57mm | - | 6.5mm | 3.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TOP253MN Power Integrations | 38 |
| Datasheet | 4 Weeks | - | - | Through Hole | 10-SDIP (0.300, 7.62mm), 9 Leads | NO | 10 | - | - | -40°C~150°C TJ | Tube | - | TOPSwitch®-HX | - | - | Active | 1 (Unlimited) | 9 | - | Pure Matte Tin (Sn) | - | - | - | - | 25W | 43W | DUAL | - | - | 1 | - | - | 66kHz | - | - | - | R-PDIP-T9 | 1 | - | 700V | - | - | - | - | - | - | ANALOG CIRCUIT | 1.3mA | - | 9W | 1.37A | - | - | - | 15W | - | - | Flyback | 85V | VOLTAGE-MODE | - | - | - | 265V | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | 83 % | 265V | 78% | Isolated | - | - | - | - | 85V | - | 5.08mm | 9.575mm | 7.62mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() TNY253PN Power Integrations | 80 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 2.26799g | - | -40°C~150°C TJ | Tube | 2003 | TinySwitch® | e3 | yes | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | MATTE TIN | - | - | - | - | - | 2W | DUAL | - | NOT SPECIFIED | 1 | - | 2.54mm | - | NOT SPECIFIED | - | 8 | - | 1 | Not Qualified | 5.8V | Adjustable | - | - | - | - | - | SWITCHING REGULATOR | 140μA | - | - | 165mA | - | - | - | 2W | EN | - | Flyback | - | - | - | 44kHz | - | - | - | - | - | 0.2mA | - | SINGLE | - | - | Yes | Current Limiting, Over Temperature | 68 % | 265V | - | Isolated | 700V | - | - | - | 85V | - | 4.45mm | 9.59mm | 7.62mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() TOP222GN Power Integrations | 49 |
| Datasheet | 23 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | -40°C~150°C TJ | Tube | 2001 | TOPSwitch®-II | e3 | - | Not For New Designs | 4 (72 Hours) | 8 | EAR99 | PURE MATTE TIN | - | - | - | - | - | 15W | DUAL | - | 250 | 1 | - | 2.54mm | - | 40 | - | 8 | - | 1 | Not Qualified | 5.7V | - | - | - | - | - | - | SWITCHING REGULATOR | 1.2mA | 1.2mA | - | - | - | - | - | - | - | - | Boost, Buck, Flyback, Forward | - | VOLTAGE-MODE | 0.55A | 100kHz | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature | 70 % | 265V | 67% | Isolated | 700V | - | - | - | 85V | - | 3.73mm | 9.59mm | 6.35mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() UCC38085P Texas Instruments | 19 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | 523.190449mg | - | 0°C~70°C TA | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | DUAL | - | - | 1 | - | - | 1MHz | - | UCC38085 | 8 | - | 2 | - | 500mV | - | - | - | 10V | - | - | SWITCHING CONTROLLER | - | - | - | 1A | 8.3V~15V | - | - | - | Frequency Control | 9.3V | Push-Pull | - | CURRENT-MODE | - | 50kHz~1MHz | - | - | - | PULSE WIDTH MODULATION | 25ns | - | 25 ns | - | - | - | No | Current Limiting | 50 % | - | 49% | Isolated | - | 12.5V | - | - | - | 5.08mm | - | 9.81mm | 6.35mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1010AP130G ON Semiconductor | 6978 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 6 days ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | - | -40°C~150°C TJ | Tube | 2000 | - | e3 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Tin (Sn) | - | - | - | 8542.39.00.01 | - | 19W | DUAL | - | 260 | 1 | - | 2.54mm | - | 40 | NCP1010 | 7 | - | - | Not Qualified | - | - | 100mA | - | 8V | - | - | SWITCHING REGULATOR | - | - | - | - | 8.5V~10V | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | 130kHz | - | - | Halogen Free | PULSE WIDTH MODULATION | - | - | - | SINGLE | - | - | Yes | Over Load, Over Temperature, Over Voltage | 72 % | - | 67% | Isolated | 700V | - | - | - | - | - | 4.45mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() L5991 STMicroelectronics | 93 | - | Datasheet | - | ACTIVE (Last Updated: 8 months ago) | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 16 | - | - | -40°C~150°C TJ | Tube | - | - | e4 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | DUAL | - | - | 1 | - | 2.54mm | - | - | L5991 | 16 | - | 1 | - | 5.075V | - | - | 20V | 15V | - | - | SWITCHING CONTROLLER | - | - | - | 1.5A | 10V~20V | - | - | - | Frequency Control, Soft Start, Sync | - | Boost, Flyback | - | CURRENT-MODE | - | Up to 1MHz | - | - | - | PULSE WIDTH MODULATION | 70ns | - | 35 ns | SINGLE | 1MHz | - | No | Current Limiting, Over Voltage | 93 % | - | - | Isolated | - | 15V | - | - | - | - | - | - | 7.62mm | - | - | - | ROHS3 Compliant | - | ||
![]() NCP1070STAT3G ON Semiconductor | 39 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | TO-261-4, TO-261AA | - | 3 | 188.014037mg | - | -40°C~125°C TJ | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Tin (Sn) | - | - | - | - | 14W | 14W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | - | R-PDSO-G4 | 1 | Not Qualified | - | - | - | 8.2V | 8V | - | - | SWITCHING CONTROLLER | 700μA | - | - | 250mA | 6.3V~10V | - | - | 14W | - | - | Flyback | 85V | CURRENT-MODE | - | 65kHz | - | 265V | - | - | 20ns | - | 10 ns | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | 72 % | - | 68% | Isolated | 700V | - | 85V | 265V | - | 1.65mm | - | 6.7mm | 3.7mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() UCC3807N-2 Texas Instruments | 1288 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 523.190449mg | - | -55°C~150°C TJ | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | DUAL | - | - | 1 | 10V | 2.54mm | 1MHz | - | UCC3807 | 8 | - | 1 | - | 400mV | - | - | - | 10V | - | - | SWITCHING CONTROLLER | - | - | - | 100mA | 8.3V~13.5V | - | 1.3mA | - | - | 9V | Boost, Buck, Flyback, Forward | - | CURRENT-MODE | - | - | - | - | - | PULSE WIDTH MODULATION | 20ns | - | 20 ns | BUCK-BOOST | - | - | No | Current Limiting | 81 % | - | 78% | Isolated | - | 12.5V | - | - | - | 5.08mm | - | 9.81mm | 6.35mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LNK364DG Power Integrations | 296 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | - | - | -40°C~150°C TJ | Tube | 2008 | LinkSwitch®-XT | - | - | Discontinued | 1 (Unlimited) | - | EAR99 | - | - | - | - | 8542.39.00.01 | - | 9W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | - | - | - | - | - | - | - | - | - | Flyback | - | - | - | 132kHz | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | - | - | 60% | Isolated | 700V | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() LYT4314E Power Integrations | 50 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | 7-SSIP, 6 Leads, Exposed Pad, Formed Leads | - | 6 | - | - | -40°C~150°C TJ | Tube | 2012 | LYTSwitch™-4 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | 140kHz | - | - | - | - | 1 | - | - | - | - | 132V | - | - | - | - | - | - | 22W | 1.7A | - | 3mA | - | - | - | - | Flyback, Step-Down (Buck), Step-Up (Boost) | - | - | - | - | - | - | - | - | - | - | - | - | - | LED DISPLAY DRIVER | Yes | - | - | - | 99.9% | Isolated | 725V | - | - | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() TOP265KG-TL Power Integrations | 3000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 12-BESOP (0.350, 8.89mm Width), 11 Leads, Exposed Pad | - | 11 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2012 | TOPSwitch®-JX | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 53W | - | 34W | 34W | - | - | - | 1 | - | - | - | - | - | - | - | 1 | - | 12V | - | - | - | - | - | - | ANALOG CIRCUIT | - | 600μA | - | 2.5A | - | - | - | 34W | Frequency Control | - | Flyback | - | - | - | 66kHz 132kHz | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | 83 % | 265V | 78% | Isolated | 725V | - | - | - | 85V | - | 2.49mm | - | 8.89mm | - | No | - | RoHS Compliant | - | ||
![]() LNK615DG-TL Power Integrations | 13000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | YES | 7 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2009 | LinkSwitch®-II | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | MATTE TIN | - | - | - | 8542.39.00.01 | - | 5.1W | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | - | 8 | R-PDSO-G8 | - | - | 700V | - | - | - | - | 9V | -300mV | SWITCHING REGULATOR | 480μA | - | - | 504mA | - | - | - | 5.1W | - | - | Flyback | - | - | - | Up to 85kHz | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 55 % | - | - | Isolated | 700V | - | - | - | - | - | - | 4.9mm | 3.9mm | - | No | - | RoHS Compliant | - |