- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Input Voltage-Nom | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Output Power | Control Features | Max Output Voltage | Input Voltage (Min) | Topology | Min Input Voltage | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Max Input Voltage | Halogen Free | Control Technique | Rise Time | Fall Time (Typ) | Nominal Input Voltage | Switcher Configuration | Max Frequency | Interface IC Type | Switching Frequency-Max | Internal Switch(s) | Fault Protection | Max Duty Cycle | Isolation | Max Supply Voltage (AC) | Drain to Source Resistance | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Min Input Voltage (AC) | Max Input Voltage (AC) | Min Supply Voltage (AC) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LNK6428E Power Integrations | 103255 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | 7-SIP, 6 Leads, Exposed Pad, Formed Leads | - | - | - | - | -40°C~150°C TJ | Tube | 2016 | LinkSwitch™-3 | - | - | Active | 1 (Unlimited) | 6 | - | - | - | - | - | - | - | - | - | 10W | ZIG-ZAG | - | NOT SPECIFIED | 1 | - | - | - | - | NOT SPECIFIED | - | - | R-PZIP-T6 | 1 | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | 700mA | - | - | 1A | - | - | 10W | - | - | - | Flyback | - | - | - | Up to 85kHz | - | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | - | - | 264V | - | 55% | Isolated | 725V | - | - | - | 90V | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LNK6448E Power Integrations | 50 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | 7-SIP, 6 Leads, Exposed Pad, Formed Leads | - | - | - | - | -40°C~150°C TJ | Tube | 2016 | LinkSwitch™-3 | - | - | Active | 1 (Unlimited) | 6 | - | - | - | - | - | - | - | - | - | 10W | ZIG-ZAG | - | NOT SPECIFIED | 1 | - | - | - | - | NOT SPECIFIED | - | - | R-PZIP-T6 | 1 | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | 700mA | - | - | 1A | - | - | 10W | - | - | - | Flyback | - | - | - | Up to 85kHz | - | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | - | - | 264V | - | 55% | Isolated | 725V | - | - | - | 90V | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LNK614DG Power Integrations | 1 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 8 | - | - | -40°C~150°C TJ | Tube | 2009 | LinkSwitch®-II | e3 | - | Discontinued | 1 (Unlimited) | 8 | SMD/SMT | - | MATTE TIN | - | - | 4.1W | - | - | - | 4.1W | DUAL | GULL WING | 260 | 1 | - | - | - | 65kHz | 40 | - | 8 | - | 1 | - | 700V | - | 267mA | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | 3.5W | 600mA | - | - | - | - | 700V | - | Flyback | - | - | - | Up to 85kHz | - | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | - | - | 265V | - | 55% | Isolated | - | - | - | 265V | 85V | - | - | 4.9mm | 3.9mm | No | No SVHC | RoHS Compliant | - | ||
![]() NCP1060AD100R2G ON Semiconductor | 20000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 10-SOP (0.154, 3.90mm Width) | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 8.3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7V~20V | - | - | - | - | - | Buck, Flyback | - | - | - | 100kHz | - | - | - | - | - | - | - | - | - | - | - | Yes | Over Load, Over Power, Over Temperature, Short Circuit | - | - | - | - | 66% | Either | 700V | 9V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1071P130G ON Semiconductor | 50 |
| Datasheet | 18 Weeks | ACTIVE (Last Updated: 1 day ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | - | - | -40°C~125°C TJ | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 7 | - | EAR99 | Tin (Sn) | - | - | - | - | 8542.39.00.01 | - | 14W | DUAL | - | NOT SPECIFIED | 1 | - | 2.54mm | - | - | NOT SPECIFIED | - | - | R-PDIP-T7 | - | Not Qualified | - | - | - | 8.6V | 8V | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | 350mA | 6.3V~10V | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | 130kHz | - | - | - | - | - | - | - | - | - | - | - | Yes | Over Load, Over Temperature, Over Voltage, Short Circuit | 72 % | - | - | - | 68% | Isolated | 700V | 8.2V | - | - | - | - | 5.33mm | 9.59mm | 7.62mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() UCC2570DTR Texas Instruments | 3230 | - | Datasheet | - | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 14 | - | 122.413241mg | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | no | Obsolete | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | - | ALSO OPERATES IN CURRENT MODE | - | - | - | DUAL | GULL WING | - | 1 | - | - | - | - | - | UCC2570 | 14 | - | 1 | - | - | - | - | 15V | 11V | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | 1A | 9V~15V | - | - | Frequency Control, Soft Start | - | - | Forward | - | VOLTAGE-MODE | - | 500kHz | - | - | - | PULSE WIDTH MODULATION | 20ns | 20 ns | - | SINGLE | 500kHz | - | - | No | Current Limiting | 80 % | - | - | - | - | Isolated | - | 13V | - | - | - | - | - | 8.65mm | 3.9mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() LYT4214E Power Integrations | 19 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | 7-SSIP, 6 Leads, Exposed Pad, Formed Leads | - | 6 | - | - | -40°C~150°C TJ | Tube | 2012 | LYTSwitch™-4 | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 140kHz | - | - | - | - | 1 | - | - | - | - | 132V | - | - | - | - | - | - | - | - | - | 22W | 1.7A | - | 1.2mA | - | - | - | - | Flyback, Step-Down (Buck), Step-Up (Boost) | - | - | - | - | - | - | - | - | - | - | - | - | - | LED DISPLAY DRIVER | - | Yes | - | - | - | - | - | 99.9% | Isolated | 725V | - | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() TOP260EN Power Integrations | In Stock |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | 7-SIP, 6 Leads, Exposed Pad, Formed Leads | - | 6 | - | - | -40°C~150°C TJ | Tube | - | TOPSwitch®-HX | e3 | - | Active | 1 (Unlimited) | 6 | - | - | PURE MATTE TIN | - | - | - | - | 8542.39.00.01 | 200W | 275W | ZIG-ZAG | - | - | 1 | - | 1.27mm | - | - | - | - | - | - | - | - | 700V | - | - | - | - | - | - | - | 9V | -300mV | ANALOG CIRCUIT | - | - | - | 9A | - | - | 275W | - | - | - | Flyback | 85V | VOLTAGE-MODE | - | 66kHz 132kHz | - | 265V | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | 78 % | - | - | - | - | Isolated | - | - | 85V | 265V | - | 8.25mm | - | 10.24mm | 2.06mm | No | No SVHC | RoHS Compliant | - | ||
![]() NCP1055P136G ON Semiconductor | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 5 days ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | 930.006106mg | -40°C~150°C TJ | Tube | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | Tin (Sn) | - | - | - | - | - | 40W | 40W | DUAL | - | 260 | 1 | - | 2.54mm | - | 136kHz | 40 | NCP1055 | 7 | R-PDIP-T8 | 1 | - | 700V | - | - | - | 8V | - | - | - | - | - | SWITCHING REGULATOR | 650μA | - | - | 680mA | 7.5V~10V | - | 20W | - | - | - | Flyback | 85V | VOLTAGE-MODE | - | - | - | 265V | Halogen Free | PULSE WIDTH MODULATION | - | - | 265V | SINGLE | - | - | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature | 77 % | - | - | - | 77% | Isolated | - | 8.5V | 85V | 265V | - | 3.44mm | - | 10.16mm | 6.6mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() NCP1253ASN65T1G ON Semiconductor | 50 | - | Datasheet | 16 Weeks | LAST SHIPMENTS (Last Updated: 2 days ago) | Surface Mount | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | 6 | - | 19.986414mg | -40°C~125°C TJ | Tape & Reel (TR) | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | - | EAR99 | Tin (Sn) | - | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | - | 0.95mm | - | - | - | - | 6 | - | 1 | - | - | - | - | 28V | 12V | - | - | - | - | - | SWITCHING CONTROLLER | 15μA | - | - | 500mA | 8.8V~28V | - | - | - | - | 9.4V | Flyback | - | CURRENT-MODE | - | 65kHz | - | - | Halogen Free | PULSE WIDTH MODULATION | 40ns | 30 ns | - | SINGLE | - | - | - | No | Over Voltage, Short Circuit | 84 % | Non-Isolated | - | - | 80% | Isolated | - | 18V | - | - | - | 1mm | - | 3mm | 1.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() TOP267EG Power Integrations | In Stock |
| Datasheet | 4 Weeks | - | - | Through Hole | 7-SIP, 6 Leads, Exposed Pad, Formed Leads | - | 7 | - | - | -40°C~150°C TJ | Tube | - | TOPSwitch®-JX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 137W | 103W | - | - | - | 1 | - | - | - | - | - | - | - | - | 1 | - | 19V | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | 1.7mA | - | - | - | - | 103W | Frequency Control | - | - | Flyback | 85V | - | - | 66kHz 132kHz | - | 265V | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | 78 % | - | 265V | - | - | Isolated | 725V | - | 85V | 265V | 85V | - | 8.25mm | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() LYT4313E Power Integrations | 48 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | 7-SSIP, 6 Leads, Exposed Pad, Formed Leads | - | 6 | - | - | -40°C~150°C TJ | Tube | 2012 | LYTSwitch™-4 | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 140kHz | - | - | - | - | 1 | - | - | - | - | 132V | - | - | - | - | - | - | - | - | - | 18W | 1.44A | - | 3mA | - | - | - | - | Flyback, Step-Down (Buck), Step-Up (Boost) | - | - | - | - | - | - | - | - | - | - | - | - | - | LED DISPLAY DRIVER | - | Yes | - | - | - | - | - | 99.9% | Isolated | 725V | - | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() AP3772HBK6TR-G1-2 Diodes Incorporated | In Stock | - | Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 | - | - | SOT-23-6 | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | - | - | Active | 3 (168 Hours) | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5V~30V | - | - | - | - | - | Flyback | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Open Circuit, Over Voltage, Short Circuit | - | - | - | - | - | Isolated | - | 15.5V | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ICE5QR4770AZXKLA1 Infineon Technologies | 25 |
| Datasheet | 26 Weeks | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | - | - | - | -40°C~125°C TJ | Tube | 2017 | CoolMOS™, CoolSET™ | e3 | - | Active | 1 (Unlimited) | 7 | - | - | Tin (Sn) | - | - | 27W | - | - | - | - | DUAL | - | NOT SPECIFIED | 1 | 18V | 2.54mm | - | - | NOT SPECIFIED | - | - | R-PDIP-T7 | - | - | 700V | - | - | - | - | 27V | 9.5V | 1 | - | - | ANALOG CIRCUIT | - | - | - | - | 10V~27V | - | - | - | - | - | Flyback | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | - | - | - | - | - | Isolated | - | 16V | - | - | - | - | 4.57mm | 9.435mm | 7.62mm | - | - | ROHS3 Compliant | - | ||
![]() NCP1200AD100R2G ON Semiconductor | 680 | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | 0°C~125°C TJ | Tape & Reel (TR) | 2005 | - | e3 | yes | Obsolete | 3 (168 Hours) | 8 | - | EAR99 | Tin (Sn) | - | - | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | 260 | 1 | - | 1.27mm | - | - | 40 | NCP1200 | 8 | R-PDSO-G8 | - | - | - | - | - | - | 11V | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | 16V Max | - | - | - | - | - | Flyback | - | CURRENT-MODE | 0.25A | 100kHz | - | - | - | PULSE WIDTH MODULATION | - | - | - | SINGLE | - | - | - | No | Current Limiting, Over Load, Short Circuit | - | - | - | - | 83% | Isolated | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | RoHS Compliant | Lead Free | ||
![]() NCP1340B4D1R2G ON Semiconductor | 9000 |
| Datasheet | 13 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | 10-SOP (0.154, 3.90mm Width), 9 Leads | YES | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 9 | - | - | Tin (Sn) | - | - | - | ALSO HAS PWM CONTROL TECH | - | - | - | DUAL | GULL WING | - | 1 | - | 1mm | - | - | - | - | - | R-PDSO-G9 | - | - | - | - | - | - | 12V | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | 9V~28V | - | - | - | - | 9V | Flyback | - | CURRENT-MODE | - | - | 28V | - | - | RESONANT CONTROL | - | - | - | SINGLE | - | - | 25kHz | No | Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage, Short Circuit | - | - | - | - | - | Isolated | - | 17V | - | - | - | - | 2mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() TNY278PG Power Integrations | 20000 | - | Datasheet | 4 Weeks | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | - | - | - | -40°C~150°C TJ | Tube | 2009 | TinySwitch®-III | e3 | - | Active | 1 (Unlimited) | 7 | - | EAR99 | Matte Tin (Sn) | - | - | 28W | - | - | 21.5W | 28W | DUAL | - | - | 1 | - | 2.54mm | - | - | - | - | 8 | R-PDIP-T7 | 1 | - | 12V | - | - | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | 445μA | - | 1A | - | - | 21.5W | EN | - | - | Flyback | - | - | - | 132kHz | - | - | - | PULSE WIDTH MODULATION | - | - | - | SINGLE | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit | 65 % | - | 265V | - | - | Isolated | 700V | - | - | - | 85V | - | - | 9.575mm | 7.62mm | No | - | RoHS Compliant | - | ||
![]() TNY267GN Power Integrations | 500 |
| Datasheet | - | - | - | Surface Mount | 8-SMD (7 Leads), Gull Wing | YES | 8 | - | - | -40°C~150°C TJ | Tube | - | TinySwitch®-II | e3 | yes | Not For New Designs | 4 (72 Hours) | 7 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | 19W | 19W | DUAL | - | - | 1 | - | 2.54mm | - | 132kHz | - | - | 8/7 | R-PDSO-G7 | 1 | - | 700V | Adjustable | - | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | 315μA | - | 720mA | - | - | 12W | EN | - | - | Flyback | 85V | - | - | - | - | 265V | - | PULSE WIDTH MODULATION | - | - | - | SINGLE | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 68 % | - | 265V | 7.8Ohm | 65% | Isolated | - | - | 85V | 265V | 85V | - | - | 9.575mm | 6.35mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() NCP1011APL065R2G ON Semiconductor | 6250 | - | Datasheet | - | CONSULT SALES OFFICE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | 7 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e3 | yes | Obsolete | 3 (168 Hours) | 7 | - | EAR99 | Tin (Sn) | - | - | - | - | 8542.39.00.01 | - | 19W | DUAL | - | - | 1 | - | 2.54mm | - | - | - | NCP1011 | 7 | - | - | - | - | - | - | - | 8V | - | - | - | - | - | SWITCHING REGULATOR | - | - | - | - | 8.5V~10V | - | - | - | - | - | Flyback | - | CURRENT-MODE | 0.55A | 65kHz | - | - | - | PULSE WIDTH MODULATION | - | - | - | SINGLE | - | - | - | Yes | Over Load, Over Temperature, Over Voltage | 72 % | - | - | - | 67% | Isolated | 700V | - | - | - | - | - | 4.1148mm | 9.525mm | 6.35mm | No | - | RoHS Compliant | Lead Free | ||
![]() NCP1051ST44T3 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | TO-261-4, TO-261AA | YES | 4 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | - | e0 | - | Obsolete | 1 (Unlimited) | 4 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | 40W | - | - | - | 40W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 2.3mm | not_compliant | 44kHz | NOT SPECIFIED | NCP1051 | 4 | - | 1 | Not Qualified | - | - | - | - | 8V | - | - | - | - | - | SWITCHING REGULATOR | - | - | - | - | 7.5V~10V | - | - | - | - | 7.5V | Flyback | - | VOLTAGE-MODE | 2A | - | 8.5V | - | - | PULSE WIDTH MODULATION | - | - | - | SINGLE | - | - | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature | - | - | - | - | 77% | Isolated | 700V | 8.5V | - | - | - | - | - | 6.5mm | 3.5mm | - | - | Non-RoHS Compliant | Contains Lead |