- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Input Voltage-Nom | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Output Power | Control Features | Max Output Voltage | Input Voltage (Min) | Topology | Min Input Voltage | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Max Input Voltage | Halogen Free | Control Technique | Rise Time | Supply Current-Max (Isup) | Drain to Source Voltage (Vdss) | Fall Time (Typ) | Switcher Configuration | Max Dual Supply Voltage | Internal Switch(s) | Fault Protection | Max Duty Cycle | Max Supply Voltage (AC) | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Min Input Voltage (AC) | Max Input Voltage (AC) | Source Url Status Check Date | Min Supply Voltage (AC) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UCC3809N-2 Texas Instruments | 50 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 523.190449mg | -55°C~150°C TJ | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | DUAL | - | - | 1 | 12V | 2.54mm | 1MHz | - | UCC3809 | 8 | - | 1 | - | 800mV | - | 12V | - | - | SWITCHING CONTROLLER | - | - | - | 80mA | 8V~19V | - | - | Frequency Control, Soft Start | - | - | Boost, Buck, Flyback, Forward | - | CURRENT-MODE | - | - | - | - | - | PULSE WIDTH MODULATION | - | 25mA | - | - | BUCK-BOOST | - | No | - | 70 % | - | 70% | Isolated | - | 15V | - | - | - | - | 5.08mm | - | 9.81mm | 6.35mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ICE3A2065I Infineon Technologies | 19 |
| Datasheet | - | - | - | Through Hole | TO-220-6 Formed Leads | NO | - | - | -25°C~130°C TJ | Tube | 2010 | CoolMOS™, CoolSET™F3 | e3 | yes | Discontinued | 1 (Unlimited) | 6 | - | EAR99 | MATTE TIN | - | - | - | - | - | - | 102W | ZIG-ZAG | - | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | ICE3A2065 | 3 | R-XZIP-T6 | 1 | Not Qualified | 650V | - | 15V | - | - | SWITCHING REGULATOR | - | - | - | 2A | 8.5V~21V | - | - | Soft Start | - | 9V | Flyback | - | CURRENT-MODE | - | 100kHz | - | - | - | PULSE WIDTH MODULATION | 30ns | - | - | 30 ns | SINGLE | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | 77 % | - | 72% | Isolated | - | 15V | - | - | - | - | - | - | 9.9mm | 9.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TNY255GN-TL Power Integrations | 9 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2003 | TinySwitch® | - | yes | Not For New Designs | 4 (72 Hours) | 8 | - | EAR99 | - | - | - | 6.5W | - | - | - | 6.5W | DUAL | - | - | - | - | 2.54mm | - | - | - | - | - | - | Not Qualified | 5.8V | - | - | - | - | - | - | 215μA | - | - | - | - | - | EN | - | - | Flyback | - | - | - | 130kHz | - | - | - | - | - | 0.265mA | - | - | - | - | Yes | Current Limiting, Over Temperature | 67 % | 265V | - | Isolated | 700V | - | - | - | - | 85V | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() LNK364PG Power Integrations | 100 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | -40°C~150°C TJ | Tube | 2008 | LinkSwitch®-XT | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | 8542.39.00.01 | - | 9W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | - | - | - | - | - | - | - | - | - | Flyback | - | - | - | 132kHz | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | - | - | 60% | Isolated | 700V | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() LNK6775E Power Integrations | 12838 |
| Datasheet | 4 Weeks | - | - | Through Hole | 7-SIP, 6 Leads, Exposed Pad, Formed Leads | NO | 6 | - | -40°C~150°C TJ | Tube | 2014 | LinkSwitch™-HP | - | - | Active | 1 (Unlimited) | 6 | - | - | - | - | - | - | - | 8542.39.00.01 | 45W | 59W | ZIG-ZAG | - | - | 1 | - | 1.27mm | - | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | 1.4mA | - | - | 15μA | - | - | 40W | - | - | - | Flyback | 85V | CURRENT-MODE | - | 120kHz~136kHz | - | 265V | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | 64% | Isolated | 725V | - | 85V | 265V | - | - | - | - | - | 2.01mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() TNY265PG Power Integrations | 126 |
| Datasheet | 6 Weeks | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | 8 | - | -40°C~150°C TJ | Tube | 2001 | TinySwitch®-II | - | - | Not For New Designs | 1 (Unlimited) | 7 | - | EAR99 | - | - | - | - | - | - | 11W | 11W | DUAL | - | - | 1 | - | 2.54mm | - | - | - | 8 | R-PDIP-T7 | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | - | - | - | - | - | - | EN | - | - | Flyback | 85V | - | 0.44A | 132kHz | - | 265V | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | - | 265V | 65% | Isolated | 700V | - | 85V | 265V | - | 85V | - | - | 9.575mm | 7.62mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() LNK606GG Power Integrations | 120 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 8-SMD (7 Leads), Gull Wing | YES | 8 | - | -40°C~150°C TJ | Tube | 2008 | LinkSwitch®-II | e3 | - | Active | 4 (72 Hours) | 8 | SMD/SMT | - | MATTE TIN | - | - | 6.1W | - | - | - | 6.1W | DUAL | - | 250 | 1 | - | 2.54mm | 66kHz | 40 | - | 8 | - | 1 | - | 700V | 438mA | - | 265V | 85V | ANALOG CIRCUIT | 520μA | - | 5.5W | 980mA | - | - | 5.5W | - | 700V | - | Flyback | - | - | - | Up to 85kHz | - | 265V | - | - | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 55 % | 265V | - | Isolated | - | - | - | - | - | 85V | - | - | 9.575mm | 6.35mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() VIPER100ASPTR-E STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | PowerSO-10 Exposed Bottom Pad | - | 10 | - | - | Tape & Reel (TR) | - | VIPER™ | - | - | Obsolete | 3 (168 Hours) | 10 | - | EAR99 | - | 125°C | 25°C | 100W | - | - | - | 82W | DUAL | GULL WING | - | 1 | - | - | - | - | VIPER100 | - | - | 1 | - | 700V | - | 13V | - | - | SWITCHING REGULATOR | 15.5mA | - | - | 3A | 8V~15V | 16A | - | EN, Frequency Control, Soft Start | - | 9V | Flyback | - | CURRENT-MODE | - | Up to 200kHz | - | - | - | PULSE WIDTH MODULATION | 50ns | - | - | 100 ns | SINGLE | - | Yes | Current Limiting, Over Temperature | 50 % | - | - | Isolated | - | 11V | - | - | - | - | - | 3.65mm | 9.4mm | 7.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TNY288KG Power Integrations | 34 | - | Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 12-BESOP (0.350, 8.89mm Width), 11 Leads, Exposed Pad | - | 11 | - | -40°C~150°C TJ | Tube | 2015 | TinySwitch®-4 | e3 | - | Active | 3 (168 Hours) | 11 | - | - | MATTE TIN | - | - | 23W | SEATED_HT CALCULATED | - | 21.5W | 28W | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | - | - | - | 1 | - | 265V | - | - | 265V | 85V | ANALOG CIRCUIT | 650μA | - | - | - | - | - | 28W | EN | - | - | Flyback | 85V | - | - | 124kHz~140kHz | - | 265V | - | - | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit | 67 % | - | - | Isolated | 725V | - | 85V | 265V | - | - | - | 2.49mm | - | 8.89mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() ICE2A380P2BKSA1 Infineon Technologies | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | TO-220-6 Formed Leads | - | 6 | - | -40°C~150°C TJ | Tube | 2014 | CoolSET®F2 | e3 | - | Obsolete | 1 (Unlimited) | 6 | - | EAR99 | Tin (Sn) | - | - | - | - | 8542.39.00.01 | - | 111W | ZIG-ZAG | - | - | 1 | - | - | - | - | ICE2A380 | 3 | - | - | - | 800V | - | 15V | - | - | SWITCHING REGULATOR | - | - | - | 2.4kA | 8.5V~21V | - | - | Soft Start | - | 8.5V | Flyback | - | CURRENT-MODE | - | 100kHz | 21V | - | Not Halogen Free | PULSE WIDTH MODULATION | 30ns | - | 800V | 30 ns | SINGLE | 800V | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | 77 % | - | 72% | Isolated | - | 13.5V | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() TEA1750T/N1,518 NXP USA Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | GreenChip™ III | e4 | - | Obsolete | 3 (168 Hours) | 16 | - | EAR99 | NICKEL PALLADIUM GOLD | - | - | 250W | - | 8542.39.00.01 | - | - | DUAL | GULL WING | 260 | 1 | - | 1.27mm | - | 30 | TEA1750 | 16 | R-PDSO-G16 | - | - | - | - | 20V | - | - | SWITCHING CONTROLLER | - | - | - | - | 15V~38V | - | - | - | - | 16V | Flyback | - | CURRENT-MODE | 1.2A | 125kHz | - | - | - | RESONANT CONTROL | - | - | - | - | SINGLE | - | No | Current Limiting, Over Temperature, Over Voltage | - | - | - | Isolated | 650V | 22V | - | - | 2013-06-14 00:00:00 | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() TOP270VG Power Integrations | 29 |
| Datasheet | 8 Weeks | - | - | Through Hole | 12-SDIP (0.412, 10.46mm) Exposed Pad | - | 12 | - | -40°C~150°C TJ | Tube | - | TOPSwitch®-JX | e3 | - | Active | 1 (Unlimited) | - | - | - | MATTE TIN | - | - | - | - | - | 55W | 41W | - | - | - | 1 | - | - | - | - | - | - | - | 2 | - | 12V | - | - | - | - | ANALOG CIRCUIT | - | 3.8mA | - | - | - | - | 41W | Frequency Control | - | - | Flyback | 85V | - | - | 66kHz 132kHz | - | 265V | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | 265V | 78% | Isolated | 725V | - | 85V | 265V | - | 85V | - | - | 8.89mm | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() UCC2808D-1G4 Texas Instruments | 11 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 72.603129mg | -55°C~150°C TJ | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 10V | - | 1MHz | - | UCC2808 | 8 | - | 2 | - | 500mV | - | 10V | - | - | SWITCHING CONTROLLER | - | - | 650mW | 500mA | 8.3V~14V | - | - | Frequency Control | - | 9.3V | Push-Pull | - | CURRENT-MODE | - | - | 13V | - | - | PULSE WIDTH MODULATION | 25ns | - | - | 25 ns | - | - | No | - | 50 % | - | 50% | Isolated | - | 12.5V | - | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP1239ID65R2G ON Semiconductor | 2333 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | 8.8V~35V | - | - | - | - | - | Flyback | - | - | - | 65kHz | - | - | - | - | - | - | - | - | - | - | No | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | 80% | Isolated | - | 12V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TOP246GN-TL Power Integrations | In Stock |
| Datasheet | - | - | - | Surface Mount | 8-SMD (7 Leads), Gull Wing | YES | 8 | - | -40°C~150°C TJ | Cut Tape (CT) | - | TOPSwitch®-GX | e3 | - | Not For New Designs | 4 (72 Hours) | 7 | - | EAR99 | PURE MATTE TIN | - | - | - | - | - | - | 34W | DUAL | - | - | 1 | - | 2.54mm | - | - | - | - | R-PDSO-G7 | - | - | 12V | - | - | - | - | SWITCHING REGULATOR | - | 2.2mA | - | - | - | - | - | Frequency Control | - | - | Flyback | - | VOLTAGE-MODE | 4.32A | 66kHz~132kHz | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | Yes | Current Limiting, Over Temperature, Over Voltage | 83 % | 265V | 66.5% | Isolated | 700V | - | - | - | - | 85V | - | - | 9.575mm | 6.35mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() NCP1200AD60R2 ON Semiconductor | 600 | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 0°C~125°C TJ | Tape & Reel (TR) | 2005 | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | DUAL | GULL WING | 240 | 1 | - | - | 60kHz | 30 | NCP1200 | 8 | - | 1 | - | - | - | 11V | - | - | SWITCHING CONTROLLER | - | - | - | - | 16V Max | - | - | - | - | - | Flyback | - | CURRENT-MODE | 0.25A | - | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | No | Current Limiting, Over Load, Short Circuit | - | - | 83% | Isolated | - | - | - | - | - | - | - | - | 4.9mm | 3.9mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TEA18361T/1J NXP USA Inc. | 113951 |
| Datasheet | 11 Weeks | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2013 | GreenChip™ | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 75W | - | - | - | - | - | - | - | - | - | - | - | - | TEA18361 | 14 | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | 9.9V~30V | - | - | - | - | - | Flyback | - | - | - | 25kHz~132.5kHz | - | - | - | - | - | - | - | - | - | - | No | Over Power, Over Temperature, Over Voltage | - | - | - | Isolated | - | 14.9V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LNK6764E Power Integrations | 3840 |
| Datasheet | 4 Weeks | - | - | Through Hole | 7-SIP, 6 Leads, Exposed Pad, Formed Leads | NO | 6 | - | -40°C~150°C TJ | Tube | 2014 | LinkSwitch™-HP | - | - | Active | 1 (Unlimited) | 6 | - | - | - | - | - | - | - | 8542.39.00.01 | 36W | 47W | ZIG-ZAG | - | - | 1 | - | 1.27mm | - | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | 1.3mA | - | - | 15μA | - | - | 30W | - | - | - | Flyback | 85V | CURRENT-MODE | - | 120kHz~136kHz | - | 265V | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | 64% | Isolated | 650V | - | 85V | 265V | - | - | - | - | - | 2.01mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() INN2604K-TL Power Integrations | 50 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 16-PowerSOIC (0.350, 8.89mm Width), 15 Leads | - | 16 | - | -40°C~105°C TA | Tape & Reel (TR) | 2012 | InnoSwitch™-EP | - | - | Active | 3 (168 Hours) | - | - | EAR99 | - | - | - | - | - | - | - | 27W | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | 1 | - | - | - | - | - | - | SWITCHING CONTROLLER | - | 790μA | - | - | - | - | - | - | - | - | Flyback | - | - | - | 100kHz | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | 60% | Isolated | 725V | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LNK6408E Power Integrations | 50 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | 7-SIP, 6 Leads, Exposed Pad, Formed Leads | - | - | - | -40°C~150°C TJ | Tube | 2016 | LinkSwitch™-3 | - | - | Active | 1 (Unlimited) | 6 | - | - | - | - | - | - | - | - | - | 10W | ZIG-ZAG | - | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | - | R-PZIP-T6 | 1 | - | - | - | - | - | - | ANALOG CIRCUIT | 700mA | - | - | 1A | - | - | 10W | - | - | - | Flyback | - | - | - | Up to 85kHz | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | - | 264V | 55% | Isolated | 725V | - | - | - | - | 90V | - | - | - | - | - | - | - | RoHS Compliant | - |