- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Frequency(Max) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Operating Supply Voltage | Input Voltage-Nom | Temperature Grade | Max Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Current - Output | Output Power | Control Features | Voltage - Output | Input Voltage (Min) | Topology | Min Input Voltage | Control Mode | Frequency - Switching | Input Voltage (Max) | Max Input Voltage | Halogen Free | Control Technique | Rise Time | Supply Current-Max (Isup) | Fall Time (Typ) | Nominal Input Voltage | Switcher Configuration | Max Output Power | Switching Frequency-Max | Internal Switch(s) | Fault Protection | Max Duty Cycle | Isolation | Duty Cycle (Max) | Max Supply Voltage (AC) | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Min Input Voltage (AC) | Max Input Voltage (AC) | Min Supply Voltage (AC) | Min Breakdown Voltage | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FSQ510M ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | 7 | - | 776.7mg | - | -40°C~140°C TJ | Tube | - | FPS™ | e3 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | 28Ohm | Tin (Sn) | - | - | 9W | - | - | - | 1.38W | DUAL | - | - | - | - | - | - | - | FSQ510 | - | - | 1 | - | - | - | - | - | - | - | - | 800μA | 1.38W | 280mA | 6.7V~20V | 1mA | - | - | Sync | - | - | Flyback | - | CURRENT-MODE | 94.3kHz~132kHz | - | - | - | - | - | - | - | - | - | 6W | - | Yes | Current Limiting, Over Load, Over Temperature | 66 % | - | - | - | 60% | Isolated | - | 8.7V | - | - | - | 700V | 3.6mm | - | 9.4mm | 6.6mm | - | No | - | RoHS Compliant | - | ||
![]() NCP1256ASN100T1G ON Semiconductor | 20000 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | YES | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 6 | - | - | Tin (Sn) | - | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | - | 0.95mm | - | - | - | - | R-PDSO-G6 | - | - | - | - | 12V | - | - | SWITCHING CONTROLLER | - | - | - | - | 8.9V~28V | - | - | - | - | - | - | Flyback | - | CURRENT-MODE | 100kHz | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | - | - | - | No | Over Power, Over Voltage, Short Circuit | - | - | - | - | 80% | Isolated | - | 18V | - | - | - | - | - | 1.1mm | 3mm | 1.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() TFS764HG Power Integrations | 1 |
| Datasheet | 6 Weeks | - | - | Through Hole | 16-SSIP, 12 Leads, Exposed Pad, Formed Leads | - | 12 | - | - | - | -40°C~150°C TJ | Tube | 2012 | HiperTFS® | e3 | - | Last Time Buy | 1 (Unlimited) | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | 414W | 414W | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 400V | - | - | - | - | DUAL SWITCHING CONTROLLER | - | - | - | - | 11.1V~13.4V | - | - | 530W | EN | - | - | Flyback, Forward | 100V | - | 66kHz | - | 400V | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage, Short Circuit | 73 % | - | - | - | 70% | Isolated | 530V 725V | 12.1V | - | - | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() TFS759HG Power Integrations | 32 |
| Datasheet | 6 Weeks | - | - | Through Hole | 16-SSIP, 12 Leads, Exposed Pad, Formed Leads | - | 16 | - | - | - | -40°C~150°C TJ | Tube | 2012 | HiperTFS® | e3 | - | Last Time Buy | 1 (Unlimited) | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | 280W | 280W | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 400V | - | - | - | - | DUAL SWITCHING CONTROLLER | - | - | - | - | 11.1V~13.4V | - | - | 309W | EN | - | - | Flyback, Forward | 100V | - | 66kHz | - | 400V | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage, Short Circuit | 73 % | - | - | - | 70% | Isolated | 530V 725V | 12.1V | 100V | 400V | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() TFS762HG Power Integrations | 6592 |
| Datasheet | 6 Weeks | - | - | Through Hole | 16-SSIP, 12 Leads, Exposed Pad, Formed Leads | - | 16 | - | - | - | -40°C~150°C TJ | Tube | 2012 | HiperTFS® | e3 | - | Last Time Buy | 1 (Unlimited) | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | 360W | 360W | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 400V | - | - | - | - | DUAL SWITCHING CONTROLLER | - | - | - | - | 11.1V~13.4V | - | - | 407W | EN | - | - | Flyback, Forward | 100V | - | 66kHz | - | 400V | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage, Short Circuit | 73 % | - | - | - | 70% | Isolated | 530V 725V | 12.1V | 100V | 400V | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() NCP1351CDR2G ON Semiconductor | 35 | - | Datasheet | 20 Weeks | LAST SHIPMENTS (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | -25°C~125°C TJ | Tape & Reel (TR) | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | Tin (Sn) | - | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | NCP1351 | 8 | - | 1 | - | 20V | - | 12V | - | - | SWITCHING CONTROLLER | - | - | - | 400mA | 8.9V~28V | 20mA | - | - | - | - | 9.5V | Flyback | - | CURRENT-MODE | - | - | - | Halogen Free | PULSE WIDTH MODULATION | 90ns | - | 100 ns | - | SINGLE | - | 65kHz | No | Current Limiting, Over Load, Over Power, Short Circuit | - | - | - | - | - | Isolated | - | 18V | - | - | - | - | 1.5mm | - | 5mm | 4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() UCC2813DTR-2G4 Texas Instruments | In Stock | - | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 72.603129mg | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | e4 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 10V | - | 1MHz | - | UCC2813 | 8 | - | 1 | - | 1V | - | 10V | - | - | SWITCHING CONTROLLER | - | - | - | 200mA | 8.3V~12V | - | - | - | Frequency Control | - | 9.3V | Boost, Flyback, Forward | - | CURRENT-MODE | - | - | - | - | PULSE WIDTH MODULATION | 41ns | 30mA | 44 ns | - | SINGLE | - | - | No | - | 100 % | - | - | - | 99% | Either | - | 12.5V | - | - | - | - | - | - | 4.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LNK6774E Power Integrations | 3840 |
| Datasheet | 4 Weeks | - | - | Through Hole | 7-SIP, 6 Leads, Exposed Pad, Formed Leads | NO | 6 | - | - | - | -40°C~150°C TJ | Tube | 2012 | LinkSwitch™-HP | - | - | Active | 1 (Unlimited) | 6 | - | - | - | - | - | - | - | 8542.39.00.01 | 36W | 47W | ZIG-ZAG | - | - | 1 | - | 1.27mm | - | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | 1.3mA | - | - | 15μA | - | - | - | 30W | - | - | - | Flyback | 85V | CURRENT-MODE | 120kHz~136kHz | - | 265V | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | - | - | 64% | Isolated | 725V | - | 85V | 265V | - | - | - | - | - | 2.01mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() NCP1246ALD100R2G ON Semiconductor | 50 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 7 | - | - | Tin (Sn) | - | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | - | 1.27mm | - | - | - | - | R-PDSO-G7 | - | - | - | 28V | 11V | - | - | SWITCHING CONTROLLER | - | - | - | 800mA | 8.9V~28V | - | - | - | - | - | 9.3V | Flyback | - | CURRENT-MODE | 100kHz | - | - | - | PULSE WIDTH MODULATION | 40ns | - | - | - | - | - | - | No | Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage | - | - | - | - | 80% | Isolated | - | 12V | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LNK6764K-TL Power Integrations | 7898 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 12-BESOP (0.350, 8.89mm Width), 11 Leads, Exposed Pad | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2014 | LinkSwitch™-HP | - | - | Active | 3 (168 Hours) | 11 | - | - | - | - | - | - | - | 8542.39.00.01 | - | 39W | DUAL | GULL WING | 260 | 1 | - | 1.78mm | - | 40 | - | - | R-PDSO-G11 | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | Flyback | - | - | 120kHz~136kHz | - | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | - | - | 64% | Isolated | 650V | - | - | - | - | - | - | 2.49mm | 10.16mm | 8.89mm | - | - | - | RoHS Compliant | - | ||
![]() NCP1205P2 ON Semiconductor | 38 | - | Datasheet | - | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | NO | 14 | - | - | - | -25°C~125°C TJ | Tube | 2006 | - | e0 | - | Obsolete | 1 (Unlimited) | 14 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | DUAL | - | - | 1 | - | 2.54mm | 125kHz | - | NCP1205 | 14 | - | 1 | - | 12V | 30V | 12V | - | - | SWITCHING CONTROLLER | - | - | - | 250mA | 8V~30V | - | - | - | - | - | 8V | Flyback | - | CURRENT-MODE | 90kHz~125kHz | - | - | - | PULSE WIDTH MODULATION | 30ns | - | 30 ns | - | SINGLE | - | - | No | Current Limiting, Over Voltage, Short Circuit | - | - | - | - | - | Isolated | - | - | - | - | - | - | - | 4.69mm | - | 7.62mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() UCC2809DTR-2G4 Texas Instruments | In Stock | - | - | - | - | Surface Mount | - | SOIC | - | 8 | - | 72.603129mg | 1MHz | - | Tape & Reel (TR) | - | - | e4 | - | - | 1 (Unlimited) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | 1MHz | - | - | 8 | - | 1 | - | - | - | 12V | INDUSTRIAL | - | SWITCHING CONTROLLER | - | - | - | - | - | - | 80mA | - | - | 800mV | - | Boost, Flyback | - | CURRENT-MODE | 1MHz | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | - | - | - | 70 % | - | 70 % | - | - | - | - | - | - | - | - | - | - | - | 4.9mm | 3.9mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() LNK584DG Power Integrations | 22 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | YES | 8 | - | - | - | -40°C~150°C TJ | Tube | 2012 | LinkZero™-AX | e3 | - | Discontinued | 1 (Unlimited) | 7 | EAR99 | - | MATTE TIN | - | - | - | - | - | 3W | 3W | DUAL | GULL WING | 260 | - | - | - | - | 40 | - | 7 | R-PDSO-G7 | 1 | - | 700V | - | - | - | - | SWITCHING REGULATOR | 195μA | - | - | - | - | - | - | 3W | - | - | - | Flyback | 85V | - | 100kHz | - | 265V | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit | 63 % | - | - | 265V | - | Either | - | - | 85V | 265V | 85V | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() LNK6666K-TL Power Integrations | 5000 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 12-BESOP (0.350, 8.89mm Width), 11 Leads, Exposed Pad | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2014 | LinkSwitch™-HP | - | - | Active | 3 (168 Hours) | 11 | - | - | - | - | - | - | - | 8542.39.00.01 | - | 48W | DUAL | GULL WING | 260 | 1 | - | 1.78mm | - | 40 | - | - | R-PDSO-G11 | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | Flyback | - | - | 120kHz~136kHz | - | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | - | - | 64% | Isolated | 650V | - | - | - | - | - | - | 2.49mm | 10.16mm | 8.89mm | - | - | - | RoHS Compliant | - | ||
![]() TL3842DE4-8 Texas Instruments | In Stock | - | - | - | - | - | - | SOIC | YES | 8 | - | 72.603129mg | - | - | - | - | - | e4 | - | - | 2 (1 Year) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | 500kHz | NOT SPECIFIED | - | 8 | - | 1 | Not Qualified | - | - | 15V | COMMERCIAL | 30V | SWITCHING REGULATOR | - | - | - | - | - | - | 200mA | - | - | 30V | - | Boost, Flyback | - | CURRENT-MODE | 500kHz | - | - | - | PULSE WIDTH MODULATION | 50ns | - | 50 ns | 5.5V | SINGLE | - | - | - | - | 100 % | - | 97 % | - | - | - | - | - | - | - | - | - | - | - | 4.9mm | 3.9mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() UC2875DWPG4 Texas Instruments | 11 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | 792.000628mg | - | -25°C~85°C TA | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 28 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | CAN ALSO BE CONFIGURED IN CURRENT MODE; PWM CONTROL TECHNIQUE ALSO POSSIBLE | - | - | - | DUAL | GULL WING | 260 | 1 | 12V | 1.27mm | 1MHz | - | UC2875 | 28 | - | 4 | - | 1.7V | - | 12V | - | - | SWITCHING CONTROLLER | - | - | - | 500mA | 9.5V~20V | - | - | - | Frequency Control, Soft Start, Sync | - | - | Full-Bridge | - | VOLTAGE-MODE | - | - | - | - | RESONANT CONTROL | - | 30mA | - | 20V | PHASE-SHIFT | - | - | - | Current Limiting | - | - | - | - | 100% | Non-Isolated | - | 10.75V | - | - | - | - | 2.65mm | - | 17.9mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC38C44AYMM Microchip Technology | 50 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 8-MSOP | - | - | -40°C~150°C TJ | Tube | 2005 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | MIC38C44 | - | - | 1 | - | 5V | - | - | - | 20V | - | 4mA | - | - | 500mA | 9V~20V | 6mA | - | - | Frequency Control | - | - | Boost, Buck, Flyback, Forward | - | - | 500kHz | - | - | - | - | 40ns | - | 30 ns | - | - | - | - | Yes | - | 50 % | Isolated | - | - | 50% | Isolated | - | 14.5V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1249AD65R2G ON Semiconductor | 3000 | - | Datasheet | 20 Weeks | LAST SHIPMENTS (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 10-SOP (0.154, 3.90mm Width), 9 Leads | - | 9 | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2011 | - | e3 | yes | Obsolete | 1 (Unlimited) | 9 | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 | - | - | - | 12V | 20V | - | - | - | SWITCHING CONTROLLER | - | - | - | 500mA | 10V~30V | - | - | - | - | - | - | Flyback | - | CURRENT-MODE | 65kHz | - | - | Halogen Free | - | 40ns | - | 30 ns | - | - | - | - | No | Over Load, Over Power, Over Temperature, Over Voltage, Short Circuit | 84 % | - | - | - | 80% | Isolated | - | 18V | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TOP255EG Power Integrations | 11 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | 7-SIP, 6 Leads, Exposed Pad, Formed Leads | - | 6 | - | - | - | -40°C~150°C TJ | Tube | 2012 | TOPSwitch®-HX | e3 | - | Active | 1 (Unlimited) | 6 | - | - | MATTE TIN | - | - | - | - | 8542.39.00.01 | - | 81W | ZIG-ZAG | - | - | 1 | - | 1.27mm | - | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | Flyback | - | - | 66kHz 132kHz | - | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | - | - | 78% | Isolated | 700V | - | - | - | - | - | - | - | - | 2.01mm | - | No | - | RoHS Compliant | - | ||
![]() UC3848DWTR Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | 473.692182mg | - | 0°C~70°C TA | Tape & Reel (TR) | - | - | e4 | yes | Obsolete | 2 (1 Year) | 16 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | 450kHz | - | UC3848 | 16 | - | 1 | - | 2V | - | 12V | - | - | SWITCHING CONTROLLER | - | - | - | 200mA | 10V~22V | - | - | - | - | - | - | Buck, Forward Converter | - | CURRENT-MODE | Up to 1MHz | 20V | - | - | PULSE WIDTH MODULATION | 20ns | - | 20 ns | - | SINGLE | - | - | No | - | 79.5 % | - | - | - | - | Isolated | - | 13V | - | - | - | - | - | 2.65mm | - | 7.5mm | - | - | - | ROHS3 Compliant | Lead Free |