- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Operating Supply Voltage | Input Voltage-Nom | Number of Channels | Interface | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Output Power | Control Features | Input Voltage (Min) | Topology | Min Input Voltage | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Max Input Voltage | Halogen Free | Output Current per Channel | Control Technique | Rise Time | Supply Current-Max (Isup) | Fall Time (Typ) | Nominal Input Voltage | Switcher Configuration | Interface IC Type | Switching Frequency-Max | Internal Switch(s) | Fault Protection | Max Duty Cycle | Isolation | Dimming | Max Supply Voltage (AC) | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Min Input Voltage (AC) | Max Input Voltage (AC) | Min Supply Voltage (AC) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCP1200AP40 ON Semiconductor | 1440 | - | Datasheet | - | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | 0°C~125°C TJ | Tube | 2005 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | DUAL | - | 240 | 1 | - | 2.54mm | 40kHz | 30 | NCP1200 | 8 | R-PDIP-T8 | 1 | - | - | - | 11V | - | - | SWITCHING CONTROLLER | - | - | - | - | 16V Max | - | - | - | - | Flyback | - | CURRENT-MODE | 0.25A | - | - | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | - | No | Current Limiting, Over Load, Short Circuit | - | - | - | - | 83% | Isolated | - | - | - | - | - | - | 4.45mm | 9.78mm | 7.62mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() UCC28701DBVR Texas Instruments | 75 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | -20°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 6 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 25V | 0.95mm | - | - | UCC28701 | - | - | 1 | - | 14V | - | 25V | - | - | SWITCHING CONTROLLER | 2.65mA | 2.1mA | - | 25mA | 9V~35V | - | - | - | 9V | Flyback | - | CURRENT-MODE | - | 1kHz~130kHz | 35V | - | - | - | RESONANT CONTROL | - | - | - | - | SINGLE | - | - | No | Current Limiting, Over Voltage | 99 % | - | - | - | 99 % | Isolated | - | 21V | - | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LYT4326E Power Integrations | 3499 |
| Datasheet | 13 Weeks | - | Lead, Tin | Through Hole | Through Hole | 7-SSIP, 6 Leads, Exposed Pad, Formed Leads | - | 6 | - | -40°C~150°C TJ | Tube | 2013 | LYTSwitch™-4 | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | 35W | - | - | - | - | - | - | 132kHz | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Flyback, Step-Down (Buck), Step-Up (Boost) | 160V | - | - | 140kHz | - | 300V | - | 6.88A | - | - | - | - | - | - | LED DISPLAY DRIVER | - | Yes | - | - | - | TRIAC | - | 99.9% | Isolated | 725V | - | 160V | 300V | - | 8.25mm | - | 10.24mm | 2.06mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() ICE2QR1080GXUMA1 Infineon Technologies | 10 |
| Datasheet | 20 Weeks | - | - | - | Surface Mount | 12-BSOP (0.295, 7.50mm Width) | YES | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2016 | CoolMOS™, CoolSET™-Q1 | e3 | yes | Active | 3 (168 Hours) | 12 | EAR99 | Tin (Sn) | - | - | 77W | ALSO HAS A CONTROL TECHNIQUE OF PWM | 8542.39.00.01 | 45W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | - | R-PDSO-G12 | - | - | - | - | 17V | - | - | SWITCHING REGULATOR | - | - | - | - | 10.5V~25V | - | - | - | 11.2V | Flyback | - | CURRENT-MODE | - | 52kHz | 26V | - | - | - | RESONANT CONTROL | - | - | - | - | SINGLE | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | - | - | 50% | Isolated | 800V | 18V | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() TFS757HG Power Integrations | 11 |
| Datasheet | 6 Weeks | - | - | - | Through Hole | 16-SSIP, 12 Leads, Exposed Pad, Formed Leads | - | 16 | - | -40°C~150°C TJ | Tube | 2012 | HiperTFS® | e3 | - | Last Time Buy | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | 193W | 193W | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 400V | - | - | - | - | DUAL SWITCHING CONTROLLER | - | - | - | - | 11.1V~13.4V | - | 228W | EN | - | Flyback, Forward | 100V | - | - | 66kHz | - | 400V | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage, Short Circuit | 73 % | - | - | - | 70% | Isolated | 530V 725V | 12.1V | 100V | 400V | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() TOP232GN Power Integrations | 94 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | - | - | -40°C~150°C TJ | Tube | 2001 | TOPSwitch®-FX | e3 | - | Not For New Designs | 4 (72 Hours) | 8 | EAR99 | PURE MATTE TIN | - | - | 15W | - | - | - | 15W | DUAL | - | 250 | 1 | - | 2.54mm | - | 40 | - | 8 | R-PDSO-G8 | 1 | Not Qualified | 12V | - | - | - | Parallel, Serial | SWITCHING REGULATOR | 1.5mA | 1.5mA | - | - | - | - | - | Frequency Control | - | Flyback | - | VOLTAGE-MODE | 0.8A | 66kHz~132kHz | - | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | 78 % | - | - | 265V | - | Isolated | 700V | - | - | - | 85V | - | 3.65mm | 9.655mm | 6.35mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() LNK354GN-TL Power Integrations | 7999 |
| Datasheet | 14 Weeks | - | - | - | Surface Mount | 8-SMD (7 Leads), Gull Wing | YES | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2004 | LinkSwitch®-HF | e3 | yes | Not For New Designs | 4 (72 Hours) | 7 | EAR99 | Matte Tin (Sn) | - | - | 5W | REQUIRES AN AC SUPPLY OF 85 TO 265V | 8542.39.00.01 | - | 5W | DUAL | - | 260 | 1 | - | 2.54mm | - | 40 | - | 8 | R-PDSO-G7 | - | - | 5.8V | - | - | - | - | SWITCHING REGULATOR | - | 280μA | - | - | - | - | - | - | - | Flyback | - | - | 0.4A | 200kHz | - | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 63 % | - | - | 265V | - | Isolated | 700V | - | - | - | 85V | - | 3.98mm | 9.575mm | 6.35mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() VIPER100-E STMicroelectronics | In Stock | - | Datasheet | - | - | - | Through Hole | Surface Mount | Pentawatt-5 HV (Bent and Staggered Leads) | - | 5 | 9.071847g | - | Tube | - | VIPER™ | e3 | - | Obsolete | 1 (Unlimited) | 5 | EAR99 | Matte Tin (Sn) | 125°C | -25°C | 100W | - | - | - | 82W | ZIG-ZAG | - | - | 1 | - | - | 200kHz | - | VIPER100 | 5 | - | 1 | - | 620V | - | 13V | - | - | SWITCHING REGULATOR | 12mA | - | 82W | 3A | 8V~15V | 16mA | - | EN, Frequency Control, Soft Start | - | Flyback | - | CURRENT-MODE | - | Up to 200kHz | - | 230V | - | - | PULSE WIDTH MODULATION | 50ns | - | 100 ns | 13V | SINGLE | - | - | Yes | Current Limiting, Over Temperature | 50 % | - | - | - | - | Isolated | - | 11V | - | 230V | - | 9.2mm | - | 10.4mm | 4.8mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() UCC25706P Texas Instruments | In Stock | - | - | 16 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 523.190449mg | -55°C~150°C TJ | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | DUAL | - | - | 1 | 11V | 2.54mm | 1MHz | - | UCC25706 | 8 | - | 1 | - | 300mV | - | 11V | - | - | SWITCHING CONTROLLER | - | - | - | 20mA | 8V~15V | - | - | - | - | Boost, Flyback, Forward | - | VOLTAGE-MODE | - | - | - | - | - | - | PULSE WIDTH MODULATION | 10ns | 5mA | 10 ns | 30V | - | - | - | No | Current Limiting | 93 % | - | - | - | 93% | Isolated | - | 12V | - | - | - | 5.08mm | - | 9.81mm | 6.35mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TOP250R-TL Power Integrations | 16 |
| Datasheet | - | - | - | - | Surface Mount | TO-263-7, D2Pak (6 Leads + Tab), TO-263CB | YES | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | TOPSwitch®-GX | e0 | no | Not For New Designs | 4 (72 Hours) | 6 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | 8542.39.00.01 | - | 82W | SINGLE | GULL WING | - | 1 | - | 1.27mm | - | - | - | 4 | R-PSSO-G6 | - | - | 12V | - | - | - | - | SWITCHING REGULATOR | - | 2.4mA | - | - | - | - | - | Frequency Control | - | Flyback | - | VOLTAGE-MODE | 10.08A | 66kHz~132kHz | - | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | 83 % | - | - | 265V | 66.8% | Isolated | 700V | - | - | - | 85V | - | 4.7mm | 10.29mm | 8.405mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() NCP1271P100G ON Semiconductor | In Stock | - | Datasheet | 8 Weeks | LAST SHIPMENTS (Last Updated: 2 days ago) | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | -40°C~125°C TJ | Tube | 2007 | Soft-Skip™ | e3 | yes | Obsolete | 1 (Unlimited) | 7 | EAR99 | Tin (Sn) | - | - | - | - | - | - | - | DUAL | - | - | 1 | - | 2.54mm | - | - | NCP1271 | 7 | - | 1 | - | 20V | - | 14V | - | - | SWITCHING CONTROLLER | - | - | - | 800mA | 10V~20V | - | - | - | - | Flyback | - | CURRENT-MODE | - | 100kHz | - | - | Halogen Free | - | PULSE WIDTH MODULATION | 30ns | - | 20 ns | - | SINGLE | - | - | No | Current Limiting, Over Load, Over Voltage, Short Circuit | 80 % | - | - | - | - | Isolated | - | 12.6V | - | - | - | 3.44mm | - | 10.16mm | 6.6mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() UC3851DW Texas Instruments | 100 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | YES | 18 | - | 0°C~70°C TA | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 18 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | CURRENT MODE OPERATION IS ALSO POSSIBLE | 8542.39.00.01 | - | 1W | DUAL | GULL WING | 260 | 1 | - | 1.27mm | 450kHz | - | UC3851 | 18 | - | - | - | 40V | - | 20V | - | - | SWITCHING CONTROLLER | - | 15mA | - | 400mA | 7.8V~32V | - | 1W | Frequency Control, Soft Start | - | Boost, Buck, Flyback, Forward | - | CURRENT/VOLTAGE-MODE | - | Up to 500kHz | - | - | - | - | PULSE WIDTH MODULATION | 50ns | 21mA | 50 ns | 30V | BUCK-BOOST | - | - | No | Current Limiting, Over Voltage | 46 % | Non-Isolated | - | - | 50% | - | - | 8V | - | - | - | 2.65mm | - | 11.5mm | 7.5mm | 2.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ICE5ASAGXUMA1 Infineon Technologies | In Stock |
| Datasheet | 26 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2017 | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 60W | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | 100kHz | NOT SPECIFIED | - | - | - | - | - | - | - | - | 1 | - | ANALOG CIRCUIT | - | - | - | - | 10V~25.5V | - | - | EN, Soft Start, Sync | - | Flyback | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | - | - | - | - | 75% | Non-Isolated | - | 16V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ICE3B5565I Infineon Technologies | 48 |
| Datasheet | - | - | - | - | Through Hole | TO-220-6 Formed Leads | NO | 6 | - | -25°C~130°C TJ | Tube | 2010 | CoolMOS™, CoolSET™F3 | e3 | yes | Discontinued | 1 (Unlimited) | 6 | EAR99 | MATTE TIN | - | - | - | - | 8542.39.00.01 | - | 240W | ZIG-ZAG | - | NOT SPECIFIED | 1 | - | 1.27mm | - | NOT SPECIFIED | ICE3B5565 | 3 | - | - | Not Qualified | - | - | 15V | - | - | SWITCHING REGULATOR | - | - | - | - | 8.5V~21V | - | - | Soft Start | 9V | Flyback | - | CURRENT-MODE | - | 67kHz | 21V | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | - | - | - | - | 72% | Isolated | 650V | 15V | - | - | - | - | 12.4mm | 9.9mm | 9.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LNK563DG-TL Power Integrations | 14999 |
| Datasheet | 4 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | YES | 7 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2008 | LinkSwitch®-LP | e3 | yes | Active | 1 (Unlimited) | 7 | EAR99 | Matte Tin (Sn) | - | - | - | REQUIRES AN AC SUPPLY OF 85 TO 265 V | 8542.39.00.01 | - | 2.5W | DUAL | GULL WING | - | 1 | - | - | - | - | - | 8/7 | - | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | - | - | - | - | - | - | - | - | Flyback | - | - | 0.2A | 83kHz | - | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | - | - | - | - | 70% | Isolated | 700V | - | - | - | - | - | - | 4.9mm | 3.9mm | - | No | - | RoHS Compliant | - | ||
![]() NCP1207DR2 ON Semiconductor | 100 | - | Datasheet | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | -40°C~125°C TJ | Tape & Reel (TR) | 2004 | - | e0 | - | Obsolete | 3 (168 Hours) | 8 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | DUAL | GULL WING | 240 | 1 | - | 1.27mm | - | 30 | NCP1207 | 8 | - | - | - | - | - | 11V | - | - | SWITCHING CONTROLLER | - | - | - | - | 10.6V~16V | - | - | - | - | Flyback | - | CURRENT-MODE | 0.5A | - | - | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | 150kHz | No | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | - | - | - | Isolated | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() LYT4323E Power Integrations | 37 |
| Datasheet | - | - | Lead, Tin | Through Hole | Through Hole | 7-SSIP, 6 Leads, Exposed Pad, Formed Leads | - | 6 | - | -40°C~150°C TJ | Tube | 2013 | LYTSwitch™-4 | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | 18W | - | - | - | - | - | - | 132kHz | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Flyback, Step-Down (Buck), Step-Up (Boost) | 160V | - | - | 140kHz | - | 300V | - | 2.72A | - | - | - | - | - | - | LED DISPLAY DRIVER | - | Yes | - | - | - | TRIAC | - | 99.9% | Isolated | 725V | - | 160V | 300V | - | 8.25mm | - | 10.24mm | 2.06mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() INN2605K Power Integrations | 1892 |
| Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | 16-PowerSOIC (0.350, 8.89mm Width), 15 Leads | - | 16 | - | -40°C~105°C TA | Tube | 2015 | InnoSwitch™-EP | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | - | - | - | 25W | 35W | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | 1 | - | - | - | - | - | - | SWITCHING CONTROLLER | - | 970μA | - | - | - | - | - | - | - | Flyback | 85V | - | - | 100kHz | - | 265V | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | - | - | 60% | Isolated | 725V | - | 85V | 265V | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() NCP1249BD65R2G ON Semiconductor | 3000 | - | Datasheet | 4 Weeks | LAST SHIPMENTS (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 10-SOP (0.154, 3.90mm Width), 9 Leads | - | 9 | - | -40°C~125°C TJ | Tape & Reel (TR) | 2013 | - | e3 | yes | Obsolete | 1 (Unlimited) | 9 | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | - | 65kHz | - | - | 9 | - | 1 | - | 12V | 18V | - | - | - | SWITCHING CONTROLLER | 1.6mA | - | - | 500mA | 10V~30V | - | - | - | - | Flyback | - | CURRENT-MODE | - | - | - | - | Halogen Free | - | - | 40ns | - | 30 ns | - | - | - | - | No | Over Load, Over Power, Over Temperature, Over Voltage, Short Circuit | 84 % | Non-Isolated | - | - | 80% | Isolated | - | - | - | - | - | 1.5mm | - | 5mm | 4mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() NCP1200AP40G ON Semiconductor | 9500 | - | Datasheet | - | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | 0°C~125°C TJ | Tube | 2005 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin (Sn) | - | - | - | - | - | - | - | DUAL | - | 260 | 1 | - | 2.54mm | 40kHz | 40 | NCP1200 | 8 | R-PDIP-T8 | 1 | - | - | - | 11V | - | - | SWITCHING CONTROLLER | - | - | - | - | 16V Max | - | - | - | - | Flyback | - | CURRENT-MODE | 0.25A | - | - | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | - | No | Current Limiting, Over Load, Short Circuit | - | - | - | - | 83% | Isolated | - | - | - | - | - | - | 4.45mm | 9.78mm | 7.62mm | - | - | - | RoHS Compliant | Lead Free |