- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Breakdown Voltage / V | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Power (Watts) | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Input Voltage-Nom | Number of Channels | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Quiescent Current | Output Power | Control Features | Max Output Voltage | Input Voltage (Min) | Topology | Min Input Voltage | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Max Input Voltage | Output Current per Channel | Control Technique | Rise Time | Supply Current-Max (Isup) | Fall Time (Typ) | Nominal Input Voltage | Switcher Configuration | Interface IC Type | Internal Switch(s) | Fault Protection | Max Duty Cycle | Input Current | Dimming | Max Supply Voltage (AC) | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Min Input Voltage (AC) | Max Input Voltage (AC) | Min Supply Voltage (AC) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AP3105KTR-G1 Diodes Incorporated | 30032 |
| Datasheet | - | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2014 | - | e3 | - | Obsolete | 1 (Unlimited) | 6 | - | EAR99 | - | Matte Tin (Sn) | - | 8542.39.00.01 | - | - | DUAL | GULL WING | 260 | 1 | - | 0.95mm | - | 30 | - | - | - | - | - | - | - | - | 25V | 16V | - | SWITCHING CONTROLLER | - | - | - | 350mA | 10V~25V | - | - | - | - | - | 10V | Flyback | - | CURRENT-MODE | - | 65kHz | - | - | - | PULSE WIDTH MODULATION | 250ns | - | 100 ns | - | SINGLE | - | No | Current Limiting, Over Load, Over Temperature, Over Voltage | 80 % | - | - | - | 75% | Isolated | - | 15.5V | - | - | - | 1.3mm | - | 3.1mm | 1.7mm | - | - | - | ROHS3 Compliant | - | ||
![]() LYT5228D Power Integrations | 50 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width), 14 Leads | - | 16 | - | - | - | -40°C~150°C TJ | Tube | 2015 | LYTSwitch™-5 | - | yes | Discontinued | 3 (168 Hours) | - | - | EAR99 | - | - | 25W | - | - | - | - | - | - | - | - | - | 124kHz | - | - | - | - | - | - | - | - | 500mA | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Flyback, Step-Down (Buck), Step-Up (Boost) | 90V | - | - | 132.7kHz | - | 308V | - | - | - | - | - | - | - | LED DISPLAY DRIVER | Yes | - | - | - | - | - | - | Isolated | 725V | - | 90V | 308V | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() PLC810PG Power Integrations | 1100 | - | Datasheet | - | - | - | Through Hole | 24-DIP (0.300, 7.62mm) | NO | 24 | - | 3.740011g | 600V | -40°C~125°C TJ | Tube | 2009 | HiperPLC™ | - | - | Obsolete | 1 (Unlimited) | 24 | Through Hole | EAR99 | - | - | 600W | 8542.39.00.01 | - | 700mW | DUAL | - | - | 1 | - | 2.54mm | 100kHz | - | - | 24 | - | - | - | - | Voltage | 130mA | - | 12V | - | SWITCHING CONTROLLER | 7mA | - | - | - | 8.1V~15V | - | - | - | EN | 15V | - | Half-Bridge | - | - | - | 50kHz~300kHz | - | 15V | - | PULSE WIDTH MODULATION | - | - | - | - | PUSH-PULL | - | No | Current Limiting, Over Load, Over Voltage | - | 7mA | - | - | 50% | Isolated | - | 9.1V | - | - | - | - | - | 31.75mm | 7.62mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() VN1160 STMicroelectronics | 503 | - | Datasheet | - | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | - | DPAK | - | - | - | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VN1160 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9V~16V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() TNY263GN-TL Power Integrations | 290 |
| Datasheet | - | - | Surface Mount | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | TinySwitch®-II | e3 | yes | Not For New Designs | 4 (72 Hours) | 7 | - | EAR99 | - | PURE MATTE TIN | - | 8542.39.00.01 | - | 7.5W | DUAL | - | - | 1 | - | 2.54mm | - | - | - | 8/7 | R-PDSO-G7 | - | - | 5.8V | - | - | - | - | - | SWITCHING REGULATOR | - | 200μA | - | - | - | - | - | - | EN | - | - | Flyback | - | - | 0.4A | 132kHz | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 68 % | - | - | 265V | 65% | Isolated | 700V | - | - | - | 85V | - | 3.98mm | 9.575mm | 6.35mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() ICE3A1565L Infineon Technologies | In Stock | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | - | -25°C~130°C TJ | Tube | 1999 | CoolMOS™, CoolSET™F3 | - | yes | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 42W | DUAL | - | NOT SPECIFIED | 1 | - | 2.54mm | - | NOT SPECIFIED | ICE3A1565 | 8 | - | - | Not Qualified | - | - | - | - | 15V | - | SWITCHING REGULATOR | - | - | - | - | 8.5V~20V | - | - | - | Soft Start | - | - | Flyback | - | CURRENT-MODE | 6.1A | 100kHz | 21V | - | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | - | - | - | - | 72% | Isolated | 650V | 15V | - | - | - | - | 4.37mm | 9.52mm | 7.62mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() LNK6767V Power Integrations | 3840 |
| Datasheet | 4 Weeks | - | - | Through Hole | 12-SDIP (0.412, 10.46mm) Exposed Pad | NO | 11 | - | - | - | -40°C~150°C TJ | Tube | 2014 | LinkSwitch™-HP | - | - | Active | 1 (Unlimited) | 11 | - | - | - | - | - | 8542.39.00.01 | 30W | 41W | DUAL | - | - | 1 | - | 1.78mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | 1.7mA | - | - | 15μA | - | - | - | 25W | - | - | - | Flyback | 85V | CURRENT-MODE | - | 120kHz~136kHz | - | 265V | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | - | - | 64% | Isolated | 650V | - | 85V | 265V | - | - | 2.34mm | 10.46mm | 10.16mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() LYT4318E Power Integrations | 2534 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | 7-SSIP, 6 Leads, Exposed Pad, Formed Leads | - | 7 | - | - | - | -40°C~150°C TJ | Tube | 2013 | LYTSwitch™-4 | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | 132kHz | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 78W | - | - | 4mA | - | - | - | - | - | Flyback, Step-Down (Buck), Step-Up (Boost) | 85V | - | - | 140kHz | - | 132V | 9A | - | - | - | - | - | - | LED DISPLAY DRIVER | Yes | - | - | - | TRIAC | - | 99.9% | Isolated | 725V | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() LNK6663E Power Integrations | 14000 |
| Datasheet | 4 Weeks | - | - | Through Hole | 7-SIP, 6 Leads, Exposed Pad, Formed Leads | NO | 6 | - | - | - | -40°C~150°C TJ | Tube | 2014 | LinkSwitch™-HP | - | - | Active | 1 (Unlimited) | 6 | - | - | - | - | - | 8542.39.00.01 | 27W | 35W | ZIG-ZAG | - | - | 1 | - | 1.27mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | 1.2mA | - | - | 15μA | - | - | - | 21W | - | - | - | Flyback | - | CURRENT-MODE | - | 120kHz~136kHz | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | - | - | 64% | Isolated | 650V | - | - | - | - | - | - | - | 2.01mm | - | No | - | RoHS Compliant | - | ||
![]() LNK362PG Power Integrations | 55000 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | - | - | -40°C~150°C TJ | Tube | 2008 | LinkSwitch®-XT | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | 2.8W | - | - | 2.8W | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 6V | - | - | - | - | - | SWITCHING REGULATOR | - | 300μA | - | 330mA | - | - | - | 2.6W | - | - | - | Flyback | - | - | - | 132kHz | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 60 % | - | - | 265V | - | Isolated | 700V | - | - | - | 85V | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() SG3842DM Microchip Technology | 1920 |
| Datasheet | - | OBSOLETE (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | 0°C~70°C TA | Bulk | 2000 | - | e3 | yes | Discontinued | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | 500kHz | 40 | SG*842 | 8 | - | 1 | - | - | - | - | 30V | 15V | - | SWITCHING CONTROLLER | - | - | - | 200mA | 10V~30V | - | 11mA | - | Frequency Control | - | - | Flyback | - | CURRENT-MODE | - | 100Hz~500kHz | 25V | - | - | PULSE WIDTH MODULATION | 50ns | - | - | - | SINGLE | - | No | Current Limiting | 100 % | - | - | - | 95% | Isolated | - | 16V | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() UCC2813N-2 Texas Instruments | In Stock |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | 523.190449mg | - | -55°C~150°C TJ | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | - | NOT SPECIFIED | 1 | 10V | 2.54mm | 1MHz | NOT SPECIFIED | UCC2813 | 8 | - | 1 | Not Qualified | 1V | - | - | - | 10V | - | SWITCHING CONTROLLER | - | 500μA | - | 200mA | 8.3V~12V | - | - | - | Frequency Control | - | 9.3V | Boost, Flyback, Forward | - | CURRENT-MODE | - | - | - | - | - | PULSE WIDTH MODULATION | 41ns | 30mA | 44 ns | - | - | - | Yes | - | 100 % | - | - | - | 99% | Non-Isolated | - | 12.5V | - | - | - | 5.08mm | - | 9.81mm | 6.35mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LNK6773V Power Integrations | 88 |
| Datasheet | 4 Weeks | - | - | Through Hole | 12-SDIP (0.412, 10.46mm) Exposed Pad | NO | 11 | - | - | - | -40°C~150°C TJ | Tube | 2014 | LinkSwitch™-HP | - | - | Active | 1 (Unlimited) | 11 | - | - | - | - | - | 8542.39.00.01 | 15W | 25W | DUAL | - | - | 1 | - | 1.78mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | 1.2mA | - | - | 15μA | - | - | - | 15W | - | - | - | Flyback | 85V | CURRENT-MODE | - | 120kHz~136kHz | - | 265V | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | - | - | 64% | Isolated | 725V | - | 85V | 265V | - | - | 2.34mm | 10.46mm | 10.16mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() NCP1079BAP065G ON Semiconductor | 50 |
| Datasheet | 21 Weeks | ACTIVE (Last Updated: 11 hours ago) | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | - | - | - | -40°C~125°C TJ | Tube | 2015 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | 41W | - | 30W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.5V~20V | - | - | - | - | - | - | Flyback | - | - | - | 65kHz | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit | - | - | - | - | 68% | Isolated | 700V | 8.4V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FS8S0765RCBYDTU ON Semiconductor | 131761 |
| Datasheet | - | - | - | Through Hole | TO-220-5 Formed Leads | - | 5 | - | - | - | -25°C~85°C TA | Tube | - | FPS™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | 1.4Ohm | - | - | - | - | 145W | - | - | - | - | - | - | - | - | FS8S0765 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 7A | 9V~40V | 9mA | - | - | Soft Start, Sync | - | - | Flyback | - | - | - | 20kHz | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | - | - | 95% | Isolated | 650V | 15V | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() UCC3809DTR-2 Texas Instruments | 12120 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 72.603129mg | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1MHz | - | UCC3809 | - | - | 1 | - | 800mV | - | - | - | - | - | - | - | - | - | 80mA | 8V~19V | - | - | - | Frequency Control, Soft Start | - | - | Boost, Buck, Flyback, Forward | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 70 % | - | - | - | 70% | Isolated | - | 15V | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() UCC3809PW-1 Texas Instruments | 25 | - | - | - | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | 39.008944mg | - | -55°C~150°C TJ | Tube | - | - | e4 | - | Obsolete | 2 (1 Year) | 8 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | 0.65mm | 1MHz | - | UCC3809 | 8 | - | 1 | - | 800mV | - | - | - | 12V | - | SWITCHING CONTROLLER | - | - | - | 80mA | 8V~19V | - | - | - | Frequency Control, Soft Start | - | - | Boost, Buck, Flyback, Forward | - | CURRENT-MODE | - | - | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | No | - | 70 % | - | - | - | 70% | Isolated | - | 15V | - | - | - | - | - | 4.4mm | 3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() UCC3804DG4 Texas Instruments | 11 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 72.603129mg | - | -40°C~85°C TA | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 10V | - | 1MHz | - | UCC3804 | 8 | - | 1 | - | 5.075V | - | - | - | 10V | - | SWITCHING CONTROLLER | - | - | 650mW | 1A | 8.3V~12V | - | - | - | Frequency Control | - | - | Boost, Buck, Flyback, Forward | - | CURRENT-MODE | - | Up to 1MHz | - | - | - | PULSE WIDTH MODULATION | 41ns | 25mA | 44 ns | 10V | SINGLE | - | No | Current Limiting | 50 % | 500μA | - | - | 49% | - | - | 12.5V | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TNY253P Power Integrations | 5000 | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | - | -40°C~150°C TJ | Tube | - | TinySwitch® | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | - | Tin/Lead (Sn/Pb) | 2W | - | - | 2W | DUAL | - | NOT SPECIFIED | 1 | - | 2.54mm | - | NOT SPECIFIED | - | 8 | - | - | Not Qualified | 5.8V | - | - | - | - | - | SWITCHING REGULATOR | - | 140μA | - | - | - | - | - | - | EN | - | - | Flyback | - | - | 0.4A | 44kHz | - | - | - | - | - | - | - | - | SINGLE | - | Yes | Current Limiting, Over Temperature | 68 % | - | - | 265V | - | Isolated | 700V | - | - | - | 85V | - | 4.45mm | 9.59mm | 7.62mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() LNK562GN-TL Power Integrations | 36 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 8-SMD (7 Leads), Gull Wing | YES | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | LinkSwitch®-LP | e3 | yes | Active | 4 (72 Hours) | 7 | - | EAR99 | - | Matte Tin (Sn) | 1.9W | 8542.39.00.01 | - | 1.9W | DUAL | - | - | 1 | - | 2.54mm | - | - | - | 8 | R-PDSO-G7 | - | - | 5.8V | - | - | - | - | - | SWITCHING REGULATOR | - | 220μA | - | - | - | - | - | - | - | - | - | Flyback | - | - | 0.2A | 66kHz | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 70 % | - | - | 265V | - | Isolated | 700V | - | - | - | 85V | - | 3.98mm | 9.575mm | 6.35mm | - | No | - | RoHS Compliant | Lead Free |