- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Frequency(Max) | SwitchingFrequency | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Input Voltage-Nom | Temperature Grade | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Nominal Supply Current | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Current - Output | Quiescent Current | Output Power | Control Features | Voltage - Output | Input Voltage (Min) | Topology | Min Input Voltage | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Max Input Voltage | Halogen Free | Output Current per Channel | Control Technique | Rise Time | Fall Time (Typ) | Switcher Configuration | Max Frequency | Interface IC Type | Internal Switch(s) | Fault Protection | Max Duty Cycle | Duty Cycle (Max) | Max Supply Voltage (AC) | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Max Input Voltage (AC) | Min Supply Voltage (AC) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VIPER53SP13TR STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | PowerSO-10 Exposed Bottom Pad | - | 10 | - | - | - | - | -40°C~150°C TC | Tape & Reel (TR) | - | VIPER™ | e3 | - | Obsolete | 3 (168 Hours) | 10 | - | EAR99 | Matte Tin (Sn) | - | - | 65W | - | - | - | 40W | DUAL | GULL WING | - | 1 | - | - | - | - | VIPER53 | 10 | - | 1 | - | - | - | - | - | 13V | - | - | - | SWITCHING REGULATOR | 9mA | 2.3A | 8.4V~19V | - | - | - | 40W | EN, Frequency Control, Soft Start | - | - | Flyback | - | CURRENT-MODE | - | Up to 300kHz | - | - | - | - | PULSE WIDTH MODULATION | - | - | SINGLE | - | - | Yes | Current Limiting, Over Load, Over Temperature, Short Circuit | - | - | - | - | Isolated | 620V | 11.5V | - | - | - | 3.65mm | 9.4mm | 7.5mm | No | - | ROHS3 Compliant | - | ||
![]() MC33364D1G ON Semiconductor | In Stock | - | Datasheet | 2 Weeks | LAST SHIPMENTS (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | -25°C~125°C TA | Tube | 2006 | GreenLine™ | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | Tin (Sn) | - | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | MC33364 | 8 | - | 1 | - | 5.2V | - | - | - | 15.5V | - | - | - | SWITCHING CONTROLLER | - | 600mA | 7.6V~16V | 4.5mA | - | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | 126kHz | 20V | - | Halogen Free | - | PULSE WIDTH MODULATION | 67ns | 28 ns | SINGLE | - | - | No | Current Limiting, Over Temperature | 50 % | - | - | - | Isolated | 700V | 15V | - | - | - | - | 4.9mm | 3.9mm | - | - | RoHS Compliant | Lead Free | ||
![]() TOP245GN-TL Power Integrations | 147 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SMD (7 Leads), Gull Wing | YES | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | TOPSwitch®-GX | e3 | - | Not For New Designs | 4 (72 Hours) | 7 | - | EAR99 | PURE MATTE TIN | - | - | - | - | 8542.39.00.01 | - | 30W | DUAL | - | - | 1 | 2.54mm | - | - | - | - | - | R-PDSO-G7 | - | - | 12V | - | - | - | - | - | - | - | SWITCHING REGULATOR | 1.6mA | - | - | - | - | - | - | Frequency Control | - | - | Flyback | - | VOLTAGE-MODE | 2.88A | 66kHz~132kHz | - | - | - | - | PULSE WIDTH MODULATION | - | - | SINGLE | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | 83 % | - | 265V | 66.5% | Isolated | 700V | - | - | 85V | - | 3.98mm | 9.575mm | 6.35mm | No | - | RoHS Compliant | Lead Free | ||
![]() TOP252GN-TL Power Integrations | 57 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 8-SMD (7 Leads), Gull Wing | YES | 7 | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2008 | TOPSwitch®-HX | e3 | - | Active | 4 (72 Hours) | 8 | - | - | PURE MATTE TIN | - | - | - | - | 8542.39.00.01 | 10W | 21W | DUAL | - | 250 | 1 | 2.54mm | - | - | 40 | - | - | R-PDSO-G8 | - | - | 700V | - | - | - | - | - | 9V | -300mV | ANALOG CIRCUIT | - | 680mA | - | - | - | - | 15W | - | - | - | Flyback | - | VOLTAGE-MODE | - | 66kHz | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | 78 % | - | - | - | Isolated | 700V | - | - | - | - | - | - | 6.35mm | No | - | RoHS Compliant | - | ||
![]() NCP1000P ON Semiconductor | 6370 | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | - | - | -40°C~125°C TJ | Tube | 2003 | - | e0 | - | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | not_compliant | - | NOT SPECIFIED | NCP1000 | 8 | - | 1 | Not Qualified | - | - | - | - | 8.6V | - | - | - | SWITCHING REGULATOR | - | - | 7.5V~10V | - | - | 1.2mA | - | - | - | 7.9V | Flyback, Forward | - | VOLTAGE-MODE | 2A | 100kHz | - | - | - | - | PULSE WIDTH MODULATION | - | - | SINGLE | - | - | Yes | Current Limiting, Over Temperature | - | - | - | 72% | Isolated | 700V | 8.5V | - | - | - | 4.45mm | - | 7.62mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NCP1013AP133 ON Semiconductor | 980 | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | - | - | - | -40°C~150°C TJ | Tube | 2006 | - | e0 | - | Obsolete | 1 (Unlimited) | 7 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | 8542.39.00.01 | - | 19W | DUAL | - | - | 1 | 2.54mm | - | - | - | NCP1013 | 8 | - | - | - | - | - | - | 10V | 8V | - | - | - | SWITCHING REGULATOR | - | - | 8.5V~10V | - | - | - | - | - | - | - | Flyback | - | CURRENT-MODE | 1A | 130kHz | - | - | - | - | PULSE WIDTH MODULATION | - | - | SINGLE | - | - | Yes | Over Load, Over Temperature, Over Voltage | 72 % | - | - | 67% | Isolated | 700V | - | - | - | - | 4.45mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() UCC3580N-2G4 Texas Instruments | In Stock | - | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | 1.053808g | - | 430kHz | -55°C~150°C TJ | Tube | - | - | e4 | no | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | DUAL | - | - | 1 | - | - | 1MHz | - | UCC3580 | 16 | - | 2 | - | 400mV | - | - | - | 12V | - | - | - | SWITCHING CONTROLLER | - | 100mA | 8.5V~15V | - | - | - | - | Soft Start | - | 10V | Flyback, Forward | - | VOLTAGE-MODE | - | - | 14V | - | - | - | PULSE WIDTH MODULATION | 40ns | 20 ns | PUSH-PULL | - | - | No | - | 69 % | - | - | 66% | Isolated | - | 15V | - | - | 4.57mm | - | 19.3mm | 6.35mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() MIC38C42AYMM-TR Microchip Technology | 11 |
| Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 8-MSOP | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 150°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | MIC38C42 | - | - | 1 | - | - | - | - | - | - | - | 20V | - | - | - | 500A | 9V~20V | - | - | - | - | Frequency Control | - | - | Boost, Buck, Flyback, Forward | - | - | - | 500kHz | - | - | - | - | - | 40ns | 30 ns | - | 500kHz | - | Yes | - | - | - | - | 96% | Isolated | - | 14.5V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NCP1215ASNT1 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | YES | 6 | - | - | - | - | 150°C TJ | Tape & Reel (TR) | 2005 | - | e0 | - | Obsolete | 3 (168 Hours) | 6 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | 240 | 1 | 0.95mm | - | - | 30 | NCP1215 | 6 | - | - | - | - | - | - | - | 12V | - | - | - | SWITCHING CONTROLLER | - | - | 9V~18V | - | - | - | - | - | - | - | Flyback | - | CURRENT-MODE | 0.03A | - | - | - | - | - | - | - | - | SINGLE | - | - | No | - | - | - | - | - | Isolated | - | 12.5V | - | - | - | 1.1mm | 3mm | 1.5mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TOP255PN Power Integrations | 7124 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 8 | - | - | - | - | -40°C~150°C TJ | Tube | - | TOPSwitch®-HX | - | - | Active | 1 (Unlimited) | - | Through Hole | - | - | - | - | - | - | - | 54W | 54W | - | - | - | - | - | - | 66kHz | - | - | - | - | 1 | - | 700V | - | 2.72A | - | - | - | 9V | -300mV | ANALOG CIRCUIT | - | 2.72A | - | - | - | - | 30W | - | - | - | Flyback | 85V | - | - | - | - | 265V | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | 78 % | - | - | 78% | Isolated | 700V | - | 265V | - | 3.68mm | - | 9.83mm | 6.6mm | No | No SVHC | RoHS Compliant | - | ||
![]() TNY380PN Power Integrations | 50 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | - | - | - | -40°C~150°C TJ | Tube | 2009 | TinySwitch®-PK | e3 | - | Not For New Designs | 1 (Unlimited) | 7 | - | EAR99 | PURE MATTE TIN | - | - | 36.5W | - | 8542.39.00.01 | - | 45W | DUAL | - | - | 1 | 2.54mm | - | - | - | - | 8 | - | - | - | - | - | - | - | 2.2V | - | - | - | SWITCHING REGULATOR | - | - | - | - | - | - | - | EN | - | 1.8V | Flyback | - | - | 1.043A | 132kHz~264kHz | 2.6V | - | - | - | PULSE WIDTH MODULATION | - | - | SINGLE | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | - | 65% | Isolated | 700V | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() LYT2004K-TL Power Integrations | 41 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 12-BESOP (0.350, 8.89mm Width), 11 Leads, Exposed Pad | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2015 | LYTSwitch™-2 | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | 10W | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | 850kHz | NOT SPECIFIED | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 420mA | - | - | - | - | - | - | - | - | Flyback | - | - | - | 85kHz | - | - | - | 495mA | - | - | - | - | - | LED DISPLAY DRIVER | Yes | - | - | - | - | 55% | Isolated | 725V | - | - | - | 2.49mm | - | 10.16mm | 8.89mm | - | - | RoHS Compliant | - | ||
![]() TNY263PN Power Integrations | 81 |
| Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | - | - | - | - | - | -40°C~150°C TJ | Tube | 2005 | TinySwitch®-II | e3 | yes | Not For New Designs | 1 (Unlimited) | 7 | - | EAR99 | PURE MATTE TIN | - | - | - | - | - | - | 7.5W | DUAL | - | - | 1 | 2.54mm | - | - | - | - | 8 | R-PDIP-T7 | 1 | - | 5.8V | Adjustable | - | - | - | - | - | - | SWITCHING REGULATOR | 200μA | - | - | - | - | - | - | EN | - | - | Flyback | - | - | 0.4A | 132kHz | - | - | - | - | PULSE WIDTH MODULATION | - | - | SINGLE | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 68 % | - | 265V | 65% | Isolated | 700V | - | - | 85V | - | - | 9.575mm | 7.62mm | No | - | RoHS Compliant | Lead Free | ||
![]() UCC2895PWG4 Texas Instruments | In Stock | - | Datasheet | - | - | Surface Mount | - | TSSOP | - | 20 | - | 190.990737mg | 1MHz | - | - | - | - | - | e4 | yes | - | 2 (1 Year) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | ALSO OPERATES IN CURRENT MODE | - | - | - | DUAL | GULL WING | 260 | 1 | 0.65mm | - | 1MHz | - | - | 20 | - | 4 | - | - | - | - | - | 12V | INDUSTRIAL | 16.5V | - | SWITCHING CONTROLLER | - | - | - | - | 10mA | - | - | - | 250mV | 10V | - | - | VOLTAGE-MODE | - | 1MHz | - | - | - | - | PULSE WIDTH MODULATION | - | - | PHASE-SHIFT | - | - | - | - | 100 % | 100 % | - | - | - | - | - | - | - | - | 1.2mm | 6.5mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() NCP1381DR2G ON Semiconductor | 30 | - | Datasheet | - | OBSOLETE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | - | 0°C~125°C TJ | Tape & Reel (TR) | 2010 | - | e3 | yes | Obsolete | 1 (Unlimited) | 14 | - | EAR99 | Tin (Sn) | - | - | - | RESONANT CONTROL TECHNIQUE IS ALSO AVAILABLE | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | NCP1381 | 14 | - | 1 | - | - | - | - | - | 12V | - | - | - | SWITCHING CONTROLLER | - | 800mA | 10V~20V | - | - | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | - | 20V | - | - | - | PULSE WIDTH MODULATION | 15ns | 15 ns | SINGLE | 125kHz | - | No | Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | - | - | Isolated | - | 15V | - | - | - | - | 8.65mm | 3.9mm | - | - | RoHS Compliant | Lead Free | ||
![]() SG1842Y Microchip Technology | In Stock | - | Datasheet | - | IN PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount, Through Hole | Through Hole | 8-CDIP (0.300, 7.62mm) | - | 8 | - | - | - | - | -55°C~125°C TA | Bulk | 2000 | - | e0 | no | Discontinued | 1 (Unlimited) | 8 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | DUAL | - | - | 1 | 2.54mm | - | - | - | SG*842 | 8 | - | 1 | - | - | - | - | 30V | 15V | - | - | - | SWITCHING CONTROLLER | - | 200mA | 10V~30V | - | - | 11mA | - | Frequency Control | - | - | Flyback | - | CURRENT-MODE | - | 100Hz~500kHz | 25V | - | - | - | PULSE WIDTH MODULATION | 50ns | 50 ns | SINGLE | 500kHz | - | No | Current Limiting | 100 % | - | - | 95% | Isolated | - | 16V | - | - | - | - | - | 7.62mm | Yes | - | Non-RoHS Compliant | Exempt | ||
![]() TOP223Y Power Integrations | 1500 | - | Datasheet | - | - | - | Through Hole | TO-220-3 | NO | - | - | - | - | - | -40°C~150°C TJ | Tube | - | TOPSwitch®-II | e0 | no | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | 8542.39.00.01 | - | 50W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | - | - | NOT SPECIFIED | - | 3 | R-PSFM-T3 | - | Not Qualified | 5.7V | - | - | - | - | - | - | - | SWITCHING REGULATOR | 1.2mA | - | - | - | - | - | - | - | - | - | Boost, Buck, Flyback, Forward | - | VOLTAGE-MODE | 1.1A | 100kHz | - | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | - | Yes | Current Limiting, Over Temperature | 70 % | - | 265V | 67% | Isolated | 700V | - | - | 85V | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TOP223G Power Integrations | 4352 | - | Datasheet | - | - | - | Surface Mount | 8-SMD, Gull Wing | YES | 8 | - | - | - | - | -40°C~150°C TJ | Tube | 2001 | TOPSwitch®-II | e0 | no | Obsolete | 4 (72 Hours) | 8 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | 25W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | - | NOT SPECIFIED | - | 8 | - | - | Not Qualified | 5.7V | - | - | - | - | - | - | - | SWITCHING REGULATOR | 1.2mA | - | - | - | - | - | - | - | - | - | Boost, Buck, Flyback, Forward | - | VOLTAGE-MODE | 1.1A | 100kHz | - | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | - | Yes | Current Limiting, Over Temperature | 70 % | - | 265V | 67% | Isolated | 700V | - | - | 85V | - | 3.73mm | 9.59mm | 6.35mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() AP3790MTR-G1 Diodes Incorporated | 12000 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2014 | - | e3 | - | Active | 3 (168 Hours) | - | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BATTERY CHARGE CONTROLLER | - | - | 5.8V~35V | - | - | - | - | - | - | - | Flyback | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Over Temperature, Over Voltage, Short Circuit | - | - | - | - | Isolated | - | 15.5V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NCP1200AP100G ON Semiconductor | 2125 | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | - | - | - | 0°C~125°C TJ | Tube | 2005 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | Tin (Sn) | - | - | - | - | - | - | - | DUAL | - | 260 | 1 | 2.54mm | - | 100kHz | 40 | NCP1200 | 8 | R-PDIP-T8 | 1 | - | - | - | - | - | 11V | - | - | - | SWITCHING CONTROLLER | - | - | 16V Max | - | - | - | - | - | - | - | Flyback | - | CURRENT-MODE | 0.25A | - | - | - | - | - | PULSE WIDTH MODULATION | - | - | SINGLE | - | - | No | Current Limiting, Over Load, Short Circuit | - | - | - | 83% | Isolated | - | - | - | - | - | 4.45mm | 9.78mm | 7.62mm | - | - | RoHS Compliant | Lead Free |