- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Frequency(Max) | SwitchingFrequency | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power (Watts) | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Input Voltage-Nom | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Analog IC - Other Type | Operating Supply Current | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Current - Output | Output Power | Control Features | Voltage - Output | Input Voltage (Min) | Topology | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Output Current per Channel | Control Technique | Rise Time | Fall Time (Typ) | Nominal Input Voltage | Switcher Configuration | Max Output Power | Interface IC Type | Internal Switch(s) | Fault Protection | Max Duty Cycle | Duty Cycle (Max) | Max Supply Voltage (AC) | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Min Input Voltage (AC) | Max Input Voltage (AC) | Min Supply Voltage (AC) | Min Breakdown Voltage | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCP1055ST100T3 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | TO-261-4, TO-261AA | YES | 4 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | - | e0 | - | Obsolete | 1 (Unlimited) | 4 | EAR99 | Tin/Lead (Sn/Pb) | - | - | 40W | - | 40W | DUAL | GULL WING | 240 | 1 | - | 2.3mm | not_compliant | 100kHz | 30 | NCP1055 | 4 | - | 1 | Not Qualified | - | - | - | - | 8V | - | - | - | - | - | SWITCHING REGULATOR | - | - | - | 7.5V~10V | - | - | - | - | - | 7.5V | Flyback | VOLTAGE-MODE | 2A | - | 8.5V | - | PULSE WIDTH MODULATION | - | - | - | SINGLE | - | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature | - | - | - | 77% | Isolated | 700V | 8.5V | - | - | - | - | - | - | 6.5mm | 3.5mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() BM1R00149F-E2 ROHM Semiconductor | 40 | - | Datasheet | 11 Weeks | - | - | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | - | - | - | - | - | -40°C~105°C | Cut Tape (CT) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | 2.7V~32V | - | - | - | - | - | - | Flyback | - | - | - | - | - | - | - | - | - | - | - | - | No | Over Voltage, Short Circuit | - | - | - | - | Isolated | - | 28V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LYT4315E Power Integrations | 1267 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | 7-SSIP, 6 Leads, Exposed Pad, Formed Leads | - | 6 | - | - | - | -40°C~150°C TJ | Tube | 2012 | LYTSwitch™-4 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | 140kHz | - | - | - | - | 1 | - | - | - | - | 132V | - | - | - | - | - | - | - | - | 25W | 2.04A | - | 3mA | - | - | - | - | - | Flyback, Step-Down (Buck), Step-Up (Boost) | - | - | - | - | - | - | - | - | - | - | - | LED DISPLAY DRIVER | Yes | - | - | - | - | 99.9% | Isolated | 725V | - | - | - | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() UCC2580D-2G4 Texas Instruments | In Stock | - | - | - | - | Surface Mount | - | SOIC | - | 16 | 141.690917mg | 1MHz | - | - | - | - | - | e4 | - | - | 1 (Unlimited) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | - | 1MHz | - | - | 16 | - | 2 | - | - | - | - | - | 12V | - | INDUSTRIAL | - | - | 16V | SWITCHING CONTROLLER | - | - | - | - | - | 100mA | - | - | 400mV | 10V | Boost, Flyback | VOLTAGE-MODE | - | 430kHz | 14V | - | PULSE WIDTH MODULATION | 40ns | 20 ns | - | PUSH-PULL | - | - | - | - | 69 % | 69 % | - | - | - | - | - | - | - | - | - | 1.58mm | - | 9.9mm | 3.91mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() TNY263GN Power Integrations | 2550 |
| Datasheet | - | - | Surface Mount | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | 8 | - | - | - | -40°C~150°C TJ | Tube | - | TinySwitch®-II | e3 | yes | Not For New Designs | 4 (72 Hours) | 7 | EAR99 | MATTE TIN | - | - | - | - | 7.5W | DUAL | - | 260 | 1 | - | 2.54mm | - | - | 40 | - | 8/7 | R-PDSO-G7 | 1 | - | 5.8V | Adjustable | 400mA | - | - | - | - | - | - | - | SWITCHING REGULATOR | 200μA | - | 225mA | - | - | - | 4.7W | EN | - | - | Flyback | - | - | 132kHz | - | - | PULSE WIDTH MODULATION | - | - | - | SINGLE | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 68 % | - | 265V | 65% | Isolated | 700V | - | - | - | 85V | - | 3.68mm | - | 9.83mm | 6.6mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() TNY380GN-TL Power Integrations | 1125 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | 7 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2008 | TinySwitch®-PK | - | - | Obsolete | 4 (72 Hours) | 7 | EAR99 | Pure Matte Tin (Sn) | - | - | 36.5W | 8542.39.00.01 | 45W | DUAL | - | 250 | 1 | - | 2.54mm | - | - | 40 | - | 8/7 | - | - | - | - | - | - | - | 2.2V | - | - | - | - | - | SWITCHING REGULATOR | - | - | - | - | - | - | - | EN | - | 1.8V | Flyback | - | 1.063A | 132kHz~264kHz | 2.6V | - | PULSE WIDTH MODULATION | - | - | - | SINGLE | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | - | 65% | Isolated | 700V | - | - | - | - | - | - | 3.68mm | - | 6.35mm | - | No | - | RoHS Compliant | - | ||
![]() LYT2002D Power Integrations | 50 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | - | - | - | -40°C~150°C TJ | Tube | 2014 | LYTSwitch™-2 | - | - | Discontinued | 1 (Unlimited) | - | EAR99 | - | - | - | 6W | - | - | - | - | NOT SPECIFIED | - | - | - | - | 330kHz | NOT SPECIFIED | - | - | - | 1 | - | 48V | - | - | - | - | - | - | - | - | - | - | - | - | 315mA | - | - | - | - | - | - | - | Flyback | - | - | 85kHz | - | 315mA | - | - | - | - | - | - | LED DISPLAY DRIVER | Yes | - | - | - | - | 55% | Isolated | 725V | - | 90V | 308V | - | - | 1.65mm | - | 4.9mm | 3.9mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() ICE3A0565FKLA1 Infineon Technologies | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | -25°C~130°C TJ | Tube | 2005 | CoolMOS™, CoolSET™F3 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 25W | DUAL | - | NOT SPECIFIED | 1 | - | 2.54mm | unknown | - | NOT SPECIFIED | ICE3A0565 | 8 | - | - | Not Qualified | 650V | - | - | - | 15V | - | - | - | - | - | SWITCHING REGULATOR | - | - | 500A | 8.5V~21V | - | - | - | Soft Start | - | 9V | Flyback | CURRENT-MODE | - | 100kHz | 21V | - | PULSE WIDTH MODULATION | 30ns | 30 ns | - | SINGLE | - | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | - | - | - | 72% | Isolated | - | 15V | - | - | - | - | - | 4.37mm | 9.52mm | 7.62mm | - | - | - | RoHS Compliant | - | ||
![]() ICE3A0365FKLA1 Infineon Technologies | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | -25°C~130°C TJ | Tube | 2005 | CoolMOS™, CoolSET™F3 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 22W | DUAL | - | - | 1 | - | 2.54mm | - | - | - | ICE3A0365 | 8 | - | - | - | 650V | - | - | - | 15V | - | - | - | - | - | SWITCHING REGULATOR | - | - | 300A | 8.5V~21V | - | - | - | Soft Start | - | 9V | Flyback | CURRENT-MODE | - | 100kHz | 21V | - | PULSE WIDTH MODULATION | 30ns | 30 ns | - | SINGLE | - | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | 77 % | - | - | 72% | Isolated | - | 15V | - | - | - | - | - | 4.37mm | 9.52mm | 7.62mm | - | No | - | RoHS Compliant | - | ||
![]() LNK585DG-TL Power Integrations | 2999 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2015 | LinkZero™-AX | e3 | - | Active | 1 (Unlimited) | - | - | MATTE TIN | - | - | - | 8542.39.00.01 | 4.5W | - | - | 260 | - | - | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | Flyback | - | - | 100kHz | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit | - | - | - | 63% | Either | 700V | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() TNY255GN Power Integrations | 55800 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | - | -40°C~150°C TJ | Tube | 2003 | TinySwitch® | e3 | yes | Not For New Designs | 4 (72 Hours) | 8 | EAR99 | MATTE TIN | - | - | - | - | 6.5W | DUAL | - | 260 | 1 | - | 2.54mm | - | - | 40 | - | 8 | - | 1 | Not Qualified | 5.8V | - | - | - | - | - | - | - | - | - | SWITCHING REGULATOR | 215μA | - | 310mA | - | - | - | 6.5W | EN | - | - | Flyback | - | - | 130kHz | - | - | - | - | - | - | SINGLE | - | - | Yes | Current Limiting, Over Temperature | 67 % | - | 265V | - | Isolated | 700V | - | - | - | 85V | - | - | 3.73mm | 9.59mm | 6.35mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() UCC3580N-4 Texas Instruments | 1000 | - | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 1.053808g | - | 430kHz | -55°C~150°C TJ | Tube | - | - | e4 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | DUAL | - | - | 1 | - | - | - | 1MHz | - | UCC3580 | 16 | - | 2 | - | 400mV | - | - | - | 12V | - | - | - | - | - | SWITCHING CONTROLLER | - | - | 100mA | 8.5V~15V | - | - | - | Soft Start | - | 10V | Flyback, Forward | VOLTAGE-MODE | - | - | 14V | - | PULSE WIDTH MODULATION | 40ns | 20 ns | - | PUSH-PULL | - | - | No | - | 69 % | - | - | 66% | Isolated | - | 15V | - | - | - | - | 4.57mm | - | 19.3mm | 6.35mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() LYT4215E Power Integrations | 48 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | 7-SSIP, 6 Leads, Exposed Pad, Formed Leads | - | 6 | - | - | - | -40°C~150°C TJ | Tube | 2012 | LYTSwitch™-4 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | 140kHz | - | - | - | - | 1 | - | - | - | - | 132V | - | - | - | - | - | - | - | - | 25W | 2.04A | - | 1.2mA | - | - | - | - | - | Flyback, Step-Down (Buck), Step-Up (Boost) | - | - | - | - | - | - | - | - | - | - | - | LED DISPLAY DRIVER | Yes | - | - | - | - | 99.9% | Isolated | 725V | - | - | - | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() NCP1236ED100R2G ON Semiconductor | 50 |
| Datasheet | 16 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.5V~28V | - | - | - | - | - | - | Flyback | - | - | 100kHz | - | - | - | - | - | - | - | - | - | No | Over Load, Over Power, Over Temperature, Over Voltage | - | - | - | 80% | Isolated | - | 12V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FSL3276ALRN ON Semiconductor | 3000 |
| Datasheet | 18 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | 501.2mg | - | - | -40°C~125°C TJ | Tube | 2015 | - | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | - | - | 2.4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | - | - | 7V~26V | 350μA | - | - | - | - | - | Buck, Buck-Boost, Flyback | - | - | 50kHz | - | - | - | - | - | - | - | 2.4W | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | 77 % | - | - | - | Non-Isolated | - | 8V | - | - | - | 650V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TNY265GN Power Integrations | 500 |
| Datasheet | - | - | Surface Mount | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | 8 | - | - | - | -40°C~150°C TJ | Tube | - | TinySwitch®-II | e3 | yes | Not For New Designs | 4 (72 Hours) | 7 | EAR99 | MATTE TIN | - | - | - | - | 11W | DUAL | - | - | 1 | - | 2.54mm | - | - | - | - | 8/7 | R-PDSO-G7 | 1 | - | 5.8V | Adjustable | - | - | - | - | - | - | - | - | SWITCHING REGULATOR | 245μA | - | 295mA | - | - | - | 7.5W | EN | - | - | Flyback | - | - | 132kHz | - | - | PULSE WIDTH MODULATION | - | - | - | SINGLE | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | 68 % | - | 265V | 65% | Isolated | 700V | - | - | - | 85V | - | - | - | 9.575mm | 6.35mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() TOP246GN Power Integrations | 23264 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SMD (7 Leads), Gull Wing | YES | 8 | - | - | - | -40°C~150°C TJ | Tube | 2005 | TOPSwitch®-GX | e3 | - | Not For New Designs | 4 (72 Hours) | 7 | EAR99 | Matte Tin (Sn) | - | - | - | - | 34W | DUAL | - | - | 1 | - | 2.54mm | - | - | - | - | - | R-PDSO-G7 | - | - | 12V | - | - | - | - | - | - | - | - | - | SWITCHING REGULATOR | 2.2mA | - | - | - | - | - | - | Frequency Control | - | - | Flyback | VOLTAGE-MODE | 4.32A | 66kHz~132kHz | - | - | PULSE WIDTH MODULATION | - | - | - | SINGLE | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | 83 % | - | 265V | 66.5% | Isolated | 700V | - | - | - | 85V | - | - | - | 9.575mm | 6.35mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() ICE5QR2270AZXKLA1 Infineon Technologies | 35 |
| Datasheet | 26 Weeks | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | - | - | - | - | -40°C~125°C TJ | Tube | 2017 | CoolMOS™ | - | yes | Active | 1 (Unlimited) | 7 | - | - | - | - | 41W | - | - | DUAL | - | NOT SPECIFIED | 1 | 18V | 2.54mm | - | - | NOT SPECIFIED | - | - | R-PDIP-T7 | - | - | 700V | - | - | - | - | 27V | - | 9.5V | 1 | - | ANALOG CIRCUIT | - | - | - | 10V~27V | - | - | - | - | - | - | Flyback | - | - | - | - | - | - | - | - | 3.6V | - | - | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | - | - | - | - | Isolated | - | 16V | - | - | - | - | - | 4.57mm | 9.435mm | 7.62mm | - | - | - | ROHS3 Compliant | - | ||
![]() UCC28085P Texas Instruments | 284 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | 523.190449mg | - | - | -40°C~85°C TA | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | DUAL | - | - | 1 | - | - | - | 1MHz | - | UCC28085 | 8 | - | 2 | - | 500mV | - | - | - | 10V | - | - | - | - | - | SWITCHING CONTROLLER | - | - | 1A | 8.3V~15V | - | - | - | Frequency Control | - | 9.3V | Push-Pull | CURRENT-MODE | - | 50kHz~1MHz | - | - | PULSE WIDTH MODULATION | 25ns | 25 ns | - | - | - | - | No | Current Limiting | 50 % | - | - | 49% | Isolated | - | 12.5V | - | - | - | - | 5.08mm | - | 9.81mm | 6.35mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() UC2861N Texas Instruments | In Stock | - | Datasheet | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 16 | - | - | - | -25°C~85°C TA | Tube | - | - | - | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | - | - | - | - | - | - | DUAL | - | NOT SPECIFIED | 1 | - | - | - | 450kHz | NOT SPECIFIED | UC2861 | 16 | - | 2 | Not Qualified | 1.7V | - | - | - | 12V | - | - | - | - | - | SWITCHING CONTROLLER | - | - | 200mA | 10.5V~22V | - | - | - | Soft Start | - | 11.5V | Full-Bridge, Half-Bridge, Push-Pull | VOLTAGE-MODE | - | 10kHz~1MHz | - | - | RESONANT CONTROL | 25ns | 25 ns | - | - | - | - | Yes | - | 50 % | - | - | 100 % | Non-Isolated | - | 16.5V | - | - | - | - | - | 5.08mm | 19.305mm | - | - | - | - | ROHS3 Compliant | - |