- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Frequency(Max) | Turn Off Delay Time | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Operating Supply Voltage | Input Voltage-Nom | Temperature Grade | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Current - Output | Quiescent Current | Output Power | Turn On Delay Time | Control Features | Voltage - Output | Input Voltage (Min) | Topology | Min Input Voltage | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Max Input Voltage | Control Technique | Rise Time | Supply Current-Max (Isup) | Fall Time (Typ) | Nominal Input Voltage | Switcher Configuration | Max Frequency | Max Output Power | Interface IC Type | Internal Switch(s) | Fault Protection | Max Duty Cycle | Duty Cycle (Max) | Max Supply Voltage (AC) | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Min Input Voltage (AC) | Max Input Voltage (AC) | Source Url Status Check Date | Min Supply Voltage (AC) | Min Breakdown Voltage | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FSQ0765RWDTU ON Semiconductor | 15310 |
| Datasheet | - | - | Through Hole | Surface Mount | TO-220-6 Full Pack, Formed Leads | - | - | - | 1.6g | - | 105 ns | -25°C~85°C TA | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 1.6Ohm | - | - | - | - | - | - | - | 70W | - | - | - | - | - | - | - | - | FSQ0765 | - | - | 1 | - | - | 20V | - | - | - | - | - | - | - | - | - | 8V~20V | 5mA | - | - | - | 22 ns | Sync | - | - | Flyback | - | - | - | 48kHz~67kHz | - | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | - | - | Isolated | 650V | 12V | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() LM5046SQX/NOPB Texas Instruments | 11 |
| - | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 28-WFQFN Exposed Pad | - | 28 | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 28 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 8542.39.00.01 | - | - | QUAD | - | 260 | 1 | - | - | - | - | LM5046 | - | - | - | - | - | - | 48V | - | - | - | DUAL SWITCHING CONTROLLER | - | - | - | 2A | 14V~100V | - | - | - | - | - | Frequency Control, Soft Start, Sync | - | 14V | Full-Bridge | - | CURRENT/VOLTAGE-MODE | - | Up to 2MHz | 100V | - | PULSE WIDTH MODULATION | 60ns | - | 20 ns | - | PUSH-PULL | - | - | - | No | Current Limiting, Over Temperature, Over Voltage | - | - | - | 0 % | Isolated | - | - | - | - | - | - | - | 800μm | - | 5mm | 5mm | 750μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() UC3875NG4 Texas Instruments | 11 |
| - | 16 Weeks | ACTIVE (Last Updated: 1 week ago) | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | - | 2.259996g | - | - | 0°C~70°C TA | Tube | - | - | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | CAN ALSO BE CONFIGURED IN CURRENT MODE; PWM CONTROL TECHNIQUE ALSO POSSIBLE | - | - | - | DUAL | - | - | 1 | 12V | - | 1MHz | - | UC3875 | 20 | - | 4 | - | 2.6V | - | 12V | - | - | - | SWITCHING CONTROLLER | - | - | - | 500mA | 9.5V~20V | - | - | - | - | - | Frequency Control, Soft Start, Sync | - | - | Full-Bridge | - | VOLTAGE-MODE | - | - | - | - | RESONANT CONTROL | - | 30mA | - | 20V | PHASE-SHIFT | - | - | - | - | Current Limiting | - | - | - | 100% | Non-Isolated | - | 10.75V | - | - | - | - | - | 5.08mm | - | 24.33mm | 6.35mm | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() VIPER53DIP STMicroelectronics | 19 | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | - | - | - | -40°C~150°C TC | Tube | - | VIPER™ | e3 | - | Obsolete | Not Applicable | 8 | - | EAR99 | - | Matte Tin (Sn) - annealed | - | - | 50W | - | - | - | 30W | DUAL | - | - | 1 | - | 2.54mm | 300kHz | - | VIPER53 | 8 | R-PDIP-T8 | 1 | - | - | - | 13V | - | - | - | SWITCHING REGULATOR | - | - | - | - | 8.4V~19V | - | - | - | - | - | EN, Frequency Control, Soft Start | - | - | Flyback | - | CURRENT-MODE | 2.3A | Up to 300kHz | - | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Short Circuit | - | - | - | - | Isolated | 620V | 11.5V | - | - | - | - | - | - | 5.33mm | - | 7.62mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC33364DR2 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width), 14 Leads | YES | - | - | - | - | - | -25°C~125°C TA | Tape & Reel (TR) | 2003 | GreenLine™ | e0 | - | Obsolete | 1 (Unlimited) | 14 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | DUAL | GULL WING | 240 | 1 | - | - | 800kHz | 30 | MC33364 | - | - | 1 | - | 5.2V | 16V | 15.5V | - | - | - | SWITCHING CONTROLLER | - | - | - | 600mA | 7.6V~16V | - | - | - | - | - | Frequency Control | - | - | Flyback | - | CURRENT-MODE | - | 126kHz | 20V | - | PULSE WIDTH MODULATION | 67ns | - | 28 ns | - | SINGLE | - | - | - | No | Current Limiting, Over Temperature | - | - | - | - | Isolated | 700V | 15V | - | - | - | - | - | - | - | 9.9mm | 3.9mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() UCC2804D/81221 Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | -40°C~85°C TA | Tube | - | - | e4 | - | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | - | - | UCC2804 | 8 | R-PDSO-G8 | 1 | - | - | - | 10V | - | - | - | SWITCHING CONTROLLER | - | - | - | 1A | 8.3V~12V | - | - | - | - | - | Frequency Control | - | 9V | Boost, Flyback, Forward | - | CURRENT-MODE | - | Up to 1MHz | - | - | PULSE WIDTH MODULATION | 41ns | - | 44 ns | - | SINGLE | 1MHz | - | - | No | Current Limiting | 50 % | - | - | 49% | - | - | 12.5V | - | - | - | - | - | - | - | 4.9mm | 3.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() TEA1738GT/N1,118 NXP USA Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2013 | GreenChip™ | - | - | Obsolete | 1 (Unlimited) | 8 | - | - | - | - | - | - | 75W | - | - | - | - | DUAL | GULL WING | - | - | - | 1.27mm | - | - | TEA1738 | 8 | R-PDSO-G8 | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.2V~30V | - | - | - | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | 26.5kHz~118kHz | - | - | - | - | - | - | - | - | - | - | - | No | Current Limiting, Over Power, Over Temperature | - | - | - | 80% | Isolated | - | 13.2V | - | - | 2013-06-14 00:00:00 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AP3970P-G1 Diodes Incorporated | In Stock | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8-PDIP | - | - | - | -40°C~85°C TA | Tube | 2016 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 12W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.3V~22V | - | - | - | - | - | - | - | - | Flyback | - | - | - | 60kHz | - | - | - | - | - | - | - | - | - | - | - | Yes | Over Temperature, Short Circuit | - | - | - | - | Isolated | - | 15V | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() UC3842D8TRG4 Texas Instruments | 50000 | - | Datasheet | - | - | - | - | D | YES | 8 | - | 72.603129mg | 500kHz | - | - | Tape & Reel (TR) | - | - | e4 | yes | - | 1 (Unlimited) | 8 | - | EAR99 | - | - | 70°C | 0°C | - | - | - | - | - | - | GULL WING | 260 | 1 | - | - | 450kHz | - | - | 8 | - | 1 | - | 5V | - | 15V | COMMERCIAL | 30V | - | SWITCHING CONTROLLER | - | - | - | - | - | - | 200mA | - | - | - | - | 13.5V | - | Flyback, Boost | - | - | - | 500kHz | - | - | - | 50ns | - | 50 ns | 25V | SINGLE | - | - | - | - | - | 100 % | 97 % | - | - | - | - | - | - | - | - | - | - | - | - | 4.9mm | 3.9mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() LNK6763E Power Integrations | 1988 |
| Datasheet | 4 Weeks | - | - | Through Hole | 7-SIP, 6 Leads, Exposed Pad, Formed Leads | NO | 6 | - | - | - | - | -40°C~150°C TJ | Tube | 2014 | LinkSwitch™-HP | - | - | Active | 1 (Unlimited) | 6 | - | - | - | - | - | - | - | - | 8542.39.00.01 | 27W | 35W | ZIG-ZAG | - | - | 1 | - | 1.27mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | 1.2mA | - | - | 15μA | - | - | - | - | 21W | - | - | - | - | Flyback | 85V | CURRENT-MODE | - | 120kHz~136kHz | - | 265V | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | - | 64% | Isolated | 650V | - | 85V | 265V | - | - | - | - | - | - | 2.01mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() NCP1395APG ON Semiconductor | 1335 | - | Datasheet | - | OBSOLETE (Last Updated: 6 days ago) | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | - | - | -40°C~150°C TJ | Tube | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | Through Hole | EAR99 | - | Tin (Sn) | - | - | - | - | - | - | - | DUAL | - | - | 1 | - | 2.54mm | 1MHz | - | NCP1395 | 16 | - | 1 | - | - | - | 11V | - | - | - | SWITCHING CONTROLLER | 2.3mA | 2.3mA | - | - | 9.3V~20V | - | - | - | - | - | Frequency Control, Soft Start | - | - | Half-Bridge | - | CURRENT-MODE | - | 50kHz~1MHz | - | - | RESONANT CONTROL | 20ns | - | 20 ns | 11V | PUSH-PULL | - | - | - | No | Over Temperature, Over Voltage | 52 % | - | - | 50% | Isolated | - | 13.3V | - | - | - | - | - | - | 4.44mm | - | 7.62mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() FSL136HRL ON Semiconductor | In Stock | - | Datasheet | 39 Weeks | LAST SHIPMENTS (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | 710mg | - | 20 ns | -40°C~105°C TA | Tube | 2015 | FPS™ | e3 | yes | Obsolete | 3 (168 Hours) | 8 | - | EAR99 | 4Ohm | Tin (Sn) | - | - | 26W | - | - | - | 1.5W | DUAL | - | 250 | - | - | 2.54mm | - | 30 | FSL136 | - | - | 1 | - | - | 26V | - | - | - | - | SWITCHING CONTROLLER | - | 2.5mA | - | - | 8V~26V | 3.5mA | - | - | - | 12 ns | - | - | - | Flyback | - | CURRENT-MODE | - | 100kHz | - | - | - | - | - | - | - | - | - | 20W | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | 83 % | - | - | 77% | Isolated | - | 12V | - | - | - | - | 650V | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() UCC2804D/81221G4 Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | -40°C~85°C TA | Tube | - | - | e4 | - | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | - | NICKEL PALLADIUM GOLD | - | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | 1MHz | - | UCC2804 | 8 | - | 1 | - | 1V | - | 10V | - | - | - | SWITCHING CONTROLLER | 500μA | - | - | 200mA | 8.3V~12V | - | - | - | - | - | Frequency Control | - | 9V | Boost, Flyback, Forward | - | CURRENT-MODE | - | Up to 1MHz | - | - | PULSE WIDTH MODULATION | 41ns | - | 44 ns | - | SINGLE | - | - | - | No | Current Limiting | 50 % | - | - | 49% | - | - | 12.5V | - | - | - | - | - | - | - | 4.9mm | 3.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() NCP1230D65R2 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2009 | - | e0 | - | Obsolete | 3 (168 Hours) | 8 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | PULSE FREQUENCY MODULATION TECHNIQUE IS ALSO POSSIBLE | - | - | - | DUAL | GULL WING | 240 | 1 | - | - | - | 30 | NCP1230 | 8 | R-PDSO-G8 | 1 | - | 18V | 18V | 13V | - | - | - | SWITCHING CONTROLLER | - | - | - | 800mA | 7.7V~18V | - | - | - | - | - | - | - | 8.4V | Flyback | - | CURRENT-MODE | - | 65kHz | - | - | PULSE WIDTH MODULATION | 40ns | - | 15 ns | - | SINGLE | - | - | - | No | Current Limiting, Over Temperature, Over Voltage, Short Circuit | 80 % | - | - | - | Isolated | - | 12.6V | - | - | - | - | - | - | - | 4.9mm | 3.9mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() LYT4217E Power Integrations | 2588 |
| Datasheet | 4 Weeks | - | - | Through Hole | 7-SSIP, 6 Leads, Exposed Pad, Formed Leads | - | 6 | - | - | - | - | -40°C~150°C TJ | Tube | 2012 | LYTSwitch™-4 | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 140kHz | - | - | - | - | 1 | - | - | 132V | - | - | - | - | - | - | - | 50W | 3.79A | - | 1.2mA | - | - | - | - | - | - | - | Flyback, Step-Down (Buck), Step-Up (Boost) | 85V | - | - | - | - | 132V | - | - | - | - | - | - | - | - | LED DISPLAY DRIVER | Yes | - | - | - | - | 99.9% | Isolated | 725V | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() SG2844M Microchip Technology | 5109 |
| Datasheet | - | OBSOLETE (Last Updated: 2 weeks ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | 2.26799g | - | - | -25°C~85°C TA | Tube | 2005 | - | e3 | yes | Discontinued | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | - | - | DUAL | - | - | 1 | - | 2.54mm | 500kHz | - | SG*844 | 8 | - | 1 | - | 13.5V | - | 15V | - | - | - | SWITCHING CONTROLLER | 11mA | - | - | 200mA | 10V~30V | - | - | 11mA | - | - | Frequency Control | - | - | Flyback | - | CURRENT-MODE | - | 100Hz~500kHz | 25V | - | PULSE WIDTH MODULATION | 50ns | - | 50 ns | - | SINGLE | - | - | - | No | Current Limiting | 50 % | - | - | 48% | Isolated | - | 16V | - | - | - | - | - | - | - | - | 7.62mm | - | - | - | RoHS Compliant | Contains Lead | ||
![]() RT7736LGE Richtek USA Inc. | 99000 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | SOT-23-6 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | SmartJitter™ | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 65kHz | - | - | - | - | - | - | 13.5V | - | - | - | 25V | 12V | - | - | - | - | 300mA | 12V~25V | - | - | - | - | - | - | - | - | Flyback | - | - | - | 65kHz | - | - | - | - | - | - | - | - | - | - | - | No | Current Limiting, Over Load, Over Voltage, Short Circuit | - | - | - | 75% | Isolated | - | 14.5V | - | - | - | - | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() TNY380GN Power Integrations | 760 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 8-SMD (7 Leads), Gull Wing | YES | - | - | - | - | - | -40°C~150°C TJ | Tube | 2007 | TinySwitch®-PK | - | - | Obsolete | 4 (72 Hours) | 7 | - | EAR99 | - | Pure Matte Tin (Sn) | - | - | 36.5W | - | - | - | 45W | DUAL | - | 250 | 1 | - | 2.54mm | - | 40 | - | 8/7 | R-PDSO-G7 | 1 | - | 12V | - | 2.2V | - | - | - | SWITCHING REGULATOR | - | 1.35mA | - | - | - | - | - | - | 35W | - | EN | - | - | Flyback | - | - | - | 132kHz~264kHz | 2.6V | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 65 % | - | 265V | - | Isolated | 700V | - | - | - | - | 85V | - | - | 3.68mm | 9.575mm | 6.35mm | - | No | - | RoHS Compliant | - | ||
![]() TOP254EG Power Integrations | 66 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | 7-SIP, 6 Leads, Exposed Pad, Formed Leads | - | 6 | - | - | - | - | -40°C~150°C TJ | Tube | 2001 | TOPSwitch®-HX | e3 | - | Active | 1 (Unlimited) | 6 | - | - | - | MATTE TIN | - | - | - | - | 8542.39.00.01 | 43W | 62W | ZIG-ZAG | - | - | 1 | - | 1.27mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | Flyback | - | - | - | 66kHz 132kHz | - | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | - | 78% | Isolated | 700V | - | - | - | - | - | - | - | - | - | 2.01mm | - | No | - | RoHS Compliant | - | ||
![]() TOP221G Power Integrations | 129 | - | Datasheet | - | - | - | Surface Mount | 8-SMD, Gull Wing | YES | - | - | - | - | - | -40°C~150°C TJ | Tube | - | TOPSwitch®-II | e0 | no | Obsolete | 4 (72 Hours) | 8 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | 8542.39.00.01 | - | 9W | DUAL | - | NOT SPECIFIED | 1 | - | 2.54mm | - | NOT SPECIFIED | - | 8 | R-PDSO-G8 | - | Not Qualified | 5.7V | - | - | - | - | - | SWITCHING REGULATOR | - | 1.2mA | - | - | - | - | - | - | - | - | - | - | - | Boost, Buck, Flyback, Forward | - | VOLTAGE-MODE | 0.28A | 100kHz | - | - | PULSE WIDTH MODULATION | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature | 70 % | - | 265V | 67% | Isolated | 700V | - | - | - | - | 85V | - | - | 3.73mm | 9.59mm | 6.35mm | - | - | - | Non-RoHS Compliant | Contains Lead |