- Manufacturer
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Terminal Position
- Package / Case
- Analog IC - Other Type
- Internal Switch(s)
- Mounting Type
- Topology
- Number of Pins
Attribute column
Categories
PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Breakdown Voltage / V | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Operating Supply Voltage | Input Voltage-Nom | Number of Channels | Max Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Quiescent Current | Output Power | Control Features | Input Voltage (Min) | Topology | Min Input Voltage | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Max Input Voltage | Output Current per Channel | Control Technique | Rise Time | Fall Time (Typ) | Switcher Configuration | Max Frequency | Interface IC Type | Internal Switch(s) | Fault Protection | Memory IC Type | Max Duty Cycle | Max Supply Voltage (AC) | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Min Input Voltage (AC) | Max Input Voltage (AC) | Min Supply Voltage (AC) | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AP3983CP7-G1 Diodes Incorporated | 364 | - | Datasheet | 24 Weeks | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | - | - | -40°C~105°C TA | Tube | 2017 | - | e3 | yes | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | 10W | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.82V~25V | - | - | - | - | - | Flyback | - | - | - | 65kHz | - | - | - | - | - | - | - | - | - | Yes | Over Temperature, Over Voltage, Short Circuit | STANDARD SRAM | - | - | - | Isolated | 650V | 15.5V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BM2PA96F-GE2 ROHM Semiconductor | 50 | - | Datasheet | 12 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | -40°C~105°C | Cut Tape (CT) | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | - | - | - | 8.9V~26V | - | - | - | EN, Soft Start | - | - | - | - | - | 65kHz | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Voltage, Short Circuit | - | - | - | 75% | Either | 650V | 13.5V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TNY266G Power Integrations | 1600 | - | Datasheet | - | - | - | Surface Mount | 8-SMD (7 Leads), Gull Wing | YES | - | - | - | -40°C~150°C TJ | Bulk | - | TinySwitch®-II | e0 | no | Obsolete | 1 (Unlimited) | 7 | EAR99 | TIN LEAD | - | - | - | - | 8542.39.00.01 | - | 15W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | - | NOT SPECIFIED | - | 8/7 | R-PDSO-G7 | - | Not Qualified | - | - | - | - | - | SWITCHING REGULATOR | - | - | - | - | - | - | - | - | EN | - | Flyback | - | - | 0.56A | 132kHz | - | - | - | PULSE WIDTH MODULATION | - | - | SINGLE | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | - | - | - | 65% | Isolated | 700V | - | - | - | - | 3.98mm | 9.575mm | 6.35mm | - | - | Non-RoHS Compliant | - | ||
![]() LNK6408K-TL Power Integrations | 36 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 12-BESOP (0.350, 8.89mm Width), 11 Leads, Exposed Pad | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2016 | LinkSwitch™-3 | - | - | Active | 3 (168 Hours) | 11 | - | - | - | - | - | - | 8542.39.00.01 | - | 10W | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.78mm | - | - | NOT SPECIFIED | - | - | R-PDSO-G11 | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | Flyback | - | - | - | Up to 85kHz | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | - | - | - | 55% | Isolated | 725V | - | - | - | - | 2.49mm | 10.16mm | 8.89mm | - | - | RoHS Compliant | - | ||
![]() ICE3BS02L Infineon Technologies | 32 |
| Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | 500V | -25°C~130°C TJ | Tube | 2005 | CoolSET®F3 | e3 | - | Discontinued | 1 (Unlimited) | 8 | EAR99 | MATTE TIN | - | - | - | - | - | - | 900mW | DUAL | - | - | 1 | 2.54mm | - | - | - | ICE3BS02 | 8 | - | 1 | - | - | - | 15V | - | - | SWITCHING CONTROLLER | - | - | - | - | 8.5V~20V | - | - | - | Soft Start | 9V | Flyback | - | CURRENT-MODE | 0.7A | 67kHz | - | - | - | PULSE WIDTH MODULATION | 150ns | 55 ns | SINGLE | - | - | No | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | - | 77 % | - | 72% | Isolated | - | 15V | - | - | - | 4.37mm | 9.52mm | 7.62mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1200AP100 ON Semiconductor | 6 | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | - | 0°C~125°C TJ | Tube | 2005 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | DUAL | - | 240 | 1 | 2.54mm | - | 100kHz | 30 | NCP1200 | 8 | R-PDIP-T8 | 1 | - | - | - | 11V | - | - | SWITCHING CONTROLLER | - | - | - | - | 16V Max | - | - | - | - | - | Flyback | - | CURRENT-MODE | 0.25A | - | - | - | - | PULSE WIDTH MODULATION | - | - | SINGLE | - | - | No | Current Limiting, Over Load, Short Circuit | - | - | - | 83% | Isolated | - | - | - | - | - | 4.45mm | 9.78mm | 7.62mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() LNK6404D Power Integrations | 50 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 8 | - | - | -40°C~150°C TJ | Tube | 2015 | LinkSwitch™-3 | - | yes | Discontinued | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | 4.1W | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | 1 | - | - | - | - | - | - | SWITCHING REGULATOR | - | 480μA | - | - | - | - | - | - | - | - | Flyback | - | - | - | Up to 85kHz | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Short Circuit | - | - | - | 55% | Isolated | 725V | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ICE5GR1680AGXUMA1 Infineon Technologies | In Stock |
| Datasheet | 26 Weeks | - | - | Surface Mount | 12-BSOP (0.295, 7.50mm Width) Exposed Pad | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2017 | CoolMOS™, CoolSET™ | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 27W | - | - | 27W | - | - | - | NOT SPECIFIED | - | - | - | 125kHz | NOT SPECIFIED | - | - | - | - | - | 800V | - | - | 1 | - | ANALOG CIRCUIT | - | - | - | - | 10V~25.5V | - | - | - | EN, Soft Start, Sync | - | Flyback | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | - | - | - | 75% | Non-Isolated | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NCP12400BAHAB0DR2G ON Semiconductor | 7 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | YES | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 7 | - | Tin (Sn) | - | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | 1.27mm | - | - | - | - | - | R-PDSO-G7 | - | - | - | - | 11V | - | - | SWITCHING CONTROLLER | - | - | - | - | 10.5V~28V | - | - | - | - | 9.3V | Flyback | - | CURRENT-MODE | - | 65kHz | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | - | No | Over Load, Over Power, Over Temperature, Over Voltage | - | - | - | 80% | Isolated | - | 12V | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() NCP1052P100 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | - | - | - | -40°C~150°C TJ | Tube | 2006 | - | e0 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | - | - | 40W | - | - | - | 40W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | not_compliant | 100kHz | NOT SPECIFIED | NCP1052 | 8 | R-PDIP-T8 | 1 | Not Qualified | - | - | 8V | - | - | SWITCHING REGULATOR | - | - | - | - | 7.5V~10V | - | 450μA | - | - | 7.5V | Flyback | - | VOLTAGE-MODE | 2A | - | 8.5V | - | - | PULSE WIDTH MODULATION | - | - | SINGLE | - | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature | - | - | - | 77% | Isolated | 700V | 8.5V | - | - | - | 4.45mm | 9.78mm | 7.62mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NCP1010ST65T3 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | TO-261-4, TO-261AA | YES | 4 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2007 | - | e0 | - | Obsolete | 1 (Unlimited) | 4 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | 19W | SINGLE | GULL WING | 240 | 1 | 2.3mm | not_compliant | - | 30 | NCP1010 | 4 | - | - | Not Qualified | - | - | 8V | - | - | SWITCHING REGULATOR | - | - | - | - | 8.5V~10V | - | - | - | - | - | Flyback | - | CURRENT-MODE | 0.55A | 65kHz | - | - | - | PULSE WIDTH MODULATION | - | - | SINGLE | - | - | Yes | Over Load, Over Temperature, Over Voltage | - | - | - | 67% | Isolated | 700V | - | - | - | - | 1.75mm | 6.5mm | 3.5mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() BM2P161W-Z ROHM Semiconductor | 1740 | - | - | 17 Weeks | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | - | - | - | -40°C~105°C | Tube | - | - | - | - | Active | 1 (Unlimited) | 7 | - | - | - | - | - | - | - | - | - | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | - | NOT SPECIFIED | - | - | R-PDIP-T7 | - | - | - | - | 15V | - | - | SWITCHING REGULATOR | - | - | - | - | 8V~18.16V | - | - | - | EN, Soft Start | 8V | Full-Bridge | - | CURRENT-MODE | - | 65kHz | 18.6V | - | - | PULSE WIDTH MODULATION | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | - | 40% | Non-Isolated | 650V | - | - | - | - | 4.3mm | 9.2mm | 7.62mm | - | - | ROHS3 Compliant | - | ||
![]() LNK585DG Power Integrations | 50 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 8 | - | - | -40°C~150°C TJ | Tube | 2012 | LinkZero™-AX | e3 | - | Discontinued | 1 (Unlimited) | - | - | MATTE TIN | - | - | - | - | - | 4.5W | 4.5W | - | - | 260 | - | - | - | - | 40 | - | - | - | 1 | - | 5V | - | - | - | - | ANALOG CIRCUIT | 275μA | - | - | - | - | - | - | 4.5W | - | - | Flyback | 85V | - | - | 100kHz | - | 265V | - | - | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit | - | 63 % | 265V | - | Either | 700V | - | 85V | 265V | 85V | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() NCP1200AP60 ON Semiconductor | 680 | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | - | 0°C~125°C TJ | Tube | 2005 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | DUAL | - | 240 | 1 | 2.54mm | - | 60kHz | 30 | NCP1200 | 8 | R-PDIP-T8 | 1 | - | - | - | 11V | - | - | SWITCHING CONTROLLER | - | - | - | - | 16V Max | - | - | - | - | - | Flyback | - | CURRENT-MODE | 0.25A | - | - | - | - | PULSE WIDTH MODULATION | - | - | SINGLE | - | - | No | Current Limiting, Over Load, Short Circuit | - | - | - | 83% | Isolated | - | - | - | - | - | 4.45mm | 9.78mm | 7.62mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MIC38C42-1YM Microchip Technology | 10040 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 14-SOIC | - | -40°C~150°C TJ | Tube | 2005 | - | - | - | Active | 1 (Unlimited) | - | - | - | 150°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | MIC38C42 | - | - | 1 | - | - | - | - | - | 20V | - | - | - | - | 500A | 9V~20V | - | - | - | Frequency Control | - | Boost, Buck, Flyback, Forward | - | - | - | 500kHz | - | - | - | - | 40ns | 30 ns | - | - | - | Yes | - | - | - | - | 96% | Isolated | - | 14.5V | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC34023P ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 16 | - | - | 0°C~70°C TA | Tube | 2005 | - | e0 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | CAN BE OPERATED IN CURRENT MODE | - | - | - | DUAL | - | - | 1 | 2.54mm | - | 1MHz | - | MC34023 | 16 | - | 1 | - | 5.15V | 30V | 15V | - | - | SWITCHING CONTROLLER | - | - | - | 500mA | 8.4V~30V | - | - | - | Frequency Control, Soft Start | 8.8V | Forward | - | VOLTAGE-MODE | - | - | - | - | - | PULSE WIDTH MODULATION | 30ns | 30 ns | SINGLE | - | - | No | Current Limiting | - | 90 % | - | 90% | Isolated | - | 9.2V | - | - | - | 4.44mm | - | 7.62mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() AP3772BK6TR-G1-2 Diodes Incorporated | 11 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 | - | - | SOT-23-6 | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | - | - | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5V~30V | - | - | - | - | - | Flyback | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Open Circuit, Over Voltage, Short Circuit | - | - | - | - | Isolated | - | 15.5V | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LNK6665K-TL Power Integrations | 41 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 12-BESOP (0.350, 8.89mm Width), 11 Leads, Exposed Pad | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2014 | LinkSwitch™-HP | - | - | Active | 3 (168 Hours) | 11 | - | - | - | - | - | - | 8542.39.00.01 | - | 42W | DUAL | GULL WING | 260 | 1 | 1.78mm | - | - | 40 | - | - | R-PDSO-G11 | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | Flyback | - | - | - | 120kHz~136kHz | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | - | 64% | Isolated | 650V | - | - | - | - | 2.49mm | 10.16mm | 8.89mm | - | - | RoHS Compliant | - | ||
![]() LYT4218E Power Integrations | 19 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | 7-SSIP, 6 Leads, Exposed Pad, Formed Leads | - | 7 | - | - | -40°C~150°C TJ | Tube | 2013 | LYTSwitch™-4 | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 132kHz | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 78W | - | - | 4mA | - | - | - | - | Flyback, Step-Down (Buck), Step-Up (Boost) | 85V | - | - | 140kHz | - | 132V | 9A | - | - | - | - | - | LED DISPLAY DRIVER | Yes | - | - | - | - | 99.9% | Isolated | 725V | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() UCC2570DG4 Texas Instruments | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | -40°C~85°C TA | Tube | - | - | - | no | Obsolete | 1 (Unlimited) | 14 | EAR99 | - | - | - | - | ALSO OPERATES IN CURRENT MODE | - | - | - | DUAL | GULL WING | - | 1 | - | - | - | - | UCC2570 | 14 | - | 1 | - | - | - | 11V | - | - | SWITCHING CONTROLLER | - | - | - | 1kA | 9V~15V | - | - | - | Frequency Control, Soft Start | - | Forward | - | VOLTAGE-MODE | - | - | - | - | - | PULSE WIDTH MODULATION | 20ns | 20 ns | SINGLE | 500kHz | - | No | Current Limiting | - | - | - | 80% | Isolated | - | 13V | - | - | - | - | 8.65mm | 3.9mm | - | - | ROHS3 Compliant | Contains Lead |