- Manufacturer
- Base Part Number
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Battery Chemistry
- Number of Pins
- Number of Terminations
- Terminal Position
Attribute column
Categories
PMIC - Battery Chargers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Analog IC - Other Type | Fault Protection | Battery Chemistry | Number of Cells | Voltage - Supply (Max) | Programmable Features | Current - Charging | Charge Current - Max | Battery Pack Voltage | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XC6808B3D28R-G Torex Semiconductor Ltd | 33 |
| Datasheet | 10 Weeks | Surface Mount | 6-XDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | XC680x | - | Active | 1 (Unlimited) | EAR99 | - | POWER SUPPLY SUPPORT CIRCUIT | Over Current, Over Temperature, Reverse Current | Lithium Ion/Polymer | 1 | 6V | Current | Constant - Programmable | 40mA | 4.35V | ROHS3 Compliant | ||
![]() XC6808BNC38R-G Torex Semiconductor Ltd | 33 |
| Datasheet | 10 Weeks | Surface Mount | 6-XDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | XC680x | - | Active | 1 (Unlimited) | EAR99 | - | POWER SUPPLY SUPPORT CIRCUIT | Over Current, Over Temperature, Reverse Current | Lithium Ion/Polymer | 1 | 6V | Current | Constant - Programmable | 40mA | 4.2V | ROHS3 Compliant | ||
![]() XC6808BNE38R-G Torex Semiconductor Ltd | 33 |
| Datasheet | 10 Weeks | Surface Mount | 6-XDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | XC680x | - | Active | 1 (Unlimited) | EAR99 | - | POWER SUPPLY SUPPORT CIRCUIT | Over Current, Over Temperature, Reverse Current | Lithium Ion/Polymer | 1 | 6V | Current | Constant - Programmable | 40mA | 4.4V | ROHS3 Compliant | ||
![]() XC6803B3D14R-G Torex Semiconductor Ltd | 24 |
| Datasheet | 10 Weeks | Surface Mount | 6-XDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | XC680x | - | Active | 1 (Unlimited) | EAR99 | Nickel/Silver/Gold (Ni/Ag/Au) | POWER SUPPLY SUPPORT CIRCUIT | Over Current, Over Temperature, Over Voltage, Reverse Current | Lithium Ion/Polymer | 1 | 6V | Current | Constant - Programmable | 280mA | 4.2V | ROHS3 Compliant | ||
![]() XC6803A2E14R-G Torex Semiconductor Ltd | 5764 | - | Datasheet | 10 Weeks | Surface Mount | 6-XDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | XC680x | - | Active | 1 (Unlimited) | EAR99 | Nickel/Silver/Gold (Ni/Ag/Au) | POWER SUPPLY SUPPORT CIRCUIT | Over Current, Over Temperature, Over Voltage, Reverse Current | Lithium Ion/Polymer | 1 | 6V | Current | Constant - Programmable | 280mA | 4.2V | ROHS3 Compliant | ||
![]() XC6803B2D14R-G Torex Semiconductor Ltd | 33 |
| Datasheet | 10 Weeks | Surface Mount | 6-XDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | XC680x | - | Active | 1 (Unlimited) | EAR99 | Nickel/Silver/Gold (Ni/Ag/Au) | POWER SUPPLY SUPPORT CIRCUIT | Over Current, Over Temperature, Over Voltage, Reverse Current | Lithium Ion/Polymer | 1 | 6V | Current | Constant - Programmable | 280mA | 4.2V | ROHS3 Compliant | ||
![]() XC6805A4D18R-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | 6-XDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | XC680x | - | Active | 1 (Unlimited) | EAR99 | Nickel/Silver/Gold (Ni/Ag/Au) | POWER SUPPLY SUPPORT CIRCUIT | Over Current, Over Temperature, Over Voltage, Reverse Current | Lithium Ion/Polymer | 1 | 6V | Current | Constant - Programmable | 40mA | 4.2V | ROHS3 Compliant | ||
![]() XC6805A3E18R-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | 6-XDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | XC680x | - | Active | 1 (Unlimited) | EAR99 | Nickel/Silver/Gold (Ni/Ag/Au) | POWER SUPPLY SUPPORT CIRCUIT | Over Current, Over Temperature, Over Voltage, Reverse Current | Lithium Ion/Polymer | 1 | 6V | Current | Constant - Programmable | 40mA | 4.2V | ROHS3 Compliant | ||
![]() XC6805A3D18R-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | 6-XDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | XC680x | - | Active | 1 (Unlimited) | EAR99 | Nickel/Silver/Gold (Ni/Ag/Au) | POWER SUPPLY SUPPORT CIRCUIT | Over Current, Over Temperature, Over Voltage, Reverse Current | Lithium Ion/Polymer | 1 | 6V | Current | Constant - Programmable | 40mA | 4.2V | ROHS3 Compliant | ||
![]() XC6803A3D14R-G Torex Semiconductor Ltd | 33 |
| Datasheet | 10 Weeks | Surface Mount | 6-XDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | XC680x | - | Active | 1 (Unlimited) | EAR99 | Nickel/Silver/Gold (Ni/Ag/Au) | POWER SUPPLY SUPPORT CIRCUIT | Over Current, Over Temperature, Over Voltage, Reverse Current | Lithium Ion/Polymer | 1 | 6V | Current | Constant - Programmable | 280mA | 4.2V | ROHS3 Compliant | ||
![]() XC6805BNE18R-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | 6-XDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | XC680x | - | Active | 1 (Unlimited) | EAR99 | Nickel/Silver/Gold (Ni/Ag/Au) | POWER SUPPLY SUPPORT CIRCUIT | Over Current, Over Temperature, Over Voltage, Reverse Current | Lithium Ion/Polymer | 1 | 6V | Current | Constant - Programmable | 40mA | 4.2V | ROHS3 Compliant | ||
![]() XC6803B4E14R-G Torex Semiconductor Ltd | 24 |
| Datasheet | 10 Weeks | Surface Mount | 6-XDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | XC680x | - | Active | 1 (Unlimited) | EAR99 | Nickel/Silver/Gold (Ni/Ag/Au) | POWER SUPPLY SUPPORT CIRCUIT | Over Current, Over Temperature, Over Voltage, Reverse Current | Lithium Ion/Polymer | 1 | 6V | Current | Constant - Programmable | 280mA | 4.2V | ROHS3 Compliant | ||
![]() XC6804A4D14R-G Torex Semiconductor Ltd | 24 |
| Datasheet | 10 Weeks | Surface Mount | 6-XDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | XC680x | - | Active | 1 (Unlimited) | EAR99 | Nickel/Silver/Gold (Ni/Ag/Au) | POWER SUPPLY SUPPORT CIRCUIT | Over Current, Over Temperature, Over Voltage, Reverse Current | Lithium Ion/Polymer | 1 | 6V | Current | Constant - Programmable | 800mA | 4.2V | ROHS3 Compliant | ||
![]() XC6804B2D1QR-G Torex Semiconductor Ltd | 24 |
| Datasheet | 10 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | XC680x | e3 | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | POWER SUPPLY SUPPORT CIRCUIT | Over Current, Over Temperature, Over Voltage, Reverse Current | Lithium Ion/Polymer | 1 | 6V | Current | Constant - Programmable | 800mA | 4.2V | ROHS3 Compliant | ||
![]() XC6805BND18R-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | 6-XDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | XC680x | - | Active | 1 (Unlimited) | EAR99 | Nickel/Silver/Gold (Ni/Ag/Au) | POWER SUPPLY SUPPORT CIRCUIT | Over Current, Over Temperature, Over Voltage, Reverse Current | Lithium Ion/Polymer | 1 | 6V | Current | Constant - Programmable | 40mA | 4.2V | ROHS3 Compliant | ||
![]() XC6804B2D14R-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | 6-XDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | XC680x | - | Active | 1 (Unlimited) | EAR99 | Nickel/Silver/Gold (Ni/Ag/Au) | POWER SUPPLY SUPPORT CIRCUIT | Over Current, Over Temperature, Over Voltage, Reverse Current | Lithium Ion/Polymer | 1 | 6V | Current | Constant - Programmable | 800mA | 4.2V | ROHS3 Compliant | ||
![]() XC6805B4D14R-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | 6-XDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | XC680x | - | Active | 1 (Unlimited) | EAR99 | Nickel/Silver/Gold (Ni/Ag/Au) | POWER SUPPLY SUPPORT CIRCUIT | Over Current, Over Temperature, Over Voltage, Reverse Current | Lithium Ion/Polymer | 1 | 6V | Current | Constant - Programmable | 40mA | 4.2V | ROHS3 Compliant | ||
![]() XC6804A4D1QR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | XC680x | e3 | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | POWER SUPPLY SUPPORT CIRCUIT | Over Current, Over Temperature, Over Voltage, Reverse Current | Lithium Ion/Polymer | 1 | 6V | Current | Constant - Programmable | 800mA | 4.2V | ROHS3 Compliant | ||
![]() XC6804B4D14R-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | 6-XDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | XC680x | - | Active | 1 (Unlimited) | EAR99 | Nickel/Silver/Gold (Ni/Ag/Au) | POWER SUPPLY SUPPORT CIRCUIT | Over Current, Over Temperature, Over Voltage, Reverse Current | Lithium Ion/Polymer | 1 | 6V | Current | Constant - Programmable | 800mA | 4.2V | ROHS3 Compliant | ||
![]() XC6804A3E1QR-G Torex Semiconductor Ltd | 100 | - | Datasheet | 10 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | XC680x | e3 | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | POWER SUPPLY SUPPORT CIRCUIT | Over Current, Over Temperature, Over Voltage, Reverse Current | Lithium Ion/Polymer | 1 | 6V | Current | Constant - Programmable | 800mA | 4.2V | ROHS3 Compliant |