- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Part Status
- Lifecycle Status
- Number of Pins
- Number of Terminations
- Terminal Position
Attribute column
Categories
PMIC - Battery Management
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Development Kit | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature Classification | Package | Package Type | Pd - Power Dissipation | Product Status | Rad Hardened | RoHS | Unit Weight | Operating Temperature | Packaging | Series | Pin Count | Function | Output Voltage | Operating Supply Voltage | Interface | Operating Supply Current | Output Current | Fault Protection | Battery Chemistry | Number of Cells | Voltage - Supply (Max) | Programmable Features | Current - Charging | Charge Current - Max | Battery Pack Voltage | Product | Features | Battery Type |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-8209BBB-T8T1U ABLIC U.S.A. Inc. | 28 |
| - | - | TSSOP-8 | - | - | - | 4000 | + 85 C | - | - 40 C | - | - | SMD/SMT | - | - | - | - | 700 mW | - | - | Details | - | - | Reel | S-8209 | - | - | - | 1.5 V to 8 V | - | 3.5 uA | - | - | - | - | - | - | - | - | - | Battery Protection | - | Li-Ion, Li-Polymer | ||
![]() S-82C1FAA-I6T1U ABLIC U.S.A. Inc. | 28 |
| - | - | SNT-6A | - | - | - | 5000 | + 85 C | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | Details | - | - | Reel | S-82C1 | - | - | - | 1.5 V to 28 V | - | 2 uA | - | - | - | - | - | - | - | - | - | Battery Protection | - | Li-Ion, Li-Polymer | ||
![]() S-8209ABI-I8T1U ABLIC U.S.A. Inc. | 4291 | - | - | - | SNT-8A | - | - | - | 5000 | + 85 C | - | - 40 C | - | Surface Mount | SMD/SMT | -40C to 85C | Industrial | - | SNT-A | 450 mW | - | No | Details | - | - | Reel | S-8209 | 8 | - | - | 1.5 V to 8 V | - | 3.5 uA | - | - | - | - | - | - | - | - | - | Battery Protection | - | Li-Ion, Li-Polymer | ||
![]() S-8252ACI-M6T1U ABLIC U.S.A. Inc. | 100 | - | - | Surface Mount | SOT-23-6 | SOT-23-6 | - | - | 3000 | + 85 C | ABLIC Inc. | - 40 C | - | - | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 650 mW | Active | - | Details | - | -40°C ~ 85°C (TA) | Reel | S-8252 | - | Battery Protection | - | 1.5 V to 10 V | - | 4 uA | - | Over Current, Short Circuit | Lithium Ion/Polymer | 2 | - | - | - | - | - | Battery Protection | - | Li-Ion, Li-Polymer | ||
![]() S-8259AAP-M6T1U ABLIC U.S.A. Inc. | 3000 | - | - | - | SOT-23-6 | - | - | - | 3000 | + 85 C | - | - 40 C | - | - | SMD/SMT | - | - | - | - | 650 mW | - | - | Details | - | - | Reel | S-8259 | - | - | - | 1.5 V to 6 V | - | 1.5 uA | - | - | - | - | - | - | - | - | - | Charge Management | - | Li-Ion, Li-Polymer | ||
![]() S-8244ABEPH-CFETFU ABLIC U.S.A. Inc. | 28 |
| - | - | SNT-8A | - | - | - | 5000 | - | - | - | - | - | SMD/SMT | - | - | - | - | 450 mW | - | - | Details | - | - | Reel | S-8244 | - | - | - | 3.6 V to 24 V | - | - | - | - | - | - | - | - | - | - | - | Battery Protection | - | Li-Ion | ||
![]() S-82Y1BAB-I6T1U ABLIC U.S.A. Inc. | 100 | - | - | Surface Mount | SNT-6A | SNT-6A | S-82Y1 | - | 5000 | - | ABLIC Inc. | - | - | - | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | Details | - | -40°C ~ 85°C (TA) | MouseReel | S-82Y1B | - | Battery Protection | 3.5 V to 4.8 V | 1.5 V to 6 V | - | - | 2 uA | Over Current | Lithium Ion/Polymer | 1 | - | - | - | - | - | Battery Protection | - | Li-Ion, Li-Polymer | ||
![]() ISL9241IRTZ-TK Intersil (Renesas Electronics America) | 43 |
| - | - | TQFN-32 | - | - | ISL9241EVAL1Z | 1000 | + 100 C | - | - 40 C | Yes | - | SMD/SMT | - | - | - | - | - | - | - | Details | 0.001764 oz | - | Reel | ISL9241 | - | - | 3.9 V to 18.304 V | 3.9 V to 23.4 V | - | - | 4 mA | - | - | - | - | - | - | - | - | Charge Management | - | Li-Ion | ||
![]() BQ25628RYKR Texas Instruments | 58650 |
| Datasheet | Surface Mount | WQFN-HR-18 | 18-WQFN (2.5x3) | - | - | - | + 85 C | Texas Instruments | - 40 C | - | - | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | -40°C ~ 85°C (TA) | Reel | BQ25628 | - | - | 3.84 V to 5.2 V | 3.9 V to 18 V | I²C | 3.2 A | 3.5 A | Over Current, Over Temperature, Over-Under Voltage, Short Circuit | Lithium Ion/Polymer | 1 | 18V | Current, Timer, Voltage | Constant - Programmable | 2A | 4.8V (Max) | Charge Management | High Efficiency | Li-ion, Li-Polymer | ||
![]() ISL88739HRZ-TR5698 Intersil (Renesas Electronics America) | In Stock | - | - | - | - | - | - | - | 6000 | - | - | - | Yes | - | - | - | - | - | - | - | - | - | Details | 0.001764 oz | - | Reel | ISL88739 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX17320G20 T Maxim Integrated | 8685 | - | - | - | TQFN-24 | - | - | MAX17320G2EVKIT | 2500 | + 85 C | - | - 40 C | - | - | SMD/SMT | - | - | - | - | 1950 mW | - | - | Details | - | - | Cut Tape | - | - | - | - | 4.2 V to 18 V | - | 38 uA | - | - | - | - | - | - | - | - | - | Fuel Gauges | Internal Self Discharge Detection | Li-Ion | ||
![]() MAX17320G20 Maxim Integrated | In Stock | - | - | - | TQFN-24 | - | - | MAX17320EVKIT | 490 | + 85 C | - | - 40 C | - | - | SMD/SMT | - | - | - | - | 1000 mW, 1950 mW | - | - | Details | - | - | Cut Tape | MAX17320 | - | - | 1.8 V, 3.4 V | 4.2 V to 18 V | - | 38 uA | 2 mA | - | - | - | - | - | - | - | - | Fuel Gauges | 2S-4S Model Guage | Li-Ion, Li-Polymer | ||
![]() BQ298015RUGR Texas Instruments | 2565 |
| - | Surface Mount | QFN-8 | 8-X2QFN (1.5x1.5) | - | BQ2980EVM-883 | 3000 | + 85 C | Texas Instruments | - 40 C | - | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | Active | - | Details | - | -40°C ~ 85°C (TA) | Cut Tape | - | - | Battery Protection | 4.44 V | 1.5 V to 5.5 V | - | 5 uA | - | Over Current, Over Temperature, Over/Under Voltage, Short Circuit | Lithium Ion/Polymer | 1 | - | - | - | - | - | Battery Protection | - | Li-Ion, Li-Polymer | ||
![]() FAN54120UC435X ON Semiconductor | 21000 | - | Datasheet | Surface Mount | WLCSP-6 | 6-DFN (2x2) | - | - | 3000 | + 120 C | onsemi | - 30 C | - | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | Active | - | Details | - | -30°C ~ 85°C (TA) | Reel | - | - | - | 4.35 V | 4 V to 6 V | USB | 600 uA | 500 mA | Over Temperature, Over Voltage, Short Circuit | Lithium Ion/Polymer | 1 | 6V | Current | Constant - Programmable | 500mA | 2.5V ~ 4.5V | Charge Management | - | Li-Ion | ||
![]() FAN54120UC425X ON Semiconductor | 2941 |
| Datasheet | Surface Mount | WLCSP-6 | 6-DFN (2x2) | - | - | 3000 | + 120 C | onsemi | - 30 C | - | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | Active | - | Details | - | -30°C ~ 85°C (TA) | Reel | - | - | - | 4.25 V | 4 V to 6 V | USB | 600 uA | 500 mA | Over Temperature, Over Voltage, Short Circuit | Lithium Ion/Polymer | 1 | 6V | Current | Constant - Programmable | 500mA | 2.5V ~ 4.5V | Charge Management | - | Li-Ion | ||
![]() S-8204BAB-TCT1G ABLIC U.S.A. Inc. | In Stock | - | - | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Battery Protection | - | Li-Ion | ||
![]() S-8241AEAMC-GEAT2G ABLIC U.S.A. Inc. | In Stock | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Details | - | - | MouseReel | - | - | - | 3 V | 1.5 V to 24 V | - | - | - | - | - | - | - | - | - | - | - | Battery Protection | - | Li-Ion, Li-Polymer | ||
![]() S-8244AAUFN-CEUT2S ABLIC U.S.A. Inc. | 3000 | - | - | - | MSOP-8 | - | - | - | 3000 | + 85 C | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | Details | - | - | MouseReel | S-8244 | - | - | 3.55 V | 3.6 V to 24 V | - | 1.5 uA | 10 uA | - | - | - | - | - | - | - | - | Battery Protection | - | Li-Ion | ||
![]() XC6810A42H0R-G Torex Semiconductor Ltd. | 98 | - | - | Surface Mount | WLP-12 | 12-WLP (1.17x1.57) | - | - | 5000 | + 125 C | Torex Semiconductor Ltd | - 40 C | - | - | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | Details | - | -40°C ~ 85°C (TA) | Reel | - | - | - | - | 4.2 V | - | +/- 1 mA to +/- 25 mA | - | Over Temperature, Over Voltage, Reverse Current, Short Circuit | Lithium Ion/Polymer | 1 | 28V | Current, Timer, Voltage | Constant - Programmable | 25mA | 4.2V | Charge Management | Battery LED Indicator | Li-Ion | ||
![]() LC709209FXE-01TBG ON Semiconductor | 34 | - | Datasheet | Surface Mount | WLCSP-12 | 12-WLCSP (1.48x1.91) | LC709209 | - | 5000 | + 85 C | onsemi | - 40 C | - | - | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 150 mW | Active | - | Details | - | -40°C ~ 85°C (TA) | Reel | LC709209F | - | Fuel Gauge | 2.7 V | 2.5 V to 5 V | I²C | 2 uA | - | - | Lithium Ion/Polymer | 1 | - | - | - | - | - | Fuel Gauges | HG-CVR2 Algorithm Technology | Li-ion, Li-Polymer |