- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Part Status
- Lifecycle Status
- Number of Pins
- Number of Terminations
- Terminal Position
Attribute column
Categories
PMIC - Battery Management
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Development Kit | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Temp Range | Operating Temperature Classification | Package | Package Type | Pd - Power Dissipation | Product Status | Rad Hardened | RoHS | Unit Weight | Operating Temperature | Packaging | Series | Type | Output | Pin Count | Function | Output Voltage | Operating Supply Voltage | Interface | Operating Supply Current | Output Current | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Fault Protection | Battery Chemistry | Number of Cells | Voltage - Supply (Max) | Programmable Features | Current - Charging | Charge Current - Max | Battery Pack Voltage | Product | Features | Battery Type | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-8240ADS-I6T1U ABLIC U.S.A. Inc. | In Stock | - | - | - | SNT-6A | - | - | - | 5000 | + 85 C | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | 400 mW | - | - | Details | - | - | Reel | S-8240 | - | - | - | - | - | 1.5 V to 28 V | - | 1.5 uA | - | - | - | - | - | - | - | - | - | - | - | - | - | Battery Protection | - | Li-Ion, Li-Polymer | - | - | - | ||
![]() S-8240AAS-I6T1U ABLIC U.S.A. Inc. | 3333 | - | - | - | SNT-6A | - | - | - | 5000 | + 85 C | - | - 40 C | - | Surface Mount | SMD/SMT | 28(V) | 1.5(V) | -40C to 85C | Industrial | - | SNT-6A | 400 mW | - | No | Details | - | - | Reel | S-8240 | Battery Protection | - | 6 | - | - | 1.5 V to 28 V | - | 1.5 uA | - | - | - | - | - | - | - | - | - | - | - | - | - | Battery Protection | - | Li-Ion, Li-Polymer | - | - | - | ||
![]() S-8264BAC-I8T1U ABLIC U.S.A. Inc. | 49 |
| - | - | SNT-8A | - | - | - | 5000 | + 85 C | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | 450 mW | - | - | Details | - | - | Reel | S-8264 | - | - | - | - | - | 3.6 V to 24 V | - | 2.5 uA | 400 uA | - | - | - | - | - | - | - | - | - | - | - | - | Battery Protection | - | Li-Ion | - | - | - | ||
![]() S-8253DAB-T8T1U ABLIC U.S.A. Inc. | 3919 | - | - | - | TSSOP-8 | - | - | - | 3000 | + 85 C | - | - 40 C | - | Surface Mount | SMD/SMT | - | - | - | - | - | TSSOP | 700 mW | - | No | Details | - | - | Reel | S-8253 | - | - | 8 | - | - | 2 V to 24 V | - | 14 uA | 10 uA | - | - | - | - | - | - | - | - | - | - | - | - | Battery Protection | - | Li-Ion, Li-Polymer | - | - | - | ||
![]() S-8240AAU-I6T1U ABLIC U.S.A. Inc. | 100 | - | - | - | SNT-6A-6 | - | - | - | 5000 | + 85 C | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | 400 mW | - | - | Details | - | - | Reel | - | - | - | - | - | - | 1.5 V to 6 V | - | 3 uA | - | - | - | - | - | - | - | - | - | - | - | - | - | Battery Protection | - | - | - | - | - | ||
![]() S-8252ADJ-I6T1U ABLIC U.S.A. Inc. | 32 |
| - | - | SNT-6A | - | - | - | 5000 | + 85 C | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | 400 mW | - | - | Details | - | - | Reel | S-8252 | - | - | - | - | - | 1.5 V to 10 V | - | 4 uA | - | - | - | - | - | - | - | - | - | - | - | - | - | Battery Protection | - | Li-Ion, Li-Polymer | - | - | - | ||
![]() S-8240AAQ-I6T1U ABLIC U.S.A. Inc. | 100 | - | - | Surface Mount | SNT-6A | SNT-6A | - | - | 5000 | + 85 C | ABLIC Inc. | - 40 C | - | - | SMD/SMT | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 400 mW | Active | - | Details | - | -40°C ~ 85°C (TA) | Reel | S-8240 | - | - | - | Battery Protection | - | 1.5 V to 28 V | - | 1.5 uA | - | - | - | - | - | Over Current, Short Circuit | Lithium Ion/Polymer | 1 | - | - | - | - | - | Battery Protection | - | Li-Ion, Li-Polymer | - | - | - | ||
![]() S-8203AAB-TCT1U ABLIC U.S.A. Inc. | 100 | - | - | - | TSSOP-16 | - | - | - | 4000 | + 85 C | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | 1100 mW | - | - | Details | - | - | Reel | S-8203 | Battery Protection IC | - | - | - | 24 V | 2 V to 24 V | - | 40 uA | - | - | - | - | - | - | - | - | - | - | - | - | - | Battery Protection | - | Li-Ion | 1.07 mm | 5.1 mm | 4.4 mm | ||
![]() S-8255BAB-TET1S ABLIC U.S.A. Inc. | In Stock | - | - | - | TSSOP-20 | - | - | - | 4000 | + 85 C | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Details | - | - | Reel | S-8255 | Battery Monitoring IC | - | - | - | - | 5 V to 24 V | - | 19 uA | - | - | - | - | - | - | - | - | - | - | - | - | - | Battery Protection | - | Li-Ion | 1 mm | 6.5 mm | 4.4 mm | ||
![]() S-8203AAG-TCT1U ABLIC U.S.A. Inc. | 41 |
| - | - | TSSOP-16 | - | - | - | 4000 | + 85 C | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | 1100 mW | - | - | Details | - | - | Reel | S-8203 | Battery Protection IC | - | - | - | 24 V | 2 V to 24 V | - | 40 uA | - | - | - | - | - | - | - | - | - | - | - | - | - | Battery Protection | - | Li-Ion | 1.07 mm | 5.1 mm | 4.4 mm | ||
![]() S-8269BAB-I6T1U ABLIC U.S.A. Inc. | 1913 | - | - | - | SNT-6A | - | - | - | 5000 | + 85 C | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Details | - | - | Reel | S-8269B | Overcurrent Monitoring IC | - | - | - | - | 28 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Battery Protection | - | Li-Ion, Li-Polymer | 0.4 mm | 1.57 mm | 1.6 mm | ||
![]() S-8203AAD-TCT1U ABLIC U.S.A. Inc. | 100 | - | - | - | TSSOP-16 | - | - | - | 4000 | + 85 C | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | 1100 mW | - | - | Details | - | - | Reel | S-8203 | Battery Protection IC | - | - | - | 24 V | 2 V to 24 V | - | 40 uA | - | - | - | - | - | - | - | - | - | - | - | - | - | Battery Protection | - | Li-Ion | 1.07 mm | 5.1 mm | 4.4 mm | ||
![]() ISL9238CHRTZ-T7A Intersil (Renesas Electronics America) | 49 |
| - | - | TQFN-32 | - | - | - | 250 | - | - | - | Yes | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Details | 0.001764 oz | - | MouseReel | ISL9238 | - | - | - | - | 2.4 V to 18.304 V | 3.2 V to 23.4 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Charge Management | - | Li-Ion, Li-Polymer | 0.7 mm | 4 mm | 4 mm | ||
![]() S-8225AAM-TCT1U ABLIC U.S.A. Inc. | 100 | - | - | Surface Mount | TSSOP-16 | 16-TSSOP | - | - | 4000 | + 85 C | ABLIC Inc. | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | Active | - | Details | - | -40°C ~ 85°C (TA) | MouseReel | S-8225 | - | - | - | Battery Monitor | 5 V to 12 V | 5 V to 24 V | - | 22 uA | - 10 uA | - | - | - | - | - | Lithium Ion | 3 ~ 5 | - | - | - | - | - | Battery Protection | High Accuracy Voltage Detection | Li-Ion | - | - | - | ||
![]() BQ25672RQMR Texas Instruments | 300 | - | Datasheet | Surface Mount | VQFN-HR-29 | 29-VQFN-HR (4x4) | - | - | 3000 | + 85 C | Texas Instruments | - 40 C | Yes | - | SMD/SMT | - | - | - | - | - | - | - | Active | - | Details | - | -40°C ~ 85°C (TA) | MouseReel | BQ25672 | - | - | - | - | 3 V to 18.8 V | 3.6 V to 24 V | I²C | - | 3 A, 5 A | - | - | - | - | Over Current, Over Voltage | Lithium Ion/Polymer | 1 ~ 4 | 24V | Current, Voltage | Constant | 3A | 18.8V (Max) | Charge Management | BAT Temp Thermistor Monitoring, IC Thermal Regulation, ICO, IINDPM, Input OVP, Integrated ADC, OTG Integrated, VINDPM | Li-Ion, Li-Polymer | - | - | - | ||
![]() BQ7721607PWR Texas Instruments | 651 |
| Datasheet | Surface Mount | TSSOP-24 | 24-TSSOP | - | BQ77216EVM | 2000 | + 110 C | Texas Instruments | - 40 C | Yes | - | SMD/SMT | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | Details | - | -40°C ~ 110°C (TA) | Cut Tape | BQ77216 | - | - | - | Battery Protection | - | 5 V to 75 V | - | 2 uA | - | - | - | - | - | Over Temperature, Over/Under Voltage | Lithium Ion | 3 ~ 16 | - | - | - | - | - | Battery Protection | - | Li-Ion | - | - | - | ||
![]() BQ298216RUGR Texas Instruments | 978 |
| - | Surface Mount | X2QFN-8 | 8-X2QFN (1.5x1.5) | - | - | 3000 | + 85 C | Texas Instruments | - 40 C | - | - | SMD/SMT | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | -40°C ~ 85°C (TA) | Cut Tape | BQ2982 | - | - | - | Battery Protection | - | 1.5 V to 5.5 V | - | 5 uA | - | - | - | - | - | Over Current, Over Temperature, Over/Under Voltage | - | 1 | - | - | - | - | - | Battery Protection | - | Li-Ion, Li-Polymer | - | - | - | ||
![]() S-82B1AAB-I6T1U ABLIC U.S.A. Inc. | 100 | - | - | Surface Mount | SNT-6A | SNT-6A | - | - | 5000 | + 85 C | ABLIC Inc. | - 40 C | - | - | SMD/SMT | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | Details | - | -40°C ~ 85°C (TA) | Cut Tape | S-82B1 | - | - | - | Battery Protection | 4.375 V | 1.5 V to 28 V | - | 2 uA | - | - | - | - | - | Over Current, Over Voltage | Lithium Ion/Polymer | 1 | - | - | - | - | - | Battery Protection | - | Li-Ion, Li-Polymer | - | - | - | ||
![]() S-8249AAG-M6T1U ABLIC U.S.A. Inc. | 100 | - | - | Surface Mount | SOT-23-6 | SOT-23-6 | S-8249 | - | 3000 | + 85 C | ABLIC Inc. | - 40 C | - | - | SMD/SMT | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | Details | - | -40°C ~ 85°C (TA) | MouseReel | S-8249 | Simple Reset/Power-On Reset | Push-Pull, Totem Pole | - | - | - | 1.5 V to 5 V | - | 1.2 uA | 30 mA | Active High | 2.4V | 2 | - | - | - | - | - | - | - | - | - | Battery Protection | - | - | - | - | - | ||
![]() S-8224ABD-I8T1U ABLIC U.S.A. Inc. | 5000 | - | - | - | SNT-8A | - | - | - | 5000 | + 85 C | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | 470 mW | - | - | Details | - | - | MouseReel | S-8224 | - | - | - | - | 4.3 V | 3.6 V to 28 V | - | 250 nA | - | - | - | - | - | - | - | - | - | - | - | - | - | Battery Protection | - | Li-Ion | - | - | - |