- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Part Status
- Lifecycle Status
- Number of Pins
- Number of Terminations
- Terminal Position
Attribute column
Categories
PMIC - Battery Management
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Temp Range | Operating Temperature Classification | Package | Package Type | Part # Aliases | Pd - Power Dissipation | Product Status | Rad Hardened | RoHS | Operating Temperature | Packaging | Series | Type | Pin Count | Function | Output Voltage | Operating Supply Voltage | Interface | Operating Supply Current | Output Current | Fault Protection | Battery Chemistry | Number of Cells | Product | Battery Type | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-8240ABC-I6T1U ABLIC U.S.A. Inc. | 100 | - | - | - | SNT-6A | - | 5000 | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 400 mW | - | - | Details | - | Reel | S-8240 | - | - | - | - | 1.5 V to 28 V | - | - | - | - | - | - | Battery Protection | Li-Ion, Li-Polymer | - | - | - | ||
![]() S-8264AAB-T8T1U ABLIC U.S.A. Inc. | 40 | - | - | - | TSSOP-8 | - | 3000 | + 85 C | - | - 40 C | - | Surface Mount | SMD/SMT | 24(V) | 3.6(V) | -40C to 85C | Industrial | - | TSSOP | - | 700 mW | - | No | Details | - | Reel | S-8264 | Battery Protection | 8 | - | - | 3.6 V to 24 V | - | 2.5 uA | 400 uA | - | - | - | Battery Protection | Li-Ion | - | - | - | ||
![]() S-8252ACQ-M6T1U ABLIC U.S.A. Inc. | 100 | - | - | - | SOT-23-6 | - | 3000 | + 85 C | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | 650 mW | - | - | Details | - | Reel | S-8252 | - | - | - | - | 1.5 V to 10 V | - | 4 uA | - | - | - | - | Battery Protection | Li-Ion, Li-Polymer | - | - | - | ||
![]() S-8252ACS-M6T1U ABLIC U.S.A. Inc. | 34 |
| - | - | SOT-23-6 | - | 3000 | + 85 C | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | 650 mW | - | - | Details | - | Reel | S-8252 | - | - | - | - | 1.5 V to 10 V | - | 4 uA | - | - | - | - | Battery Protection | Li-Ion, Li-Polymer | - | - | - | ||
![]() S-8240ADA-A6T2U ABLIC U.S.A. Inc. | 4940 | - | - | - | HSNT-6 | - | 5000 | + 85 C | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | 480 mW | - | - | Details | - | Reel | S-8240 | - | - | - | - | 1.5 V to 28 V | - | - | - | - | - | - | Battery Protection | Li-Ion, Li-Polymer | - | - | - | ||
![]() S-8215AAZ-K8T2U ABLIC U.S.A. Inc. | 4000 | - | - | - | TMSOP-8 | - | 4000 | + 85 C | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | 650 mW | - | - | Details | - | Reel | S-8215A | - | - | - | - | 3.6 V to 26 V | - | 1.6 uA | 400 uA | - | - | - | Battery Protection | Li-Ion | - | - | - | ||
![]() S-8240ADT-A6T2U ABLIC U.S.A. Inc. | 5000 | - | - | - | HSNT-6 | - | 5000 | + 85 C | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | 480 mW | - | - | Details | - | Reel | S-8240 | - | - | - | - | 1.5 V to 28 V | - | 1.5 uA | - | - | - | - | Battery Protection | Li-Ion, Li-Polymer | - | - | - | ||
![]() S-8240BAB-I6T1U ABLIC U.S.A. Inc. | In Stock | - | - | - | SNT-6A | - | 5000 | + 85 C | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | 400 mW | - | - | Details | - | Reel | S-8240 | - | - | - | - | 1.5 V to 28 V | - | 1.5 uA | - | - | - | - | Battery Protection | Li-Ion, Li-Polymer | - | - | - | ||
![]() S-8253CAA-T8T1U ABLIC U.S.A. Inc. | In Stock | - | - | - | TSSOP-8 | - | 3000 | + 85 C | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | 700 mW | - | - | Details | - | Reel | S-8253 | - | - | - | - | 2 V to 24 V | - | 14 uA | 10 uA | - | - | - | Battery Protection | Li-Ion, Li-Polymer | - | - | - | ||
![]() S-8252ACR-M6T1U ABLIC U.S.A. Inc. | 100 | - | - | Surface Mount | SOT-23-6 | SOT-23-6 | 3000 | + 85 C | ABLIC Inc. | - 40 C | - | - | SMD/SMT | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | 650 mW | Active | - | Details | -40°C ~ 85°C (TA) | MouseReel | S-8252 | - | - | Battery Protection | - | 1.5 V to 10 V | - | 4 uA | - | Over Current, Short Circuit | Lithium Ion/Polymer | 2 | Battery Protection | Li-Ion, Li-Polymer | - | - | - | ||
![]() S-8240BAE-I6T1U ABLIC U.S.A. Inc. | 100 | - | - | Surface Mount | SNT-6A | SNT-6A | 5000 | + 85 C | ABLIC Inc. | - 40 C | - | - | SMD/SMT | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | 400 mW | Active | - | Details | -40°C ~ 85°C (TA) | Reel | S-8240 | - | - | Battery Protection | - | 1.5 V to 28 V | - | 1.5 uA | - | Over Current, Short Circuit | Lithium Ion/Polymer | 1 | Battery Protection | Li-Ion, Li-Polymer | - | - | - | ||
![]() S-8240ABB-I6T1U ABLIC U.S.A. Inc. | 45 | - | - | - | SNT-6A | - | 5000 | + 85 C | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | 400 mW | - | - | Details | - | Reel | S-8240 | - | - | - | - | 1.5 V to 28 V | - | 1.5 uA | - | - | - | - | Battery Protection | Li-Ion, Li-Polymer | - | - | - | ||
![]() S-8205AAO-TCT1U ABLIC U.S.A. Inc. | In Stock | - | - | - | TSSOP-16 | - | 4000 | + 85 C | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | 1100 mW | - | - | Details | - | Reel | S-8205 | - | - | - | - | 2 V to 24 V | - | 20 uA | 10 uA | - | - | - | Battery Protection | Li-Ion | - | - | - | ||
![]() S-8253DAL-T8T1U ABLIC U.S.A. Inc. | 40 | - | - | - | TSSOP-8 | - | 3000 | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 700 mW | - | - | Details | - | Reel | S-8253 | - | - | - | - | 2 V to 24 V | - | 14 uA | 10 uA | - | - | - | Battery Protection | Li-Ion, Li-Polymer | - | - | - | ||
![]() ACT2861QI301-T Qorvo | In Stock | - | - | - | QFN-32 | - | 3000 | + 85 C | - | - 40 C | Yes | - | SMD/SMT | - | - | - | - | - | - | ACT2861QI301 ACT2861 | - | - | - | Details | - | Cut Tape | ACT2861 | - | - | - | 2 V to 5.1 V | 4 V to 29 V | - | 50 uA | 100 mA | - | - | - | Charge Management | Li-Ion | - | - | - | ||
![]() DA9052-30C51 Dialog Semiconductor | In Stock | - | - | - | VFBGA-21 | - | 260 | + 125 C | - | - 40 C | Yes | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Details | - | Tray | - | Buck Converter | - | - | - | 500 mV to 3.6 V | - | 800 mA | - | - | - | - | Charge Management | - | - | - | - | ||
![]() DA9052-32C52 Dialog Semiconductor | In Stock | - | - | - | VFBGA-21 | - | - | + 125 C | - | - 40 C | Yes | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Details | - | Reel | - | Buck Converter | - | - | - | 500 mV to 3.6 V | - | 800 mA | - | - | - | - | Charge Management | - | - | - | - | ||
![]() S-82G1AAA-A8T2U ABLIC U.S.A. Inc. | 45 |
| - | - | HSNT-8 | - | 5000 | + 85 C | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Details | - | Reel | S-82G1 | Battery Protection IC | - | - | - | 28 V | - | 2 uA | - | - | - | - | Battery Protection | Li-Ion, Li-Polymer | 0.37 mm | 1.6 mm | 1.6 mm | ||
![]() S-82K1BAP-I6T1U ABLIC U.S.A. Inc. | 38 |
| - | - | SNT-6A | - | 5000 | + 85 C | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Details | - | Reel | S-82K1 | Battery Protection IC | - | - | - | 28 V | - | 2 uA | - | - | - | - | Battery Protection | Li-Ion, Li-Polymer | 0.4 mm | 1.57 mm | 1.6 mm | ||
![]() S-8245BAA-FGT1U ABLIC U.S.A. Inc. | In Stock | - | - | - | SSOP-24 | - | 3000 | + 85 C | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Details | - | Reel | S-8245 | Battery protection IC | - | - | 24 V | 5 V to 24 V | - | 20 uA | - | - | - | - | Battery Protection | Li-Ion | 1.15 mm | 7.9 mm | 5.6 mm |