- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Part Status
- Lifecycle Status
- Number of Pins
- Number of Terminations
- Terminal Position
Attribute column
Categories
PMIC - Battery Management
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Pd - Power Dissipation | Product Status | RoHS | Operating Temperature | Packaging | Series | Type | Output | Function | Output Voltage | Operating Supply Voltage | Interface | Operating Supply Current | Output Current | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Fault Protection | Battery Chemistry | Number of Cells | Product | Battery Type |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-8240ADJ-I6T1U ABLIC U.S.A. Inc. | 100 | - | - | Surface Mount | SNT-6A | SNT-6A | - | 5000 | + 85 C | ABLIC Inc. | - 40 C | SMD/SMT | 400 mW | Active | Details | -40°C ~ 85°C (TA) | MouseReel | S-8240 | - | - | Battery Protection | - | 1.5 V to 28 V | - | 1.5 uA | - | - | - | - | - | Over Current, Short Circuit | Lithium Ion/Polymer | 1 | Battery Protection | Li-Ion, Li-Polymer | ||
![]() S-8223AAG-I6T1U ABLIC U.S.A. Inc. | 29 |
| - | - | SNT-6A | - | - | 5000 | + 85 C | - | - 40 C | SMD/SMT | - | - | Details | - | Reel | S-8223 | - | - | - | 8 V | 3.6 V to 28 V | - | 250 nA | 20 uA | - | - | - | - | - | - | - | Battery Protection | Li-Ion | ||
![]() S-8249AAP-M6T1U ABLIC U.S.A. Inc. | 100 | - | - | Surface Mount | SOT-23-6 | SOT-23-6 | S-8249 | 3000 | + 85 C | ABLIC Inc. | - 40 C | SMD/SMT | - | Active | Details | -40°C ~ 85°C (TA) | Reel | S-8249 | Simple Reset/Power-On Reset | Push-Pull, Totem Pole | - | - | 1.5 V to 5 V | - | 1.2 uA | 30 mA | Active High | 3.7V | 2 | - | - | - | - | Battery Protection | - | ||
![]() S-8240ACT-M6T1U ABLIC U.S.A. Inc. | 29 |
| - | - | SOT-23-6 | - | - | 3000 | + 85 C | - | - 40 C | SMD/SMT | 650 mW | - | Details | - | Reel | S-8240 | - | - | - | - | 1.5 V to 28 V | - | 1.5 uA | - | - | - | - | - | - | - | - | Battery Protection | Li-Ion, Li-Polymer | ||
![]() S-8244ABHPH-CFHTFU ABLIC U.S.A. Inc. | In Stock | - | - | - | SNT-8A | - | - | 5000 | + 85 C | - | - 40 C | SMD/SMT | 450 mW | - | Details | - | Reel | S-8244 | - | - | - | - | 3.6 V to 24 V | - | 3 uA | - | - | - | - | - | - | - | - | Battery Protection | Li-Ion | ||
![]() S-8223AAB-I6T1U ABLIC U.S.A. Inc. | In Stock | - | - | - | SNT-6A | - | - | 5000 | + 85 C | - | - 40 C | SMD/SMT | - | - | Details | - | Reel | S-8223 | - | - | - | 8 V | 3.6 V to 28 V | - | 250 nA | 20 uA | - | - | - | - | - | - | - | Battery Protection | Li-Ion | ||
![]() S-82A1AAB-I6T1U ABLIC U.S.A. Inc. | 391 | - | - | Surface Mount | SNT-6A | SNT-6A | - | 5000 | + 85 C | ABLIC Inc. | - 40 C | SMD/SMT | - | Active | Details | -40°C ~ 85°C (TA) | MouseReel | S-82A1 | - | - | Battery Protection | - | 1.5 V to 28 V | - | 2 uA | - | - | - | - | - | Over Current | Lithium Ion/Polymer | 1 | Battery Protection | Li-Ion, Li-Polymer | ||
![]() S-8259AAL-M6T1U ABLIC U.S.A. Inc. | 29 |
| - | - | SOT-23-6 | - | - | 3000 | - | - | - | SMD/SMT | 650 mW | - | Details | - | Reel | S-8259 | - | - | - | - | 1.5 V to 6 V | - | 1.5 uA | - | - | - | - | - | - | - | - | Charge Management | Li-Ion, Li-Polymer | ||
![]() S-8244AAOFM-CEOT2U ABLIC U.S.A. Inc. | 70 | - | - | - | TMSOP-8 | - | - | 4000 | + 85 C | - | - 40 C | SMD/SMT | 650 mW | - | Details | - | Reel | S-8244 | - | - | - | - | 3.6 V to 24 V | - | 3 uA | - | - | - | - | - | - | - | - | Battery Protection | Li-Ion | ||
![]() S-8205BBE-TCT1U ABLIC U.S.A. Inc. | 29 |
| - | - | TSSOP-16 | - | - | 4000 | - | - | - | SMD/SMT | 1100 mW | - | Details | - | Reel | S-8205 | - | - | - | - | 2 V to 24 V | - | 20 uA | - | - | - | - | - | - | - | - | Battery Protection | Li-Ion | ||
![]() S-8244AASPH-CESTFU ABLIC U.S.A. Inc. | 3242 | - | - | - | SNT-8A | - | - | 5000 | + 85 C | - | - 40 C | SMD/SMT | 450 mW | - | Details | - | Reel | S-8244 | - | - | - | - | 3.6 V to 24 V | - | 3 uA | - | - | - | - | - | - | - | - | Battery Protection | Li-Ion | ||
![]() S-8249AAV-M6T1U ABLIC U.S.A. Inc. | In Stock | - | - | - | SOT-23-6 | - | - | 3000 | + 85 C | - | - 40 C | SMD/SMT | - | - | Details | - | Reel | S-8249 | - | - | - | - | 1.5 V to 5 V | - | 1.2 uA | 30 mA | - | - | - | - | - | - | - | Battery Protection | - | ||
![]() S-8223AAE-I6T1U ABLIC U.S.A. Inc. | 29 |
| - | - | SNT-6A | - | - | 5000 | + 85 C | - | - 40 C | SMD/SMT | - | - | Details | - | Reel | S-8223 | - | - | - | 8 V | 3.6 V to 28 V | - | 250 nA | 20 uA | - | - | - | - | - | - | - | Battery Protection | Li-Ion | ||
![]() S-8223CAB-I6T1U ABLIC U.S.A. Inc. | 180 | - | - | - | SNT-6A | - | - | 5000 | + 85 C | - | - 40 C | SMD/SMT | - | - | Details | - | Reel | S-8223 | - | - | - | 8 V | 3.6 V to 28 V | - | 250 nA | 20 uA | - | - | - | - | - | - | - | Battery Protection | Li-Ion | ||
![]() S-82A1AAF-I6T1U ABLIC U.S.A. Inc. | 100 | - | - | Surface Mount | SNT-6A | SNT-6A | - | 5000 | + 85 C | ABLIC Inc. | - 40 C | SMD/SMT | - | Active | Details | -40°C ~ 85°C (TA) | Reel | S-82A1 | - | - | Battery Protection | - | 1.5 V to 28 V | - | 2 uA | - | - | - | - | - | Over Current | Lithium Ion/Polymer | 1 | Battery Protection | Li-Ion, Li-Polymer | ||
![]() S-8205BBB-TCT1U ABLIC U.S.A. Inc. | 29 |
| - | - | TSSOP-16 | - | - | 4000 | + 85 C | - | - 40 C | SMD/SMT | 1100 mW | - | Details | - | Reel | S-8205 | - | - | - | - | 2 V to 24 V | - | 20 uA | 10 uA | - | - | - | - | - | - | - | Battery Protection | Li-Ion | ||
![]() S-8223CAF-I6T1U ABLIC U.S.A. Inc. | 100 | - | - | - | SNT-6A | - | - | 5000 | + 85 C | - | - 40 C | SMD/SMT | - | - | Details | - | Reel | S-8223 | - | - | - | 8 V | 3.6 V to 28 V | - | 250 nA | 20 uA | - | - | - | - | - | - | - | Battery Protection | Li-Ion | ||
![]() S-8244AAGFM-CEGT2U ABLIC U.S.A. Inc. | 100 | - | - | - | TMSOP-8 | - | - | 4000 | - | - | - | SMD/SMT | 650 mW | - | Details | - | Reel | S-8244 | - | - | - | - | 3.6 V to 24 V | - | - | - | - | - | - | - | - | - | - | Battery Protection | Li-Ion | ||
![]() S-8249AAS-M6T1U ABLIC U.S.A. Inc. | In Stock | - | - | - | SOT-23-6 | - | - | 3000 | + 85 C | - | - 40 C | SMD/SMT | - | - | Details | - | Reel | S-8249 | - | - | - | - | 1.5 V to 5 V | - | 1.2 uA | 30 mA | - | - | - | - | - | - | - | Battery Protection | - | ||
![]() S-82A1AAD-I6T1U ABLIC U.S.A. Inc. | 2011 | - | - | - | SNT-6A | - | - | 5000 | + 85 C | - | - 40 C | SMD/SMT | - | - | Details | - | Reel | S-82A1 | - | - | - | - | 1.5 V to 28 V | - | 2 uA | - | - | - | - | - | - | - | - | Battery Protection | Li-Ion, Li-Polymer |