- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Part Status
- Lifecycle Status
- Number of Pins
- Number of Terminations
- Terminal Position
Attribute column
Categories
PMIC - Battery Management
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Base Product Number | Contact Finish Mating | Current - Continuous Drain (Id) @ 25℃ | Data Converters | Drive Voltage (Max Rds On, Min Rds On) | Factory Pack Quantity | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | MSL | Number of I/Os | Package | Power Dissipation (Max) | Primary Material | Product Status | RoHS | Tradename | Voltage, Rating | Watchdog Timers | Operating Temperature | Packaging | Series | Size / Dimension | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Fastening Type | Current Rating (Amps) | Max Power Dissipation | Technology | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | Number of Outputs | Voltage - Input (Max) | Output Voltage | Output Type | Operating Supply Voltage | Voltage - Input (Min) | ESR (Equivalent Series Resistance) | Current - Supply (Disable) (Max) | Interface | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Speed | Output Configuration | RAM Size | Operating Mode | Output Current | Shell Size, MIL | Voltage - Supply (Vcc/Vdd) | Current - Output | Core Processor | Frequency Tolerance | Peripherals | Program Memory Type | Core Size | Program Memory Size | Spread Spectrum Bandwidth | Connectivity | Reset | Voltage - Output (Min/Fixed) | Topology | Voltage - Threshold | Number of Voltages Monitored | FET Type | Reset Timeout | Frequency - Switching | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Drain to Source Voltage (Vdss) | Synchronous Rectifier | Vgs (Max) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | EEPROM Size | Voltage - Output (Max) | Fault Protection | Battery Chemistry | Number of Cells | Absolute Pull Range (APR) | FET Feature | Product | Features | Battery Type | Height Seated (Max) | Contact Finish Thickness - Mating | Radiation Hardening | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NJM2346RB1-TE1 Nisshinbo | In Stock | - | - | - | - | TVSP-8 | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | SMD/SMT | - | - | - | - | - | - | Details | NJM2346 | - | - | - | Reel | NJM2346 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6430FGUS T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 176-LQFP Exposed Pad | - | - | - | 176-TEQFP (24x24) | MAX6430 | - | - | A/D 82x12b SAR | - | - | - | - | Infineon Technologies | - | - | 148 | Tape & Reel (TR) | - | - | Active | - | - | - | - | -40°C ~ 125°C (TA) | - | Traveo™ T2G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Battery Monitor | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | - | 100MHz, 250MHz | - | 768K x 8 | - | - | - | 2.7V ~ 5.5V | - | ARM® Cortex®-M0+, ARM® Cortex®-M7 | - | Brown-out Detect/Reset, DMA, I²S, LVD, POR, PWM, WDT | FLASH | 32-Bit Quad-Core | 4.0625MB (4.0625M x 8) | - | CANbus, Ethernet, I²C, LINbus, eMMC/SD, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 256K x 8 | - | - | Multi-Chemistry | 2 | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX16023PTAL18 T Analog Devices | In Stock | - | Datasheet | - | Free Hanging (In-Line), Right Angle | 8-WDFN Exposed Pad | - | - | Aluminum Alloy | 8-TDFN (3x3) | CA310 | Silver | - | - | - | - | - | - | ITT Cannon, LLC | - | - | - | Bulk | - | Metal | Active | - | - | 50V | - | -55°C ~ 125°C | - | MIL-DTL-5015, CA-B | - | Crimp | Plug, Male Pins | Battery Backup Circuit | 4 | - | - | Olive Drab | Reverse Bayonet Lock | 41A, 74A | - | - | - | N (Normal) | - | IP67 - Dust Tight, Waterproof | - | - | Open Drain or Open Collector | Olive Drab Cadmium | 22-4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active Low | - | - | 4.63V | 1 | - | 145ms Minimum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Strain Relief | - | - | - | - | - | - | ||
![]() MAX6441KAFGRD3 T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | - | 8 | - | - | - | - | - | - | - | - | Cooper | 79903802205 | - | - | - | - | - | - | - | - | Compliant | - | - | No | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | 714 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 1 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | - | ||
![]() DS2781E Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | - | - | 8-TSSOP | DS2781 | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | SMD/SMT | MSL 1 - Unlimited | - | Tube | - | - | Active | - | - | - | - | -20°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Battery Monitor | - | - | - | - | 2.8 V | - | 2.5 V to 10 V | - | - | - | 1 Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lithium Ion/Polymer | 1 ~ 2 | - | - | Fuel Gauges | - | Li-Ion, Li-Pol | - | - | - | - | - | ||
![]() MAX6442KAFIRD3 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | SOT-23-8 | - | - | - | SOT-23-8 | MAX6442 | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | - | - | Obsolete | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Battery Monitor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multi-Chemistry | 2 | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX16023LTAL18 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 8-WDFN Exposed Pad | - | - | - | 8-TDFN (3x3) | MAX16023 | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | - | - | Obsolete | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | Battery Backup Circuit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active Low | - | - | 4.63V | 1 | - | 145ms Minimum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS2703U-C0B T&R Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 6-UFDFN Exposed Pad | - | - | - | 6-USPC (1.8x2) | XD9260 | - | - | - | - | - | - | - | Torex Semiconductor Ltd | - | - | - | Tape & Reel (TR) | - | - | Obsolete | - | - | - | - | -40°C ~ 105°C (TA) | - | XD9260 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Step-Down | - | - | 1 | 5.5V | - | Fixed | - | 2.7V | - | - | 1-Wire | - | - | - | - | - | Positive | - | - | - | - | - | 1.5A | - | - | - | - | - | - | - | - | - | 3.15V | Buck | - | - | - | - | 1.2MHz | - | - | - | - | - | Yes | - | - | - | - | - | - | Lithium Ion | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6431FJUS T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | TO-253-4, TO-253AA | - | - | - | SOT-143-4 | MAX6431 | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | Bulk | - | - | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Battery Monitor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multi-Chemistry | 2 | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6442KAFGWD3 T Analog Devices | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 8 | - | SOT-23-8 | MAX6442 | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | Bulk | - | - | Active | Compliant | - | - | No | -10°C ~ 70°C | - | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | MHz Crystal | - | 85 °C | -40 °C | - | - | - | 714 mW | - | - | - | - | - | 30 MHz | ±50ppm | - | - | - | Battery Monitor | - | - | - | - | - | - | - | - | 40 Ohms | - | - | 5.5 V | 1 V | - | 11pF | - | - | - | Fundamental | - | - | - | - | - | ±30ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multi-Chemistry | 2 | - | - | - | - | - | 0.031 (0.80mm) | - | - | Lead Free | - | ||
![]() MAX1538ETI Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 28-WFQFN Exposed Pad | - | - | - | 28-TQFN (5x5) | MAX1538 | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | SMD/SMT | - | - | Tube | - | - | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Management | - | - | - | - | 3.3 V | - | 4.75 V to 28 V | - | - | - | - | - | - | - | - | - | - | - | - | 25 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Charge Management | - | Lithium-ion, Nickel Metal Hydride (NiMH) | - | - | - | - | - | ||
![]() MAX17049X T10 Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 8-WFBGA, WLBGA | - | - | - | 8-WLP (1.66x0.92) | MAX17049 | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | -20°C ~ 70°C (TA) | - | ModelGauge™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Battery Monitor | - | - | - | - | - | - | - | - | - | - | I²C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lithium Ion | 2 | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6442KAOTTD7 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | SOT-23-8 | - | - | - | SOT-23-8 | MAX6442 | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | - | - | Obsolete | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Battery Monitor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multi-Chemistry | 2 | - | - | - | - | - | - | - | - | - | - | ||
![]() BQ27421YZFR-G1 Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Texas Instruments | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6442KACIYD3 T Analog Devices | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 8 | - | SOT-23-8 | SG-8101 | - | - | - | - | - | - | - | EPSON | - | - | - | Tape & Reel (TR) | - | - | Active | Compliant | - | - | No | -40°C ~ 105°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | 85 °C | -40 °C | - | - | - | 714 mW | - | 1.8V ~ 3.3V | - | - | - | 86.4 MHz | ±20ppm | CMOS | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | - | - | - | - | 3.5mA | - | 5.5 V | 1 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multi-Chemistry | 2 | - | - | - | - | - | 0.055 (1.40mm) | - | - | Lead Free | - | ||
![]() MAX17840AGUN/V T Analog Devices | In Stock | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | 8-SOP | MAX17840 | - | 11A (Tc) | - | 4.5V, 10V | - | - | - | Goford Semiconductor | - | - | - | Tape & Reel (TR) | 2.5W (Tc) | - | Active | - | - | - | - | -55°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | P-Channel | - | - | 8mOhm @ 10A, 10V | 2.5V @ 250µA | 6509 pF @ 20 V | 106 nC @ 10 V | 40 V | - | ±20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DIO5158XM8 Dioo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6782TEB Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 16-WFQFN Exposed Pad | - | - | - | 16-TQFN (3x3) | MAX6782 | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tube | - | - | Obsolete | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Battery Monitor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reverse Battery | Multi-Chemistry | 4 | - | - | - | - | - | - | - | - | - | - | ||
![]() LTC3305EFE Analog Devices | In Stock | - | - | - | Surface Mount | 38-TFSOP (0.173, 4.40mm Width) Exposed Pad | - | - | - | 38-TSSOP-EP | LTC3305 | - | - | - | - | - | - | - | Analog Devices Inc. | - | - | - | Tube | - | - | Obsolete | - | - | - | - | -40°C ~ 125°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Battery Balancer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Over Current, Over Temperature | Lead Acid | 1 ~ 4 | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6428ORUR T Analog Devices | In Stock | - | Datasheet | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | SOT-23-3 | MAX6428 | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | - | - | Obsolete | Compliant | - | - | No | -40°C ~ 85°C (TA) | Tape & Reel | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | 320 mW | - | - | - | - | - | - | - | - | - | - | Battery Monitor | - | - | - | - | - | - | 5.5 V | - | - | - | - | 5.5 V | 1.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2 V | 5.5 V | - | - | - | Multi-Chemistry | 1 | - | - | - | - | - | - | - | No | Lead Free | - |