- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Part Status
- Lifecycle Status
- Number of Pins
- Number of Terminations
- Terminal Position
Attribute column
Categories
PMIC - Battery Management
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Mfr | Package | Product Status | RoHS | Watchdog Timers | Operating Temperature | Series | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Max Power Dissipation | Function | Operating Supply Voltage | Note | Interface | Max Supply Voltage | Min Supply Voltage | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Number of Positions/Contacts | Fault Protection | Battery Chemistry | Number of Cells | Mounting Angle | Features | Inside Contact Diameter | Outside Contact Diameter | Height | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6441KAPQTD3 T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 8 | - | - | - | - | - | Compliant | No | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | 714 mW | - | - | - | - | 5.5 V | 1 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() MAX6442KAAHTD7 T Analog Devices | In Stock | - | Datasheet | Surface Mount | Surface Mount | SOT-23-8 | 8 | SOT-23-8 | MAX6442 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | Compliant | No | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | 714 mW | Battery Monitor | - | - | - | 5.5 V | 1 V | - | - | - | - | Multi-Chemistry | 2 | - | - | - | - | - | - | - | - | Lead Free | ||
![]() MAX6441KADGWD7 T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 8 | - | - | - | - | - | Compliant | No | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | 714 mW | - | - | - | - | 5.5 V | 1 V | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Lead Free | ||
![]() MAX6430BGUS T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 4 | - | - | - | - | - | Compliant | No | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | 320 mW | - | 5.5 V | - | - | - | 1.6 V | 1.2 V | 5.5 V | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() S-8209AAH-I8T1U SII Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6440UTNRVD3 T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 6 | - | - | - | - | - | Compliant | No | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | 695 mW | - | - | - | - | 5.5 V | 1 V | 2.34 V | 2.46 V | - | - | - | - | - | - | - | - | - | - | - | No | Lead Free | ||
![]() MAX6440UTEJWD7 T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 6 | - | - | - | - | - | Compliant | No | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | 695 mW | - | - | - | - | 5.5 V | 1 V | 3.51 V | 3.69 V | - | - | - | - | - | - | - | - | - | - | - | No | Lead Free | ||
![]() MAX6441KAFJZD7 T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 8 | - | - | - | - | - | Compliant | No | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | 714 mW | - | - | - | - | 5.5 V | 1 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() MAX6427PTUR T Analog Devices | In Stock | - | Datasheet | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | SOT-23-3 | MAX6427 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | Compliant | No | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | 320 mW | Battery Monitor | 5.5 V | - | - | - | 1.6 V | 1.2 V | 5.5 V | - | - | Multi-Chemistry | 1 | - | - | - | - | - | - | - | - | Lead Free | ||
![]() MAX6442KANSRD3 T Analog Devices | In Stock | - | Datasheet | Surface Mount | Surface Mount | SOT-23-8 | 8 | SOT-23-8 | MAX6442 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | Compliant | No | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | 714 mW | Battery Monitor | - | - | - | 5.5 V | 1 V | - | - | - | - | Multi-Chemistry | 2 | - | - | - | - | - | - | - | - | Lead Free | ||
![]() MAX6440UTLSVD7 T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 6 | - | - | - | - | - | Compliant | No | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | 695 mW | - | - | - | - | 5.5 V | 1 V | 2.438 V | 2.563 V | - | - | - | - | - | - | - | - | - | - | - | No | Lead Free | ||
![]() MAX6439UTMRRD3 T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 6 | - | - | - | - | - | Compliant | No | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | 695 mW | - | - | - | - | 5.5 V | 1 V | 2.34 V | 2.46 V | - | - | - | - | - | - | - | - | - | - | - | No | Lead Free | ||
![]() MAX6441KABHYD7 T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 8 | - | 130083 | Molex | Bulk | Active | Compliant | No | - | * | - | - | - | - | - | - | 85 °C | -40 °C | - | - | 714 mW | - | - | - | - | 5.5 V | 1 V | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Lead Free | ||
![]() KA49517A-VB Nuvoton | In Stock | - | - | - | Surface Mount | 64-TQFP | - | 64-TQFP (10x10) | - | Nuvoton Technology Corporation | Tape & Reel (TR) | Active | Non-Compliant | - | -40°C ~ 125°C (TJ) | Automotive, AEC-Q100 | - | - | - | - | - | - | - | - | - | - | - | Battery Monitor | - | - | SPI | - | - | - | - | - | Over Current, Over Temperature, Over/Under Voltage, Short Circuit | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AP9922 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX17841BGUE/V GC Analog Devices | In Stock | - | - | - | - | - | - | - | MAX178 | Analog Devices Inc./Maxim Integrated | Tube | Obsolete | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6439UTEHRD3 T Analog Devices | In Stock | - | Datasheet | Surface Mount | Surface Mount | SOT-23-6 | 6 | SOT-6 | MAX6439 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | Non-Compliant | No | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | 695 mW | Battery Monitor | - | - | - | 5.5 V | 1 V | 3.315 V | 3.485 V | - | - | Multi-Chemistry | 1 | - | - | - | - | - | - | - | No | Lead Free | ||
![]() MAX6439UTBJTD3 T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 6 | - | - | - | - | - | Yes | No | - | LT | - | - | - | - | - | - | 85 °C | -40 °C | - | - | 695 mW | - | - | - | - | 5.5 V | 1 V | 3.51 V | 3.69 V | - | - | - | - | - | - | - | - | - | - | - | No | Lead Free | ||
![]() MAX6442KAKRTD7 T Analog Devices | In Stock | - | Datasheet | Surface Mount | Panel Mount | SOT-23-8 | 8 | SOT-23-8 | MAX6442 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | Yes | No | -40°C ~ 85°C (TA) | 4840 | - | - | Solder | - | DC Connector | - | 85 °C | -40 °C | - | Male | 714 mW | Battery Monitor | - | - | - | 5.5 V | 1 V | - | - | 3/2 | - | Multi-Chemistry | 2 | Straight | - | 2,35mm | 6,3mm | - | - | - | - | Lead Free | ||
![]() BQ27411DRZ-G1C Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 1 % | 2 | - | 1 ppm/°C | - | 7.5 kΩ | 125 °C | -55 °C | Metal Foil | - | 600 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | 8.5344 mm | 7.62 mm | 2.667 mm | - | - |