- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Part Status
- Lifecycle Status
- Number of Pins
- Number of Terminations
- Terminal Position
Attribute column
Categories
PMIC - Battery Management
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Function | Qualification Status | Output Voltage | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Output Current | Adjustable Threshold | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Fault Protection | Battery Chemistry | Number of Cells | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6431EIUS T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Tin (Sn) | - | - | 320mW | DUAL | GULL WING | 260 | 3.7V | - | - | MAX6431 | - | Battery Monitor | - | - | 5.5V | - | - | - | 2 | - | - | 1.6V | POWER SUPPLY SUPPORT CIRCUIT | - | NO | 0.0015mA | 1.2V | 5.5V | - | Multi-Chemistry | 2 | - | - | - | 1.3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX16023LTAM33 T Maxim Integrated | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin (Sn) | - | - | - | DUAL | - | 260 | 1.6V | 0.65mm | 30 | MAX16023 | - | Power Management | - | 3.3V | - | 5.5V | - | 1.53V | 1 | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | 100mA | NO | 0.021mA | - | - | - | - | - | - | - | 3mm | 3mm | - | No | ROHS3 Compliant | - | ||
![]() MAX16023LTAL33 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | - | -40°C~85°C | Tape & Reel (TR) | 2009 | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | RESET THRESHOLD VOLTAGE IS 4.63V | - | - | DUAL | - | - | 1.6V | 0.65mm | - | MAX16023 | - | Power Management | - | 3.3V | - | 5.5V | - | 1.53V | 1 | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | 100mA | NO | 0.021mA | - | - | - | Multi-Chemistry | - | - | - | 3mm | 3mm | - | No | ROHS3 Compliant | - | ||
![]() MAX16024LTBS T Maxim Integrated | 29 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 10-WFDFN Exposed Pad | - | 10 | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Obsolete | 1 (Unlimited) | 10 | EAR99 | TIN | RESET THRESHOLD VOLTAGE IS 2.93V | 8542.39.00.01 | - | DUAL | - | 260 | 1.6V | 0.5mm | 30 | MAX16024 | - | Power Management | - | 5.25V | - | 5.5V | 1.8/5V | 1.53V | 1 | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | 100mA | YES | 0.021mA | - | - | - | - | - | - | 0.8mm | 3mm | 3mm | - | No | ROHS3 Compliant | - | ||
![]() MAX16023LTAT18 T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | DUAL | - | - | 1.6V | 0.65mm | - | MAX16023 | - | Power Management | - | 1.8V | - | 5.5V | - | 1.53V | 1 | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | 100mA | NO | 0.021mA | - | - | - | Multi-Chemistry | - | - | - | 3mm | 3mm | - | No | ROHS3 Compliant | - | ||
![]() MAX16023LTAL25 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | - | -40°C~85°C | Tape & Reel (TR) | 2009 | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | RESET THRESHOLD VOLTAGE IS 4.63V | - | - | DUAL | - | - | 1.6V | 0.65mm | - | MAX16023 | - | Power Management | - | 2.5V | - | 5.5V | - | 1.53V | 1 | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | 100mA | NO | 0.021mA | - | - | - | Multi-Chemistry | - | - | - | 3mm | 3mm | - | No | ROHS3 Compliant | - | ||
![]() MAX16023PTAL33 T Maxim Integrated | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | TIN | RESET THRESHOLD VOLTAGE IS 4.63V | - | - | DUAL | - | 260 | 1.6V | 0.65mm | 30 | MAX16023 | - | Power Management | - | 3.3V | - | 5.5V | - | 1.53V | 1 | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | 100mA | NO | 0.021mA | - | - | - | - | - | - | - | 3mm | 3mm | - | No | ROHS3 Compliant | - | ||
![]() MAX16024PTBM25 T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 10-WFDFN Exposed Pad | - | 10 | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | 10 | EAR99 | - | RESET THRESHOLD VOLTAGE IS 4.38V | 8542.39.00.01 | - | DUAL | - | - | 1.6V | 0.5mm | - | MAX16024 | - | Power Management | - | 2.5V | - | 5.5V | 1.8/5V | 1.53V | 1 | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | 100mA | YES | 0.021mA | - | - | - | Multi-Chemistry | - | - | 0.8mm | 3mm | 3mm | - | No | ROHS3 Compliant | - | ||
![]() MAX16024PTBM33 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | - | Surface Mount | Surface Mount | 10-WFDFN Exposed Pad | - | 10 | - | -40°C~85°C | Tape & Reel (TR) | 2009 | - | - | yes | Obsolete | 1 (Unlimited) | 10 | EAR99 | - | RESET THRESHOLD VOLTAGE IS 4.38V | 8542.39.00.01 | - | DUAL | - | - | 1.6V | 0.5mm | - | MAX16024 | - | Power Management | - | 3.3V | - | 5.5V | 1.8/5V | 1.53V | 1 | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | 100mA | YES | 0.021mA | - | - | - | Multi-Chemistry | - | - | 0.8mm | 3mm | 3mm | - | No | ROHS3 Compliant | - | ||
![]() MAX16024PTBW T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 10-WFDFN Exposed Pad | - | 10 | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 10 | EAR99 | Tin (Sn) | RESET THRESHOLD VOLTAGE IS 1.67V | 8542.39.00.01 | - | DUAL | - | 260 | 1.6V | 0.5mm | 30 | MAX16024 | - | Power Management | - | 5.25V | - | 5.5V | 1.8/5V | 1.53V | 1 | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | 100mA | YES | 0.021mA | - | - | - | Multi-Chemistry | - | - | 0.8mm | 3mm | 3mm | - | No | ROHS3 Compliant | - | ||
![]() MAX16024PTBT T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 10-WFDFN Exposed Pad | - | 10 | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 10 | EAR99 | Tin (Sn) | RESET THRESHOLD VOLTAGE IS 3.08V | 8542.39.00.01 | - | DUAL | - | 260 | 1.6V | 0.5mm | 30 | MAX16024 | - | Power Management | - | 5.25V | - | 5.5V | 1.8/5V | 1.53V | 1 | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | 100mA | YES | 0.021mA | - | - | - | Multi-Chemistry | - | - | 0.8mm | 3mm | 3mm | - | No | ROHS3 Compliant | - | ||
![]() MAX16024PTBS18 T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 10-WFDFN Exposed Pad | - | 10 | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 10 | EAR99 | Tin (Sn) | RESET THRESHOLD VOLTAGE IS 3.08V | 8542.39.00.01 | - | DUAL | - | 260 | 1.6V | 0.5mm | 30 | MAX16024 | - | Power Management | - | 1.8V | - | 5.5V | 1.8/5V | 1.53V | 1 | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | 100mA | YES | 0.021mA | - | - | - | Multi-Chemistry | - | - | 0.8mm | 3mm | 3mm | - | No | ROHS3 Compliant | - | ||
![]() MAX16024PTBV T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 10-WFDFN Exposed Pad | - | 10 | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 10 | EAR99 | Tin (Sn) | RESET THRESHOLD VOLTAGE IS 1.575V | 8542.39.00.01 | - | DUAL | - | 260 | 1.6V | 0.5mm | 30 | MAX16024 | - | Power Management | - | 5.25V | - | 5.5V | 1.8/5V | 1.53V | 1 | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | 100mA | YES | 0.021mA | - | - | - | Multi-Chemistry | - | - | 0.8mm | 3mm | 3mm | - | No | ROHS3 Compliant | - | ||
![]() MAX16024PTBR T Maxim Integrated | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 10-WFDFN Exposed Pad | - | 10 | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Obsolete | 1 (Unlimited) | 10 | EAR99 | Tin (Sn) | RESET THRESHOLD VOLTAGE IS 2.63V | 8542.39.00.01 | - | DUAL | - | 260 | 1.6V | 0.5mm | 30 | MAX16024 | - | Power Management | - | 5.25V | - | 5.5V | 1.8/5V | 1.53V | 1 | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | 100mA | YES | 0.021mA | - | - | - | - | - | - | 0.8mm | 3mm | 3mm | - | No | ROHS3 Compliant | - | ||
![]() MAX16023PTAV12 T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | - | -40°C~85°C | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin (Sn) | RESET THRESHOLD VOLTAGE IS 1.575V | - | - | DUAL | - | 260 | 1.6V | 0.65mm | 30 | MAX16023 | - | Power Management | - | 1.2V | - | 5.5V | - | 1.53V | 1 | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | 100mA | NO | 0.021mA | - | - | - | Multi-Chemistry | - | - | - | 3mm | 3mm | - | No | ROHS3 Compliant | - | ||
![]() MAX16024LTBT T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 10-WFDFN Exposed Pad | - | 10 | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Obsolete | 1 (Unlimited) | 10 | EAR99 | Tin (Sn) | RESET THRESHOLD VOLTAGE IS 3.08V | 8542.39.00.01 | - | DUAL | - | 260 | 1.6V | 0.5mm | 30 | MAX16024 | - | Power Management | - | 5.25V | - | 5.5V | 1.8/5V | 1.53V | 1 | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | 100mA | YES | 0.021mA | - | - | - | - | - | - | 0.8mm | 3mm | 3mm | - | No | ROHS3 Compliant | - | ||
![]() MAX16024LTBM33 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | - | Surface Mount | Surface Mount | 10-WFDFN Exposed Pad | - | 10 | - | -40°C~85°C | Tape & Reel (TR) | 2009 | - | - | yes | Obsolete | 1 (Unlimited) | 10 | EAR99 | - | RESET THRESHOLD VOLTAGE IS 4.38V | 8542.39.00.01 | - | DUAL | - | - | 1.6V | 0.5mm | - | MAX16024 | - | Power Management | - | 3.3V | - | 5.5V | 1.8/5V | 1.53V | 1 | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | 100mA | YES | 0.021mA | - | - | - | Multi-Chemistry | - | - | 0.8mm | 3mm | 3mm | - | No | ROHS3 Compliant | - | ||
![]() S-82A1AAG-I6T1U ABLIC U.S.A. Inc. | 100 | - | - | 20 Weeks | - | - | Surface Mount | 6-SMD, Flat Leads | YES | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | S-82A1A | e3 | - | Active | 1 (Unlimited) | 6 | - | Tin (Sn) | - | - | - | DUAL | - | NOT SPECIFIED | 1.8V | 0.5mm | NOT SPECIFIED | - | R-PDSO-F6 | Battery Protection | - | - | - | 6V | - | - | 1 | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | NO | - | - | - | Over Current | Lithium Ion/Polymer | 1 | - | 0.5mm | - | - | - | - | RoHS Compliant | - | ||
![]() MAX6435UK T Maxim Integrated | 427 | - | Datasheet | - | - | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 3.7V | 0.95mm | NOT SPECIFIED | MAX6435 | R-PDSO-G5 | Battery Monitor | Not Qualified | - | - | 5.5V | - | - | 1 | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | YES | - | - | - | - | Multi-Chemistry | 1 | - | - | 2.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BQ34Z653DBTR Texas Instruments | 9000 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 44-TFSOP (0.173, 4.40mm Width) | - | 44 | - | -40°C~85°C TA | Tape & Reel (TR) | - | Impedance Track⢠| e4 | yes | Active | 2 (1 Year) | 44 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 14V | 0.5mm | NOT SPECIFIED | BQ34Z653 | - | Multi-Function Controller | Not Qualified | 25V | - | - | 14V | - | 1 | SMBus | 25V | 4.5V | POWER SUPPLY SUPPORT CIRCUIT | - | YES | - | - | - | Over Current, Over Temperature, Over/Under Voltage, Short Circuit | Lithium Ion/Polymer | 2 ~ 4 | 1.2mm | - | 11mm | 4.4mm | 1mm | - | ROHS3 Compliant | Lead Free |