- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Part Status
- Lifecycle Status
- Number of Pins
- Number of Terminations
- Terminal Position
Attribute column
Categories
PMIC - Battery Management
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Conductor Material | Approvals | Base Product Number | Illuminated | Manufacturer | Manufacturer Part Number | Mfr | Number of I/Os | Operation | Package | Product Status | RoHS | Shaft Type | Watchdog Timers | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | Max Power Dissipation | Current Rating | Output | Function | Output Type | Failure Rate | Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Speed | RAM Size | Core Processor | Number of Poles | Peripherals | Connectivity | Reset | Architecture | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Terminal Type | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Fault Protection | Depth Behind Panel | Battery Chemistry | Number of Cells | Primary Attributes | USB | Flash Size | Connection Type | Lamp Type | Features | Contacts | Phase | Bearings | IP Rating | Height Seated (Max) | Radiation Hardening | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6442KALSWD7 T Analog Devices | In Stock | - | Datasheet | Surface Mount | Surface Mount | SOT-23-8 | 8 | SOT-23-8 | - | - | MAX6442 | - | BEI Sensors | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | Obsolete | Compliant | Solid | No | -40 to 85 Degrees C | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | 714 mW | - | - | Battery Monitor | Quadrature | - | - | - | 5.5 V | 1 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multi-Chemistry | 2 | - | - | - | - | - | - | - | - | Yes | IP66 | - | - | Lead Free | - | ||
![]() MAX6442KAFJTD3 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | SOT-23-8 | - | SOT-23-8 | - | CSA, UL | MAX6442 | No | Hubbell | CR15LATR | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | Obsolete | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | Light Almond | - | - | 15 A | - | Battery Monitor | - | - | 125 VAC | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | Multi-Chemistry | 2 | - | No | - | Duplex Receptacle | - | - | - | 1 | - | - | - | - | - | - | ||
![]() MAX17823AGCB/V Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | - | - | CCC, CE, CSA, TUV, UL | MAX17823 | - | IDEC | XN5E-BV411MR | Analog Devices Inc./Maxim Integrated | - | Push Lock-Twist Release, Push-Pull | Tray | Active | Compliant | - | - | -40°C ~ 105°C (TA) | Automotive, AEC-Q100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multi-Function Controller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | 2.38 | Multi-Chemistry | - | - | - | - | - | - | - | 1NO, 1NC | - | - | IP65 | - | - | - | - | ||
![]() MAX16024PTBT T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 10-WFDFN Exposed Pad | - | 10-TDFN (3x3) | - | - | MAX16024 | - | Miscellaneous | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | Obsolete | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | Battery Backup Circuit | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | - | - | - | - | Active Low | - | 3.08V | 1 | 145ms Minimum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX14655EWC T Analog Devices | 37 |
| Datasheet | - | Surface Mount | 12-WFBGA, WLBGA | - | 12-WLP | - | - | MAX14655 | - | - | - | Glenair | - | - | Retail Package | Active | - | - | - | -40°C ~ 85°C (TA) | * | - | - | - | - | Voltage Monitors | - | - | - | - | - | - | - | - | - | Battery Protection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Over Current, Over Temperature, Over Voltage | - | Lithium Ion | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6439UTBIVD3 T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | No | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | 695 mW | - | - | - | - | - | - | - | 5.5 V | 1 V | - | - | - | - | - | - | - | - | - | - | - | - | 3.413 V | 3.588 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Lead Free | - | ||
![]() DS2436Z Analog Devices | 5000 | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | DS2436 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tube | Obsolete | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Battery Monitor | - | - | - | 1-Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6442KAMTYD7 T Analog Devices | In Stock | - | Datasheet | Surface Mount | Surface Mount | SOT-23-8 | 8 | SOT-23-8 | - | - | MAX6442 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | Obsolete | Compliant | - | No | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | 714 mW | - | - | Battery Monitor | - | - | - | - | 5.5 V | 1 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multi-Chemistry | 2 | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | - | ||
![]() MAX6442KALQVD3 T Analog Devices | In Stock | - | Datasheet | Surface Mount | Surface Mount | SOT-23-8 | 8 | SOT-23-8 | - | - | MAX6442 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | Obsolete | Compliant | - | No | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | 714 mW | - | - | Battery Monitor | - | - | - | - | 5.5 V | 1 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multi-Chemistry | 2 | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | - | ||
![]() MAX6442KABGWD3 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | SOT-23-8 | - | SOT-23-8 | - | - | MAX6442 | - | Miscellaneous | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | Obsolete | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Battery Monitor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multi-Chemistry | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BQ34Z651DBTR-V100 Texas Instruments | In Stock | - | - | - | Surface Mount | 44-TFSOP (0.173, 4.40mm Width) | - | 44-TSSOP | Copper | - | - | - | - | - | Texas Instruments | - | - | Bulk | Active | - | - | - | -40°C ~ 85°C (TA) | Impedance Track™ | - | - | - | - | - | - | - | - | - | Blue | - | - | - | - | Multi-Function Controller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Over Current, Over Temperature, Over/Under Voltage, Short Circuit | - | Lithium Ion/Polymer | 2 ~ 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6439UTOTSD3 T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | No | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | 695 mW | - | - | - | - | - | - | - | 5.5 V | 1 V | - | - | - | - | - | - | - | - | - | - | - | - | 2.535 V | 2.665 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Lead Free | - | ||
![]() MAX6777LT T Analog Devices | 3793 |
| Datasheet | - | Surface Mount | 6-WFDFN | - | 6-uDFN (1.5x1) | - | - | MAX6777 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Obsolete | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Battery Monitor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multi-Chemistry | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6442KALRTD3 T Analog Devices | In Stock | - | Datasheet | Surface Mount | Surface Mount | SOT-23-8 | 8 | SOT-23-8 | - | - | MAX6442 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | Obsolete | Compliant | - | No | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | 714 mW | - | - | Battery Monitor | - | - | - | - | 5.5 V | 1 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multi-Chemistry | 2 | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | - | ||
![]() MAX6442KAKRVD7 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | SOT-23-8 | - | SOT-23-8 | - | CSA, IEC, UL | MAX6442 | - | ABB | MP2-62W10L8 | Analog Devices Inc./Maxim Integrated | - | Maintained | Tape & Reel (TR) | Obsolete | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Battery Monitor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | 1.91 | Multi-Chemistry | 2 | - | - | - | - | LED | - | 1NO | - | - | IP66 | - | - | - | - | ||
![]() MAX6442KAFJRD3 T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | SOT-23-8 | - | SOT-23-8 | - | - | MAX6442 | - | Miscellaneous | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | Obsolete | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Battery Monitor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multi-Chemistry | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SGM41101-425N12YTDI6G/TR SGMICRO | In Stock | - | - | - | - | - | - | - | - | - | 073171 | - | - | - | Molex | - | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX17049X TG075 Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 1206 (3216 Metric) | - | 1206 | - | - | MAX17049 | - | - | - | Kamaya Inc. | - | - | Tape & Reel (TR) | Active | - | - | - | -55°C ~ 155°C | RMC | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | - | 147 kOhms | - | - | Thick Film | - | 0.25W, 1/4W | - | - | - | Battery Monitor | - | - | - | I²C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Over/Under Voltage | - | Lithium Ion | 2 | - | - | - | - | - | - | - | - | - | - | 0.025 (0.65mm) | - | - | - | ||
![]() MAX17859GCB/V CQP Analog Devices | In Stock | - | - | - | - | 676-BBGA, FCBGA | - | 676-FCBGA (27x27) | - | - | XC7Z035 | - | - | - | AMD | 130 | - | Tray | Active | - | - | - | -40°C ~ 100°C (TJ) | Zynq®-7000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800MHz | 256KB | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | - | DMA | CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | MCU, FPGA | - | - | - | - | - | - | - | - | - | - | Kintex™-7 FPGA, 275K Logic Cells | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX17205X Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 15-WFBGA, WLBGA | - | 15-WLP (1.61x2.36) | - | - | MAX17205 | - | - | - | PEI-Genesis | - | - | Bulk | Active | - | - | - | -40°C ~ 85°C (TA) | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multi-Function Controller | - | - | - | I²C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 ~ 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - |