- Manufacturer
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Factory Lead Time
- Operating Temperature
- Base Part Number
- Terminal Position
- Number of Pins
Attribute column
Categories
PMIC - Current Regulation/Management
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Interface Standards | Voltage-Input | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Function | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Current - Output | Adjustable Threshold | Accuracy | Supply Current-Max (Isup) | Differential Output | Input Characteristics | Interface IC Type | Driver Number of Bits | Sensing Method | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL-0810-500 Broadcom Limited | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | GENERAL PURPOSE | - | -40°C~85°C | Tape & Reel (TR) | 2007 | e0 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | TIN LEAD | - | - | - | 8541.40.80.00 | DUAL | GULL WING | 245 | 5V | 1.27mm | - | 30 | HCPL-0810 | R-PDSO-G8 | Current Source | Not Qualified | 5.25V | - | 4.75V | - | - | - | - | - | - | - | - | NO | STANDARD | LINE DRIVER | 1 | - | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() HCPL-8100 Broadcom Limited | In Stock | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | GENERAL PURPOSE | - | -40°C~85°C | Tube | 2007 | e0 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | DUAL | - | 245 | 5V | 2.54mm | not_compliant | 30 | HCPL-8100 | R-PDIP-T8 | Current Source | Not Qualified | 5.25V | 5V | 4.75V | - | - | - | - | - | - | - | - | NO | STANDARD | LINE DRIVER | 1 | - | 3.92mm | 9.5mm | 7.62mm | Non-RoHS Compliant | ||
![]() MAX4995AAVB TCJY Maxim Integrated | 2500 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 10-UFQFN | - | 10 | 10-UTQFN (1.4x1.8) | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | - | - | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | Current Switch | - | - | - | - | - | 5.5V | 1.7V | - | - | - | ±10% | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() LT3092EST Linear Technology/Analog Devices | 2500 | - | Datasheet | - | - | Surface Mount | TO-261-4, TO-261AA | YES | - | - | - | 1.2V~40V | -40°C~125°C TJ | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 3 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 235 | 5V | 2.3mm | not_compliant | 20 | LT3092 | R-PDSO-G3 | Current Source | Not Qualified | 40V | 2/40V | 2V | - | - | - | ANALOG CIRCUIT | 200mA | - | ±1% | - | - | - | - | - | - | 1.8mm | 6.505mm | 3.5mm | Non-RoHS Compliant | ||
![]() MAX4787EXK TG05 Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | - | SC-70-5 | - | 2.3V~5.5V | -40°C~85°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Limiting | - | - | - | - | - | - | - | - | 100mA | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4790EUS TGA8 Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | TO-253-4, TO-253AA | - | - | SOT-143-4 | - | 2.3V~5.5V | -40°C~85°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Limiting | - | - | - | - | - | - | - | - | 200mA | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LT3092IST Linear Technology/Analog Devices | 22 | - | Datasheet | - | - | Surface Mount | TO-261-4, TO-261AA | YES | - | - | - | 1.2V~40V | -40°C~125°C TJ | Tube | 2009 | e0 | no | Obsolete | 1 (Unlimited) | 3 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 235 | 5V | 2.3mm | not_compliant | 20 | LT3092 | R-PDSO-G3 | Current Source | Not Qualified | 40V | 2/40V | 2V | - | - | - | ANALOG CIRCUIT | 200mA | - | ±1% | - | - | - | - | - | - | 1.8mm | 6.505mm | 3.5mm | Non-RoHS Compliant | ||
![]() MAX4788EXS TG069 Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | SC-82A, SOT-343 | - | - | SC-70-4 | - | 2.3V~5.5V | -40°C~85°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Limiting | - | - | - | - | - | - | - | - | 100mA | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4789EUK TG069 Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | SC-74A, SOT-753 | - | - | SOT-23-5 | - | 2.3V~5.5V | -40°C~85°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Limiting | - | - | - | - | - | - | - | - | 200mA | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SP619EK-L MaxLinear, Inc. | In Stock | - | Datasheet | - | - | Surface Mount | SOT-23-6 | - | - | - | - | - | -10°C~85°C | Tube | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | - | Current Switch | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | High-Side | - | - | - | RoHS Compliant | ||
![]() MAX4006EUT Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | SOT-23-6 | YES | - | - | - | 2.7V~22V | -40°C~85°C | Tube | - | - | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | NOT SPECIFIED | - | - | - | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 5V | 0.95mm | - | NOT SPECIFIED | MAX4006 | R-PDSO-G6 | Current Monitor | - | 22V | - | 2.7V | 1 | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | NO | ±1% | - | - | - | - | - | High-Side | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | ||
![]() MAX4794ETT TG40 Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 6-WDFN Exposed Pad | - | - | 6-TDFN-EP (3x3) | - | 2.3V~5.5V | -40°C~85°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Limiting | - | - | - | - | - | - | - | - | 300mA | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4915AELT TG05 Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 6-WDFN | - | - | 6-UDFN (2x2) | - | 2.3V~5.5V | -40°C~85°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Limiting | - | - | - | - | - | - | - | - | 200mA | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4793EUS Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | TO-253-4, TO-253AA | YES | - | - | - | 2.3V~5.5V | -40°C~85°C | Bulk | - | e3 | yes | Obsolete | 1 (Unlimited) | 4 | - | MATTE TIN | - | - | NO | 8542.39.00.01 | DUAL | GULL WING | 225 | 3.3V | - | - | NOT SPECIFIED | - | R-PDSO-G4 | Current Limiting | Not Qualified | 5.5V | 2.5/5V | 2.3V | - | - | - | ANALOG CIRCUIT | 300mA | - | - | 0.16mA | - | - | - | - | - | 1.22mm | 2.92mm | 1.3mm | ROHS3 Compliant | ||
![]() MAX4794ETT TG075 Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 6-WDFN Exposed Pad | - | - | 6-TDFN-EP (3x3) | - | 2.3V~5.5V | -40°C~85°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Limiting | - | - | - | - | - | - | - | - | 300mA | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLE72422GXUMA1 Infineon Technologies | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | 2011 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 8542.39.00.01 | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | TLE7242 | - | Current Source | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | Low-Side | - | - | - | ROHS3 Compliant | ||
![]() IR2175 Infineon Technologies | 1500 | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | - | - | -40°C~125°C | Tube | 2004 | - | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | 8542.39.00.01 | DUAL | - | NOT SPECIFIED | 15V | 2.54mm | - | NOT SPECIFIED | IR2175 | R-PDIP-T8 | Current Sense | Not Qualified | 20V | - | 9.5V | 1 | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | NO | ±0.5% | 0.5mA | - | - | - | - | - | 5.33mm | 9.88mm | 7.62mm | Non-RoHS Compliant | ||
![]() MAX4787EXS T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | SC-82A, SOT-343 | YES | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 4 | - | TIN | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 3.3V | 0.65mm | - | 30 | MAX4787 | R-PDSO-G4 | Current Limiting | Not Qualified | 5.5V | 2.5/5V | 2.3V | - | - | - | ANALOG CIRCUIT | - | - | - | 0.12mA | - | - | - | - | - | 1.1mm | 2.025mm | 1.25mm | ROHS3 Compliant | ||
![]() MAX4995AFAVB Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 10-UFQFN | - | 10 | - | - | - | -40°C~125°C | Tube | 2010 | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | MATTE TIN | - | - | - | 8542.39.00.01 | QUAD | NO LEAD | 225 | 3.3V | 0.4mm | - | NOT SPECIFIED | MAX4995 | - | Current Switch | Not Qualified | 5.5V | 1.8/5V | 1.7V | - | - | - | ANALOG CIRCUIT | - | - | ±10% | 0.3mA | - | - | - | - | - | 0.55mm | 1.8mm | 1.4mm | ROHS3 Compliant | ||
![]() MAX4785EXK TGC1 Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | - | SC-70-5 | - | 2.3V~5.5V | -40°C~85°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Limiting | - | - | - | - | - | - | - | - | 50mA | - | - | - | - | - | - | - | - | - | - | - | - |