- Manufacturer
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Factory Lead Time
- Operating Temperature
- Base Part Number
- Terminal Position
- Number of Pins
Attribute column
Categories
PMIC - Current Regulation/Management
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Supply Voltage-Max | Supply Voltage-Min | Voltage-Input | Operating Temperature | Series | Function | Current - Output | Accuracy | Sensing Method | Product |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDCLD120 TR13 Central | 2499 |
| - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK | - | - | Central Semiconductor Corp | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | 45V | -55°C ~ 150°C (TJ) | - | Current Limiting | 138mA | - | - | - | ||
![]() CDCLD400 TR13 Central | 2515 |
| - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK | - | - | Central Semiconductor Corp | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | 13.5V | -55°C ~ 150°C (TJ) | - | Current Limiting | 460mA | - | - | - | ||
![]() CDCLD080 TR13 Central | 2601 |
| - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK | - | - | Central Semiconductor Corp | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | 50V | -55°C ~ 150°C (TJ) | - | Current Limiting | 88mA | - | - | - | ||
![]() CDCLD500 TR13 Central | 2496 |
| - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK | - | - | Central Semiconductor Corp | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | 10.8V | -55°C ~ 150°C (TJ) | - | Current Limiting | 575mA | - | - | - | ||
![]() MAX34409ETE T Analog Devices | 26 |
| Datasheet | Surface Mount | 16-WQFN Exposed Pad | 16-TQFN (4x4) | MAX34409 | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | Active | - | - | 2.7V ~ 3.6V | -40°C ~ 85°C | - | Current Monitor | - | - | High-Side | - | ||
![]() INA236AIDDFR Texas Instruments | 21490 |
| Datasheet | Surface Mount | SOT-23-8 | TSOT-23-8 | - | - | Texas Instruments | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | 1.7V ~ 5.5V | -40°C ~ 125°C (TA) | - | Current Monitor | 10mA | ±0.015% | High/Low-Side | - | ||
![]() MAX20333CENL T Analog Devices | 2405 |
| Datasheet | - | THIN-WLP-15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX20333MENL T Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX20333FENL T Analog Devices | 38 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IPM-OP-M1 Tripp Lite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IPM-MO-P Tripp Lite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IPM-MA-M5 Tripp Lite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IPM-MO-P1 Tripp Lite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IPM-MO-SUB1 Tripp Lite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IR2277SPBF International Rectifier | 4936 |
| - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | - | - | International Rectifier | - | - | Bulk | Active | - | - | 8V ~ 20V | -40°C ~ 125°C | - | Current Sense | - | ±0.2% | - | - | ||
![]() INA236BIYBJR Texas Instruments | 36 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZXCT213QBDW-7 Diodes | 3336 |
| - | - | SOT-363-6 | - | - | + 125 C | - | - 40 C | SMD/SMT | - | - | 26 V | 2.7 V | - | - | - | - | - | - | - | Current Monitors | ||
![]() ZXCT214QCDW-7 Diodes | 3303 |
| - | - | SOT-363-6 | - | - | + 125 C | - | - 40 C | SMD/SMT | - | - | 26 V | 2.7 V | - | - | - | - | - | - | - | Current Monitors | ||
![]() ZXCT211QCDW-7 Diodes | 3336 |
| - | - | SOT-363-6 | - | - | + 125 C | - | - 40 C | SMD/SMT | - | - | 26 V | 2.7 V | - | - | - | - | - | - | - | Current Monitors | ||
![]() ZXCT214QBDW-7 Diodes | 2405 |
| - | - | SOT-363-6 | - | - | + 125 C | - | - 40 C | SMD/SMT | - | - | 26 V | 2.7 V | - | - | - | - | - | - | - | Current Monitors |