- Manufacturer
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Factory Lead Time
- Operating Temperature
- Base Part Number
- Terminal Position
- Number of Pins
Attribute column
Categories
PMIC - Current Regulation/Management
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Base Product Number | Factory Pack Quantity | Factory Pack QuantityFactory Pack Quantity | Input Voltage Range | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Voltage-Input | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Applications | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Function | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Output Current | Current - Output | Adjustable Threshold | Accuracy | Current - Supply | Bandwidth | Supply Current-Max (Isup) | Sensing Method | Product | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TPS259840RZJR Texas Instruments | 38 |
| Datasheet | - | Surface Mount | 32-WFQFN Exposed Pad | - | - | 32-WQFN-FCRLF (5x5) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5V ~ 16V | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electronic Fuse | - | - | - | - | - | - | - | - | - | - | 70A | - | ±5% | - | - | - | High-Side | - | - | - | - | - | ||
![]() ZXCT180QA3W5-7 Diodes Incorporated | In Stock | - | - | - | - | SOT25-5 | - | - | - | - | 3000 | - | 2.7 V to 5.5 V | + 125 C | - | - 40 C | - | SMD/SMT | - | - | RoHS Compliant | 5.5 V | 2.7 V | - | - | Reel | - | ZXCT180Q | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 370 uA | 8 mA | - | - | - | - | - | - | High or Low Side | Current Monitors | - | - | - | - | ||
![]() ZXCT181QA1W6-7 Diodes Incorporated | In Stock | - | - | - | - | SOT-26-6 | - | - | - | - | 3000 | - | 2.7 V to 5.5 V | + 125 C | - | - 40 C | - | SMD/SMT | - | - | RoHS Compliant | 5.5 V | 2.7 V | - | - | Reel | - | ZXCT181Q | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 uA | 8 mA | - | - | - | - | - | - | High or Low Side | Current Monitors | - | - | - | - | ||
![]() ZXCT180QB2W5-7 Diodes Incorporated | In Stock | - | - | - | - | SOT25-5 | - | - | - | - | 3000 | - | 2.7 V to 5.5 V | + 125 C | - | - 40 C | - | SMD/SMT | - | - | RoHS Compliant | 5.5 V | 2.7 V | - | - | Reel | - | ZXCT180Q | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 370 uA | 8 mA | - | - | - | - | - | - | High or Low Side | Current Monitors | - | - | - | - | ||
![]() ZXCT180QB1W5-7 Diodes Incorporated | In Stock | - | - | - | - | SOT25-5 | - | - | - | - | 3000 | - | 2.7 V to 5.5 V | + 125 C | - | - 40 C | - | SMD/SMT | - | - | RoHS Compliant | 5.5 V | 2.7 V | - | - | Reel | - | ZXCT180Q | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 370 uA | 8 mA | - | - | - | - | - | - | High or Low Side | Current Monitors | - | - | - | - | ||
![]() ZXCT180QA4W5-7 Diodes Incorporated | In Stock | - | - | - | - | SOT25-5 | - | - | - | - | 3000 | - | 2.7 V to 5.5 V | + 125 C | - | - 40 C | - | SMD/SMT | - | - | RoHS Compliant | 5.5 V | 2.7 V | - | - | Reel | - | ZXCT180Q | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 370 uA | 8 mA | - | - | - | - | - | - | High or Low Side | Current Monitors | - | - | - | - | ||
![]() ZXCT180QA2W5-7 Diodes Incorporated | In Stock | - | - | - | - | SOT25-5 | - | - | - | - | 3000 | - | 2.7 V to 5.5 V | + 125 C | - | - 40 C | - | SMD/SMT | - | - | RoHS Compliant | 5.5 V | 2.7 V | - | - | Reel | - | ZXCT180Q | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 370 uA | 8 mA | - | - | - | - | - | - | High or Low Side | Current Monitors | - | - | - | - | ||
![]() ZXCT180QB4W5-7 Diodes Incorporated | In Stock | - | - | - | - | SOT25-5 | - | - | - | - | 3000 | - | 2.7 V to 5.5 V | + 125 C | - | - 40 C | - | SMD/SMT | - | - | RoHS Compliant | 5.5 V | 2.7 V | - | - | Reel | - | ZXCT180Q | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 370 uA | 8 mA | - | - | - | - | - | - | High or Low Side | Current Monitors | - | - | - | - | ||
![]() SI8947AB-IS Skyworks Solutions, Inc. | 16 |
| - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | SI8947 | - | 96 | - | + 125 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | Active | Details | 5.5 V | 3 V | - | -40°C ~ 125°C (TA) | Tube | - | SI89xx | - | - | - | - | - | - | - | Controller, ACDC Switching Power Supplies | - | 3V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.6 mA | - | - | - | - | 6.9mA | - | - | High or Low Side | Current Monitors | - | - | - | - | ||
![]() SI8941BD-IS4 Skyworks Solutions, Inc. | 41 |
| - | - | Surface Mount | 8-SOIC (0.295, 7.50mm Width) | - | - | 8-SOIC | SI8941 | - | 80 | - | + 125 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | Active | Details | 5.5 V | 3 V | - | -40°C ~ 125°C (TA) | Tube | - | SI89xx | - | - | - | - | - | - | - | Controller, ACDC Switching Power Supplies | - | 3V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.9 mA | - | - | - | - | 6.9mA | - | - | High or Low Side | Current Monitors | - | - | - | - | ||
![]() SI8947AD-IS4R Skyworks Solutions, Inc. | 28 |
| - | - | Surface Mount | 8-SOIC (0.295, 7.50mm Width) | - | - | 8-SOIC | SI8947 | - | 1250 | - | - | Skyworks Solutions Inc. | - | Yes | - | Tape & Reel (TR) | Active | Details | - | - | - | -40°C ~ 125°C (TA) | Reel | - | SI89xx | - | - | - | - | - | - | - | Controller, ACDC Switching Power Supplies | - | 3V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.9mA | - | - | - | - | - | - | - | - | ||
![]() SI8946AD-IS4R Skyworks Solutions, Inc. | 21 |
| - | - | Surface Mount | 8-SOIC (0.295, 7.50mm Width) | - | - | 8-SOIC | SI8946 | - | 1250 | - | - | Skyworks Solutions Inc. | - | Yes | - | Tape & Reel (TR) | Active | Details | - | - | - | -40°C ~ 125°C (TA) | Reel | - | SI89xx | - | - | - | - | - | - | - | Controller, ACDC Switching Power Supplies | - | 3V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.9mA | - | - | - | - | - | - | - | - | ||
![]() SI8941AB-IS Skyworks Solutions, Inc. | 114 |
| - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | SI8941 | - | 96 | - | + 125 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | Active | Details | 5.5 V | 3 V | - | -40°C ~ 125°C (TA) | Tube | - | SI89xx | - | - | - | - | - | - | - | Controller, ACDC Switching Power Supplies | - | 3V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.9 mA | - | - | - | - | 6.9mA | - | - | High or Low Side | Current Monitors | - | - | - | - | ||
![]() SI8941BD-IS4R Skyworks Solutions, Inc. | 1743 |
| - | - | Surface Mount | 8-SOIC (0.295, 7.50mm Width) | - | - | 8-SOIC | SI8941 | - | 1250 | - | + 125 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | 5.5 V | 3 V | - | -40°C ~ 125°C (TA) | Cut Tape | - | SI89xx | - | - | - | - | - | - | - | Controller, ACDC Switching Power Supplies | - | 3V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.9 mA | - | - | - | - | 6.9mA | - | - | High or Low Side | Current Monitors | - | - | - | - | ||
![]() SI8947BD-IS4R Skyworks Solutions, Inc. | 1153 |
| - | - | Surface Mount | 8-SOIC (0.295, 7.50mm Width) | - | - | 8-SOIC | SI8947 | - | 1250 | - | - | Skyworks Solutions Inc. | - | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | - | - | - | -40°C ~ 125°C (TA) | Reel | - | SI89xx | - | - | - | - | - | - | - | Controller, ACDC Switching Power Supplies | - | 3V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.9mA | - | - | - | - | - | - | - | - | ||
![]() SI8947BB-ISR Skyworks Solutions, Inc. | In Stock | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | SI8947 | - | 2500 | - | - | Skyworks Solutions Inc. | - | Yes | - | Tape & Reel (TR) | Active | Details | - | - | - | -40°C ~ 125°C (TA) | Reel | - | SI89xx | - | - | - | - | - | - | - | Controller, ACDC Switching Power Supplies | - | 3V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.9mA | - | - | - | - | - | - | - | - | ||
![]() SI8946AB-ISR Skyworks Solutions, Inc. | In Stock | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | SI8946 | - | 2500 | - | - | Skyworks Solutions Inc. | - | Yes | - | Tape & Reel (TR) | Active | Details | - | - | - | -40°C ~ 125°C (TA) | Reel | - | SI89xx | - | - | - | - | - | - | - | Controller, ACDC Switching Power Supplies | - | 3V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.9mA | - | - | - | - | - | - | - | - | ||
![]() SI8946AD-IS4 Skyworks Solutions, Inc. | 23 |
| - | - | Surface Mount | 8-SOIC (0.295, 7.50mm Width) | - | - | 8-SOIC | SI8946 | - | 80 | - | + 125 C | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | Active | Details | 5.5 V | 3 V | - | -40°C ~ 125°C (TA) | Tube | - | SI89xx | - | - | - | - | - | - | - | Controller, ACDC Switching Power Supplies | - | 3V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.7 mA | - | - | - | - | 6.9mA | - | - | High or Low Side | Current Monitors | - | - | - | - | ||
![]() MAX4211DETE Maxim Integrated | 8 | - | Datasheet | 6 Weeks | Surface Mount | 16-WQFN Exposed Pad | YES | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | 8542.39.00.01 | - | QUAD | NO LEAD | 260 | 5V | 0.65mm | - | 30 | MAX4211 | Current Monitor | Not Qualified | 5.5V | 3/5V | 2.7V | 1 | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | NO | ±0.5% | - | 220 kHz | 1.1mA | High-Side | - | 0.8mm | 4mm | - | ROHS3 Compliant | ||
![]() MAX4210CETT-T Maxim Integrated | 1192 | - | Datasheet | - | Surface Mount | 6-WDFN Exposed Pad | YES | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4V~28V | -40°C~85°C | Tape & Reel (TR) | 2005 | - | e0 | no | Obsolete | 1 (Unlimited) | 6 | EAR99 | Tin/Lead (Sn85Pb15) | - | 8542.39.00.01 | - | DUAL | NO LEAD | 245 | 5V | 0.95mm | not_compliant | NOT SPECIFIED | MAX4210 | Current Monitor | Not Qualified | - | 3/5V | - | 1 | 5.5V | 2.7V | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | NO | ±0.5% | - | - | - | High-Side | - | 0.8mm | 3mm | 3mm | ROHS3 Compliant |