- Manufacturer
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Factory Lead Time
- Operating Temperature
- Base Part Number
- Terminal Position
- Number of Pins
Attribute column
Categories
PMIC - Current Regulation/Management
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Current Limit | Input Voltage Range | Manufacturer Lifecycle Status | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Off Time - Max | On Resistance - Max | On Time - Max | Package | Pd - Power Dissipation | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Voltage-Input | Operating Temperature | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Applications | Subcategory | Max Power Dissipation | Voltage - Supply | Function | Number of Outputs | Operating Supply Voltage | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Output Current | Current - Output | Accuracy | Current - Supply | Product Type | Sensing Method | Input Current | Max Junction Temperature (Tj) | Product | Input Voltage | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4211BETE T Analog Devices | 10 |
| Datasheet | - | - | Surface Mount | 16-WQFN Exposed Pad | - | 16-TQFN (4x4) | MAX4211 | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | Obsolete | - | 5.5 V | 2.7 V | 4V ~ 28V | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | Current Monitor | - | - | - | - | - | 1.1 mA | - | - | - | ±0.5% | - | - | High-Side | - | - | Power Monitors | - | - | ||
![]() MAX4210FEUA T Analog Devices | 25 |
| Datasheet | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-uMAX/uSOP | MAX4210 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | Obsolete | - | 5.5 V | 2.7 V | 4V ~ 28V | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | Current Monitor | - | - | - | - | - | - | - | - | - | ±0.5% | - | - | High-Side | - | - | Current and Power Monitors | - | - | ||
![]() MAX4211DEUE Analog Devices | 25 |
| Datasheet | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16-TSSOP | MAX4211 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tube | - | Obsolete | - | - | - | 4V ~ 28V | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | Current Monitor | - | - | - | - | - | - | - | - | - | ±0.5% | - | - | High-Side | - | - | - | - | - | ||
![]() MAX4211EETE Analog Devices | 37 |
| Datasheet | - | - | Surface Mount | 16-WQFN Exposed Pad | - | 16-TQFN (4x4) | MAX4211 | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | - | - | - | Tube | - | Obsolete | - | 5.5 V | 2.7 V | 4V ~ 28V | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | Current Monitor | - | - | - | - | - | 670 uA | - | - | - | ±0.5% | - | - | High-Side | - | - | Current and Power Monitors | - | - | ||
![]() CMJD0300 TR Central | 2728 |
| - | - | - | - | - | - | - | - | - | - | - | - | Central Semiconductor Corp | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CDCLD025 TR13 Central | In Stock | - | - | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | DPAK | - | - | - | - | - | Central Semiconductor Corp | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | 50V | -55°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | Current Limiting | - | - | - | - | - | - | - | - | 27.5mA | - | - | - | - | - | - | - | - | - | ||
![]() CDCLD200 TR13 Central | 1630 |
| - | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | DPAK | - | - | - | - | - | Central Semiconductor Corp | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | 27V | -55°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | Current Limiting | - | - | - | - | - | - | - | - | 230mA | - | - | - | - | - | - | - | - | - | ||
![]() MAX14523CATA T Analog Devices | 32 |
| Datasheet | - | - | Surface Mount | 8-WDFN Exposed Pad | - | 8-TDFN (3x3) | MAX14523 | 1.5A | - | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | 250 us | 130 mOhms | 1 ms | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 1952 mW | Active | - | 5.5 V | 1.7 V | 1.7V ~ 5.5V | -40°C ~ 125°C | - | - | USB Switch | - | - | - | Switch ICs | - | - | Current Switch | 1 Output | 1.7 V to 5.5 V | - | - | - | - | - | - | Adjustable | ±10% | - | Power Switch ICs - Power Distribution | - | - | - | - | 5.5V | - | ||
![]() MCZ33811EG NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZXCT210CDW-7 Diodes | 3099 |
| - | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | SOT-363 | - | - | - | - | + 125 C | Diodes Incorporated | - 40 C | SMD/SMT | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | 26 V | 2.7 V | 2.7V ~ 26V | -40°C ~ 125°C (TA) | - | Automotive, AEC-Q100 | - | - | - | - | - | - | - | Current Monitor | - | - | - | - | - | - | - | - | - | ±0.5% | - | - | High/Low-Side | - | - | Current Monitors | - | - | ||
![]() MAX17610ATC Analog Devices | 451 | - | Datasheet | Production (Last Updated: 3 weeks ago) | - | Surface Mount | 12-WFDFN Exposed Pad | 12 | 12-TDFN (3x3) | MAX17610 | - | 4.5 V to 60 V | PRODUCTION (Last Updated: 3 weeks ago) | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | - | - | - | Tube | - | Active | Compliant | - | - | 4.5V ~ 60V | -40°C ~ 125°C (TA) | - | - | Special Purpose | 125 °C | -40 °C | - | - | 1.9512 W | - | Current Limiting | 1 | - | 1 | 60 V | 4.5 V | - | 880 µA | 1 A | 1A | ±5% | - | - | - | 880 uA | 150 °C | - | - | 800 µm | ||
![]() CDCLD040 TR13 Central | 18 |
| - | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | DPAK | - | - | - | - | - | Central Semiconductor Corp | - | - | - | - | - | - | - | - | Active | - | - | - | 50V | -55°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | Current Limiting | - | - | - | - | - | - | - | - | 44mA | - | - | - | - | - | - | - | - | - | ||
![]() MAX4795EUK Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | MAX479 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMJDH080 TR Central | 3610 |
| - | - | - | - | - | - | - | - | - | - | - | - | Central Semiconductor Corp | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMJDH180 TR Central | 3598 |
| - | - | - | - | - | - | - | - | - | - | - | - | Central Semiconductor Corp | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4995AAVB TCJY Analog Devices | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 10-UFQFN | 10 | 10-UTQFN (1.4x1.8) | MAX4995 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | Compliant | - | - | 1.7V ~ 5.5V | -40°C ~ 125°C | Tape & Reel (TR) | - | - | 125 °C | -40 °C | - | - | - | - | Current Switch | - | - | - | 5.5 V | 1.7 V | - | - | - | Adjustable | ±10% | - | - | - | - | - | - | - | - | ||
![]() CMJDH120 TR Central | 3336 |
| - | - | - | - | - | - | - | - | - | - | - | - | Central Semiconductor Corp | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4787EXK TC7Q Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | SC-70-5 | MAX4787 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | 2.3V ~ 5.5V | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | Current Limiting | - | - | - | - | - | - | - | - | 100mA | - | - | - | - | - | - | - | - | - | ||
![]() MAX20316EWC Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 12-WFBGA, WLBGA | - | 12-WLP (1.65x1.45) | MAX20316 | 6A | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | MSL 1 - Unlimited | - | - | - | Tube | - | Active | - | - | - | 2.5V ~ 5.5V | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | Current Switch | - | - | - | - | - | - | - | - | 20mA | ±5% | - | - | - | - | - | - | 5.5V | - | ||
![]() MAX20044FGEEB/V Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16-QSOP | MAX20044 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tube | - | Obsolete | - | - | - | - | -40°C ~ 105°C (TA) | - | Automotive, AEC-Q100 | - | - | - | Automotive, USB Protection | - | - | 3V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | 1.3A | - | - | - | - | - | - | - |