- Manufacturer
- Display Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Number of Terminations
- Terminal Position
- Base Part Number
- Number of Pins
Attribute column
Categories
PMIC - Display Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Input Voltage-Max | Input Voltage-Min | Interface Type | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Number of Digits | Package | Product Status | RoHS | SwitchingFrequency | Voltage-Input | Operating Temperature | Series | Type | Applications | Voltage - Supply | Number of Outputs | Output Voltage | Operating Supply Voltage | Configuration | Note | Interface | Operating Supply Current | Output Current | Quiescent Current | Supply Current-Max | Current - Supply | Voltage - Output | Topology | Display Type | Number of Segments | Digits or Characters |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AS1106WL-Z OSRAM | In Stock | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24-SOIC | - | - | - | - | - | ams OSRAM | - | - | - | - | Bulk | Obsolete | - | - | - | 0°C ~ 70°C | - | - | - | 2.7V ~ 5.5V | - | - | - | 7 Segment + DP | - | Serial | - | - | - | - | 330 mA | - | - | LED | - | 8 Digits | ||
![]() ICM7224RIPL HARRIS | 892 |
| - | Through Hole | 40-DIP (0.600, 15.24mm) | 40-PDIP | - | - | - | - | - | Harris Corporation | - | - | - | - | Tube | Obsolete | - | - | - | -20°C ~ 85°C | - | - | - | 3V ~ 6V | - | - | - | 7 Segment | - | - | - | - | - | - | 10 µA | - | - | LCD | - | 4.5 Digits | ||
![]() LC75844M-TLM-E Sanyo | 997 |
| - | Surface Mount | 36-SOP (0.311, 7.90mm Width) | 36-MFPSDJ | - | - | - | - | - | Sanyo | - | - | - | - | Bulk | Obsolete | - | - | - | -40°C ~ 85°C | - | - | - | 2.7V ~ 6V | - | - | - | 88 Segment | - | Serial | - | - | - | - | 230 µA | - | - | LCD | - | - | ||
![]() AS1105WL-T-Z OSRAM | In Stock | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC | - | - | - | - | - | ams OSRAM | - | - | - | - | Bulk | Obsolete | - | - | - | -40°C ~ 85°C | - | - | - | 4V ~ 5.5V | - | - | - | 7 Segment + DP | - | Serial | - | - | - | - | 330 mA | - | - | LED | - | 4 Digits | ||
![]() MAX6934AQH TD Analog Devices | In Stock | - | Datasheet | Surface Mount | 44-LCC (J-Lead) | 44-PLCC (16.59x16.59) | MAX6934 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 125°C | - | - | - | 8V ~ 76V | - | - | - | - | - | 4-Wire Serial | - | - | - | - | 2 mA | - | - | Vacuum Fluorescent (VF) | - | - | ||
![]() 67744 Microchip | In Stock | - | - | THT | - | - | - | - | - | - | - | - | - | - | n/a | - | DIP40 | - | Yes | - | - | - | n/a | LED/LCD Driver Circuits | - | - | - | - | - | - | n/a | - | - | - A | - | - | - | - | - | - | - | - | ||
![]() 126055 STMicroelectronics | In Stock | - | Datasheet | SMD | - | - | - | - | - | - | - | - | - | - | n/a | - | QSOP24 | - | Yes | - | - | - | n/a | LED/LCD Driver Circuits | - | - | - | - | - | - | n/a | - | - | 0,1 A | - | - | - | - | - | - | - | - | ||
![]() MAX6921AWI/V Analog Devices | 123 |
| Datasheet | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | 28-SOIC | MAX6921 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tube | Active | - | - | - | -40°C ~ 125°C | Automotive, AEC-Q100 | - | - | 8V ~ 76V | - | - | 3 V to 5.5 V | - | - | 4-Wire Serial | 1.65 mA | - | - | - | 1.65 mA | - | - | Vacuum Fluorescent (VF) | - | - | ||
![]() MAX6956ATL T Analog Devices | 24 |
| Datasheet | Surface Mount | 40-WFQFN Exposed Pad | 40-TQFN (6x6) | MAX6956 | - | - | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 125°C | - | - | - | 2.5V ~ 5.5V | - | - | 2.5 V to 5.5 V | - | - | I²C | - | - | - | 230 uA | 180 µA | - | - | LED | 28 | - | ||
![]() MM74C928N Fairchild | In Stock | - | - | Through Hole | 18-DIP (0.300, 7.62mm) | 18-PDIP | - | - | - | - | - | Fairchild Semiconductor | - | - | - | - | Tube | Obsolete | - | - | - | -40°C ~ 85°C | - | - | - | 3V ~ 6V | - | - | - | 7 Segment | - | BCD | - | - | - | - | 20 µA | - | - | LED | - | 4 Digits | ||
![]() ICM7212MIQH-D Analog Devices | 33 |
| Datasheet | Surface Mount | 44-LCC (J-Lead) | 44-PLCC (16.59x16.59) | ICM7212 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tube | Obsolete | - | - | - | -20°C ~ 85°C | - | - | - | 4V ~ 6V | - | - | - | 7 Segment | - | BCD | - | - | - | - | 200 mA | - | - | LED | - | 4 Digits | ||
![]() MAX6920ATP T Analog Devices | In Stock | - | Datasheet | Surface Mount | 20-WQFN Exposed Pad | 20-TQFN (5x5) | MAX6920 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | -40°C ~ 125°C | - | - | - | 8V ~ 76V | - | - | - | - | - | 4-Wire Serial | - | - | - | - | 1 mA | - | - | Vacuum Fluorescent (VF) | - | - | ||
![]() MAX6959BAPE Analog Devices | 33 |
| Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | 16-PDIP | MAX6959 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tube | Obsolete | - | - | - | -40°C ~ 125°C | - | - | - | 3V ~ 5.5V | - | - | - | 7 Segment + 2 Annunciators | - | SMBus (2-Wire/I²C) | - | - | - | - | 5.9 mA | - | - | LED | - | 4 Digits | ||
![]() ICL7107CPL HARRIS | 1650 |
| - | Through Hole | 40-DIP (0.600, 15.24mm) | 40-PDIP | - | - | - | - | - | Harris Corporation | - | - | - | - | Bulk | Active | - | - | - | 0°C ~ 70°C | - | - | - | 4.75V ~ 5.25V | - | - | - | 7 Segment | - | - | - | - | - | - | 600 µA | - | - | LED | - | A/D 3.5 Digits | ||
![]() LC75878W-E Sanyo | 100 | - | - | Surface Mount | 64-LQFP | 100-SQFP (14x14) | LC758 | - | - | - | - | Sanyo | - | - | - | - | Tray | Obsolete | - | - | - | -40°C ~ 85°C | - | - | - | 2.7V ~ 6V | - | - | - | 600 Segment, 666 Segment, 730 Segment | - | Serial | - | - | - | - | 200 µA | - | - | LCD | - | - | ||
![]() MAX1748EUE T Analog Devices | 1223 |
| Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16-TSSOP | MAX1748 | 5.5 V | 2.7 V | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 1 MHz | 2.7V ~ 5.5V | -40°C ~ 85°C | - | - | Converter, TFT LCD | - | 3 | 2.7 V to 13 V | - | - | - | - | - | 500 mA | 600 uA | - | - | 2.7V ~ 13V | Boost | - | - | - | ||
![]() ICM7218CIQI T Analog Devices | 39 |
| Datasheet | Surface Mount | 28-LCC (J-Lead) | 28-PLCC (11.51x11.51) | ICM7218 | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 20 C | SMD/SMT | - | 8 | Tape & Reel (TR) | Active | - | - | - | -20°C ~ 85°C | - | - | - | 2V ~ 6V | - | - | 4 V to 6 V | 7 Segment | - | Parallel | - | - | - | 950 uA | 250 µA | - | - | LED | 64 | 8 Digits | ||
![]() SGM3122YTQ16G/TR SGMICRO | 80000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AW21024QNR AWINIC(Shanghai Awinic Tech) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SGM3785YTDP14G/TR SGMICRO | 6561 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |