- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Factory Lead Time
- Interface
- Package / Case
- Applications
- Mounting Type
- Voltage - Supply
- Load Type
- Voltage - Load
Attribute column
Categories
PMIC - Full, Half-Bridge Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | SwitchingFrequency | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Applications | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Input Voltage-Nom | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Analog IC - Other Type | Nominal Supply Current | Output Configuration | Power Dissipation | Output Current | Max Supply Current | Turn On Delay Time | Max Output Voltage | Input Voltage (Min) | Min Input Voltage | Control Mode | Input Voltage (Max) | Max Input Voltage | Halogen Free | Output Current per Channel | Control Technique | Rise Time | Supply Current-Max (Isup) | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Min Output Voltage | Max Collector Current | Switcher Configuration | Continuous Drain Current (ID) | Release Time | Gate to Source Voltage (Vgs) | Voltage - Load | Switching Frequency-Max | Fault Protection | Drain to Source Breakdown Voltage | Output Voltage-Max | Number of Drivers | Turn On Time | Isolation Voltage | Output Peak Current Limit-Nom | Rds On (Typ) | Max Junction Temperature (Tj) | Turn Off Time | Built-in Protections | Motor Type | Ambient Temperature Range High | Output Current Flow Direction | Natural Thermal Resistance | Load Type | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IRSM005-301MH Infineon Technologies | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 27-PowerVQFN | - | 27 | 2.174692g | - | 220 ns | - | 150°C TJ | Tray | 2014 | µIPM™ | - | - | Active | 3 (168 Hours) | 27 | EAR99 | - | - | AC Motors, DC Motors, DC-DC Converters, General Purpose | - | - | 13.5W | 10V~20V | QUAD | - | - | 1 | 15V | - | - | - | - | - | - | - | - | - | - | 30A | - | - | - | - | Logic | - | - | Half Bridge | - | - | 520μA | 220 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V Max | - | UVLO | - | - | 1 | 0.22 μs | - | - | 16m Ω | - | 0.22 μs | TRANSIENT; UNDER VOLTAGE | - | - | SOURCE SINK | - | Inductive, Capacitive | Bootstrap Circuit | - | - | 8mm | 7mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() LA6584JA-AH ON Semiconductor | 13 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-LSSOP (0.173, 4.40mm Width) | - | 20 | - | - | - | - | -30°C~90°C TA | Tape & Reel (TR) | 2012 | - | e6 | yes | Active | 3 (168 Hours) | 20 | - | - | Tin/Bismuth (Sn/Bi) | DC Motors, General Purpose | - | - | - | 2.8V~14V | DUAL | GULL WING | NOT SPECIFIED | 1 | 12V | 0.65mm | - | NOT SPECIFIED | LA6584 | 20 | - | 1 | Not Qualified | 15V | - | - | - | - | 2.8V | - | Logic | BRUSHLESS DC MOTOR CONTROLLER | - | Half Bridge (2) | - | 1.2A | - | - | - | - | - | - | - | - | Halogen Free | - | - | - | 9mA | - | 14V | - | 1.2A | - | - | - | - | 2.8V~14V | - | - | - | - | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | Inductive | - | 1.3mm | - | 6.5mm | 4.4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BTN7933BAUMA1 Infineon Technologies | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | TO-263-8, D2Pak (7 Leads + Tab), TO-263CA | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2009 | NovalithIC™ | - | no | Last Time Buy | 3 (168 Hours) | 7 | EAR99 | - | - | DC Motors, General Purpose | - | 8542.39.00.01 | - | 4.5V~28V | SINGLE | GULL WING | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | BTN7933 | 4 | R-PSSO-G7 | - | Not Qualified | - | - | 50A | 18V | - | - | - | Logic | - | - | Half Bridge | - | - | - | - | - | - | - | - | - | - | Halogen Free | 20A | - | - | - | - | - | - | - | - | - | - | - | 4.5V~28V | - | Current Limiting, Over Temperature, Over Voltage, Short Circuit, UVLO | - | - | - | - | - | 12A | 18m Ω LS, 10m Ω HS | - | - | - | - | - | SOURCE SINK | - | Inductive | Latch Function, Slew Rate Controlled, Status Flag | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() CSD95378BQ5MCT Texas Instruments | 950 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | 12-PowerTFDFN | - | 12 | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | NexFET™ | e3 | yes | Active | 2 (1 Year) | 12 | EAR99 | - | - | Synchronous Buck Converters | - | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | NO LEAD | 260 | 1 | - | - | - | NOT SPECIFIED | CSD95378 | - | - | - | - | - | - | 90A | 16V | 12V | - | - | PWM | DUAL SWITCHING CONTROLLER | - | Half Bridge | - | - | - | - | - | - | - | - | - | - | - | 60A | PULSE WIDTH MODULATION | - | - | - | - | - | - | - | - | - | - | 4.5V~16V | - | Current Limiting, Over Temperature, Shoot-Through, Short Circuit, UVLO | - | 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | Inductive | Bootstrap Circuit, Status Flag | 1mm | - | 6mm | 5mm | 980μm | - | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() IRSM515-055PA Infineon Technologies | 234 | - | Datasheet | 21 Weeks | - | - | Surface Mount | Surface Mount | 32-PowerSMD Module, 23 Leads | - | - | - | - | - | - | -40°C~150°C TJ | Tube | 2014 | µIPM™-DIP | - | - | Active | 3 (168 Hours) | - | - | - | - | AC Motors | - | 8542.39.00.01 | - | 13.5V~16.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | 16.5V | - | - | - | Logic | - | - | Half Bridge (3) | - | 2.4A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400V Max | - | UVLO | - | - | - | - | 1.9kV | - | 1.3 Ω | - | - | - | - | - | - | - | Inductive | Bootstrap Circuit | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() CSD95495QVM Texas Instruments | 10000 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 18-PowerTFDFN | YES | 18 | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | NexFET™ | e3 | yes | Active | 2 (1 Year) | 18 | EAR99 | - | Matte Tin (Sn) | Synchronous Buck Converters | OPERATES IN ADJUSTABLE MODE UP TO 5.5 | - | - | 4.5V~5.5V | DUAL | NO LEAD | - | 1 | - | - | not_compliant | - | CSD95495 | - | - | - | - | - | - | - | - | 12V | - | - | PWM | SWITCHING REGULATOR | - | Half Bridge (3) | - | - | - | - | - | 4.5V | - | - | 16V | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | - | - | - | - | - | - | 4.5V~16V | 1250kHz | Shoot-Through | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inductive, Capacitive | Bootstrap Circuit | - | - | 5mm | 4mm | 975μm | - | - | ROHS3 Compliant | - | ||
![]() FDMF6708N ON Semiconductor | 15648 | - | Datasheet | 16 Weeks | LIFETIME (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 40-PowerTFQFN | - | 40 | 224mg | - | 150 ns | - | -40°C~150°C TJ | Tape & Reel (TR) | 2014 | XS™ DrMOS | e3 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | Tin (Sn) | Synchronous Buck Converters | - | - | - | 4.5V~5.5V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | FDMF6708 | - | - | 1 | - | 24V | Adjustable | 50A | - | - | - | - | PWM | - | 2mA | Half Bridge | - | 50A | - | - | 24V | - | 4.5V | - | - | 5.5V | - | 50A | - | 10ns | - | 10 ns | - | 3V | - | - | - | - | - | 3V~24V | - | Over Temperature, Shoot-Through, UVLO | - | - | 2 | - | - | - | 900m Ω LS, 800m Ω HS | - | - | - | - | - | - | - | Inductive | Bootstrap Circuit, Status Flag | 1.05mm | - | 6mm | 6mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() NCP5369NMNTXG ON Semiconductor | 5414 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 40-VFQFN Exposed Pad | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 3 (168 Hours) | - | - | - | Tin (Sn) | Synchronous Buck Converters | - | - | - | 4.5V~5.5V | - | - | NOT SPECIFIED | - | - | - | not_compliant | NOT SPECIFIED | - | - | - | - | - | - | - | 50A | - | - | - | - | PWM | - | - | Half Bridge | - | - | - | - | - | - | - | - | - | - | - | 35A | - | - | - | - | - | - | - | - | - | - | - | 4.5V~25V | - | Over Temperature, Shoot-Through, UVLO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inductive | Bootstrap Circuit, Status Flag | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BTS7811KDTMA1 Infineon Technologies | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | TO-263-18 (15 Leads + 3 Tabs) | - | 18 | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | TrilithIC™ | - | no | Obsolete | 1 (Unlimited) | 15 | EAR99 | - | - | DC Motors, General Purpose | - | - | - | 1.8V~42V | SINGLE | GULL WING | - | 3 | 12V | - | - | - | BTS7811 | 4 | R-PSSO-G15 | 4 | - | - | - | 42A | - | - | - | - | Logic | - | 8mA | Half Bridge (2) | - | - | - | - | - | - | - | - | - | - | Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V~42V | - | Open Load Detect, Over Temperature, Short Circuit, UVLO | - | - | - | 220 μs | - | 42A | 14m Ω LS, 26m Ω HS | - | 250 μs | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | - | - | SOURCE SINK | - | Inductive | Status Flag | - | - | 21.6mm | 9.25mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() L974113TR STMicroelectronics | 155400 | - | - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | L9741 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FDMF2011 ON Semiconductor | 100000 | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 36-SMD Module | - | - | 145.646mg | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2016 | - | e3 | yes | Active | 1 (Unlimited) | 37 | - | - | Tin (Sn) | DC Motors, General Purpose | - | - | - | 10V~20V | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | - | not_compliant | NOT SPECIFIED | - | - | R-XXMA-X37 | - | - | - | - | - | - | 50V | - | - | PWM | SWITCHING CONTROLLER | - | Half Bridge | - | - | - | - | - | 3V | - | - | 80V | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | - | - | BUCK-BOOST | - | - | - | 3V~80V | - | UVLO | - | - | - | - | - | - | 7.3m Ω LS, 7.7m Ω HS | - | - | - | - | - | - | - | Inductive, Capacitive | Bootstrap Circuit | - | 0.8mm | 7.5mm | 6mm | - | - | - | ROHS3 Compliant | - | ||
![]() FDMF5833-F085 ON Semiconductor | 14851 | - | Datasheet | 16 Weeks | - | - | - | Surface Mount | 31-PowerWFQFN | - | - | - | - | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | - | PowerTrench®, SyncFET™ | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | Tin (Sn) | Synchronous Buck Converters | - | - | - | 4.5V~5.5V | - | - | NOT SPECIFIED | - | - | - | not_compliant | NOT SPECIFIED | - | - | - | - | - | 19V | - | - | - | - | - | - | PWM | - | 2mA | Half Bridge | - | 50A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5V~24V | - | Over Temperature, UVLO | - | - | 1 | - | - | - | 470m Ω LS, 680m Ω HS | 125°C | - | - | - | 125°C | - | - | Inductive | Bootstrap Circuit, Latch Function, Status Flag | 800μm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CSD95472Q5MCT Texas Instruments | 850 | - | - | 8 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | Surface Mount | 12-PowerTFDFN | YES | 12 | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | NexFET™ | e3 | yes | Active | 2 (1 Year) | 12 | - | - | Matte Tin (Sn) | Synchronous Buck Converters | OUTPUT VOLTAGE-MAX= 5.5V | - | - | 4.5V~5.5V | DUAL | NO LEAD | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | CSD95472 | - | - | - | - | - | - | - | - | - | - | - | PWM | SWITCHING REGULATOR | - | - | - | - | - | - | - | - | - | - | 16V | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | - | - | - | - | - | - | 4.5V~16V | - | Current Limiting, Over Temperature | - | 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | Inductive | Bootstrap Circuit, Diode Emulation, Status Flag | - | 0.98mm | 6mm | 5mm | 980μm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() FDMF5839 ON Semiconductor | 26425 | - | Datasheet | 12 Weeks | LAST SHIPMENTS (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 31-PowerWFQFN | - | 31 | 121.33333mg | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | PowerTrench®, SyncFET™ | e3 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | Tin (Sn) | Synchronous Buck Converters | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 35A | - | - | - | - | PWM | - | 2mA | Half Bridge | - | 35A | - | - | - | - | 4.5V | - | - | 5.5V | - | 35A | - | 4ns | - | 3 ns | - | - | - | - | - | - | - | 4.5V~24V | - | Over Temperature, UVLO | - | - | 2 | - | - | - | 650m Ω LS, 650m Ω HS | - | - | - | - | - | - | - | Inductive | Bootstrap Circuit, Latch Function, Status Flag | 800μm | - | 5mm | 5mm | - | No | - | RoHS Compliant | - | ||
![]() CSD95377Q4M Texas Instruments | 14989 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 8-PowerVFDFN | - | 8 | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | NexFET™ | e3 | yes | Active | 2 (1 Year) | 8 | EAR99 | - | Matte Tin (Sn) | Synchronous Buck Converters | - | - | - | 4.5V~5.5V | DUAL | NO LEAD | 260 | 1 | - | 0.4mm | not_compliant | NOT SPECIFIED | CSD95377 | - | - | - | - | - | - | 70A | - | 5V | - | - | PWM | DUAL SWITCHING CONTROLLER | - | Half Bridge | - | - | - | - | - | 4.5V | - | - | 5.5V | - | - | 30A | PULSE WIDTH MODULATION | - | - | - | - | - | - | - | - | - | - | 16V Max | 2000kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inductive | Bootstrap Circuit, Diode Emulation | - | 1mm | 4.5mm | 3.5mm | 900μm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() CSD96371Q5M Texas Instruments | 43 | - | - | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 22-PowerLFDFN | - | 22 | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | NexFET™ | e4 | yes | Active | 2 (1 Year) | 22 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | Synchronous Buck Converters | - | 8541.29.00.95 | - | 4.5V~5.5V | DUAL | NO LEAD | 260 | 1 | - | - | not_compliant | NOT SPECIFIED | CSD96371 | - | - | - | Not Qualified | - | - | 75A | - | 12V | - | - | PWM | SWITCHING REGULATOR | - | Half Bridge | 12W | - | - | - | - | 3.3V | - | VOLTAGE-MODE | 13.2V | - | - | 50A | PULSE WIDTH MODULATION | - | - | - | - | - | - | - | 50A | - | 10V | 3.3V~13.2V | 2000kHz | Shoot-Through, UVLO | 25V | 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | Inductive | Bootstrap Circuit | 1.5mm | - | 6mm | 5mm | 1.5mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() L6207N STMicroelectronics | 28 | - | Datasheet | - | - | - | Through Hole | Through Hole | 24-PowerDIP (0.300, 7.62mm) | - | 24 | - | 100kHz | - | - | -25°C~125°C TJ | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | 300mOhm | - | DC Motors, Stepper Motors, Voltage Regulators | - | - | - | 8V~52V | - | - | - | - | - | - | - | - | L6207 | 24 | - | 4 | - | 52V | - | 5.6A | 48V | - | - | 2 | Logic | - | 10mA | Half Bridge (4) | - | 2.8A | - | - | - | - | - | - | - | - | - | 2.8A | - | 250ns | - | - | 52V | - | 2.8A | - | - | 550 ns | - | 8V~52V | - | Current Limiting, Over Temperature, UVLO | - | - | - | - | - | - | 300m Ω | - | - | - | Brushed | - | - | 14 °C/W | Inductive | Bootstrap Circuit | 3.3mm | - | 31.75mm | 6.6mm | 4.32mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LB1867M-TLM-H ON Semiconductor | 13 | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 14-LSOP (0.173, 4.40mm Width) | - | 14 | - | - | - | - | -30°C~80°C TA | Tape & Reel (TR) | 2009 | - | - | yes | Active | 3 (168 Hours) | - | - | - | - | DC Motors, General Purpose | - | - | - | 6.4V~7V | - | - | - | - | - | - | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | Logic | - | 50mA | Half Bridge (2) | 800mW | 1A | - | - | - | - | - | - | - | - | Halogen Free | 1A | - | - | - | - | 7V | - | 1A | - | - | - | - | 12V 24V | - | Over Temperature | - | - | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | Inductive | - | 1.5mm | - | 8mm | 4.4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() L9960 STMicroelectronics | 6850 | - | Datasheet | 42 Weeks | - | - | - | Surface Mount | 36-PowerFSOP (0.295, 7.50mm Width) | - | - | - | - | - | Automotive grade | -40°C~170°C TJ | Tube | - | Automotive, AEC-Q100 | - | - | Active | 3 (168 Hours) | - | - | - | - | General Purpose | - | - | - | 4.5V~5.5V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | L9960 | - | - | - | - | - | - | - | - | - | - | - | SPI | - | - | Half Bridge (2) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5V~28V | - | Over Temperature, Short Circuit | - | - | - | - | - | - | 400m Ω LS + HS | - | - | - | - | - | - | - | Inductive, Capacitive, Resistive | Slew Rate Controlled | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NCP81081MNR2G ON Semiconductor | 1535 | - | Datasheet | - | OBSOLETE (Last Updated: 5 days ago) | - | - | Surface Mount | 40-VFQFN Exposed Pad | - | 40 | - | 1MHz | - | - | 0°C~150°C TJ | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | Tin (Sn) | Synchronous Buck Converters | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | NCP81081 | 40 | - | 1 | - | - | - | 35A | - | - | - | - | PWM | - | - | Half Bridge | - | 35A | 20mA | - | - | - | - | - | - | 5V | - | 35A | - | - | - | - | - | - | - | - | - | - | - | 4.5V~25V | - | Over Temperature, UVLO | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | Inductive | Bootstrap Circuit, Status Flag | - | - | - | - | - | No | - | RoHS Compliant | Lead Free |