- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Factory Lead Time
- Interface
- Package / Case
- Applications
- Mounting Type
- Voltage - Supply
- Load Type
- Voltage - Load
Attribute column
Categories
PMIC - Full, Half-Bridge Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Analog IC - Other Type | Nominal Supply Current | Output Configuration | Power Dissipation | Output Current | Max Supply Current | Halogen Free | Output Current per Channel | Rise Time | Supply Current-Max (Isup) | Fall Time (Typ) | Voltage - Load | Fault Protection | Number of Drivers | Turn On Time | Isolation Voltage | Rds On (Typ) | High Side Driver | Turn Off Time | Load Type | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FDMF3032 ON Semiconductor | 6650 | - | - | - | - | - | Surface Mount | 31-PowerWFQFN | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() UC3717AQTR Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | 20-LCC (J-Lead) | YES | 20 | - | 0°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | - | Obsolete | 2 (1 Year) | 20 | - | EAR99 | Matte Tin (Sn) | - | - | General Purpose, Stepper Motors | IT ALSO REQUIRES 10V TO 46V SUPPLY | 8542.39.00.01 | - | 4.75V~5.25V | QUAD | J BEND | 260 | 1 | 5V | 1.27mm | - | - | UC3717 | 20 | - | - | - | 46V | 1A | - | 5.25V | 510/40V | 4.75V | Logic | STEPPER MOTOR CONTROLLER | 7mA | Half Bridge (2) | - | 1A | - | - | 1A | - | 15mA | - | 10V~46V | Over Temperature | - | - | - | - | - | - | Inductive | Bootstrap Circuit | - | 4.57mm | 8.965mm | 8.965mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() STK534UC90A-E ON Semiconductor | 13 | - | - | 13 Weeks | - | - | - | - | - | - | - | - | Tube | 2017 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() LB1867M-MPB-H ON Semiconductor | In Stock | - | Datasheet | - | LIFETIME (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 14-LSOP (0.173, 4.40mm Width) | - | 14 | - | -30°C~80°C TA | Tube | 2009 | - | - | yes | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | DC Motors, General Purpose | - | - | - | 6.4V~7V | - | - | - | - | - | - | - | - | - | 14 | - | - | - | - | - | 50V | - | - | - | Logic | - | 50mA | Half Bridge (2) | 800mW | 1A | - | Halogen Free | 1A | - | - | - | 12V 24V | Over Temperature | - | - | - | - | - | - | Inductive | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() LB1861M-MPB-H ON Semiconductor | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 14-LSOP (0.173, 4.40mm Width) | - | 14 | - | -30°C~80°C TA | Tube | 2013 | - | - | yes | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | DC Motors, General Purpose | - | - | - | 6.4V~7V | - | - | - | - | - | - | - | - | - | 14 | - | - | - | - | - | 7V | - | - | - | Logic | - | 50mA | Half Bridge (2) | 1.1W | 1.5A | - | Halogen Free | 1.5A | - | - | - | 12V 24V | Over Temperature | - | - | - | - | - | - | Inductive | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() IRSM505-044DA Infineon Technologies | 10 | - | Datasheet | 21 Weeks | - | Through Hole | Through Hole | 32-PowerDIP Module, 23 Leads | - | - | - | -40°C~150°C TJ | Tube | 2014 | µIPM™-DIP | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | AC Motors | - | 8542.39.00.01 | - | 13.5V~16.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.5V | - | - | - | Logic | AC MOTOR CONTROLLER | - | Half Bridge (3) | - | - | - | - | - | - | - | - | 200V Max | UVLO | - | - | - | 800m Ω | - | - | Inductive | Bootstrap Circuit | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() LCS703HG Power Integrations | 1 | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | 16-SSIP, 13 Leads, Exposed Pad, Formed Leads | - | 16 | - | -40°C~150°C TJ | Tube | 2011 | HiperLCS™ | e3 | - | Active | 1 (Unlimited) | 13 | - | EAR99 | MATTE TIN | - | - | General Purpose | - | - | - | 11.4V~15V | ZIG-ZAG | - | NOT SPECIFIED | 1 | 12V | 0.97mm | - | NOT SPECIFIED | - | - | - | 1 | Not Qualified | - | 12.9A | - | - | - | - | On/Off | - | 5.4mA | Half Bridge | - | 10.4A | 7.1mA | - | - | - | - | - | 11.4V~15V | Current Limiting, Over Temperature, Over Voltage, Short Circuit, UVLO | - | - | - | 600m Ω | YES | - | Inductive | Auto Restart, Slew Rate Controlled | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() LV8012T-MPB-E ON Semiconductor | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 24-TFSOP (0.173, 4.40mm Width) | - | 24 | - | -20°C~75°C TA | Tube | 2013 | - | e6 | yes | Obsolete | 3 (168 Hours) | 24 | - | - | Tin/Bismuth (Sn/Bi) | - | - | DC Motors, General Purpose | ALSO OPERATES IN 2 TO 7V SUPPLY | 8542.39.00.01 | - | 2.7V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.5mm | - | NOT SPECIFIED | - | 24 | - | - | Not Qualified | - | - | 7V | 5.5V | 5V | - | Logic | BRUSH DC MOTOR CONTROLLER | 1μA | Half Bridge (4) | 800mW | 1.4A | - | - | 1.4A | - | 1.2mA | - | 2V~7V | Over Temperature | - | - | - | 750m Ω | - | - | Inductive | - | - | 1.2mm | 6.5mm | 4.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() BA5813FM-E2 ROHM Semiconductor | 1500 |
| Datasheet | 6 Weeks | - | Surface Mount | - | - | - | 28 | - | - | Tape & Reel (TR) | 2000 | - | - | - | Active | 3 (168 Hours) | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | Logic | - | 23mA | - | - | - | - | - | - | - | - | - | - | Over Temperature | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() IRSM515-024PA Infineon Technologies | 10 | - | Datasheet | 21 Weeks | - | Surface Mount | Surface Mount | 32-PowerSMD Module, 23 Leads | - | - | - | -40°C~150°C TJ | Tube | 2014 | µIPM™-DIP | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | AC Motors | - | 8542.39.00.01 | - | 13.5V~16.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | 16.5V | - | - | - | Logic | - | - | Half Bridge (3) | - | 1.6A | - | - | - | - | - | - | 200V Max | UVLO | - | - | 1.9kV | 1.8 Ω | - | - | Inductive | Bootstrap Circuit | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() IRSM515-044DA Infineon Technologies | 2 | - | Datasheet | 16 Weeks | - | - | Through Hole | 32-PowerDIP Module, 23 Leads | - | - | - | -40°C~150°C TJ | Tube | 2014 | µIPM™-DIP | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | AC Motors | - | 8542.39.00.01 | - | 13.5V~16.5V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | Logic | AC MOTOR CONTROLLER | - | Half Bridge (3) | - | - | - | - | - | - | - | - | 200V Max | UVLO | - | - | - | 800m Ω | - | - | Inductive | Bootstrap Circuit | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BA6208 ROHM Semiconductor | 5091 | - | Datasheet | - | - | Through Hole | Through Hole | 9-SIP | - | 9 | - | -20°C~60°C TA | Tube | 1999 | - | e3/e2 | yes | Active | 1 (Unlimited) | 9 | - | - | TIN/TIN COPPER | - | - | DC Motors, General Purpose | - | - | - | 4.5V~15V | SINGLE | - | 260 | 1 | 9V | 2.54mm | - | 10 | BA6208 | 9 | - | 1 | - | - | - | - | - | 9V | 4.5V | Logic | BRUSH DC MOTOR CONTROLLER | - | Half Bridge (2) | - | 200mA | - | - | - | - | - | - | 4.5V~15V | - | - | - | - | - | - | - | Inductive | - | - | 7.2mm | - | 2.8mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BD6221HFP-TR ROHM Semiconductor | In Stock | - | - | - | - | Surface Mount | Surface Mount | TO-263-8, D2Pak (7 Leads + Tab), TO-263CA | - | 7 | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | - | yes | Not For New Designs | 1 (Unlimited) | 7 | SMD/SMT | EAR99 | - | - | - | DC Motors, General Purpose | - | - | - | 6V~15V | SINGLE | GULL WING | - | 1 | 12V | - | - | - | BD622* | 7 | - | 1 | - | 18V | - | - | - | - | 6V | Logic | BRUSH DC MOTOR CONTROLLER | 2.5mA | Half Bridge (2) | - | 1A | - | - | 1A | - | - | - | 6V~15V | Current Limiting, Over Temperature, Over Voltage, UVLO | - | - | - | 1.5 Ω | - | - | Inductive | - | 1.91mm | - | 9.4mm | 8mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FDMF6706B ON Semiconductor | 13190 | - | Datasheet | - | - | Surface Mount | Surface Mount | 40-PowerTFQFN | - | 40 | 193.06667mg | -55°C~150°C TJ | Tape & Reel (TR) | - | XS™ DrMOS | e3 | yes | Obsolete | 1 (Unlimited) | 40 | - | EAR99 | Tin (Sn) | - | - | Synchronous Buck Converters | - | - | - | 4.5V~5.5V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 5V | 0.5mm | - | NOT SPECIFIED | FDMF6706 | - | - | 1 | - | - | 45A | - | - | - | - | PWM | - | 2mA | Half Bridge | - | 45A | - | - | 43A | 6ns | - | 5 ns | 3V~15V | Over Temperature, Shoot-Through, UVLO | 2 | 30 µs | - | 1 Ω LS, 1 Ω HS | YES | 30 µs | Inductive | Bootstrap Circuit, Status Flag | 1.05mm | - | 6mm | 6mm | - | No SVHC | RoHS Compliant | - | ||
![]() LCS705HG Power Integrations | 12 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | 16-SSIP, 13 Leads, Exposed Pad, Formed Leads | - | 16 | - | -40°C~150°C TJ | Tube | 2012 | HiperLCS™ | - | - | Active | 1 (Unlimited) | 13 | - | EAR99 | - | - | - | General Purpose | - | 8542.39.00.01 | - | 11.4V~15V | ZIG-ZAG | - | - | 1 | 12V | 0.97mm | - | - | - | - | R-PZIP-T13 | - | - | - | 19.3A | - | - | - | - | On/Off | - | 6.6mA | Half Bridge | - | 15.6A | - | - | - | - | - | - | 11.4V~15V | Current Limiting, Over Temperature, Over Voltage, Short Circuit, UVLO | - | - | - | 400m Ω | YES | - | Inductive | Auto Restart, Slew Rate Controlled | - | - | - | 2.01mm | No | No SVHC | RoHS Compliant | - | ||
![]() BA5830FM-E2 ROHM Semiconductor | 1500 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 28-SOP (0.295, 7.50mm Width) + 2 Heat Tabs | - | 28 | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | yes | Active | 3 (168 Hours) | 28 | - | - | - | - | - | DC Motors, General Purpose | - | - | - | 4.5V~14V | DUAL | GULL WING | - | - | 8V | 0.8mm | - | - | BA5830 | - | - | 4 | Not Qualified | - | - | - | - | 8V | - | Logic | - | - | Half Bridge (8) | - | 1A | - | - | - | - | 32mA | - | 6V | Over Temperature | - | - | - | - | - | - | Inductive | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LV8401V-MPB-E ON Semiconductor | In Stock | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 16-LSSOP (0.173, 4.40mm Width) | - | 16 | - | -20°C~75°C TA | Tube | 2008 | - | e6 | yes | Obsolete | 3 (168 Hours) | 16 | - | - | Tin/Bismuth (Sn/Bi) | - | - | DC Motors, General Purpose | - | - | - | 2.7V~5.5V | DUAL | GULL WING | - | - | - | 0.635mm | unknown | - | - | 16 | - | - | Not Qualified | - | 3.8A | - | - | 512V | - | Logic | - | 1μA | Half Bridge (2) | 800mW | 1.2A | - | - | 1.2A | - | 1.6mA | - | 4V~15V | Over Temperature | - | - | - | 330m Ω | - | - | Inductive | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TND523SS-TL-2H ON Semiconductor | 5800 | - | Datasheet | 2 Weeks | LAST SHIPMENTS (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | - | Tin (Sn) | - | - | General Purpose | - | - | - | 10V~20V | DUAL | GULL WING | - | 1 | 15V | 1.27mm | - | - | - | 8 | - | - | - | - | 400mA | - | 20V | - | 10V | On/Off | ANALOG CIRCUIT | - | Half Bridge | - | - | - | Halogen Free | - | - | - | - | 600V Max | - | - | - | - | - | - | - | Inductive | - | - | 1.55mm | 4.9mm | 3.9mm | - | - | RoHS Compliant | Lead Free | ||
![]() TND314S-TL-2H ON Semiconductor | 8361 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 540.001716mg | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) | - | - | DC Motors, General Purpose | - | - | 300mW | 4.5V~25V | - | - | - | - | - | - | - | - | - | 8 | - | 2 | - | - | 1A | - | - | - | - | Logic | - | - | Half Bridge (2) | - | - | 4.5mA | Halogen Free | - | - | - | - | 4.5V~25V | - | - | - | - | 6 Ω LS, 8 Ω HS | - | - | Inductive | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() BA5954FM-E2 ROHM Semiconductor | 147 | - | Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 28-SOP (0.295, 7.50mm Width) + 2 Heat Tabs | - | - | - | -35°C~85°C TA | Tape & Reel (TR) | 2016 | - | - | yes | Active | 3 (168 Hours) | 28 | - | EAR99 | - | - | - | DC Motors, General Purpose | - | - | - | 4.3V~13.2V | DUAL | GULL WING | - | - | - | 0.8mm | - | - | BA5954 | - | R-PDSO-G28 | 4 | Not Qualified | - | - | - | - | 512V | - | Logic | - | - | Half Bridge (8) | - | - | - | - | - | - | 27mA | - | 9V | Over Temperature | - | - | - | - | - | - | Inductive | - | - | - | - | - | - | - | ROHS3 Compliant | - |