- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Factory Lead Time
- Interface
- Package / Case
- Applications
- Mounting Type
- Voltage - Supply
- Load Type
- Voltage - Load
Attribute column
Categories
PMIC - Full, Half-Bridge Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Analog IC - Other Type | Element Configuration | Nominal Supply Current | Output Configuration | Power Dissipation | Output Current | Halogen Free | Output Current per Channel | Rise Time | Supply Current-Max (Isup) | Drain to Source Voltage (Vdss) | Fall Time (Typ) | Continuous Drain Current (ID) | Voltage - Load | Fault Protection | Number of Drivers | Consumer IC Type | Turn On Time | Rds On (Typ) | Turn Off Time | Built-in Protections | Motor Type | Output Current Flow Direction | Load Type | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LA6584M-MPB-E ON Semiconductor | In Stock | - | Datasheet | - | LIFETIME (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 16-LSOP (0.213, 5.40mm Width) + 4 Heat Tabs | - | - | - | -30°C~90°C TA | Tube | 2005 | - | e6 | yes | Obsolete | 3 (168 Hours) | 16 | - | Tin/Bismuth (Sn/Bi) | DC Motors, General Purpose | - | 8542.39.00.01 | - | 2.8V~14V | DUAL | GULL WING | NOT SPECIFIED | 1 | 12V | 1mm | - | NOT SPECIFIED | - | - | R-PDSO-G16 | - | Not Qualified | 15V | - | 14V | - | 12V | 2.8V | - | Logic | BRUSHLESS DC MOTOR CONTROLLER | - | 9mA | Half Bridge (2) | 1.5W | 1.6A | - | 1.6A | - | - | - | - | - | 2.8V~14V | - | - | - | - | - | - | - | - | - | Inductive | - | - | 1.7mm | 12.5mm | 5.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() BA6792FP-YE2 ROHM Semiconductor | 8807 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 25-SOP (0.213, 5.40mm Width) + 2 Heat Tabs | - | - | - | -35°C~85°C TA | Tape & Reel (TR) | 1999 | - | - | - | Active | 1 (Unlimited) | 32 | EAR99 | - | DC Motors, General Purpose | - | 8542.39.00.01 | - | 4.5V~13.5V | DUAL | GULL WING | - | - | 8V | 0.8mm | - | - | BA6792 | - | R-PDSO-G32 | - | Not Qualified | - | - | - | - | 8V | - | - | Logic | - | - | - | Half Bridge (4) | - | - | - | - | - | 7.5mA | - | - | - | 4.5V~13.5V | Over Temperature | - | - | - | - | - | - | - | - | Inductive | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LV8415CB-TE-L-H ON Semiconductor | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 5 days ago) | Surface Mount | Surface Mount | 32-WFBGA, WLBGA | - | 32 | - | -20°C~85°C TA | Tape & Reel (TR) | 2011 | - | e1 | yes | Obsolete | 1 (Unlimited) | 32 | - | Tin/Silver/Copper (Sn/Ag/Cu) | DC Motors, General Purpose | - | - | - | 2.7V~5.5V | BOTTOM | BALL | - | - | - | 0.4mm | - | - | LV8415 | 32 | - | 2 | - | - | - | - | - | 3.35V | - | - | Serial | - | - | 600mA | Half Bridge (4) | - | 350mA | Halogen Free | - | - | - | - | - | - | 2.7V~5.5V | Over Temperature | - | - | - | 500m Ω LS, 700m Ω HS | - | - | - | - | Inductive | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() STK621-140B-E ON Semiconductor | In Stock | - | Datasheet | 48 Weeks | - | Through Hole | Through Hole | 23-SIP, 19 Leads, Formed Leads | - | 23 | - | -20°C~150°C TJ | Tube | 2008 | - | e2 | - | Obsolete | 1 (Unlimited) | 19 | EAR99 | Tin/Nickel (Sn/Ni) | AC Motors | - | - | - | 12.5V~17.5V | ZIG-ZAG | - | - | - | 15V | - | - | - | - | - | - | 1 | - | - | 15A | 280V | - | - | - | - | Logic | - | - | - | Half Bridge (3) | - | 10A | - | 10A | - | - | - | - | - | 400V Max | Current Limiting, Over Temperature, UVLO | - | - | - | - | - | - | - | - | Inductive | Auto Restart, Bootstrap Circuit, Status Flag | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() LA6581MC-BH ON Semiconductor | In Stock | - | Datasheet | 6 Weeks | LAST SHIPMENTS (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | -30°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | Tin (Sn) | DC Motors, General Purpose | - | - | - | 2.2V~16V | DUAL | GULL WING | - | 1 | 12V | - | - | - | LA6581 | 8 | - | 1 | - | - | - | - | - | - | 2.2V | - | Logic | BRUSHLESS DC MOTOR CONTROLLER | - | 19mA | Half Bridge (2) | 750mW | 500mA | Halogen Free | - | - | - | - | - | - | 2.2V~16V | Over Temperature | - | - | - | - | - | - | - | - | Inductive | - | - | - | 4.9mm | 3.9mm | No | - | RoHS Compliant | Lead Free | ||
![]() LB11668MC-AH ON Semiconductor | In Stock | - | Datasheet | 36 Weeks | LAST SHIPMENTS (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 10-SOP (0.154, 3.90mm Width) | - | 10 | - | -30°C~85°C TA | Tape & Reel (TR) | 2013 | - | e3 | yes | Obsolete | 3 (168 Hours) | 10 | - | Tin (Sn) | DC Motors, General Purpose | - | 8542.39.00.01 | - | 6.9V~7.6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 7.2V | 1mm | - | NOT SPECIFIED | - | 10 | - | - | Not Qualified | - | 800mA | - | 7.6V | 24V | 6.9V | - | Logic | BRUSHLESS DC MOTOR CONTROLLER | - | - | Half Bridge (2) | - | - | Halogen Free | 400mA | - | - | - | - | - | 6.9V~7.6V | Over Temperature | - | - | - | - | - | - | - | - | Inductive | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | RoHS Compliant | Lead Free | ||
![]() STK621-015B-E ON Semiconductor | 5050 | - | - | 22 Weeks | - | - | - | - | - | - | - | -20°C~100°C TA | Tube | 2002 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 12.5V~17.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Logic | - | - | - | Half Bridge (3) | - | - | - | 10A | - | - | - | - | - | 400V Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() IRSM516-076DA2 Infineon Technologies | In Stock | - | Datasheet | - | - | - | Through Hole | 32-PowerDIP Module, 23 Leads | NO | - | - | -40°C~150°C TJ | Tube | - | µIPM™-DIP | - | - | Discontinued | 1 (Unlimited) | 23 | EAR99 | - | AC Motors | - | 8542.39.00.01 | - | 13.5V~16.5V | ZIG-ZAG | - | NOT SPECIFIED | 1 | 15V | - | - | NOT SPECIFIED | - | - | R-XZMA-T23 | - | - | - | - | - | 16.5V | - | 13.5V | - | Logic | AC MOTOR CONTROLLER | - | - | Half Bridge (3) | - | - | - | - | - | 4mA | - | - | - | 480V Max | UVLO | - | - | - | - | - | - | - | - | Inductive | Bootstrap Circuit | - | 3.3mm | 29mm | 12mm | - | - | ROHS3 Compliant | - | ||
![]() LA6681MC-AH ON Semiconductor | In Stock | - | Datasheet | 6 Weeks | LAST SHIPMENTS (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | -30°C~150°C TJ | Tape & Reel (TR) | 2011 | - | e3 | yes | Obsolete | 3 (168 Hours) | 8 | - | Tin (Sn) | DC Motors, General Purpose | - | - | - | 2V~7V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | - | NOT SPECIFIED | LA6681 | 8 | - | 1 | Not Qualified | - | - | 7V | 7V | 5V | 2V | - | Logic | BRUSHLESS DC MOTOR CONTROLLER | - | 19mA | Half Bridge (2) | 750mW | 1A | Halogen Free | - | - | - | - | - | - | 2V~7V | Over Temperature, Short Circuit | - | - | - | - | - | - | - | - | Inductive | - | - | - | 4.9mm | 3.9mm | - | - | RoHS Compliant | Lead Free | ||
![]() M81706AFP Powerex Inc. | 45 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | - | 8 | - | -20°C~125°C TJ | Bulk | 2003 | - | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | AC Loads, Bulbs, General Purpose | - | - | - | 10V~20V | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | 1.27mm | - | NOT SPECIFIED | - | 8 | - | - | Not Qualified | - | 200mA | - | - | - | - | - | Logic | - | - | - | Half Bridge (2) | - | - | - | - | - | - | - | - | - | 500V Max | Shoot-Through | - | - | 0.24 μs | 15 Ω LS, 40 Ω HS | - | OVER CURRENT; UNDER VOLTAGE | - | SOURCE SINK | Inductive, Capacitive, Resistive | - | - | 1.9mm | 5mm | 4.4mm | - | Unknown | RoHS Compliant | - | ||
![]() M81713FP Powerex Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | - | - | - | -20°C~150°C TJ | Bulk | 2003 | - | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | AC Loads, Bulbs, General Purpose | - | 8542.39.00.01 | - | 10V~20V | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | 1.27mm | unknown | NOT SPECIFIED | - | 8 | R-PDSO-G8 | - | Not Qualified | - | 500mA | - | - | - | - | - | On/Off | - | - | - | Half Bridge (2) | - | - | - | - | - | - | - | - | - | 500V Max | Shoot-Through | - | - | 1.2 μs | 12 Ω LS, 30 Ω HS | 0.2 μs | OVER CURRENT; UNDER VOLTAGE | - | SOURCE SINK | Inductive, Capacitive, Resistive | - | - | 1.9mm | 5mm | 4.4mm | - | - | RoHS Compliant | - | ||
![]() E-L6207D STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | -25°C~125°C TJ | Tube | - | - | - | yes | Obsolete | 1 (Unlimited) | 24 | EAR99 | - | DC Motors, Stepper Motors, Voltage Regulators | - | - | - | 8V~52V | DUAL | GULL WING | - | 1 | 48V | - | - | - | L6207 | 24 | - | - | - | - | 5.6A | 48V | - | - | 8V | 2 | Logic | STEPPER MOTOR CONTROLLER | - | 50mA | Half Bridge (4) | - | - | - | 2.8A | - | - | - | - | - | 8V~52V | Current Limiting, Over Temperature, UVLO | - | - | - | 300m Ω | - | - | - | - | Inductive | Bootstrap Circuit | - | - | 15.4mm | 7.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() STK621-041A-E ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 22-SIP, 18 Leads, Formed Leads | - | - | - | -20°C~150°C TJ | Tube | 2014 | - | e2 | - | Obsolete | 1 (Unlimited) | - | - | Tin/Nickel (Sn/Ni) | AC Motors | - | - | - | 12.5V~17.5V | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 25A | 280V | - | - | - | - | Logic | - | - | - | Half Bridge (3) | 34W | 20A | - | 20A | - | - | - | - | - | 400V Max | Current Limiting, Over Temperature, UVLO | - | - | - | - | - | - | - | - | Inductive | Bootstrap Circuit, Status Flag | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AAT4910IJS-T1 Skyworks Solutions Inc. | 16 |
| - | 18 Weeks | - | Surface Mount | Surface Mount | 8-TFSOJ (0.069, 1.75mm Width) | - | 8 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | - | DC Motors, DC-DC Converters | - | - | 625mW | 4.5V~5.5V | - | - | - | - | - | - | unknown | - | AAT4910 | - | - | - | - | - | - | - | - | - | - | - | On/Off | - | Dual | - | Half Bridge | 625mW | - | - | - | 2ns | - | 28V | 2 ns | 2A | 28V Max | Over Temperature, Shoot-Through | 2 | - | - | - | - | - | - | - | Inductive | - | 850μm | - | 2mm | 1.75mm | - | - | ROHS3 Compliant | - | ||
![]() LV8548MC-BH ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 10-SOP (0.154, 3.90mm Width) | - | 10 | - | -30°C~85°C TA | Tape & Reel (TR) | 2012 | - | e3 | - | Obsolete | 3 (168 Hours) | 10 | - | Tin (Sn) | DC Motors, General Purpose, Stepper Motors | - | - | - | 4V~16V | DUAL | GULL WING | NOT SPECIFIED | 1 | 12V | 1mm | - | NOT SPECIFIED | LV8548 | - | - | 2 | - | - | 1A | - | 16V | - | 4V | - | Logic | - | - | 65μA | Half Bridge (4) | 1W | 1A | - | - | - | - | - | - | - | 4V~16V | - | - | - | - | 1 Ω | - | - | Stepper | - | Inductive | - | - | - | 4.9mm | 3.9mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() BA6897FP-E2 ROHM Semiconductor | 16 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 28-SOP (0.295, 7.50mm Width) + 2 Heat Tabs | - | - | - | -35°C~85°C TA | Tape & Reel (TR) | 1999 | - | - | - | Active | 1 (Unlimited) | 28 | - | - | DC Motors, General Purpose, Voltage Regulators | - | 8542.39.00.01 | - | 6V~9V | DUAL | GULL WING | - | - | - | 0.8mm | - | - | BA6897 | 28 | R-PDSO-G28 | - | Not Qualified | - | - | - | 9V | - | 4.5V | - | Logic | - | - | - | Half Bridge (8) | - | - | - | 50mA | - | - | - | - | - | 6V~9V | Over Temperature | - | CONSUMER CIRCUIT | - | - | - | - | - | - | Inductive | - | - | 2.41mm | 18.5mm | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() STK611-721-E ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 19-SSIP Formed Leads | - | - | - | -20°C~150°C TJ | Tube | 2013 | - | e2 | yes | Obsolete | 1 (Unlimited) | 19 | - | Tin/Nickel (Sn/Ni) | AC Motors | - | 8542.39.00.01 | - | 12.5V~17.5V | ZIG-ZAG | - | - | 1 | 15V | 1mm | - | - | - | 19 | R-XZFM-T19 | - | Not Qualified | - | 4A | 17.5V | 400V | 15V | - | - | Logic | AC MOTOR CONTROLLER | - | - | Half Bridge (3) | - | - | - | 2A | - | 4mA | - | - | - | 400V Max | UVLO | - | - | - | - | - | - | - | - | Inductive | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() L9959T-TR-D STMicroelectronics | 1000 | - | Datasheet | 30 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | 36-BSSOP (0.295, 7.50mm Width) Exposed Pad | - | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | EAR99 | - | General Purpose | - | 8542.39.00.01 | - | 4.5V~5.5V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | L9959 | - | - | - | - | - | - | - | - | - | - | - | SPI | - | - | - | Half Bridge (2) | - | - | - | - | - | - | - | - | - | 5V~28V | Over Temperature, Short Circuit | - | - | - | - | - | - | - | - | Inductive, Capacitive, Resistive | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STK5F4U3C2D-E ON Semiconductor | In Stock | - | Datasheet | 2 Weeks | - | Through Hole | Through Hole | 44-DIP Module, 37 Leads | - | 44 | - | -20°C~150°C TJ | Tube | 2016 | - | e2 | yes | Obsolete | 1 (Unlimited) | 37 | - | Tin/Nickel (Sn/Ni) | AC Motors | SEATED HGT-NOM | - | - | 12.5V~17.5V | DUAL | - | NOT SPECIFIED | 1 | 15V | 2.54mm | - | NOT SPECIFIED | STK5F4U3 | - | - | 3 | - | - | 45A | - | 16.5V | - | - | - | Logic | AC MOTOR CONTROLLER | - | - | Half Bridge (3) | - | 30A | - | 30A | - | - | - | - | - | 450V Max | Current Limiting, Shoot-Through, UVLO | - | - | - | - | - | - | - | - | Inductive | Bootstrap Circuit, Status Flag | - | 6mm | 76mm | 45mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() STK621-015B1-E ON Semiconductor | 1658 | - | Datasheet | - | - | - | - | - | - | - | - | -20°C~100°C TA | Tube | 2016 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 12.5V~17.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Logic | - | - | - | Half Bridge (3) | - | - | - | 10A | - | - | - | - | - | 400V Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |