- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Factory Lead Time
- Interface
- Package / Case
- Applications
- Mounting Type
- Voltage - Supply
- Load Type
- Voltage - Load
Attribute column
Categories
PMIC - Full, Half-Bridge Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Input Voltage Range | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | MSL | Package | Product Status | Qualification | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Packaging | Series | Connector Type | Type | Applications | Subcategory | Technology | Voltage - Supply | Function | Number of Outputs | Operating Supply Voltage | Interface | Operating Supply Current | Output Configuration | Output Current | Current - Output | Rise Time | Product Type | Voltage - Load | Current - Output / Channel | Fault Protection | Number of Drivers | Input Current | Rds On (Typ) | Motor Type - AC, DC | Motor Type - Stepper | Current - Peak Output | Load Type | Step Resolution | Product | Features | Product Category | Output Voltage Range |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LB1861M-TLM-H Sanyo | 1 |
| - | Surface Mount | 14-LSOP (0.173, 4.40mm Width) | 14-SOIC / 14MFPS | - | - | - | - | - | - | Sanyo | - | - | - | - | Bulk | Obsolete | - | Non-Compliant | - | - | - | -30°C ~ 80°C (TA) | - | - | - | - | DC Motors, General Purpose | - | Bipolar | 6.4V ~ 7V | Driver - Fully Integrated, Control and Power Stage | - | - | Parallel | - | Half Bridge (2) | - | 1.5A | - | - | 12V, 24V | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | - | - | - | - | - | ||
![]() L99UDL01 STMicroelectronics | In Stock | - | Datasheet | Surface Mount | TQFP-64 | 64-TQFP (10x10) | L99UDL01 | STMicroelectronics | 960 | - | STMicroelectronics | + 175 C | STMicroelectronics | - 40 C | Yes | SMD/SMT | - | Tray | Active | AEC-Q100 | Non-Compliant | - | - | 0.009171 oz | -40°C ~ 175°C (TJ) | Tray | Automotive, AEC-Q100 | LC | Half Bridge | General Purpose | PMIC - Power Management ICs | MOSFET (Metal Oxide) | 6V ~ 18V | - | 6 Output | 6 V to 18 V | Logic, PWM, SPI | 13 mA | Half Bridge (6) | 2 A | - | - | Motor / Motion / Ignition Controllers & Drivers | 6V ~ 18V | - | Over Current, Over Temperature | - | - | 90mOhm LS + HS | - | - | - | Capacitive and Resistive | - | Electromechanical Drivers | Charge Pump, Status Flag | Motor / Motion / Ignition Controllers & Drivers | - | ||
![]() NH82443MX100 Intel | 20 | - | - | - | - | - | - | - | - | - | - | - | Intel | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX20766EPE Analog Devices | 576 |
| Datasheet | - | FCQFN-16 | - | MAX20766 | - | - | 6.5 V to 16 V | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | MSL 1 - Unlimited | Tray | Active | - | - | - | - | - | - | - | - | - | Converters | - | - | - | - | - | - | - | - | - | - | 55 A | - | - | - | - | - | - | - | 43 mA | - | - | - | - | - | - | - | - | - | 250 mV to 5.5 V | ||
![]() UHD432/883 Ampleon | In Stock | - | - | - | - | - | - | - | - | - | - | - | Ampleon USA Inc. | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VT1697SCFQX Analog Devices | In Stock | - | - | Surface Mount | 16-VFQFN | 16-FCQFN (6x3.75) | VT1697 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Bulk | Active | - | - | - | - | - | -40°C ~ 125°C (TJ) | - | - | - | - | General Purpose | - | Power MOSFET | 1.71V ~ 1.98V | - | - | - | PWM | - | Half Bridge | - | - | - | - | 8.5V ~ 14V | - | Current Limiting, Over Temperature, Short Circuit, UVLO | - | - | - | - | - | 55A | Inductive | - | - | Diode Emulation, Status Flag | - | - | ||
![]() HIP4083AP HARRIS | 1 | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | 16-PDIP | HIP4083 | - | - | - | - | - | Harris Corporation | - | - | - | - | Bulk | Active | - | - | - | - | - | -40°C ~ 105°C (TJ) | - | - | - | - | DC Motors, General Purpose | - | N-Channel MOSFET | 7V ~ 15V | - | - | - | Logic, PWM | - | High Side | - | - | - | - | 7V ~ 15V | - | - | - | - | - | - | - | 240mA | Capacitive and Resistive | - | - | Bootstrap Circuit | - | - | ||
![]() VT1677SBFQ Analog Devices | In Stock | - | - | - | - | - | VT1677 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FDMF6823A Fairchild | 2494 | - | - | Surface Mount | 40-TFQFN Exposed Pad | 40-PQFN (6x6) | - | - | - | - | - | - | Fairchild Semiconductor | - | - | - | - | Bulk | Active | - | - | - | - | - | -40°C ~ 150°C (TJ) | - | XS™ DrMOS | - | - | Synchronous Buck Converters | - | DrMOS | 4.5V ~ 5.5V | - | - | - | PWM | - | Half Bridge | - | - | - | - | 3V ~ 16V | 60A | Over Temperature, Shoot-Through, UVLO | - | - | 1Ohm LS, 1Ohm HS | - | - | - | Inductive | - | - | Bootstrap Circuit, Status Flag | - | - | ||
![]() FDMF8704 Fairchild | 57000 | - | - | Surface Mount | 56-PowerWFQFN Module | 56-MLP (8x8) | - | - | - | - | - | - | Fairchild Semiconductor | - | - | - | - | Bulk | Active | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | - | - | - | Synchronous Buck Converters | - | DrMOS | 4.5V ~ 5.5V | - | - | - | PWM | - | Half Bridge | - | - | - | - | 7V ~ 20V | 32A | Shoot-Through | - | - | - | - | - | 65A | Inductive | - | - | Bootstrap Circuit, 5V Regulated Output | - | - | ||
![]() IRSM515-025DA International Rectifier | 124 |
| - | Through Hole | 23-DIP Module | 23-DIP | IRSM515 | - | - | - | - | - | International Rectifier | - | - | - | - | Bulk | Active | - | - | - | - | - | -40°C ~ 150°C (TJ) | - | µIPM™-DIP | - | - | AC Motors | - | UMOS | 13.5V ~ 16.5V | - | - | - | Logic | - | Half Bridge (3) | - | - | - | - | 400V (Max) | 1.5A | UVLO | - | - | 3Ohm | - | - | 11A | Inductive | - | - | Bootstrap Circuit | - | - | ||
![]() FDMF6704V Fairchild | 4919 | - | - | Surface Mount | 40-WFQFN Exposed Pad | 40-MLP (6x6) | - | - | - | - | - | - | Fairchild Semiconductor | - | - | - | - | Bulk | Active | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | XS™ DrMOS | - | - | Synchronous Buck Converters | - | DrMOS | 8V ~ 14V | - | - | - | PWM | - | Half Bridge | - | - | - | - | 3V ~ 14V | 35A | Shoot-Through, UVLO | - | - | - | - | - | 80A | Inductive | - | - | Bootstrap Circuit | - | - | ||
![]() LB1846MC-AH Sanyo | In Stock | - | - | Surface Mount | 10-LSOP (0.173, 4.40mm Width) | 10-MFPSK | - | - | - | - | - | - | Sanyo | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | -20°C ~ 75°C (TA) | - | - | - | - | DC Motors, General Purpose, Stepper Motors | - | Bipolar | 2.5V ~ 7.5V | - | - | - | Logic | - | Half Bridge (4) | - | - | - | - | 2.5V ~ 7.5V | 800mA | Over Temperature | - | - | - | - | - | - | Inductive | - | - | - | - | - | ||
![]() TLD11141EPXUMA1 Ampleon | In Stock | - | - | - | - | - | - | - | - | - | - | - | Ampleon USA Inc. | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STK621-043A-E Fairchild | In Stock | - | - | Through Hole | 23-SIP, 19 Leads, Formed Leads | 23-SIP | - | - | - | - | - | - | Fairchild Semiconductor | - | - | - | - | Tube | Obsolete | - | - | - | - | - | -20°C ~ 150°C (TJ) | - | - | - | - | AC Motors | - | IGBT | 12.5V ~ 17.5V | - | - | - | Logic | - | Half Bridge (3) | - | - | - | - | 400V (Max) | 20A | Current Limiting, UVLO | - | - | - | - | - | 40A | Inductive | - | - | Auto Restart, Bootstrap Circuit, Status Flag | - | - | ||
![]() MAX25256ATBA/V Analog Devices | 418 | - | Datasheet | Surface Mount | 10-WFDFN Exposed Pad | 10-TDFN (3x3) | - | - | - | - | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | MSL 1 - Unlimited | Tube | Active | - | - | 36 V | 8 V | - | -40°C ~ 150°C (TJ) | - | - | - | - | General Purpose | - | - | 8V ~ 36V | - | 1 Output | - | I²C, Logic, SPI | - | Half Bridge | - | - | 100 ns | - | 8V ~ 36V | 300mA | Current Limiting, Over Current, Over Temperature, Shoot-Through, UVLO | 1 Driver | - | 1Ohm LS, 1.8Ohm HS | - | - | 300mA | Inductive, Capacitive, Resistive | - | Half-Bridge Drivers | - | - | - | ||
![]() RAA221340RGNP#HB0 Renesas | In Stock | - | - | Surface Mount | 25-PowerWFQFN | - | - | Renesas / Intersil | 3000 | - | Renesas Electronics | - | Renesas Electronics America Inc | - | Yes | - | - | Tape & Reel (TR) | Active | - | Details | - | - | 0.002822 oz | - | Reel | - | - | - | DC-DC Converters | PMIC - Power Management ICs | - | 3V ~ 16V | - | - | - | PWM | - | Half Bridge | - | - | - | Power Management Specialized - PMIC | 3V ~ 16V | 40A | Over Current, Over Temperature, Shoot-Through, UVLO | - | - | - | - | - | 40A | Inductive, Capacitive, Resistive | - | - | - | Power Management Specialized - PMIC | - | ||
Tiny WHSL | 55 |
| - | - | - | - | - | - | - | - | - | - | EPC | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LA6584MTLMH Sanyo | 49 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LB1868MTLME Sanyo | 1329 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |