- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Factory Lead Time
- Interface
- Package / Case
- Applications
- Mounting Type
- Voltage - Supply
- Load Type
- Voltage - Load
Attribute column
Categories
PMIC - Full, Half-Bridge Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Base Product Number | Body dimensions | Certificates | Colour | Gross weight | Heatsink shape | Material finishing | Mfr | Mounting | Package | Plate thickness | Product Status | Service life | Type of capacitor | Type of heatsink | Operating temperature | Operating Temperature | Packaging | Series | Tolerance | Part Status | Applications | Capacitance | Technology | Voltage - Supply | Interface | Output Configuration | Voltage - Load | Current - Output / Channel | Fault Protection | Rds On (Typ) | 2nd Connector Number of Positions Loaded | Current - Peak Output | Load Type | Features | Operating voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IRSM515-015DA International Rectifier | 1534 |
| - | Through Hole | 23-DIP Module | 23-DIP | - | - | - | - | - | - | - | - | International Rectifier | - | Bulk | - | Active | - | - | - | - | -40°C ~ 150°C (TJ) | - | µIPM™-DIP | - | - | AC Motors | - | UMOS | 13.5V ~ 16.5V | Logic | Half Bridge (3) | 400V (Max) | 1.2A | UVLO | 5Ohm | - | 9A | Inductive | Bootstrap Circuit | - | - | - | - | ||
![]() FDMF3039 Fairchild | 165 | - | - | Surface Mount | 22-PowerWFQFN | 22-PQFN (3.5x4.5) | - | FDMF30 | - | - | - | - | - | - | Fairchild Semiconductor | - | Bulk | - | Active | - | - | - | - | -40°C ~ 150°C (TJ) | - | - | - | - | DC-DC Converters, Synchronous Buck Converter | - | Power MOSFET | 4.5V ~ 5.5V | PWM | Half Bridge | 4.5V ~ 24V | 30A | Shoot-Through, UVLO | - | - | - | Inductive | Bootstrap Circuit, Diode Emulation | - | - | - | - | ||
![]() FDMF5826DC Fairchild | 48 | - | - | Surface Mount | 31-PowerWFQFN | 31-PQFN (5x5) | - | - | - | - | - | - | - | - | Fairchild Semiconductor | - | Bulk | - | Active | - | - | - | - | -40°C ~ 150°C (TJ) | - | PowerTrench®, SyncFET™ | - | - | Synchronous Buck Converters | - | UMOS | 4.5V ~ 5.5V | PWM | Half Bridge | 4.5V ~ 16V | 60A | Over Temperature, UVLO | 470mOhm LS, 680mOhm HS | - | - | Inductive | Bootstrap Circuit, Latch Function, Status Flag | - | - | - | - | ||
![]() HIP4086AP HARRIS | In Stock | - | - | Through Hole | 24-DIP (0.300, 7.62mm) | 24-PDIP | - | HIP4086 | - | - | - | - | - | - | Harris Corporation | - | Bulk | - | Active | - | - | - | - | -40°C ~ 150°C (TJ) | - | - | - | - | DC Motors, General Purpose | - | N-Channel MOSFET | 7V ~ 15V | Logic, PWM | Half Bridge | 7V ~ 15V | - | - | - | - | 500mA | Capacitive and Resistive | Bootstrap Circuit | - | - | - | - | ||
![]() FDMF6833C Fairchild | In Stock | - | - | Surface Mount | 40-TFQFN Exposed Pad | 40-PQFN (6x6) | - | - | - | - | - | - | - | - | Fairchild Semiconductor | - | Bulk | - | Active | - | - | - | - | -40°C ~ 150°C (TJ) | - | XS™ DrMOS | - | - | Synchronous Buck Converters | - | DrMOS | 4.5V ~ 5.5V | PWM | Half Bridge | 3V ~ 24V | 50A | Over Temperature, Shoot-Through, UVLO | 1Ohm LS, 1Ohm HS | - | - | Inductive | Bootstrap Circuit, Status Flag | - | - | - | - | ||
![]() HIP4020IB HARRIS | 3 |
| - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC | - | HIP4020 | - | - | - | - | - | - | Harris Corporation | - | Bulk | - | Active | - | - | - | - | -40°C ~ 125°C (TJ) | - | - | - | - | DC Motors, Relays, Solenoids, Stepper Motors | - | Power MOSFET | 3V ~ 12V | Logic | Half Bridge (2) | 2.5V ~ 15V | 500mA | Current Limiting, Over Temperature | - | - | - | Inductive | Status Flag | - | - | - | - | ||
![]() IRSM505-025DA2 International Rectifier | In Stock | - | - | Through Hole | 32-PowerDIP Module, 23 Leads | 23-DIP | - | - | - | - | - | - | - | - | International Rectifier | - | Bulk | - | Active | - | - | - | - | -40°C ~ 150°C (TJ) | - | µIPM™-DIP | - | - | AC Motors | - | UMOS | 13.5V ~ 16.5V | Logic | Half Bridge (3) | 400V (Max) | 1.5A | UVLO | 3Ohm | - | 11A | Inductive | Bootstrap Circuit | - | - | - | - | ||
![]() VT1677SBFQX Analog Devices | 17 |
| - | - | - | - | - | VT1677 | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | Bulk | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPM8837C-DF4R 3PEAK | 3386 |
| Datasheet | Surface Mount | 8-UFDFN Exposed Pad | 8-DFN (2x2) | aluminium | - | - | - | black | 700 g | grilled | anodized | - | for back plate | - | 1.8mm | - | - | - | extruded | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | - | - | Active | DC Motors, Relays, Solenoids, Stepper Motors | - | - | 2.5V ~ 17V | PWM | Half Bridge (2) | 2.5V ~ 17V | 1A | Current Limiting, ESD, Over Temperature, Short Circuit, UVLO | 850mOhm LS + HS | universal | - | Inductive | - | - | 6mm | 50mm | 33mm | ||
![]() CM0J337M0806BVR SAMWHA | In Stock | - | - | - | - | - | - | - | Ø8x6.2mm | RoHS compliant | - | 0.54g | - | - | - | SMD | - | - | - | 3000h | electrolytic | - | -55...105°C | - | - | - | ±20% | - | - | 330µF | - | - | - | - | - | - | - | - | - | - | - | - | 6.3V DC | - | - | - | ||
![]() CM1V476M6L006VR SAMWHA | In Stock | - | - | - | - | - | - | - | Ø6.3x5.8mm | RoHS compliant | - | 0.365g | - | - | - | SMD | - | - | - | 3000h | electrolytic | - | -55...105°C | - | - | - | ±20% | - | - | 47µF | - | - | - | - | - | - | - | - | - | - | - | - | 35V DC | - | - | - | ||
![]() CM1E108M1213MVR SAMWHA | In Stock | - | - | - | - | - | - | - | Ø12x13.5mm | RoHS compliant | - | 1.54g | - | - | - | SMD | - | - | - | 5000h | electrolytic | - | -55...105°C | - | - | - | ±20% | - | - | 1mF | - | - | - | - | - | - | - | - | - | - | - | - | 25V DC | - | - | - | ||
![]() CM1J227M1213MVR SAMWHA | In Stock | - | - | - | - | - | - | - | Ø12x13.5mm | RoHS compliant | - | 1.5g | - | - | - | SMD | - | - | - | 5000h | electrolytic | - | -55...105°C | - | - | - | ±20% | - | - | 220µF | - | - | - | - | - | - | - | - | - | - | - | - | 63V DC | - | - | - | ||
![]() CZ1C107M6L006VR SAMWHA | In Stock | - | - | - | - | - | - | - | Ø6.3x5.8mm | RoHS compliant | - | 0.3g | - | - | - | SMD | - | - | - | 2000h | electrolytic | - | -55...105°C | - | - | - | ±20% | - | - | 100µF | - | - | - | - | - | - | - | - | - | - | - | - | 16V DC | - | - | - | ||
![]() CZ1E476M6L006VR SAMWHA | In Stock | - | - | - | - | - | - | - | Ø6.3x5.8mm | RoHS compliant | - | 0.3g | - | - | - | SMD | - | - | - | 2000h | electrolytic | - | -55...105°C | - | - | - | ±20% | - | - | 47µF | - | - | - | - | - | - | - | - | - | - | - | - | 25V DC | - | - | - | ||
![]() CK2A336M10010VR SAMWHA | In Stock | - | - | - | - | - | - | - | Ø10x10mm | RoHS compliant | - | 1.25g | - | - | - | SMD | - | - | - | 2000h | electrolytic | - | -55...105°C | - | - | - | ±20% | - | - | 33µF | - | - | - | - | - | - | - | - | - | - | - | - | 100V DC | - | - | - | ||
![]() CM0J477M08010VR SAMWHA | In Stock | - | - | - | - | - | - | - | Ø8x10mm | RoHS compliant | - | 0.73g | - | - | - | SMD | - | - | - | 5000h | electrolytic | - | -55...105°C | - | - | - | ±20% | - | - | 470µF | - | - | - | - | - | - | - | - | - | - | - | - | 6.3V DC | - | - | - | ||
![]() CK2A106M08010VR SAMWHA | 134840 | - | - | - | - | - | - | - | Ø8x10mm | RoHS compliant | - | 0.73g | - | - | - | SMD | - | - | - | 2000h | electrolytic | - | -55...105°C | - | - | - | ±20% | - | - | 10µF | - | - | - | - | - | - | - | - | - | - | - | - | 100V DC | - | - | - | ||
![]() CM1C108M1213MVR SAMWHA | In Stock | - | - | - | - | - | - | - | Ø12x13.5mm | RoHS compliant | - | 1.52g | - | - | - | SMD | - | - | - | 5000h | electrolytic | - | -55...105°C | - | - | - | ±20% | - | - | 1mF | - | - | - | - | - | - | - | - | - | - | - | - | 16V DC | - | - | - | ||
![]() CK2A226M08010VR SAMWHA | In Stock | - | - | - | - | - | - | - | Ø8x10mm | RoHS compliant | - | 0.73g | - | - | - | SMD | - | - | - | 2000h | electrolytic | - | -55...105°C | - | - | - | ±20% | - | - | 22µF | - | - | - | - | - | - | - | - | - | - | - | - | 100V DC | - | - | - |