- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Factory Lead Time
- Interface
- Package / Case
- Applications
- Mounting Type
- Voltage - Supply
- Load Type
- Voltage - Load
Attribute column
Categories
PMIC - Full, Half-Bridge Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Body dimensions | Certificates | Gross weight | Mounting | Qualification | Service life | Type of capacitor | Operating temperature | Operating Temperature | Packaging | Series | Tolerance | Part Status | Applications | Capacitance | Voltage - Supply | Interface | Output Configuration | Voltage - Load | Current - Output / Channel | Fault Protection | Rds On (Typ) | Current - Peak Output | Load Type | Features | Operating voltage | Grade |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DRV8145PQPWPRQ1 Texas Instruments | 38 |
| Datasheet | Surface Mount | 28-PowerTSSOP (0.173", 4.40mm Width) | 28-HTSSOP | - | - | - | - | - | AEC-Q100 | - | - | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | - | - | Active | DC Motors, Solenoids | - | 4.5V ~ 35V | PWM, SPI | Half Bridge | 4.5V ~ 35V | 46A | Current Limiting, Open Load Detect, Over Temperature, Shoot Through, Short Circuit | - | - | Capacitive and Resistive | Slew Rate Controlled, Status Flag | - | Automotive | ||
![]() UPD168102K9-5B4-A Renesas Electronics Corporation | 779 |
| - | - | - | - | UPD168102 | - | - | - | - | - | - | - | - | - | Bulk | * | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MASTERGAN4LTR STMicroelectronics | 1538 | - | Datasheet | Surface Mount | 31-VQFN Exposed Pad | 31-QFN (9x9) | - | - | - | - | - | - | - | - | - | -40°C ~ 150°C (TJ) | Tape & Reel (TR) | - | - | Active | General Purpose | - | 4.75V ~ 9.5V | Logic | Half Bridge | 520V (Max) | 6.5A | Over Temperature, UVLO | 225mOhm | 12A | Inductive, Capacitive, Resistive | Bootstrap Circuit | - | - | ||
![]() TDA21535AUMA1 Infineon Technologies | 3001 |
| Datasheet | Surface Mount | 25-PowerTFQFN | PG-IQFN-25-1 | TDA21535 | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | - | - | Active | - | - | 4.25V ~ 16V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC0J107M6L005VR SAMWHA | In Stock | - | - | - | - | - | - | Ø6.3x5.3mm | RoHS compliant | 0.364g | SMD | - | 1000h | electrolytic | -55...105°C | - | - | - | ±20% | - | - | 100µF | - | - | - | - | - | - | - | - | - | - | 6.3V DC | - | ||
![]() RC1C477M08010VR SAMWHA | 20500 | - | - | - | - | - | - | Ø8x10mm | RoHS compliant | 0.986g | SMD | - | 1000h | electrolytic | -55...105°C | - | - | - | ±20% | - | - | 470µF | - | - | - | - | - | - | - | - | - | - | 16V DC | - | ||
![]() RC1V336M6L006VR SAMWHA | In Stock | - | - | - | - | - | - | Ø6.3x5.8mm | RoHS compliant | 0.6g | SMD | - | 1000h | electrolytic | -55...105°C | - | - | - | ±20% | - | - | 33µF | - | - | - | - | - | - | - | - | - | - | 35V DC | - | ||
![]() RC1A227M08010VR SAMWHA | In Stock | - | - | - | - | - | - | Ø8x10mm | RoHS compliant | 0.915g | SMD | - | 1000h | electrolytic | -55...105°C | - | - | - | ±20% | - | - | 220µF | - | - | - | - | - | - | - | - | - | - | 10V DC | - | ||
![]() RC0J227M6L07KVR SAMWHA | In Stock | - | - | - | - | - | - | Ø6.3x7.7mm | RoHS compliant | 0.473g | SMD | - | 1000h | electrolytic | -55...105°C | - | - | - | ±20% | - | - | 220µF | - | - | - | - | - | - | - | - | - | - | 6.3V DC | - | ||
![]() RC1A476M05005VR SAMWHA | In Stock | - | - | - | - | - | - | Ø5x5.3mm | RoHS compliant | 0.176g | SMD | - | 1000h | electrolytic | -55...105°C | - | - | - | ±20% | - | - | 47µF | - | - | - | - | - | - | - | - | - | - | 10V DC | - | ||
![]() RC1H474M04005VR SAMWHA | In Stock | - | - | - | - | - | - | Ø4x5.3mm | RoHS compliant | 0.6g | SMD | - | 1000h | electrolytic | -55...105°C | - | - | - | ±20% | - | - | 0.47µF | - | - | - | - | - | - | - | - | - | - | 50V DC | - | ||
![]() RC1H476M6L07KVR SAMWHA | In Stock | - | - | - | - | - | - | Ø6.3x7.7mm | RoHS compliant | 0.472g | SMD | - | 1000h | electrolytic | -55...105°C | - | - | - | ±20% | - | - | 47µF | - | - | - | - | - | - | - | - | - | - | 50V DC | - | ||
![]() RC1C336M6L005VR SAMWHA | In Stock | - | - | - | - | - | - | Ø6.3x5.3mm | RoHS compliant | 0.6g | SMD | - | 1000h | electrolytic | -55...105°C | - | - | - | ±20% | - | - | 33µF | - | - | - | - | - | - | - | - | - | - | 16V DC | - | ||
![]() RC1H106M6L005VR SAMWHA | In Stock | - | - | - | - | - | - | Ø6.3x5.3mm | RoHS compliant | 0.366g | SMD | - | 1000h | electrolytic | -55...105°C | - | - | - | ±20% | - | - | 10µF | - | - | - | - | - | - | - | - | - | - | 50V DC | - | ||
![]() RC1E476M6L006VR SAMWHA | In Stock | - | - | - | - | - | - | Ø6.3x5.8mm | RoHS compliant | 0.359g | SMD | - | 1000h | electrolytic | -55...105°C | - | - | - | ±20% | - | - | 47µF | - | - | - | - | - | - | - | - | - | - | 25V DC | - | ||
![]() RC1C337M10010VR SAMWHA | In Stock | - | - | - | - | - | - | Ø10x10mm | RoHS compliant | 1.359g | SMD | - | 1000h | electrolytic | -55...105°C | - | - | - | ±20% | - | - | 330µF | - | - | - | - | - | - | - | - | - | - | 16V DC | - | ||
![]() RC1H224M04005VR SAMWHA | In Stock | - | - | - | - | - | - | Ø4x5.3mm | RoHS compliant | 0.6g | SMD | - | 1000h | electrolytic | -55...105°C | - | - | - | ±20% | - | - | 0.22µF | - | - | - | - | - | - | - | - | - | - | 50V DC | - | ||
![]() RC1E226M6L005VR SAMWHA | In Stock | - | - | - | - | - | - | Ø6.3x5.3mm | RoHS compliant | 0.329g | SMD | - | 1000h | electrolytic | -55...105°C | - | - | - | ±20% | - | - | 22µF | - | - | - | - | - | - | - | - | - | - | 25V DC | - | ||
![]() RC1H336M6L07KVR SAMWHA | In Stock | - | - | - | - | - | - | Ø6.3x7.7mm | RoHS compliant | 0.6g | SMD | - | 1000h | electrolytic | -55...105°C | - | - | - | ±20% | - | - | 33µF | - | - | - | - | - | - | - | - | - | - | 50V DC | - | ||
![]() RC1V227M10010VR SAMWHA | In Stock | - | - | - | - | - | - | Ø10x10mm | RoHS compliant | 1.143g | SMD | - | 1000h | electrolytic | -55...105°C | - | - | - | ±20% | - | - | 220µF | - | - | - | - | - | - | - | - | - | - | 35V DC | - |