- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Factory Lead Time
- Interface
- Package / Case
- Applications
- Mounting Type
- Voltage - Supply
- Load Type
- Voltage - Load
Attribute column
Categories
PMIC - Full, Half-Bridge Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Number of Outputs | Qualification Status | Max Output Current | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Analog IC - Other Type | Output Configuration | Output Current | Output Current-Max | Output Current per Channel | Supply Current-Max (Isup) | Voltage - Load | Current - Output / Channel | Fault Protection | Turn On Time | Rds On (Typ) | Turn Off Time | Built-in Protections | Output Current Flow Direction | Current - Peak Output | Load Type | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IRSM505-044DA2 Infineon Technologies | In Stock | - | Datasheet | 21 Weeks | - | Through Hole | 32-PowerDIP Module, 23 Leads | - | - | -40°C~150°C TJ | Tube | 2014 | µIPM™-DIP | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | AC Motors | 8542.39.00.01 | 13.5V~16.5V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | Logic | AC MOTOR CONTROLLER | Half Bridge (3) | - | - | - | - | 200V Max | - | UVLO | - | 800m Ω | - | - | - | - | Inductive | Bootstrap Circuit | - | - | - | ROHS3 Compliant | ||
![]() SA160EE Apex Microtechnology | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | 12-PowerSIP, Formed Leads | - | - | -40°C~150°C TJ | Bulk | 2013 | - | - | Active | 1 (Unlimited) | 12 | - | - | - | - | DC Motors, General Purpose | - | 9.5V~15V | SINGLE | - | - | - | 12V | - | - | - | - | - | Not Qualified | 15A | - | 12V | - | PWM | - | Half Bridge (2) | - | - | 10A | 36mA | 80V Max | 10A | - | - | 140m Ω LS + HS | - | - | - | - | Inductive | Internal Oscillators | - | - | - | RoHS Compliant | ||
![]() T6818-TUSY-66 Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | -40°C~150°C TJ | Tube | 1997 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | Bulbs, DC Motors, Resistors | - | 4.75V~5.25V | - | - | - | - | - | - | - | T6818 | - | - | - | - | - | - | - | SPI | - | Half Bridge (3) | - | - | - | - | 5.6V~40V | - | ESD, Open Load Detect, Over Temperature, Short Circuit, UVLO | - | 500mOhm | - | - | - | - | Inductive, Capacitive, Resistive | Status Flag | - | - | - | ROHS3 Compliant | ||
![]() T6818-TUQY-66 Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | -40°C~150°C TJ | Tape & Reel (TR) | 1997 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | Bulbs, DC Motors, Resistors | - | 4.75V~5.25V | - | - | - | - | - | - | - | T6818 | - | - | - | - | - | - | - | SPI | - | Half Bridge (3) | - | - | - | - | 5.6V~40V | - | ESD, Open Load Detect, Over Temperature, Short Circuit, UVLO | - | 500mOhm | - | - | - | - | Inductive, Capacitive, Resistive | Status Flag | - | - | - | ROHS3 Compliant | ||
![]() ATA6836C-TIQY Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2011 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | Bulbs, DC Motors, Resistors | - | 4.75V~5.25V | - | - | - | - | - | - | - | ATA6836C | - | - | - | - | - | - | - | SPI | - | Half Bridge (6) | - | - | - | - | 5.5V~40V | - | Open Load Detect, Over Temperature, Short Circuit, UVLO | - | 1 Ω LS, 1 Ω HS | - | - | - | - | Inductive, Capacitive, Resistive | Status Flag | - | - | - | ROHS3 Compliant | ||
![]() SA51 Apex Microtechnology | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-3-8 | - | TO-3-8 | -25°C~150°C TJ | Tube | - | Apex Precision Power® | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -25°C | DC Motors, General Purpose | - | 9.5V~15V | - | - | - | - | - | - | - | SA* | - | 1 | - | - | - | - | - | PWM | - | Half Bridge (2) | 5A | - | - | - | 80V Max | 5A | - | - | 500mOhm LS + HS | - | - | - | 7A | Inductive | - | - | - | - | Non-RoHS Compliant | ||
![]() P9147NRGI Renesas Electronics America Inc. | In Stock | - | - | - | - | Surface Mount | 12-VFDFN Exposed Pad | - | - | -40°C~85°C TA | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | General Purpose | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2-Wire | - | Half Bridge | - | - | - | - | 5.6V~12.6V | - | - | - | - | - | - | - | - | Inductive | - | - | - | - | - | ||
![]() AP1025BEN AKM Semiconductor Inc. | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 32-WFQFN Exposed Pad | - | 32-QFN (5x5) | -30°C~150°C TJ | Tape & Reel (TR) | 2015 | - | - | Active | 1 (Unlimited) | - | - | - | 150°C | -30°C | General Purpose, Stepper Motors | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Logic | - | Half Bridge (4) | - | - | 1.6A | - | 9V~45V | - | Over Temperature, UVLO | - | 850mOhm LS + HS | - | - | - | - | Inductive | - | - | - | - | ROHS3 Compliant | ||
![]() ATA6829-T3SY Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) Exposed Pad | YES | - | -40°C~150°C TJ | Tube | 2011 | - | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | - | - | - | Bulbs, DC Motors, Resistors | 8542.39.00.01 | 4.75V~5.25V | DUAL | GULL WING | - | 1 | 5V | 1.27mm | - | ATA6829 | R-PDSO-G16 | - | Not Qualified | - | - | - | - | SPI | - | Half Bridge (3) | - | - | - | - | 7V~40V | - | - | 20 μs | 1.1 Ω | 20 μs | OVER CURRENT; THERMAL; UNDER VOLTAGE | SOURCE SINK | - | Inductive, Capacitive, Resistive | - | 1.62mm | 9.9mm | - | ROHS3 Compliant | ||
![]() ATA6827-PIQW Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 18-VFQFN Exposed Pad | - | - | -40°C~150°C TA | Tape & Reel (TR) | 1997 | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | Bulbs, DC Motors, Resistors | - | 4.75V~5.25V | - | - | - | - | - | - | - | ATA6827 | - | - | - | - | - | - | - | SPI | - | Half Bridge (3) | - | - | - | - | 5.5V~40V | - | - | - | 1.8 Ω | - | - | - | - | Inductive, Capacitive, Resistive | - | - | - | - | ROHS3 Compliant | ||
![]() ATA6836-PXQW 19 Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 24-VQFN Exposed Pad | - | 24-VQFN (5x5) | -40°C~150°C TJ | Tape & Reel (TR) | 2011 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | Bulbs, DC Motors, Resistors | - | 4.75V~5.25V | - | - | - | - | - | - | - | ATA6836 | - | - | - | - | - | - | - | SPI | - | Half Bridge (6) | - | - | - | - | 5.5V~40V | - | Open Load Detect, Over Temperature, Short Circuit, UVLO | - | 1Ohm LS, 1Ohm HS | - | - | - | - | Inductive, Capacitive, Resistive | Status Flag | - | - | - | ROHS3 Compliant | ||
![]() ATA6831-PISW Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 18-VFQFN Exposed Pad | - | - | -40°C~150°C TJ | Tube | 1997 | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | Bulbs, DC Motors, Resistors | - | 4.75V~5.25V | - | - | - | - | - | - | - | ATA6831 | - | - | - | - | - | - | - | PWM, SPI | - | Half Bridge (3) | - | - | - | - | 7V~40V | - | - | - | 1.5 Ω | - | - | - | - | Inductive, Capacitive, Resistive | - | - | - | - | ROHS3 Compliant | ||
![]() T6817-TKQY Microchip Technology | 600 | - | Datasheet | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | - | -40°C~150°C TJ | Tape & Reel (TR) | 2003 | - | e3 | Obsolete | 1 (Unlimited) | 20 | EAR99 | MATTE TIN | - | - | Bulbs, DC Motors, Resistors | 8542.31.00.01 | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 40 | T6817 | R-PDSO-G20 | - | Not Qualified | - | 5.5V | - | 4.5V | SPI | BRUSH DC MOTOR CONTROLLER | Half Bridge (3) | - | 0.01A | - | - | 5.5V~40V | - | ESD, Open Load Detect, Over Temperature, Short Circuit, UVLO | - | 1.5 Ω LS (Max), 2 Ω HS (Max) | - | - | - | - | Inductive, Capacitive, Resistive | Status Flag | 1.45mm | 6.75mm | 4.4mm | ROHS3 Compliant | ||
![]() U6820BM-MFPG3Y Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 1997 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | General Purpose | - | 4.5V~5.5V | - | - | - | - | - | - | - | U6820B | - | - | - | - | - | - | - | SPI | - | Half Bridge (4) | - | - | - | - | 6V~18V | - | Current Limiting, ESD, Short Circuit, Over Temperature, Over Voltage, UVLO | - | 4 Ω LS, 6.25 Ω HS | - | - | - | - | Inductive | Auto Restart, Status Flag | - | - | - | ROHS3 Compliant | ||
![]() IRSM505-015DA2 Infineon Technologies | 13 | - | Datasheet | 21 Weeks | - | Through Hole | 23-DIP Module | - | - | -40°C~150°C TJ | Tube | 2014 | µIPM™-DIP | - | Active | 1 (Unlimited) | - | - | - | - | - | AC Motors | 8542.39.00.01 | 13.5V~16.5V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | Logic | - | Half Bridge (3) | - | - | - | - | 400V Max | - | UVLO | - | 5 Ω | - | - | - | - | Inductive | Bootstrap Circuit | - | - | - | ROHS3 Compliant | ||
![]() IRSM515-015DA2 Infineon Technologies | 13 | - | Datasheet | 21 Weeks | - | Through Hole | 23-DIP Module | - | - | -40°C~150°C TJ | Tube | 2014 | µIPM™-DIP | - | Active | 1 (Unlimited) | - | - | - | - | - | AC Motors | 8542.39.00.01 | 13.5V~16.5V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | Logic | - | Half Bridge (3) | - | - | - | - | 400V Max | - | UVLO | - | 5 Ω | - | - | - | - | Inductive | Bootstrap Circuit | - | - | - | ROHS3 Compliant | ||
![]() AP1012A AKM Semiconductor Inc. | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 24-WFQFN Exposed Pad | - | 24-QFN (4x4) | -30°C~150°C TJ | Tape & Reel (TR) | 2014 | - | - | Active | 3 (168 Hours) | - | - | - | 150°C | -30°C | General Purpose | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 3A | - | - | - | Logic | - | Half Bridge (4) | - | - | 1.3A | - | 2V~18V | - | Over Temperature, UVLO | - | 180mOhm LS, 180mOhm HS | - | - | - | - | Inductive | - | - | - | - | ROHS3 Compliant | ||
![]() VT1697SBFQR Maxim Integrated | 4800 | - | - | - | - | Surface Mount | 16-VFQFN | - | 16-FCQFN (6x3.75) | -40°C~125°C TJ | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | General Purpose | - | 1.71V~1.98V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PWM | - | Half Bridge | - | - | - | - | 8.5V~14V | - | Current Limiting, Over Temperature, Short Circuit, UVLO | - | - | - | - | - | - | Inductive | Diode Emulation, Status Flag | - | - | - | ROHS3 Compliant | ||
![]() SA110DP Apex Microtechnology | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | 12-PowerSIP | - | - | -40°C~125°C TC | Tube | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | AC Motors, DC Motors, DC-DC Converters, General Purpose | - | 12V~20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Logic, PWM | - | Half Bridge | - | - | - | - | 12V~20V | 20A | UVLO | - | 30m Ω LS, 73m Ω HS | - | - | - | 40A | Inductive | Bootstrap Circuit | - | - | - | RoHS Compliant | ||
![]() NJW4301M# NJR Corporation/NJRC | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 30-SDMP | - | 30-SDMP | -40°C~85°C TA | Tube | 2003 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | DC Motors, General Purpose | - | 4V~12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Logic | - | Half Bridge (4) | - | - | - | - | 4V~12V | - | Over Temperature | - | - | - | - | - | - | Inductive | - | - | - | - | RoHS Compliant |