- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Factory Lead Time
- Interface
- Package / Case
- Applications
- Mounting Type
- Voltage - Supply
- Load Type
- Voltage - Load
Attribute column
Categories
PMIC - Full, Half-Bridge Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Applications | Voltage - Supply | Interface | Output Configuration | Voltage - Load | Current - Output / Channel | Fault Protection | Rds On (Typ) | Current - Peak Output | Load Type | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VT1697SBFQ CN9 Maxim Integrated | In Stock | - | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VT1697SBFQ CNR Maxim Integrated | In Stock | - | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 111-4181PBF Infineon Technologies | In Stock | - | - | - | - | - | - | - | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VT1677SBFQ Maxim Integrated | In Stock | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ISL99360FRZ-T Renesas Electronics America Inc. | 72411 | - | - | 17 Weeks | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ISL99360HRZ-T Renesas Electronics America Inc. | 30 | - | - | 17 Weeks | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VT1677SBFQR Maxim Integrated | 250 | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() PIP213-12M,518 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 56-VFQFN Exposed Pad | 56-HVQFN (8x8) | -55°C~150°C TJ | Tape & Reel (TR) | - | Obsolete | 3 (168 Hours) | Synchronous Buck Converters | 3.3V~16V | PWM | Half Bridge | 24V Max | 25A | Over Temperature, UVLO | 3.8mOhm LS, 6.5mOhm HS | 40A | Inductive | Bootstrap Circuit, 5V Regulated Output | ROHS3 Compliant | ||
![]() LV8014T-TLM-E Rochester Electronics, LLC | In Stock | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() LB1861M-TLM-H Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | - | - | Tape & Reel (TR) | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TND301S-TL-E Rochester Electronics, LLC | In Stock | - | - | - | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | 8-SOP | -55°C~150°C TJ | Tape & Reel (TR) | - | Obsolete | 3 (168 Hours) | AC Motors, DC Motors, DC-DC Converters, General Purpose | 4.5V~25V | Logic | Half Bridge (2) | 4.5V~25V | - | - | 3Ohm LS, 4Ohm HS | 2A | Inductive | - | Non-RoHS Compliant | ||
![]() LB1939T-MPB-E Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20-TSSOP | -20°C~85°C TA | Tube | - | Obsolete | 3 (168 Hours) | DC Motors, General Purpose, Stepper Motors | 1.9V~6.5V | Logic | Half Bridge (4) | 1.6V~7.5V | 400mA | - | - | - | Inductive | - | ROHS3 Compliant | ||
![]() TND303S-TL-E Rochester Electronics, LLC | In Stock | - | - | - | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | 8-SOP | -55°C~150°C TJ | Tape & Reel (TR) | - | Obsolete | 3 (168 Hours) | AC Motors, DC Motors, DC-DC Converters, General Purpose | 4.5V~25V | Logic | Half Bridge (2) | 4.5V~25V | - | - | 3Ohm LS, 4Ohm HS | 2A | Inductive | - | Non-RoHS Compliant | ||
![]() IR3742MTRPBF Rochester Electronics, LLC | In Stock | - | - | - | Surface Mount | 17-PowerVQFN | 17-PQFN (5x6) | -40°C~125°C TJ | Tape & Reel (TR) | PowIRstage® | Obsolete | 2 (1 Year) | Synchronous Buck Converters | 4.5V~7.5V | PWM | Half Bridge | 1V~21V | 20A | Current Limiting, Over Temperature, UVLO | 4mOhm LS, 8mOhm HS | - | Inductive | Bootstrap Circuit, Status Flag | Non-RoHS Compliant | ||
![]() TND314S-TL-2H Rochester Electronics, LLC | In Stock | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | -55°C~150°C TJ | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | DC Motors, General Purpose | 4.5V~25V | Logic | Half Bridge (2) | 4.5V~25V | - | - | 6Ohm LS, 8Ohm HS | 1A | Inductive | - | Non-RoHS Compliant | ||
![]() STK621-041A-E Rochester Electronics, LLC | In Stock | - | Datasheet | - | Through Hole | 22-SIP, 18 Leads, Formed Leads | 22-SIP | -20°C~150°C TJ | Tube | - | Obsolete | 3 (168 Hours) | AC Motors | 12.5V~17.5V | Logic | Half Bridge (3) | 400V Max | 20A | Current Limiting, Over Temperature, UVLO | - | 25A | Inductive | Bootstrap Circuit, Status Flag | ROHS3 Compliant | ||
![]() STK611-721-E Rochester Electronics, LLC | In Stock | - | Datasheet | - | Through Hole | 19-SSIP Formed Leads | 19-SIP | -20°C~150°C TJ | Tube | - | Obsolete | 3 (168 Hours) | AC Motors | 12.5V~17.5V | Logic | Half Bridge (3) | 400V Max | 2A | UVLO | - | 4A | Inductive | - | ROHS3 Compliant | ||
![]() STK625-728-E Rochester Electronics, LLC | In Stock | - | Datasheet | - | Through Hole | 29-SSIP Module, 21 Leads, Formed Leads | 21-SIP | -20°C~150°C TJ | Tube | - | Obsolete | 3 (168 Hours) | AC Motors | 12.5V~17.5V | Logic | Half Bridge (3) | 400V Max | 10A | Current Limiting, UVLO | - | 20A | Inductive | Bootstrap Circuit | ROHS3 Compliant | ||
![]() BTS7811KDTMA1 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | TO-263-18 (15 Leads + 3 Tabs) | P-TO263-15-1 | -40°C~150°C TJ | Tape & Reel (TR) | TrilithIC™ | Obsolete | 1 (Unlimited) | DC Motors, General Purpose | 1.8V~42V | Logic | Half Bridge (2) | 1.8V~42V | - | Open Load Detect, Over Temperature, Short Circuit, UVLO | 14mOhm LS, 26mOhm HS | 42A | Inductive | Status Flag | Non-RoHS Compliant | ||
![]() STK5F1U3E0D-E Rochester Electronics, LLC | In Stock | - | - | - | Through Hole | Module | Module | -20°C~100°C TA | Tube | - | Obsolete | 3 (168 Hours) | - | 12.5V~17.5V | Logic | Half Bridge (3) | 400V Max | 50A | - | - | - | - | - | Non-RoHS Compliant |