- Manufacturer
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Factory Lead Time
- Interface
- Package / Case
- Applications
- Mounting Type
- Voltage - Supply
- Load Type
- Voltage - Load
Attribute column
Categories
PMIC - Full, Half-Bridge Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Applications | Voltage - Supply | Interface | Output Configuration | Voltage - Load | Current - Output / Channel | Interface IC Type | Fault Protection | Rds On (Typ) | Load Type | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STDRIVE101 STMicroelectronics | 40000 | - | Datasheet | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | -40°C~125°C TJ | Tray | - | Active | 3 (168 Hours) | DC Motors, General Purpose | 9V~20V | Analog, Logic | Half Bridge (3) | 580V | - | - | Over Current, Over Temperature, UVLO | 35 Ω | Capacitive and Resistive | Bootstrap Circuit | - | ||
![]() STDRIVE101TR STMicroelectronics | 3630 | - | Datasheet | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | -40°C~125°C TJ | Tape & Reel (TR) | - | Active | 3 (168 Hours) | DC Motors, General Purpose | 9V~20V | Analog, Logic | Half Bridge (3) | 580V | - | - | Over Current, Over Temperature, UVLO | 35 Ω | Capacitive and Resistive | Bootstrap Circuit | - | ||
![]() SA60/31 Apex Microtechnology | In Stock | - | - | - | - | - | - | -25°C~85°C | Tube | Apex Precision Power® | Not For New Designs | 1 (Unlimited) | - | 9.5V~15V | Analog, PWM | Half Bridge (2) | 80V | 10A | - | - | - | - | - | RoHS Compliant | ||
![]() ISL99360BFRZ-T Renesas Electronics America Inc. | 90 |
| - | 17 Weeks | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P9090-0NLGI Integrated Device Technology (IDT) | In Stock | - | - | 16 Weeks | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | HALF BRIDGE BASED MOSFET DRIVER | - | - | - | - | RoHS Compliant | ||
![]() STK621-015B-E Rochester Electronics, LLC | In Stock | - | - | - | - | - | - | -20°C~100°C TA | Tube | - | Obsolete | 3 (168 Hours) | - | 12.5V~17.5V | Logic | Half Bridge (3) | 400V Max | 10A | - | - | - | - | - | Non-RoHS Compliant | ||
![]() VT1697SCFQX Maxim Integrated | 30000 | - | - | - | Surface Mount | 16-VFQFN | 16-QFN (6x3.75) | -40°C~125°C TJ | Bulk | - | Active | 1 (Unlimited) | General Purpose | 1.71V~1.98V | PWM | Half Bridge | 8.5V~14V | - | - | Current Limiting, Over Temperature, Short Circuit, UVLO | - | Inductive | Diode Emulation, Status Flag | Non-RoHS Compliant | ||
![]() TDA21471AUMA1 Infineon Technologies | In Stock | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() STK621-015B1-E Rochester Electronics, LLC | In Stock | - | - | - | - | - | - | -20°C~100°C TA | Tube | - | Obsolete | 3 (168 Hours) | - | 12.5V~17.5V | Logic | Half Bridge (3) | 400V Max | 10A | - | - | - | - | - | Non-RoHS Compliant | ||
![]() STK544UC61K-E Rochester Electronics, LLC | In Stock | - | - | - | - | - | - | -40°C~100°C TA | Tube | - | Obsolete | 3 (168 Hours) | - | 12.5V~17.5V | Logic | Half Bridge (3) | - | 10A | - | - | - | - | - | Non-RoHS Compliant | ||
![]() STK681-050-E Rochester Electronics, LLC | In Stock | - | - | - | Through Hole | 16-SIP Formed Leads | 16-SIP | 150°C TJ | Tape & Reel (TR) | - | Obsolete | 3 (168 Hours) | DC Motors, General Purpose | 4.75V~7V | Logic | Half Bridge (2) | 18V~42V | 5A | - | - | - | Inductive | - | Non-RoHS Compliant |