- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Channel Type
- Driver Configuration
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Part Status
Attribute column
Categories
PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Driver Configuration | Logic voltage-VIL, VIH | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Power Supplies | Temperature Grade | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Current - Output | Propagation Delay | Quiescent Current | Supply Current-Max | Input Type | Turn On Delay Time | Output Current-Max | Output Characteristics | Rise Time | Fall Time (Typ) | Output Polarity | Input Characteristics | Rise / Fall Time (Typ) | Interface IC Type | Screening Level | Channel Type | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Supply Voltage1-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | Built-in Protections | High Side Voltage - Max (Bootstrap) | Output Current Flow Direction | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LM5101CSD Texas Instruments | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 10-WDFN Exposed Pad | - | 10 | - | - | Half-Bridge | 2.3V - | 4 ns | - | -40°C~125°C TJ | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 10 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | 9V~14V | DUAL | - | 260 | 1 | 12V | 0.8mm | - | - | LM5101 | 10 | - | - | - | - | 1A | - | - | - | - | - | 2mA | - | 1A | - | - | 26 ns | 200μA | - | Non-Inverting | 4 ns | - | - | 990ns | 715 ns | - | - | 990ns 715ns | - | - | Independent | 2 | 0.056 μs | 1A | - | N-Channel MOSFET | 1A 1A | YES | 0.056 μs | - | 118V | - | - | 0.8mm | 4mm | 4mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() MCP14A0301-E/MS Microchip Technology | 120 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | High-Side or Low-Side | 0.8V 2V | - | - | -40°C~125°C TA | Tube | - | - | - | Active | 2 (1 Year) | 8 | EAR99 | - | - | - | - | - | 4.5V~18V | DUAL | GULL WING | - | 1 | - | 0.65mm | - | - | - | - | S-PDSO-G8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | - | - | - | - | 13ns 12ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | 1 | - | 3A | - | IGBT | 3A 3A | NO | - | - | - | - | - | - | 3mm | 3mm | - | - | - | Non-RoHS Compliant | - | ||
![]() TPIC46L01DBRG4 Texas Instruments | 9000 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28 | - | 208.397344mg | Low-Side | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | e4 | yes | Active | 1 (Unlimited) | 28 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | TPIC46L01 | 28 | - | - | - | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | 4.2mA | Non-Inverting | - | 0.0012A | - | - | - | - | - | 3.5μs 3μs | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 6 | - | 0.0012A | 12V | N-Channel MOSFET | 1.2mA 1.2mA | NO | - | - | - | - | 2mm | - | 10.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MD1820K6-G Microchip Technology | 1000 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | - | 16 | - | - | Half-Bridge | 0.3V 1.7V | - | Industrial grade | -20°C~125°C TJ | Tape & Reel (TR) | 2008 | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) - annealed | - | - | - | 2.2W | 5V~10V | QUAD | NO LEAD | 260 | 1 | - | 0.5mm | - | 40 | MD1820 | - | - | - | Not Qualified | - | 2A | - | - | - | - | - | - | 2.2W | - | - | - | 6.5 ns | - | - | Non-Inverting | - | - | - | 7ns | 7 ns | - | - | 7ns 7ns | - | - | Independent | 4 | - | - | - | N-Channel, P-Channel MOSFET | 2A 2A | YES | - | - | - | - | - | 1mm | 3mm | 3mm | - | - | - | ROHS3 Compliant | - | ||
![]() MCP14A0452-E/MS Microchip Technology | 66 |
| Datasheet | 21 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | Low-Side | 0.8V 2V | - | Automotive grade | -40°C~150°C TJ | Tube | - | e3 | yes | Active | 3 (168 Hours) | 8 | - | Matte Tin (Sn) - annealed | - | - | - | - | 4.5V~18V | DUAL | GULL WING | - | 1 | - | 0.65mm | - | - | - | - | S-PDSO-G8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | SCHMITT TRIGGER | 9.5ns 9ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | 1 | - | 4.5A | - | N-Channel, P-Channel MOSFET | 4.5A 4.5A | NO | - | - | - | - | - | - | 3mm | 3mm | - | - | - | ROHS3 Compliant | - | ||
![]() UCC27536DBVT Texas Instruments | 247 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | Low-Side | 1.2V 2.2V | 26 ns | - | -40°C~140°C TJ | Tape & Reel (TR) | - | e4 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 10V~32V | DUAL | GULL WING | 260 | 1 | 18V | - | - | - | UCC27536 | - | - | 1 | - | - | 5A | 18V | - | - | - | - | 5A | - | 5A | - | - | 20 ns | - | - | Inverting | 26 ns | - | TOTEM-POLE | 15ns | 8 ns | INVERTED | - | 15ns 10ns | HALF BRIDGE BASED IGBT/MOSFET DRIVER | - | Single | - | 0.026 µs | 5A | - | IGBT, N-Channel MOSFET | 2.5A 2.5A | YES | 0.026 µs | - | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM5100AMR/NOPB Texas Instruments | 42 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 8-PowerSOIC (0.154, 3.90mm Width) | - | 8 | - | - | Half-Bridge | 2.3V - | 1 ns | - | -40°C~125°C TJ | Tube | - | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | 9V~14V | DUAL | GULL WING | 260 | 1 | 12V | - | - | - | LM5100 | - | - | 2 | - | - | 3A | - | - | - | - | - | 2mA | - | 3A | - | - | 20 ns | - | - | Non-Inverting | 1 ns | - | - | 430ns | 260 ns | TRUE | - | 430ns 260ns | - | - | Independent | - | 0.045 µs | 3A | - | N-Channel MOSFET | 3A 3A | YES | 0.045 µs | - | 118V | - | 1.7mm | - | 4.89mm | 3.9mm | 1.48mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM5102SDX/NOPB Texas Instruments | 2905 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 10-WDFN Exposed Pad | - | 10 | - | - | Half-Bridge | 0.8V 2.2V | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | Matte Tin (Sn) | - | - | - | - | 9V~14V | DUAL | - | 260 | 1 | 12V | 0.8mm | - | - | LM5102 | 10 | - | 2 | - | - | 1.8A | - | - | - | - | - | 3mA | - | 1.8A | 3mA | - | 56 ns | 400μA | - | Non-Inverting | 750 ns | - | - | 600ns | 600 ns | TRUE | - | 600ns 600ns | - | - | Independent | - | 0.056 µs | 1.8A | - | IGBT, N-Channel MOSFET | 1.6A 1.6A | - | 0.056 µs | UNDER VOLTAGE | 118V | - | 800μm | - | 4mm | 4mm | 750μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AUIRS2302S International Rectifier | In Stock | - | Datasheet | - | - | Surface Mount | - | SOIC | - | 8 | - | - | - | - | - | Automotive grade | - | - | 2010 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | MATTE TIN | 150°C | -40°C | - | - | - | DUAL | GULL WING | 260 | 1 | 15V | - | - | 30 | - | 8 | - | - | - | - | 350mA | - | - | AUTOMOTIVE | 20V | 5V | - | - | - | - | 200mA | - | - | - | - | - | - | - | - | - | - | - | - | HALF BRIDGE BASED PERIPHERAL DRIVER | AEC-Q100 | Synchronous | 2 | 0.95 µs | - | - | - | - | - | 0.3 µs | TRANSIENT; UNDER VOLTAGE | - | SOURCE SINK | 1.5mm | - | 5mm | 4mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() SM72482MA-4/NOPB Texas Instruments | 5000 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Low-Side | 0.8V 2.2V | 25 ns | - | -40°C~125°C TJ | Tube | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | 236mW | 3.5V~14V | DUAL | GULL WING | 260 | - | 12V | - | - | - | SM72482 | - | - | - | - | - | - | - | - | - | - | - | 1mA | - | 3A | 2mA | - | 40 ns | - | - | Inverting, Non-Inverting | 25 ns | - | - | 14ns | 12 ns | - | - | 14ns 12ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | - | - | - | N-Channel MOSFET | 3A 5A | - | - | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() IRS21814MPBF Infineon Technologies | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-VFQFN Exposed Pad, 14 Leads | - | - | - | - | Half-Bridge | 0.8V 2.5V | - | - | -40°C~150°C TJ | Tube | 2010 | - | - | Obsolete | 2 (1 Year) | - | EAR99 | - | - | - | - | - | 10V~20V | - | - | NOT SPECIFIED | - | - | - | compliant | NOT SPECIFIED | IRS21814MPBF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | 40ns 20ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | Independent | 2 | - | - | - | N-Channel MOSFET | 1.9A 2.3A | - | - | - | 600V | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MIC4415YFT-TR Microchip Technology | 32 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 4-UQFN | - | 4 | 4-TQFN (1.2x1.2) | - | Low-Side | 0.8V 3V | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | - | - | 125°C | -40°C | - | - | 4.5V~18V | - | - | - | - | - | - | - | - | MIC4415 | - | - | - | - | - | 1.5A | - | - | - | 18V | 4.5V | - | - | - | - | - | - | - | - | Inverting | - | - | - | 30ns | - | - | - | 12ns 12ns | - | - | Single | 1 | - | - | - | N-Channel MOSFET | 1.5A 1.5A | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN75372PSRE4 Texas Instruments | 12 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | - | 122.611688mg | Low-Side | 0.8V 2V | - | - | 0°C~70°C TA | Tape & Reel (TR) | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.75V~5.25V 4.75V~24V | DUAL | GULL WING | 260 | 2 | 5V | - | - | - | SN75372 | 8 | - | - | - | 24V | 500mA | 20V | - | - | - | - | 24mA | - | 500mA | 24mA | - | 65 ns | - | - | Inverting | 65 ns | - | TOTEM-POLE | 30ns | 30 ns | - | STANDARD | - | NAND GATE BASED MOSFET DRIVER | - | Synchronous | 2 | 0.065 µs | 0.5A | 20V | N-Channel MOSFET | 500mA 500mA | NO | 0.05 µs | - | - | - | 2mm | - | 6.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM5111-3MYX Texas Instruments | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | - | - | Low-Side | 0.8V 2.2V | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | 3.5V~14V | DUAL | GULL WING | 260 | 1 | 12V | 0.65mm | - | - | LM5111 | 8 | - | - | - | - | - | - | - | - | - | - | 2mA | - | 5A | 2mA | - | - | - | - | Inverting, Non-Inverting | - | - | - | 25ns | 25 ns | - | - | 14ns 12ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | Independent | 2 | - | 5A | - | N-Channel MOSFET | 3A 5A | - | - | OVER VOLTAGE | - | - | - | 1.09mm | 3mm | 3mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() UCC27525D Texas Instruments | 700 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 75.891673mg | Low-Side | 1V 2.3V | - | - | -40°C~140°C TJ | Tube | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.5V~18V | DUAL | GULL WING | 260 | 2 | 12V | - | - | - | UCC27525 | 8 | - | 2 | - | - | 5A | 12V | - | - | - | - | - | - | 5A | - | - | 23 ns | - | - | Inverting, Non-Inverting | 23 ns | - | - | 18ns | 10 ns | TRUE AND INVERTED | - | 7ns 6ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | - | - | 5A | - | IGBT, N-Channel MOSFET | 5A 5A | NO | - | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN75452BDRE4 Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 72.603129mg | Low-Side | 0.8V 2V | 12 ns | - | 0°C~70°C TA | Tape & Reel (TR) | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 725mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 2 | 5V | - | - | - | SN75452 | 8 | - | - | - | 30V | - | 5.25V | 5V | - | - | - | 71mA | 725mW | 300mA | - | - | 35 ns | - | - | Non-Inverting | 35 ns | - | OPEN-COLLECTOR | - | - | INVERTED | STANDARD | 5ns 7ns | NAND GATE BASED PERIPHERAL DRIVER | - | Independent | 2 | 0.035 µs | 0.5A | - | N-Channel, P-Channel MOSFET | 500mA 500mA | - | 0.035 µs | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() UCC27322MDEP Texas Instruments | 80 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Low-Side | 1V 2V | - | - | -55°C~125°C TJ | Tube | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 3W | 4V~15V | DUAL | GULL WING | 260 | - | - | - | - | - | UCC27322 | - | - | 1 | - | - | - | - | - | - | - | - | - | 3W | - | 1mA | - | 90 ns | - | - | Non-Inverting | 90 ns | 9A | - | 70ns | 30 ns | - | - | 20ns 20ns | HALF BRIDGE BASED MOSFET DRIVER | - | Single | - | - | 9A | - | N-Channel, P-Channel MOSFET | 9A 9A | - | - | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() FAN7888M ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 801mg | Half-Bridge | 1V 2.5V | 240 ns | - | -40°C~150°C TJ | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Tin (Sn) | - | - | - | 1.8W | 10V~20V | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | 1.27mm | - | NOT SPECIFIED | FAN7888 | - | - | 3 | Not Qualified | - | 650mA | - | - | - | - | - | - | 1.8W | - | - | - | 440 ns | - | - | Non-Inverting | 220 ns | - | - | 120ns | 80 ns | - | - | 50ns 30ns | - | - | 3-Phase | 6 | 0.22 µs | - | - | IGBT, N-Channel MOSFET | 350mA 650mA | - | 0.24 µs | TRANSIENT; UNDER VOLTAGE | 200V | SOURCE SINK | - | - | 12.8mm | 7.5mm | - | - | - | RoHS Compliant | - | ||
![]() MIC4468ZWM-TR Microchip Technology | 28 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | 16-SOIC | - | Low-Side | 0.8V 2.4V | - | - | 0°C~70°C | Tape & Reel (TR) | 2005 | - | - | Active | 2 (1 Year) | - | - | - | 70°C | 0°C | - | - | 4.5V~18V | - | - | - | - | - | - | - | - | MIC4468 | - | - | 4 | - | - | 1.2A | - | - | - | 18V | 4.5V | - | 1W | - | - | - | 75 ns | - | - | Non-Inverting | 75 ns | - | - | 25ns | 25 ns | - | - | 14ns 13ns | - | - | Independent | 4 | - | - | - | N-Channel, P-Channel MOSFET | 1.2A 1.2A | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP14A0155-E/SN Microchip Technology | 54 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | Low-Side | 0.8V 2V | - | Automotive grade | -40°C~150°C TJ | Tube | 2008 | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | - | - | - | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | - | - | 40 | MCP14A0155 | - | R-PDSO-G8 | - | - | - | 1.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | - | - | - | - | 11.5ns 10ns | HALF BRIDGE BASED MOSFET DRIVER | TS 16949 | Independent | 2 | - | - | - | N-Channel, P-Channel MOSFET | 1.5A 1.5A | NO | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | - | ROHS3 Compliant | - |