- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Channel Type
- Driver Configuration
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Part Status
Attribute column
Categories
PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Terminals | Driver Configuration | Ihs Manufacturer | Logic voltage-VIL, VIH | Manufacturer | Manufacturer Part Number | Operating Temperature (Max.) | Operating Temperature-Max | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Turn Off Delay Time | Turn-off Time | Turn-on Time | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Max Power Dissipation | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Max Output Current | Operating Supply Voltage | Power Supplies | Temperature Grade | Max Supply Voltage | Min Supply Voltage | Element Configuration | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Current - Output | Propagation Delay | Input Type | Turn On Delay Time | Voltage - Output | Output Characteristics | Halogen Free | Rise Time | Fall Time (Typ) | Output Polarity | Input Characteristics | Rise / Fall Time (Typ) | Interface IC Type | Screening Level | Channel Type | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Supply Voltage1-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | Built-in Protections | High Side Voltage - Max (Bootstrap) | Output Current Flow Direction | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIC4429CT Micrel | 1000 | - | - | - | - | - | - | - | NO | - | - | - | 5 | - | ROCHESTER ELECTRONICS LLC | - | Rochester Electronics LLC | MIC4429CT | - | 70 °C | PLASTIC/EPOXY | TO-220 | TO-220, 5 PIN | RECTANGULAR | FLANGE MOUNT | Contact Manufacturer | SFM | - | 30 | 5.25 | No | 18 V | 4.5 V | - | 0.075 µs | 0.075 µs | - | - | - | - | e0 | No | - | - | - | EAR99 | TIN LEAD | - | - | 8542.39.00.01 | - | BCDMOS | - | SINGLE | THROUGH-HOLE | 240 | 1 | - | - | unknown | - | - | - | 3 | R-PSFM-T5 | - | Not Qualified | - | - | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | - | - | - | 6 A | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCP14A0155T-E/SN Microchip Technology | 5000 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | Low-Side | - | 0.8V 2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | 2015 | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | - | - | - | - | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | - | - | - | 40 | MCP14A0155 | - | R-PDSO-G8 | - | - | 1.5A | - | - | - | - | - | - | - | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | - | - | - | - | - | 11.5ns 10ns | HALF BRIDGE BASED MOSFET DRIVER | TS 16949 | Independent | 2 | - | - | - | N-Channel, P-Channel MOSFET | 1.5A 1.5A | NO | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() IRS23365DMTRPBF Infineon Technologies | 6000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 48-VFQFN Exposed Pad, 34 Leads | - | 48 | - | - | - | Half-Bridge | - | 0.8V 2.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 750 ns | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 1996 | e3 | - | Active | 3 (168 Hours) | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8542.39.00.01 | 2W | - | 10V~20V | - | - | - | - | - | - | - | - | - | IRS23365 | - | - | - | - | 380mA | - | - | - | - | - | - | - | - | - | 4mA | - | - | Non-Inverting | 750 ns | - | - | - | - | - | - | - | 125ns 50ns | BUFFER OR INVERTER BASED IGBT/MOSFET DRIVER | - | 3-Phase | 6 | - | - | - | IGBT, N-Channel MOSFET | 180mA 380mA | - | - | - | 600V | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() TPS2812DG4 Texas Instruments | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 75.891673mg | - | Low-Side | - | 1V 4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tube | - | e4 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 730mW | - | 4V~14V | DUAL | GULL WING | 260 | 2 | 10V | - | - | - | - | TPS2812 | 8 | - | 2 | - | 2A | - | 10V | - | - | - | - | 200nA | 730mW | 2A | - | - | 50 ns | Non-Inverting | 50 ns | - | TOTEM-POLE | - | 35ns | 35 ns | TRUE | SCHMITT TRIGGER | 14ns 15ns | NAND GATE BASED MOSFET DRIVER | - | Synchronous | - | 0.05 µs | 2A | - | N-Channel, P-Channel MOSFET | 2A 2A | YES | 0.05 µs | - | - | - | 1.58mm | - | 4.9mm | 3.91mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADP3419JRM-REEL ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | - | - | - | Half-Bridge | - | - | - | - | 100°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | 2007 | - | - | Obsolete | 1 (Unlimited) | 10 | EAR99 | - | - | - | - | - | - | 4.6V~6V | DUAL | GULL WING | 225 | 1 | 5V | 0.5mm | not_compliant | - | NOT SPECIFIED | ADP3419 | 10 | S-PDSO-G10 | - | Not Qualified | - | - | 5V | OTHER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Synchronous | 2 | - | - | - | - | - | YES | - | - | 30V | - | - | 1.1mm | 3mm | 3mm | - | - | - | Non-RoHS Compliant | - | ||
![]() ADP3120AJRZ ON Semiconductor | 644 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | Half-Bridge | - | 0.8V 2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | -20°C~150°C TJ | Tube | 2007 | e3 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin (Sn) | - | - | - | - | - | 4.6V~13.2V | DUAL | GULL WING | 260 | 1 | 12V | - | - | - | 40 | ADP3120A | 8 | - | - | Not Qualified | 1.5A | 12V | - | - | - | - | - | 5mA | - | 1.5A | - | - | 70 ns | Inverting, Non-Inverting | 70 ns | - | - | - | 20ns | 11 ns | - | - | 20ns 11ns | - | - | Synchronous | 2 | 0.045 µs | - | - | N-Channel MOSFET | - | YES | 0.07 µs | - | 35V | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | - | RoHS Compliant | - | ||
![]() LM5109MAX/NOPB Texas Instruments | 9000 |
| - | - | NRND (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | Half-Bridge | - | 0.8V 2.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 ns | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | e3 | yes | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | - | 8V~14V | DUAL | GULL WING | 260 | 1 | 12V | - | - | - | - | LM5109 | 8 | - | - | - | 1A | - | - | - | - | - | - | 2.1mA | - | 1A | - | - | 29 ns | Non-Inverting | 2 ns | - | - | - | 15ns | 15 ns | - | - | 15ns 15ns | - | - | Independent | 2 | 0.056 µs | 1A | - | N-Channel MOSFET | 1A 1A | YES | 0.056 µs | - | 118V | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() IR21074S Infineon Technologies | 246 | - | Datasheet | - | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | 14-SOIC | - | - | Half-Bridge | - | 0.8V 2.7V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tube | 2000 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 10V~20V | - | - | - | - | - | - | - | - | - | IR21074S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inverting | - | - | - | - | - | - | - | - | 150ns 50ns | - | - | Independent | 2 | - | - | - | IGBT, N-Channel MOSFET | 200mA 350mA | - | - | - | 600V | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() UCC27201DDARG4 Texas Instruments | In Stock | - | Datasheet | - | - | Surface Mount | - | SOIC | - | 8 | - | 70.590313mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.7W | - | - | - | - | - | 1 ns | - | - | - | - | Tape and Reel | - | e4 | no | - | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 140°C | -40°C | - | - | - | - | DUAL | GULL WING | 260 | 1 | 12V | - | - | 1MHz | - | - | 8 | - | - | - | 3A | 12V | - | AUTOMOTIVE | 17V | 8V | - | 5.5mA | 2.7W | - | 5.5mA | 3A | 20 ns | - | 1 ns | - | - | - | 8ns | 7 ns | - | - | - | HALF BRIDGE BASED PERIPHERAL DRIVER | - | - | 2 | - | 3A | - | - | - | - | - | UNDER VOLTAGE | - | SOURCE SINK | - | - | - | 3.9mm | - | No | - | RoHS Compliant | Contains Lead | ||
![]() TC4469EOE Microchip Technology | 25 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | - | Low-Side | - | 0.8V 2.4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~150°C TJ | Tube | 2002 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 760mW | - | 4.5V~18V | - | - | - | - | - | - | - | - | - | TC4469 | - | - | - | - | 1.2A | - | - | - | - | - | - | 4mA | 760mW | - | 4mA | - | 75 ns | Inverting, Non-Inverting | 75 ns | - | - | - | 25ns | 25 ns | - | - | 15ns 15ns | - | - | Independent | 4 | - | - | - | N-Channel, P-Channel MOSFET | 1.2A 1.2A | - | - | - | - | - | 2.34mm | - | 10.49mm | 7.59mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP14E9T-E/MF Microchip Technology | 12 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 8-VDFN Exposed Pad | YES | - | - | - | - | Low-Side | - | 0.8V 2.4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2011 | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | - | - | - | - | 4.5V~18V | DUAL | NO LEAD | 260 | 1 | 12V | - | - | - | 40 | MCP14E9 | 8 | R-PDSO-N8 | - | Not Qualified | 3A | - | 4.5/18V | - | - | - | - | 1.8mA | - | 3A | 1.8mA | - | - | Inverting | - | - | - | - | 14ns | 17 ns | - | - | 14ns 17ns | HALF BRIDGE BASED MOSFET DRIVER | - | Independent | 2 | 0.04 μs | 3A | - | IGBT, N-Channel, P-Channel MOSFET | 3A 3A | YES | 0.04 μs | - | - | - | - | 1mm | 6mm | 5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP1405T-E/MF Microchip Technology | 5 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | - | - | Low-Side | - | 0.8V 2.4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | - | 4.5V~18V | DUAL | - | 260 | 1 | - | - | - | - | 40 | MCP1405 | 8 | - | - | - | 4.5A | - | - | - | - | - | - | 2mA | - | - | 2mA | - | 48 ns | Inverting, Non-Inverting | 48 ns | - | - | - | 28ns | 28 ns | - | - | 15ns 18ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | 0.065 μs | 4.5A | - | IGBT, N-Channel, P-Channel MOSFET | 4.5A 4.5A | NO | 0.065 μs | - | - | - | - | 1mm | 5.99mm | 4.9mm | - | No | - | ROHS3 Compliant | - | ||
![]() MC33151P ON Semiconductor | 5 | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | Low-Side | - | 0.8V 2.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tube | 2009 | e0 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 1W | - | 6.5V~18V | DUAL | - | NOT SPECIFIED | 2 | 12V | - | not_compliant | - | NOT SPECIFIED | MC33151 | 8 | - | - | Not Qualified | 1.5A | 12V | - | - | - | - | - | 10.5mA | 1W | 1.5A | - | - | 100 ns | Inverting | 100 ps | - | - | - | 31ns | 32 ns | - | - | 31ns 32ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | 0.1 µs | 1.5A | - | N-Channel MOSFET | 1.5A 1.5A | NO | 0.1 µs | - | - | - | - | 4.45mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MIC4120YME-TR Microchip Technology | 2500 |
| Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | 8 | - | - | - | Low-Side | - | 0.8V 2.4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2004 | - | yes | Active | 3 (168 Hours) | 8 | - | - | - | - | - | - | - | 4.5V~20V | DUAL | GULL WING | - | 1 | - | - | - | - | - | MIC4120 | - | - | - | - | 6A | - | - | - | - | - | - | - | - | - | - | - | 75 ns | Non-Inverting | 75 ns | - | - | - | 30ns | 30 ns | - | - | 12ns 13ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | 1 | - | 6A | - | N-Channel, P-Channel MOSFET | 6A 6A | NO | - | - | - | - | - | - | 4.93mm | 3.94mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPIC46L01DBG4 Texas Instruments | 1600 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28 | - | 208.397344mg | - | Low-Side | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tube | - | e4 | yes | Active | 1 (Unlimited) | 28 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | - | TPIC46L01 | 28 | - | - | - | 1.2mA | 5V | 5V | - | - | - | - | 4.2mA | - | 2.5mA | - | - | - | Non-Inverting | - | - | - | - | 30ns | 20 ns | - | - | 3.5μs 3μs | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 6 | - | 0.0012A | 12V | N-Channel MOSFET | 1.2mA 1.2mA | NO | - | - | - | - | 2mm | - | 10.2mm | 5.3mm | 1.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC4468YWM-TR Microchip Technology | 1122 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 8 | 16-SOIC | - | - | Low-Side | - | 0.8V 2.4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | - | Active | 2 (1 Year) | - | - | - | 85°C | -40°C | - | - | - | 4.5V~18V | - | - | - | - | - | - | - | - | - | MIC4468 | - | - | 4 | - | 1.2A | - | - | - | 18V | 4.5V | - | - | 1W | - | - | - | 75 ns | Non-Inverting | - | - | - | - | 25ns | 25 ns | - | - | 14ns 13ns | - | - | Independent | 4 | - | - | - | N-Channel, P-Channel MOSFET | 1.2A 1.2A | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DGD2190S8-13 Diodes Incorporated | 169 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | Half-Bridge | - | 0.8V 2.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2016 | e3 | yes | Not For New Designs | 3 (168 Hours) | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | 10V~20V | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | 4.5A | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | 25ns 20ns | - | - | Independent | 2 | - | - | - | IGBT, N-Channel MOSFET | 4.5A 4.5A | - | - | - | 600V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MC33151DR2 ON Semiconductor | 1837 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | Low-Side | - | 0.8V 2.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2009 | e0 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 560mW | - | 6.5V~18V | DUAL | GULL WING | 240 | 2 | 12V | - | not_compliant | - | 30 | MC33151 | 8 | - | - | Not Qualified | 1.5A | 12V | - | - | - | - | - | 10.5mA | 560mW | - | - | - | 100 ns | Inverting | - | - | - | - | 31ns | 32 ns | - | - | 31ns 32ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | 0.1 μs | 1.5A | - | N-Channel MOSFET | 1.5A 1.5A | NO | 0.1 μs | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NCP5304PG ON Semiconductor | In Stock | - | Datasheet | 10 Weeks | LAST SHIPMENTS (Last Updated: 1 day ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | Half-Bridge | - | 0.8V 2.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 170 ns | - | - | - | -40°C~125°C TJ | Tube | 2008 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin (Sn) | - | - | - | - | - | 10V~20V | DUAL | - | - | 1 | 15V | - | - | - | - | NCP5304 | 8 | - | - | - | 500mA | - | 15V | - | - | - | - | 5mA | - | - | 5mA | - | - | Non-Inverting | 170 ns | - | - | Halogen Free | 160ns | 75 ns | - | - | 85ns 35ns | - | - | Synchronous | 2 | 0.17 µs | - | - | IGBT, N-Channel MOSFET | 250mA 500mA | - | 0.17 µs | UNDER VOLTAGE | 600V | SOURCE SINK | 4.95mm | - | 10.16mm | 7.11mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() UC3705NG4 Texas Instruments | In Stock | - | - | - | - | Through Hole | - | PDIP | - | 8 | - | 528.605208mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | e4 | - | - | - | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | - | - | - | - | DUAL | - | - | 1 | 20V | 2.54mm | - | - | - | - | 8 | - | 1 | - | 1.5A | - | - | COMMERCIAL | 40V | 5V | Single | 4mA | 1W | - | 4mA | 1.5A | 100 ns | - | 100 ns | 40V | TOTEM-POLE | - | 90ns | 60 ns | TRUE AND INVERTED | STANDARD | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | - | - | 0.06 µs | 1.5A | - | - | - | NO | 0.06 µs | - | - | - | 4.57mm | - | 9.81mm | 6.35mm | - | No | No SVHC | RoHS Compliant | Lead Free |