- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Channel Type
- Driver Configuration
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Part Status
Attribute column
Categories
PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Manufacturer Package Identifier | Driver Configuration | Logic voltage-VIL, VIH | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Power Supplies | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Propagation Delay | Quiescent Current | Input Type | Turn On Delay Time | Max Output Voltage | Topology | Output Characteristics | Rise Time | Fall Time (Typ) | Min Output Voltage | Output Polarity | Input Characteristics | Rise / Fall Time (Typ) | Interface IC Type | Channel Type | Number of Drivers | Input Bias Current | Turn On Time | Output Peak Current Limit-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | Built-in Protections | High Side Voltage - Max (Bootstrap) | Output Current Flow Direction | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UCC27211DRMR Texas Instruments | 10000 | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | 8 | - | - | - | Half-Bridge | 1.3V 2.7V | - | - | -40°C~140°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 8V~17V | DUAL | - | 260 | 1 | 12V | - | - | - | UCC27211 | 8 | - | 2 | - | - | 4.5A | 12V | - | - | - | - | 4A | - | 4A | 4.3mA | 40 ns | - | Non-Inverting | 40 ns | - | - | - | 600ns | 400 ns | - | TRUE | - | 7.2ns 5.5ns | - | Independent | - | - | 0.6 μs | 4A | N-Channel MOSFET | 4A 4A | YES | 0.4 μs | - | 120V | - | 1mm | - | 4mm | 4mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() UCC27322QDGNRQ1 Texas Instruments | 1707 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | 8 | - | - | - | Low-Side | 1.1V 2.7V | - | Automotive grade | -40°C~105°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 2 (1 Year) | 8 | - | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 3W | 4V~15V | DUAL | GULL WING | 260 | 1 | 14V | 0.65mm | - | - | UCC27322 | 8 | - | 1 | - | - | 9A | - | - | - | - | - | - | 3W | 9A | 1mA | 95 ns | - | Non-Inverting | 95 ns | - | - | TOTEM-POLE | 75ns | 35 ns | - | TRUE | - | 20ns 20ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | - | - | 0.075 µs | 9A | N-Channel, P-Channel MOSFET | 9A 9A | NO | 0.075 µs | - | - | - | 1.1mm | - | 3mm | 3mm | 1.02mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() IR1166STRPBF Infineon Technologies | 233 | - | Datasheet | 21 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 540.001716mg | - | Low-Side | 2V 2.15V | - | - | -25°C~125°C TJ | Cut Tape (CT) | 2008 | SmartRectifier™ | e3 | - | Obsolete | 2 (1 Year) | 8 | SMD/SMT | EAR99 | - | 5Ohm | Matte Tin (Sn) | - | - | - | 970mW | 11.4V~18V | DUAL | GULL WING | 260 | 1 | 15V | - | 500kHz | 30 | IR1166SPBF | - | - | - | Not Qualified | 200V | 4A | - | - | - | - | 65mA | - | 970mW | 1A | 65mA | 80 ns | - | Non-Inverting | 80 ns | - | Flyback | - | 181ns | 44 ns | - | - | - | 21ns 10ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | - | 4A | N-Channel MOSFET | 1A 4A | NO | 0.065 μs | - | - | - | 1.4986mm | - | 4.9784mm | 3.9878mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() UCC27524DGN Texas Instruments | 12000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | 8 | - | 24.408939mg | - | Low-Side | 1V 2.3V | - | - | -40°C~140°C TJ | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | - | - | - | - | 4.5V~18V | DUAL | GULL WING | 260 | 2 | 12V | 0.65mm | - | - | UCC27524 | 8 | - | 2 | - | - | 5A | 12V | - | - | - | 5A | - | - | 5A | - | 23 ns | - | Non-Inverting | 23 ns | - | - | - | 18ns | 10 ns | - | TRUE | - | 7ns 6ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | - | - | - | 5A | IGBT, N-Channel MOSFET | 5A 5A | NO | - | - | - | - | 1.1mm | - | 3mm | 3mm | 1.02mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC4426ZM Microchip Technology | 12500 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | - | - | Low-Side | 0.8V 2.4V | - | - | 0°C~150°C TJ | Tube | 2005 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 70°C | 0°C | - | 1.04W | 4.5V~18V | - | - | - | - | - | - | - | - | MIC4426 | - | - | 2 | - | - | 1.5A | - | - | 18V | 4.5V | - | 4.5mA | - | 1.5A | - | 50 ns | - | Inverting | 50 ns | - | - | - | 30ns | 20 ns | - | - | - | 20ns 29ns | - | Independent | 2 | - | - | - | N-Channel, P-Channel MOSFET | 1.5A 1.5A | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() IR2112PBF Infineon Technologies | 6000 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | - | - | 14-Lead PDIP | High-Side or Low-Side | 6V 9.5V | 30 ns | - | -40°C~150°C TJ | Tube | 1996 | - | e3 | - | Active | 1 (Unlimited) | 14 | - | EAR99 | Integrated Circuit (IC) | - | Matte Tin (Sn) | - | - | - | 1.6W | 10V~20V | DUAL | - | 250 | 1 | 15V | - | - | 30 | IR2112PBF | - | - | 2 | - | 20V | 500mA | 15V | - | - | - | - | 180μA | 1.6W | 250mA | 180μA | 180 ns | - | Non-Inverting | 30 ns | 20V | - | - | 130ns | 65 ns | 10V | - | - | 80ns 40ns | - | Independent | - | - | 0.18 μs | 0.5A | IGBT, N-Channel MOSFET | 250mA 500mA | YES | 0.16 μs | - | 600V | - | 4.9276mm | - | 20.1676mm | 7.11mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() TC4422AVPA Microchip Technology | 10 |
| Datasheet | 22 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | Low-Side | 0.8V 2.4V | - | - | -40°C~150°C TJ | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | - | - | 4.5V~18V | DUAL | - | - | 1 | 12V | 2.54mm | - | - | TC4422A | 8 | - | 1 | - | 18V | 10A | - | - | - | - | - | 150μA | - | 9A | 250μA | 49 ns | - | Non-Inverting | 49 ns | - | - | - | 34ns | 32 ns | - | - | - | 38ns 33ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | - | - | 0.06 μs | 10A | IGBT, N-Channel, P-Channel MOSFET | 10A 10A | NO | 0.06 μs | - | - | - | 3.68mm | - | 9.78mm | 6.6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC4427ZM-TR Microchip Technology | 2355 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | - | - | Low-Side | 0.8V 2.4V | 60 ns | Commercial grade | 0°C~150°C TJ | Tape & Reel (TR) | 2005 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 70°C | 0°C | - | - | 4.5V~18V | - | - | - | - | - | - | - | - | MIC4427 | - | - | 2 | - | - | 1.5A | - | - | 18V | 4.5V | - | 1.5mA | - | 1.5A | - | 50 ns | - | Non-Inverting | 40 ns | - | - | - | 20ns | 29 ns | - | - | - | 20ns 29ns | - | Independent | 2 | - | - | - | N-Channel, P-Channel MOSFET | 1.5A 1.5A | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() IR2127PBF Infineon Technologies | 10 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | High-Side or Low-Side | 0.8V 3V | 200 ns | - | -40°C~150°C TJ | Tube | 1996 | - | - | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Integrated Circuit (IC) | 125Ohm | - | - | - | - | 1W | 12V~20V | DUAL | - | - | 1 | 15V | 2.54mm | - | - | IR2127PBF | - | - | 1 | - | 20V | 500mA | - | - | - | - | - | 120μA | 1W | 250mA | - | 250 ns | - | Non-Inverting | 250 ns | 20V | - | - | 130ns | 65 ns | 10V | - | - | 80ns 40ns | - | Single | - | - | 0.25 μs | 0.5A | IGBT, N-Channel MOSFET | 250mA 500mA | YES | 0.2 μs | - | 600V | - | 4.9276mm | - | 10.8966mm | 7.11mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MCP1407-E/MF Microchip Technology | 1068 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | 8 | - | - | - | Low-Side | 0.8V 2.4V | 50 ns | - | -40°C~150°C TJ | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | - | - | 4.5V~18V | DUAL | - | 260 | 1 | - | - | - | 40 | MCP1407 | 8 | - | - | - | - | 6A | - | - | - | - | - | 250μA | - | 6A | 250μA | 55 ns | - | Non-Inverting | 50 ns | - | - | - | 30ns | 30 ns | - | - | - | 20ns 20ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | 0.065 μs | 6A | IGBT, N-Channel, P-Channel MOSFET | 6A 6A | NO | 0.065 μs | - | - | - | 1mm | - | 5mm | 6mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC4424COE713 Microchip Technology | 38 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | - | - | - | Low-Side | 0.8V 2.4V | - | Commercial grade | 0°C~150°C TJ | Tape & Reel (TR) | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | - | 470mW | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | - | - | 40 | TC4424 | 16 | - | - | - | - | 3A | - | 4.5/18V | - | - | - | 2.5mA | 470mW | - | 2.5mA | 75 ns | - | Non-Inverting | 75 ns | - | - | - | 35ns | 35 ns | - | - | - | 23ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | 0.1 μs | 3A | N-Channel, P-Channel MOSFET | 3A 3A | YES | 0.1 μs | - | - | - | - | - | 10.3mm | 7.49mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC4428AEUA Microchip Technology | 574 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | - | - | Low-Side | 0.8V 2.4V | - | - | -40°C~150°C TJ | Tube | 2003 | - | e3 | yes | Active | 2 (1 Year) | 8 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | - | 340mW | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | 0.65mm | - | 40 | TC4428A | 8 | - | - | - | - | 1.5A | - | - | - | - | - | 4.5mA | 340mW | - | 2mA | 35 ns | - | Inverting, Non-Inverting | 35 ns | - | - | - | 35ns | 35 ns | - | - | - | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | 0.045 μs | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | 0.045 μs | - | - | - | 950μm | - | 3mm | 3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM5104M Texas Instruments | 2 |
| - | - | NRND (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | Half-Bridge | 0.8V 2.2V | - | - | -40°C~125°C TJ | Tube | - | - | e0 | - | Not For New Designs | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | 9V~14V | DUAL | GULL WING | 235 | 1 | 12V | - | - | - | LM5104 | 8 | - | 2 | - | 118.3V | 1.8A | - | - | - | - | - | 3mA | - | 1.8A | 3mA | 56 ns | 400μA | Inverting, Non-Inverting | 56 ns | 550mV | - | - | 600ns | 600 ns | - | TRUE AND INVERTED | - | 600ns 600ns | - | Synchronous | - | - | 0.056 µs | 1.8A | N-Channel MOSFET | 1.6A 1.6A | - | 0.056 µs | UNDER VOLTAGE | 118V | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() IRS44273LTRPBF Infineon Technologies | 4500 | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | 29.993795mg | - | Low-Side | 0.8V 2.5V | 95 ns | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | µHVIC™ | - | - | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | - | - | - | - | 250mW | 10.2V~20V | DUAL | GULL WING | - | 1 | 15V | - | - | - | IRS44273 | - | - | 1 | - | 15V | 1.5A | - | - | - | - | 170μA | - | - | - | 340μA | - | - | Non-Inverting | 95 ns | - | - | - | 25ns | 25 ns | - | - | - | 25ns 25ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Single | - | - | - | - | IGBT, N-Channel MOSFET | 1.5A 1.5A | - | - | TRANSIENT; UNDER VOLTAGE | - | SINK | 1.3mm | - | 3mm | 1.75mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FAN3122CMX ON Semiconductor | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 230.4mg | - | Low-Side | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | - | - | - | 396mW | 4.5V~18V | DUAL | GULL WING | - | 1 | 12V | - | - | - | FAN3122 | - | - | - | - | - | 11.4A | 12V | - | - | - | - | 580μA | - | 9.7A | 850μA | 28 ns | - | Non-Inverting | 28 ns | - | - | - | 29ns | 27 ns | - | - | - | 23ns 19ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Single | 1 | - | 35 µs | - | N-Channel MOSFET | 10.6A 11.4A | - | 35 µs | UNDER VOLTAGE | - | - | 1.575mm | - | 4.9mm | 3.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() UCC27531DBVT Texas Instruments | 8518 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | SOT-23-6 | 6 | - | 36.003894mg | - | Low-Side | 1.2V 2.2V | 17 ns | - | -40°C~140°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 10V~32V | DUAL | GULL WING | 260 | 1 | 18V | 0.95mm | - | - | UCC27531 | - | - | 2 | - | - | 5A | 18V | - | - | - | - | - | - | 5A | - | - | - | Non-Inverting | 26 ns | - | - | OPEN-DRAIN | 15ns | 7 ns | - | TRUE | - | 15ns 7ns | HALF BRIDGE BASED IGBT/MOSFET DRIVER | Single | 1 | - | - | 5A | IGBT, N-Channel MOSFET | 2.5A 5A | YES | - | - | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IR2133JPBF Infineon Technologies | 10 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 44-LCC (J-Lead), 32 Leads | 44 | - | - | - | Half-Bridge | 0.8V 2.2V | 950 ns | - | 125°C TJ | Tube | 1996 | - | e3 | - | Active | 3 (168 Hours) | 32 | SMD/SMT | EAR99 | - | 100Ohm | Matte Tin (Sn) | - | - | 8542.39.00.01 | 2W | 10V~20V | QUAD | J BEND | - | 3 | 15V | 1.27mm | - | - | IR2133JPBF | - | S-PQCC-J32 | 6 | - | 300mV | 500mA | - | 15V | - | - | - | 100μA | 2W | 200mA | - | - | - | Inverting | 750 ns | 20V | - | - | 150ns | 70 ns | 10V | - | - | 90ns 40ns | - | 3-Phase | - | - | 1 μs | 0.5A | IGBT, N-Channel MOSFET | 250mA 500mA | YES | 0.95 μs | - | 600V | - | 4.572mm | - | 16.66mm | 16.66mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM5106MMX/NOPB Texas Instruments | 31500 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | - | - | - | Half-Bridge | 0.8V 2.2V | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | - | - | 8V~14V | DUAL | GULL WING | 260 | - | 12V | 0.5mm | - | - | LM5106 | - | - | 2 | - | - | 1.8A | - | - | - | - | - | 2.1mA | - | 1.8A | - | 690 ns | 340μA | Non-Inverting | 690 ns | - | - | - | 15ns | 10 ns | - | - | - | 15ns 10ns | - | Synchronous | - | - | - | 1.8A | N-Channel MOSFET | 1.2A 1.8A | - | - | - | 118V | - | 1.07mm | - | 3mm | 3mm | 1.02mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC4424EPA Microchip Technology | 10 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | Low-Side | 0.8V 2.4V | 25 ns | Industrial grade | -40°C~150°C TJ | Tube | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | - | 730mW | 4.5V~18V | DUAL | - | - | 2 | - | - | - | - | TC4424 | 8 | - | 2 | - | 18V | 3A | 15V | - | - | - | - | 2.5mA | 730mW | 3A | 2.5mA | 75 ns | - | Non-Inverting | 23 ns | 25mV | - | - | 35ns | 35 ns | - | - | - | 23ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | - | 10μA | 0.1 μs | 3A | N-Channel, P-Channel MOSFET | 3A 3A | YES | 0.1 μs | - | - | - | 4.06mm | - | 10.16mm | 6.6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HT0440LG-G Microchip Technology | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 540.001716mg | - | High-Side | 0.5V 3.15V | 150 μs | - | -40°C~125°C TJ | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 3 (168 Hours) | 8 | - | EAR99 | - | - | Matte Tin (Sn) - annealed | - | - | - | - | 3.15V~5.5V | DUAL | GULL WING | 260 | 2 | - | - | 2MHz | 40 | HT0440 | - | - | 2 | Not Qualified | 10V | - | - | - | - | - | 2mA | 2mA | - | - | 2mA | - | - | Non-Inverting | 50 μs | - | - | - | 650μs | 3 ms | - | COMPLEMENTARY | STANDARD | 650μs 3ms Max | BUFFER OR INVERTER BASED MOSFET DRIVER | Synchronous | - | - | - | - | N-Channel MOSFET | - | YES | - | - | 400V | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | - | ROHS3 Compliant | - |