- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Channel Type
- Driver Configuration
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Part Status
Attribute column
Categories
PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Driver Configuration | Logic voltage-VIL, VIH | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Resistance | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Power Supplies | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Propagation Delay | Input Type | Turn On Delay Time | Output Characteristics | Halogen Free | Control Technique | Rise Time | Fall Time (Typ) | Output Polarity | Input Characteristics | Rise / Fall Time (Typ) | Interface IC Type | Driver Number of Bits | Channel Type | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Gate Type | Current - Peak Output (Source, Sink) | Max Junction Temperature (Tj) | High Side Driver | Turn Off Time | Built-in Protections | High Side Voltage - Max (Bootstrap) | Output Current Flow Direction | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IR2109PBF Infineon Technologies | 13 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Half-Bridge | 0.8V 2.9V | 200 ns | - | -40°C~150°C TJ | Tube | 1996 | - | - | - | Active | 1 (Unlimited) | 8 | EAR99 | Integrated Circuit (IC) | - | - | FLOATING LOAD DRIVER; UNDER VOLTAGE LOCKOUT CIRCUIT | - | 1W | 10V~20V | DUAL | - | - | 1 | 15V | - | - | - | IR2109PBF | - | - | 2 | - | - | 350mA | - | 15V | - | - | 1.6mA | 1W | 120mA | 1.6mA | 950 ns | Non-Inverting | 70 ns | - | - | - | 220ns | 80 ns | - | - | 150ns 50ns | - | - | Synchronous | - | 0.95 μs | 0.35A | IGBT, N-Channel MOSFET | 200mA 350mA | - | YES | - | - | 600V | - | 4.9276mm | - | 10.8966mm | 7.11mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IRS44262SPBF Infineon Technologies | 2065 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Low-Side | 0.8V 2.5V | - | - | -40°C~150°C TJ | Tube | 2006 | - | - | - | Active | 2 (1 Year) | 8 | EAR99 | - | - | - | - | - | 625mW | 11.2V~20V | DUAL | GULL WING | - | 1 | 15V | - | - | - | IRS4426 | - | - | - | - | - | 3.3A | - | 15V | - | - | - | - | - | - | - | Inverting | - | - | - | - | - | - | - | - | 25ns 25ns | HALF BRIDGE BASED PERIPHERAL DRIVER | - | Independent | 2 | 0.095 μs | 3.3A | IGBT, N-Channel MOSFET | 2.3A 3.3A | - | - | 0.095 μs | UNDER VOLTAGE | - | SOURCE SINK | - | 1.75mm | 4.9mm | 3.9mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() UCC37322DGNR Texas Instruments | 3200 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 5 days ago) | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | 24.408939mg | Low-Side | 1.1V 2.7V | - | - | 0°C~70°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | - | - | 3W | 4V~15V | DUAL | GULL WING | 260 | 1 | 14V | 0.65mm | - | - | UCC37322 | 8 | - | 1 | - | - | 9A | - | - | - | - | 1mA | 3W | 9A | 1mA | 60 ns | Non-Inverting | 70 ns | TOTEM-POLE | - | - | 20ns | 20 ns | TRUE | - | 20ns 20ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | - | 0.07 µs | 9A | N-Channel, P-Channel MOSFET | 9A 9A | 150°C | NO | 0.07 µs | - | - | - | 1.1mm | - | 3mm | 3mm | 1.02mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP14E4T-E/SN Microchip Technology | 16668 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Low-Side | 0.8V 2.4V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | - | - | Matte Tin (Sn) | - | - | 665mW | 4.5V~18V | DUAL | GULL WING | 260 | 1 | 12V | - | - | 40 | MCP14E4 | 8 | - | - | - | - | 4A | - | - | - | - | 750μA | 665mW | 4A | 2mA | 60 ns | Non-Inverting | 60 ns | - | - | - | 15ns | 18 ns | - | - | 15ns 18ns | PUSH-PULL BASED MOSFET DRIVER | - | Independent | 2 | 0.07 μs | 4A | IGBT, N-Channel, P-Channel MOSFET | 4A 4A | - | NO | 0.07 μs | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC33151VDR2G ON Semiconductor | 12500 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Low-Side | 0.8V 2.6V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | Tin (Sn) | - | - | 560mW | 6.5V~18V | DUAL | GULL WING | 260 | 2 | 12V | - | - | 40 | MC33151 | 8 | - | - | - | - | 1.5A | 12V | - | - | - | 10.5mA | 560mW | 1.5A | - | 100 ns | Inverting | 100 ps | - | Halogen Free | - | 31ns | 32 ns | - | - | 31ns 32ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | 0.1 μs | 1.5A | N-Channel MOSFET | 1.5A 1.5A | - | NO | 0.1 μs | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LTC7001IMSE#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 10 | - | High-Side | - | - | - | -40°C~125°C TJ | Tube | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 3.5V~15V | - | - | - | - | - | - | - | - | LTC7001 | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | 90ns 40ns | - | - | Single | 1 | - | - | N-Channel MOSFET | - | - | - | - | - | 135V | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() UCC27211DR Texas Instruments | 4859 | - | - | 12 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Half-Bridge | 1.3V 2.7V | - | - | -40°C~140°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8V~17V | DUAL | GULL WING | 260 | 1 | 12V | - | - | - | UCC27211 | 8 | - | 2 | - | - | 4.5A | 12V | - | - | - | 4A | - | 4A | 4.3mA | 40 ns | Non-Inverting | 40 ns | - | - | - | 600ns | 400 ns | TRUE | - | 7.2ns 5.5ns | - | - | Independent | - | 0.6 µs | 4A | N-Channel MOSFET | 4A 4A | - | YES | 0.4 µs | - | 120V | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NCP5901DR2G ON Semiconductor | 200 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Half-Bridge | 1V 2V | 30 ns | - | 0°C~150°C TJ | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | Tin (Sn) | - | - | - | 4.5V~13.2V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | - | NOT SPECIFIED | NCP5901 | 8 | - | - | Not Qualified | 35V | - | - | - | - | - | 12.2mA | - | - | - | 35 ns | Non-Inverting | 30 ns | - | - | - | 16ns | 11 ns | - | - | 16ns 11ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Synchronous | 2 | - | - | N-Channel MOSFET | - | - | YES | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() L6392DTR STMicroelectronics | 58 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 6 months ago) | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | Half-Bridge | 1.1V 1.9V | 200 ns | - | -40°C~125°C TJ | Cut Tape (CT) | - | - | e4 | - | Active | 3 (168 Hours) | 14 | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 800mW | 12.5V~20V | DUAL | GULL WING | 260 | 1 | 15V | - | 800kHz | - | L6392 | 14 | - | 1 | - | 580V | 430mA | - | - | - | - | 290mA | 800mW | - | - | 200 ns | Non-Inverting | 200 ns | - | - | - | 75ns | 35 ns | - | - | 75ns 35ns | - | - | Independent | 2 | - | 0.43A | IGBT, N-Channel MOSFET | 290mA 430mA | - | YES | - | - | 600V | - | - | - | 8.65mm | 3.9mm | - | No | - | ROHS3 Compliant | - | ||
![]() UCC27324DGN Texas Instruments | 8 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | 24.408939mg | Low-Side | 1V 2V | - | - | -55°C~150°C TJ | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.12W | 4.5V~15V | DUAL | GULL WING | 260 | 2 | 14V | 0.65mm | - | - | UCC27324 | 8 | - | 2 | - | 150mV | 4.5A | 12V | 4.5/15V | - | - | 750μA | 2.12W | 4A | 750μA | 35 ns | Non-Inverting | 35 ns | STANDARD | - | - | 40ns | 40 ns | TRUE | - | 20ns 15ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | - | 0.04 µs | 4A | N-Channel, P-Channel MOSFET | 4A 4A | - | NO | 0.05 µs | - | - | - | 1.1mm | - | 3mm | 3mm | 1.02mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() UCC27201ADDA Texas Instruments | 990000 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 8-PowerSOIC (0.154, 3.90mm Width) | - | 8 | - | Half-Bridge | 0.8V 2.5V | 7 ns | - | -40°C~140°C TJ | Bulk | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.7W | 8V~17V | DUAL | GULL WING | 260 | 1 | 12V | - | - | - | UCC27201 | 8 | - | 2 | - | 250mV | 3A | 12V | - | - | - | 3.8mA | 2.7W | 3A | 5.5mA | 50 ns | Non-Inverting | 7 ns | - | - | - | 8ns | 7 ns | TRUE | - | 8ns 7ns | - | 2 | Independent | - | 0.007 µs | 3A | N-Channel MOSFET | 3A 3A | - | - | 0.007 µs | UNDER VOLTAGE | 120V | - | 1.7mm | - | 4.89mm | 3.9mm | 1.48mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC4468ZN Microchip Technology | 132 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | Low-Side | 0.8V 2.4V | - | - | 0°C~70°C TA | Tube | 2005 | - | e3 | - | Active | 1 (Unlimited) | 14 | EAR99 | - | - | Matte Tin (Sn) - annealed | - | - | 1.5W | 4.5V~18V | DUAL | - | - | 4 | - | - | - | - | MIC4468 | - | - | - | - | 18V | 1.2A | - | - | - | - | 200μA | 1.5W | 1.2A | - | 75 ns | Non-Inverting | 75 ns | - | - | - | 25ns | 25 ns | - | - | 14ns 13ns | AND GATE BASED MOSFET DRIVER | - | Independent | 4 | 0.1 μs | 1.2A | N-Channel, P-Channel MOSFET | 1.2A 1.2A | - | NO | 0.1 μs | - | - | - | - | 5.588mm | - | 7.62mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP3420DR2G ON Semiconductor | 74250 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Half-Bridge | 0.8V 2V | - | - | 0°C~150°C TJ | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | Tin (Sn) | - | - | - | 4.6V~13.2V | DUAL | GULL WING | - | 1 | 12V | - | - | - | NCP3420 | 8 | - | - | - | - | - | 12V | - | - | - | 6mA | - | - | 6mA | 45 ns | Non-Inverting | 45 ns | - | Halogen Free | - | 16ns | 11 ns | - | - | 16ns 11ns | - | - | Synchronous | 2 | - | - | N-Channel MOSFET | - | - | YES | - | - | 35V | - | 1.5mm | - | 5mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DRV110PWR Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | 157.991892mg | Low-Side | 1.3V 1.65V | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | - | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 6V~15V | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | - | DRV110 | - | - | - | - | 18V | - | 15V | - | SWITCHING REGULATOR | 360μA | - | - | 8mA | - | - | Non-Inverting | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | - | - | - | Single | 1 | - | - | N-Channel MOSFET | - | - | - | - | - | - | - | 1.2mm | - | 3mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NCP81075DR2G ON Semiconductor | 1456 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | High-Side or Low-Side | 0.8V 2.7V | - | - | -40°C~140°C TJ | Tape & Reel (TR) | 2011 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 8.5V~20V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | 8ns 7ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | - | - | N-Channel MOSFET | 4A 4A | - | - | - | - | 200V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() UCC37322DR Texas Instruments | 83 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 72.603129mg | Low-Side | 1.1V 2.7V | - | - | 0°C~70°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 650mW | 4V~15V | DUAL | GULL WING | 260 | 1 | 14V | - | - | - | UCC37322 | 8 | - | 1 | - | - | 9A | - | - | - | - | 1mA | 650mW | 9A | 1mA | 70 ns | Non-Inverting | 70 ns | TOTEM-POLE | - | - | 70ns | 30 ns | TRUE | - | 20ns 20ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | - | 0.07 µs | 9A | N-Channel, P-Channel MOSFET | 9A 9A | - | NO | 0.07 µs | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM5112Q1SDX/NOPB Texas Instruments | 4500 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | - | 6 | - | Low-Side | 0.8V 2.3V | - | Automotive grade | -40°C~125°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | - | - | Matte Tin (Sn) | - | - | - | 3.5V~14V | DUAL | - | 260 | - | 12V | 0.95mm | - | - | LM5112 | - | - | 1 | - | - | - | - | - | - | - | - | - | 7A | 2mA | - | Inverting, Non-Inverting | - | - | - | - | 14ns | 12 ns | - | - | 14ns 12ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | - | - | 7A | N-Channel MOSFET | 3A 7A | - | - | - | - | - | - | 800μm | - | 3mm | 3mm | 800μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 1EDN7512BXTSA1 Infineon Technologies | 12 | - | Datasheet | 12 Weeks | - | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | Low-Side | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2016 | EiceDriver™ | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | - | - | - | - | - | - | 4.5V~20V | DUAL | GULL WING | NOT SPECIFIED | 1 | 12V | 0.95mm | - | NOT SPECIFIED | - | - | R-PDSO-G5 | - | - | - | - | - | - | - | - | - | - | 4A | - | 19 ns | Inverting, Non-Inverting | - | - | - | - | 6.5ns | 4.5 ns | - | - | 6.5ns 4.5ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | 1 | 0.025 μs | - | N-Channel MOSFET | 4A 8A | 150°C | NO | 0.025 μs | - | - | - | 1.45mm | - | 2.9mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() IRS23364DSPBF Infineon Technologies | 68 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | Half-Bridge | 0.8V 2.5V | 750 ns | - | -40°C~150°C TJ | Tube | 1996 | - | e3 | - | Active | 3 (168 Hours) | 28 | EAR99 | - | 100Ohm | Matte Tin (Sn) | - | 8542.39.00.01 | 1.6W | 11.5V~20V | DUAL | GULL WING | - | 1 | 15V | 1.27mm | - | - | IRS23364DSPBF | - | - | - | Not Qualified | 20V | 350mA | - | - | - | - | 200mA | 1.6W | 200mA | - | 750 ns | Non-Inverting | 750 ns | - | - | - | 125ns | 50 ns | TRUE | STANDARD | 125ns 50ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | 3-Phase | 6 | 0.75 μs | 0.35A | IGBT, N-Channel MOSFET | 200mA 350mA | - | YES | 0.75 μs | - | 600V | - | 2.35mm | - | 18.0848mm | 7.5946mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP1407-E/P Microchip Technology | 3 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Low-Side | 0.8V 2.4V | - | - | -40°C~150°C TJ | Tube | 2002 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | - | Matte Tin (Sn) - annealed | - | - | - | 4.5V~18V | DUAL | - | - | - | - | 2.54mm | - | - | MCP1407 | - | - | 1 | - | 18V | 6A | - | - | - | - | 250μA | - | 6A | 250μA | 55 ns | Non-Inverting | 55 ns | - | - | - | 30ns | 30 ns | - | - | 20ns 20ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | - | - | - | IGBT, N-Channel, P-Channel MOSFET | 6A 6A | - | - | - | - | - | - | 3.3mm | - | 9.27mm | 6.35mm | - | No | No SVHC | ROHS3 Compliant | Lead Free |