- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Channel Type
- Driver Configuration
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Part Status
Attribute column
Categories
PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Terminals | Driver Configuration | Ihs Manufacturer | Logic voltage-VIL, VIH | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Operating Temperature-Max | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Turn Off Delay Time | Turn-off Time | Turn-on Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Power Supplies | Temperature Grade | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Element Configuration | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Propagation Delay | Quiescent Current | Supply Current-Max | Input Type | Turn On Delay Time | Max Output Voltage | Output Characteristics | Seated Height-Max | Rise Time | Fall Time (Typ) | Min Output Voltage | Output Polarity | Release Time | Input Characteristics | Rise / Fall Time (Typ) | Interface IC Type | Driver Number of Bits | Channel Type | Number of Drivers | Input Bias Current | Turn On Time | Output Peak Current Limit-Nom | Supply Voltage1-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | Built-in Protections | High Side Voltage - Max (Bootstrap) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IR21365STRPBF Infineon Technologies | 900 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | - | - | Half-Bridge | - | 0.8V 3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 ns | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 1996 | - | - | yes | Last Time Buy | 3 (168 Hours) | 28 | - | EAR99 | 100Ohm | - | - | - | FLOATING LOAD DRIVER; UNDER VOLTAGE LOCKOUT CIRCUIT | 8542.39.00.01 | 1.6W | - | 12V~20V | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | 1.27mm | - | - | NOT SPECIFIED | IR21365SPBF | - | - | - | - | - | 350mA | - | - | - | - | - | - | - | - | - | 1.6W | - | - | - | - | - | Inverting | 550 ns | - | - | - | 190ns | 75 ns | - | - | - | - | 125ns 50ns | - | - | 3-Phase | 6 | - | 0.55 μs | 0.35A | - | IGBT, N-Channel MOSFET | 200mA 350mA | YES | 0.55 μs | - | 600V | 2.3622mm | - | 18.0848mm | 7.5946mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() SN75452BPSR Texas Instruments | 250 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | - | 122.611688mg | - | Low-Side | - | 0.8V 2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 ns | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 2 | 5V | - | - | - | - | SN75452 | 8 | - | - | - | 30V | - | 5.25V | 5V | - | - | - | - | - | - | 71mA | - | 300mA | - | 35 ns | - | - | Non-Inverting | 8 ns | - | OPEN-COLLECTOR | - | - | - | - | INVERTED | - | GATED | 5ns 7ns | NAND GATE BASED PERIPHERAL DRIVER | - | Independent | 2 | - | 0.035 µs | 0.5A | - | N-Channel, P-Channel MOSFET | 500mA 500mA | - | 0.035 µs | - | - | 2mm | - | 6.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM5101AM/NOPB Texas Instruments | 28 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | Half-Bridge | - | 2.3V - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 ns | - | - | - | -40°C~125°C TJ | Tube | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | - | 9V~14V | DUAL | GULL WING | 260 | 1 | 12V | - | - | - | - | LM5101 | 8 | - | 2 | - | - | 3A | - | - | - | - | - | - | - | - | 2mA | - | 3A | - | 26 ns | 200μA | - | Non-Inverting | 4 ns | - | SCHMITT TRIGGER | - | 430ns | 260 ns | - | TRUE | 15 ns | - | 430ns 260ns | - | - | Independent | - | - | 45 µs | 3A | - | N-Channel MOSFET | 3A 3A | YES | 45 µs | - | 118V | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() L6743DTR STMicroelectronics | 2500 | - | Datasheet | - | NRND (Last Updated: 6 months ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | Half-Bridge | - | 0.8V 2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | - | Obsolete | 3 (168 Hours) | 8 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.15W | - | 5V~12V | DUAL | GULL WING | 260 | 1 | 12V | - | - | - | NOT SPECIFIED | L6743 | 8 | - | - | Not Qualified | - | - | - | - | - | - | - | - | - | - | 5mA | 1.15W | - | - | 75 ns | - | - | Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Synchronous | 2 | - | 0.075 μs | - | - | N-Channel MOSFET | 2A - | YES | 0.045 μs | - | 41V | - | 1.75mm | 4.9mm | 3.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() IR2235STRPBF Infineon Technologies | 3000 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | - | - | Half-Bridge | - | 0.8V 2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C TJ | Tape & Reel (TR) | 1996 | - | e3 | yes | Active | 3 (168 Hours) | 28 | - | - | 100Ohm | Matte Tin (Sn) | - | - | - | - | 1.6W | - | 10V~20V | DUAL | GULL WING | NOT SPECIFIED | 3 | 15V | 1.27mm | - | - | NOT SPECIFIED | IR2235SPBF | - | - | 3 | - | 15V | 500mA | - | - | - | - | - | - | - | - | 4mA | - | 500mA | - | - | - | - | Inverting | - | - | - | - | 150ns | 70 ns | - | - | - | - | 90ns 40ns | - | - | 3-Phase | 6 | - | 1 μs | 0.5A | - | IGBT, N-Channel MOSFET | 250mA 500mA | YES | 0.95 μs | - | 1200V | 2.3622mm | - | 18.0848mm | 7.5946mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FAN3224TMPX ON Semiconductor | 18000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | - | 129mg | - | Low-Side | - | 0.8V 2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2014 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | - | - | - | - | 540mW | - | 4.5V~18V | DUAL | NO LEAD | NOT SPECIFIED | 2 | 12V | 0.65mm | - | - | NOT SPECIFIED | FAN3224 | - | - | - | Not Qualified | - | 5A | - | - | - | - | - | - | - | - | 950μA | - | 5A | 950μA | 29 ns | - | - | Non-Inverting | - | - | - | - | 12ns | 9 ns | - | - | - | - | 12ns 9ns | FULL BRIDGE BASED PERIPHERAL DRIVER | - | Independent | 2 | - | - | - | - | N-Channel MOSFET | 5A 5A | - | - | UNDER VOLTAGE | - | 750μm | - | 3mm | 3mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IR2131JTRPBF Infineon Technologies | 71 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 44-LCC (J-Lead), 32 Leads | - | 44 | - | - | - | Half-Bridge | - | 0.8V 2.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 ns | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 1996 | - | e3 | - | Active | 3 (168 Hours) | 32 | - | EAR99 | 75Ohm | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | 2W | - | 10V~20V | QUAD | J BEND | - | 3 | 15V | 1.27mm | - | - | - | IR2131JPBF | - | S-PQCC-J32 | - | - | - | 500mA | - | - | - | - | - | - | - | - | 4.5mA | 2W | 160mA | 4.5mA | 2 μs | - | - | Inverting | 1.3 μs | - | - | - | 150ns | 100 ns | - | - | - | - | 80ns 40ns | - | - | Independent | 6 | - | - | 0.5A | - | IGBT, N-Channel MOSFET | 250mA 500mA | YES | 1 μs | - | 600V | 4.572mm | - | 16.6624mm | 16.6624mm | - | No | - | ROHS3 Compliant | - | ||
![]() MIC4605-2YM-TR Microchip Technology | 2158 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | - | Half-Bridge | - | 0.8V 2.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 125°C | -40°C | - | - | - | - | 5.5V~16V | - | - | - | - | - | - | - | - | - | MIC4605 | - | - | 2 | - | 1.9V | 1A | - | - | - | - | 16V | 5.25V | - | Single | 135μA | - | - | - | - | - | - | Non-Inverting | - | - | - | - | 20ns | 20 ns | - | - | - | - | 20ns 20ns | - | - | Independent | 2 | - | - | - | - | N-Channel MOSFET | 1A 1A | - | - | - | 108V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MIC4427CM Micrel | 15000 | - | - | - | - | - | - | - | YES | - | - | - | 8 | - | ROCHESTER ELECTRONICS LLC | - | Rochester Electronics LLC | MIC4427CM | 1 | 70 °C | PLASTIC/EPOXY | SOP | SOP, | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | SOIC | 30 | 5.24 | No | 18 V | 4.5 V | - | 0.06 µs | 0.04 µs | - | - | - | - | - | e0 | No | - | - | - | - | EAR99 | - | TIN LEAD | - | - | - | 8542.39.00.01 | - | BICMOS | - | DUAL | GULL WING | 240 | 2 | - | 1.27 mm | unknown | - | - | - | 8 | R-PDSO-G8 | - | Not Qualified | - | - | - | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.879 mm | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | - | - | - | - | 1.5 A | - | - | - | NO | - | - | - | - | - | 4.9 mm | 3.9 mm | - | - | - | - | - | ||
![]() UCC27424QDGNRQ1 Texas Instruments | 2500 | - | - | 8 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | - | - | - | Low-Side | - | 1V 2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35 ns | - | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 2 (1 Year) | 8 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 3W | - | 4V~15V | DUAL | GULL WING | 260 | 2 | 14V | 0.65mm | - | - | NOT SPECIFIED | UCC27424 | 8 | - | 2 | Not Qualified | - | 4A | - | 4.5/15V | - | - | - | - | - | - | 10μA | 3W | 4A | 1.8mA | 150 ns | - | - | Non-Inverting | 25 ns | - | TOTEM-POLE | - | 20ns | 15 ns | - | TRUE | - | - | 20ns 15ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | - | - | 0.15 µs | 4A | - | N-Channel, P-Channel MOSFET | 4A 4A | NO | 0.06 µs | - | - | 1.1mm | - | 3mm | 3mm | 1.02mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() UCC27201D Texas Instruments | 4755 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 72.603129mg | - | Half-Bridge | - | 0.8V 2.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 ns | - | - | - | -40°C~140°C TJ | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.3W | - | 8V~17V | DUAL | GULL WING | 260 | 1 | 12V | - | - | 1MHz | - | UCC27201 | 8 | - | 2 | - | - | 3A | 12V | - | - | - | - | - | 5.5mA | - | - | 1.3W | 3A | 5.5mA | 20 ns | - | - | Non-Inverting | 1 ns | - | - | - | 8ns | 7 ns | - | TRUE | - | - | 8ns 7ns | - | 2 | Independent | - | - | - | 3A | - | N-Channel MOSFET | 3A 3A | - | - | UNDER VOLTAGE | 120V | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP14E7-E/MF Microchip Technology | 3632 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 8-VDFN Exposed Pad | YES | 8 | - | - | - | Low-Side | - | 0.8V 2.4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tube | 2008 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) - annealed | - | - | - | - | - | - | 4.5V~18V | DUAL | NO LEAD | 260 | 1 | 12V | - | - | - | 40 | MCP14E7 | 8 | - | - | Not Qualified | - | 2A | - | - | - | - | - | - | - | - | - | - | - | 1.8mA | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | - | - | 12ns 15ns | HALF BRIDGE BASED MOSFET DRIVER | - | Independent | 2 | - | 0.035 μs | 2A | - | IGBT, N-Channel, P-Channel MOSFET | 2A 2A | YES | 0.04 μs | - | - | 950μm | - | 4.92mm | 5.99mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IR2011PBF Infineon Technologies | 16 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | High-Side or Low-Side | - | 0.7V 2.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 ns | - | - | - | -40°C~150°C TJ | Tube | 1996 | - | - | - | Active | 1 (Unlimited) | 8 | Through Hole | EAR99 | - | - | - | - | - | - | 1W | - | 10V~20V | DUAL | - | - | 1 | 15V | - | - | - | - | IR2011PBF | - | - | 2 | - | 220V | 1A | - | 15V | - | - | - | - | - | - | 230μA | 1W | 1A | 230μA | 80 ns | - | - | Inverting | 20 ns | 20V | - | - | 50ns | 35 ns | 10V | - | - | - | 35ns 20ns | HALF BRIDGE BASED MOSFET DRIVER | - | Independent | - | - | - | 1A | - | N-Channel MOSFET | 1A 1A | YES | - | - | 200V | 4.9276mm | - | 10.8966mm | 7.11mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() L6743BTR STMicroelectronics | 3936 | - | Datasheet | - | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | - | 8 | - | - | - | Half-Bridge | - | 0.8V 2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~125°C TJ | Cut Tape (CT) | - | - | - | - | Obsolete | 3 (168 Hours) | 8 | - | EAR99 | - | - | - | - | - | - | - | - | 5V~12V | DUAL | NO LEAD | NOT SPECIFIED | 1 | 12V | 0.5mm | - | - | NOT SPECIFIED | L6743 | 8 | - | - | Not Qualified | - | 3A | - | - | - | - | - | - | - | - | 5mA | - | 3A | - | 75 ns | - | - | Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | - | - | Synchronous | 2 | - | 0.075 μs | - | - | N-Channel MOSFET | 2A - | YES | 0.045 μs | - | 41V | - | 1mm | 3mm | 3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC4420ZT Microchip Technology | 10000 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | TO-220-5 | - | 5 | - | - | - | Low-Side | - | 0.8V 2.4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | 0°C~150°C TJ | Tube | 2005 | - | e3 | - | Active | 1 (Unlimited) | 5 | - | EAR99 | - | Matte Tin (Sn) - annealed | - | - | - | - | 2W | - | 4.5V~18V | - | - | - | 1 | - | - | - | - | - | MIC4420 | - | - | 1 | - | - | 6A | - | - | - | - | - | - | - | - | 450μA | 2W | 6A | - | 75 ns | - | - | Non-Inverting | 75 ns | - | - | - | 35ns | 35 ns | - | - | - | - | 12ns 13ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | - | - | - | 6A | - | N-Channel, P-Channel MOSFET | 6A 6A | NO | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC1410NEOA Microchip Technology | 5 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | Low-Side | - | 0.8V 2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 470mW | - | 4.5V~16V | DUAL | GULL WING | 260 | 1 | 16V | - | - | - | 40 | TC1410N | 8 | - | 2 | - | - | 500mA | - | - | - | - | - | - | - | - | 1mA | 470mW | - | 1mA | 40 ns | - | - | Non-Inverting | 45 ps | - | - | - | 35ns | 35 ns | - | - | - | - | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | 1 | - | 0.045 μs | 0.5A | - | N-Channel, P-Channel MOSFET | 500mA 500mA | YES | 0.045 μs | - | - | 1.55mm | - | 5mm | 3.99mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC1427COA713 Microchip Technology | 33000 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | Low-Side | - | 0.8V 3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | 0°C~70°C TA | Cut Tape (CT) | 2002 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) - annealed | - | - | - | - | 470mW | - | 4.5V~16V | DUAL | GULL WING | 260 | 2 | - | - | - | - | 40 | TC1427 | 8 | - | - | - | - | 1.2A | - | 4.5/16V | - | - | - | - | - | - | 13mA | 470mW | - | 9mA | 75 ns | - | - | Non-Inverting | 125 ps | - | - | - | 35ns | 25 ns | - | - | - | - | 35ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | - | - | 1.2A | - | N-Channel, P-Channel MOSFET | 1.2A 1.2A | YES | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC4424AVPA Microchip Technology | 1 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 8-PDIP | - | - | Low-Side | - | 0.8V 2.4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tube | 2003 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 125°C | -40°C | - | - | 730mW | - | 4.5V~18V | - | - | - | - | - | - | - | - | - | TC4424A | - | - | 2 | - | 17.975V | 4.5A | - | - | - | 2 | 18V | 4.5V | - | - | 250μA | 1.2W | 3A | 2mA | 48 ns | - | - | Non-Inverting | 48 ns | - | - | - | 21ns | 21 ns | - | - | - | - | 12ns 12ns | - | - | Independent | 2 | 10μA | - | - | - | N-Channel, P-Channel MOSFET | 4.5A 4.5A | - | - | - | - | 4.06mm | - | 10.16mm | 6.6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPS2814DR Texas Instruments | 8 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 75.891673mg | - | Low-Side | - | 1V 4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 730mW | - | 4V~14V | DUAL | GULL WING | 260 | 2 | 10V | - | - | - | - | TPS2814 | 8 | - | 2 | - | - | 2A | - | 10V | - | - | - | - | 200nA | - | - | 730mW | 2A | - | 50 ns | - | 0.005mA | Inverting, Non-Inverting | 50 ns | - | TOTEM-POLE | - | 35ns | 35 ns | - | - | - | SCHMITT TRIGGER | 14ns 15ns | NAND GATE BASED MOSFET DRIVER | - | Synchronous | - | - | 0.05 µs | 2A | - | N-Channel, P-Channel MOSFET | 2A 2A | YES | 0.05 µs | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN75372P Texas Instruments | 250 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | 440.409842mg | - | Low-Side | - | 0.8V 2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 ns | - | - | - | 0°C~70°C TA | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1W | - | 4.75V~5.25V 4.75V~24V | DUAL | - | - | 2 | 5V | - | - | - | - | SN75372 | 8 | - | - | - | 23.2V | 500mA | 7V | - | - | - | - | - | - | - | 24mA | 1W | 500mA | 24mA | 65 ns | - | - | Inverting | 35 ps | - | TOTEM-POLE | - | 30ns | 30 ns | - | INVERTED | - | STANDARD | - | NAND GATE BASED MOSFET DRIVER | - | Synchronous | 2 | - | 0.065 µs | 0.5A | 20V | N-Channel MOSFET | 500mA 500mA | NO | 0.05 µs | - | - | 5.08mm | - | 9.81mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free |