- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Channel Type
- Driver Configuration
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Part Status
Attribute column
Categories
PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Driver Configuration | Logic voltage-VIL, VIH | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Power Supplies | Number of Channels | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Propagation Delay | Input Type | Turn On Delay Time | Max Output Voltage | Max Input Voltage | Output Characteristics | Rise Time | Fall Time (Typ) | Min Output Voltage | Output Polarity | Release Time | Input Characteristics | Rise / Fall Time (Typ) | Max Frequency | Interface IC Type | Driver Number of Bits | Channel Type | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Supply Voltage1-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | Built-in Protections | High Side Voltage - Max (Bootstrap) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UCC27512DRSR Texas Instruments | 30000 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | - | 6 | - | - | Low-Side | 1V 2.4V | - | - | -40°C~140°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 6 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.5V~18V | DUAL | - | 260 | 1 | 12V | 0.95mm | - | - | UCC27512 | 6 | 1 | - | - | 8A | 12V | - | - | - | - | - | 4A | - | 8A | - | 30 ns | Inverting, Non-Inverting | 30 ns | - | - | - | 22ns | 11 ns | - | TRUE AND INVERTED | - | - | 8ns 7ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | - | 0.03 µs | 8A | - | IGBT, N-Channel MOSFET | 4A 8A | NO | 0.03 µs | - | - | 800μm | - | 3mm | 3mm | 750μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() IRS2186PBF Infineon Technologies | In Stock |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | High-Side or Low-Side | 0.8V 2.5V | 170 ns | - | -40°C~150°C TJ | Tube | 1996 | - | - | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | 1W | 10V~20V | DUAL | - | - | 1 | 15V | - | - | - | IRS2186PBF | - | 2 | - | - | 4A | - | 15V | - | - | - | - | 240μA | 1W | 4A | 240μA | 250 ns | Non-Inverting | 170 ns | - | - | - | 38ns | 30 ns | - | - | - | - | 22ns 18ns | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | Independent | - | - | 4A | - | IGBT, N-Channel MOSFET | 4A 4A | - | - | TRANSIENT; UNDER VOLTAGE | 600V | 4.9276mm | - | 10.8966mm | 7.11mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC4420YN Microchip Technology | 50 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | Low-Side | 0.8V 2.4V | 18 ns | Industrial grade | -40°C~150°C TJ | Tube | 2004 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) - annealed | - | - | - | 960W | 4.5V~18V | DUAL | - | - | 1 | - | 2.54mm | - | - | MIC4420 | - | 1 | - | 25mV | 6A | - | - | - | - | - | - | 450μA | 960mW | 6A | - | 75 ns | Non-Inverting | 18 ns | - | - | - | 35ns | 35 ns | - | - | - | - | 12ns 13ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | - | - | 6A | - | N-Channel, P-Channel MOSFET | 6A 6A | NO | - | - | - | - | - | 9.525mm | 7.62mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FAN3217TMX-F085 ON Semiconductor | 4283 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 230.4mg | Low-Side | 0.8V 2V | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2017 | Automotive, AEC-Q100 | - | yes | Active | 3 (168 Hours) | 8 | - | - | - | - | - | - | 460mW | 4.5V~18V | DUAL | GULL WING | - | - | 12V | - | - | - | FAN3217 | - | - | Not Qualified | - | 3A | - | - | - | - | - | - | 750μA | - | 3A | 1.2mA | 34 ns | Non-Inverting | 34 ns | - | - | - | 12ns | 9 ns | - | - | - | - | 12ns 9ns | - | - | - | Synchronous | 2 | - | - | - | N-Channel MOSFET | 3A 3A | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() L6569AD STMicroelectronics | In Stock | - | Datasheet | - | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Half-Bridge | - | - | - | -40°C~150°C TJ | Tube | - | - | e4 | - | Obsolete | 3 (168 Hours) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 10V~16.6V | DUAL | GULL WING | 260 | 1 | 12V | - | 200kHz | 30 | L6569 | 8 | - | - | 618V | 275mA | 12V | - | - | - | - | - | 25mA | - | - | 25mA | - | RC Input Circuit | - | - | - | TOTEM-POLE | - | - | - | - | - | SCHMITT TRIGGER | - | - | - | - | Synchronous | 2 | - | 0.275A | - | IGBT, N-Channel MOSFET | 170mA 270mA | YES | - | - | 600V | 1.25mm | - | 5mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC4424COE Microchip Technology | 100 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | Low-Side | 0.8V 2.4V | - | Commercial grade | 0°C~150°C TJ | Tube | - | - | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Matte Tin (Sn) | - | - | - | 470mW | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | - | - | 40 | TC4424 | 16 | - | - | - | 3A | - | 4.5/18V | - | - | - | - | 2.5mA | 470mW | - | 2.5mA | 75 ns | Non-Inverting | 75 ns | - | - | - | 35ns | 35 ns | - | - | - | - | 23ns 25ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | 0.1 μs | 3A | - | N-Channel, P-Channel MOSFET | 3A 3A | YES | 0.1 μs | - | - | 2.31mm | - | 10.3mm | 7.49mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() IRS21084SPBF Infineon Technologies | 274 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | Half-Bridge | 0.8V 2.5V | 30 ns | - | -40°C~150°C TJ | Tube | 1996 | - | e3 | - | Active | 2 (1 Year) | 14 | - | EAR99 | Tin (Sn) | - | - | - | 1W | 10V~20V | DUAL | GULL WING | - | 1 | 15V | - | - | - | IRS21084SPBF | - | - | - | 10V | 600mA | - | 15V | - | - | - | - | 1.6mA | 1W | 290mA | 1.6mA | 300 ns | Inverting, Non-Inverting | 30 ns | - | - | - | 220ns | 80 ns | - | - | - | - | 100ns 35ns | - | - | - | Independent | 2 | 0.3 μs | - | - | IGBT, N-Channel MOSFET | 290mA 600mA | - | - | TRANSIENT; UNDER VOLTAGE | 600V | 1.4986mm | - | 8.7376mm | 3.9878mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() UCC27324DGNRG4 Texas Instruments | 17500 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | - | 24.408939mg | Low-Side | 1V 2V | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.12W | 4.5V~15V | DUAL | GULL WING | 260 | 2 | 14V | 0.65mm | - | - | UCC27324 | 8 | 2 | - | - | 4.5A | - | 4.5/15V | - | - | - | - | 750μA | 2.12W | 4A | 750μA | 35 ns | Non-Inverting | - | - | - | TOTEM-POLE | 23ns | 23 ns | - | TRUE | - | STANDARD | 20ns 15ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | - | 0.04 µs | 4A | - | N-Channel, P-Channel MOSFET | 4A 4A | NO | 0.05 µs | - | - | 1.1mm | - | 3mm | 3mm | 1.02mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() L6571BD013TR STMicroelectronics | 45 |
| Datasheet | - | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Half-Bridge | - | - | - | -40°C~150°C TJ | Cut Tape (CT) | - | - | e4 | - | Discontinued | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | FLOATING LOAD DRIVER; UNDER VOLTAGE LOCKOUT CIRCUIT | - | 10V~16.6V | DUAL | GULL WING | 260 | 1 | 12V | - | - | 30 | L6571 | 8 | - | - | - | 275mA | - | - | - | - | - | - | 25mA | - | - | 25mA | - | RC Input Circuit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Synchronous | 2 | - | 0.275A | - | IGBT, N-Channel MOSFET | 170mA 270mA | YES | - | - | 600V | - | 1.75mm | 4.9mm | 3.9mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() MIC5020YM Microchip Technology | 1822 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | Low-Side | 0.8V 2V | 900 ns | - | -40°C~85°C TA | Tube | 2005 | - | - | - | Active | 3 (168 Hours) | - | - | - | - | 85°C | -40°C | - | - | 11V~50V | - | - | - | - | - | - | 150kHz | - | MIC5020 | - | 1 | - | 15V | - | - | - | 1 | 50V | 11V | - | 800μA | - | - | - | - | Non-Inverting | 400 ns | - | - | - | 1.5μs | 1.5 μs | - | - | - | - | 700ns 500ns | 150kHz | - | - | Single | 1 | - | - | - | N-Channel MOSFET | - | - | - | - | - | 1.48mm | - | 4.93mm | 3.94mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP81080DR2G ON Semiconductor | 33000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | Half-Bridge | 1.2V 1.8V | - | - | -40°C~140°C TJ | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | - | - | - | Tin (Sn) | - | - | - | - | 5.5V~20V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TTL | - | - | - | - | - | - | - | - | - | - | 19ns 17ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Synchronous | 2 | - | - | - | N-Channel MOSFET | 500mA 800mA | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TC4468EOE Microchip Technology | 3580 |
| Datasheet | 4 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | Low-Side | 0.8V 2.4V | - | Industrial grade | -40°C~150°C TJ | Tube | 2002 | - | e3 | - | Active | 1 (Unlimited) | 16 | - | EAR99 | Matte Tin (Sn) - annealed | - | - | - | 760mW | 4.5V~18V | DUAL | GULL WING | - | - | - | 1.27mm | - | - | TC4468 | - | - | - | - | 1.2A | - | - | - | - | - | - | 4mA | 760mW | - | 4mA | 75 ns | Non-Inverting | 75 ns | - | - | - | 25ns | 25 ns | - | - | - | - | 15ns 15ns | - | - | - | Independent | 4 | - | - | - | N-Channel, P-Channel MOSFET | 1.2A 1.2A | - | - | - | - | 2.34mm | - | 10.49mm | 7.59mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IR21531PBF Infineon Technologies | 28 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | Half-Bridge | - | - | - | -40°C~125°C TJ | Tube | 1996 | - | - | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | 1W | 10V~15.6V | DUAL | - | - | 1 | 12V | - | 106kHz | - | IR21531PBF | - | 2 | - | 20V | - | - | - | - | - | - | 1nF | 5mA | 1W | 400mA | 5mA | - | RC Input Circuit | - | 20V | - | - | 150ns | 100 ns | - | - | - | - | 80ns 45ns | - | - | - | Synchronous | - | - | - | 12V | N-Channel MOSFET | - | YES | - | - | 600V | 4.9276mm | - | 10.8966mm | 7.11mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() UCC27423DR Texas Instruments | 47 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 72.603129mg | Low-Side | 1V 2V | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 650mW | 4V~15V | DUAL | GULL WING | 260 | 2 | 14V | - | - | - | UCC27423 | 8 | 2 | - | - | 4A | - | 4.5/15V | - | - | - | - | 1.35mA | 650mW | 4A | 1.35mA | 150 ns | Inverting | 150 ns | - | - | TOTEM-POLE | 40ns | 40 ns | - | INVERTED | - | - | 20ns 15ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | - | 0.04 µs | 4A | - | N-Channel, P-Channel MOSFET | 4A 4A | NO | 0.05 µs | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() IR4426PBF Infineon Technologies | In Stock |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | Low-Side | 0.8V 2.7V | 65 ns | - | -40°C~150°C TJ | Tube | 2005 | - | - | - | Active | 1 (Unlimited) | 8 | Through Hole | EAR99 | - | - | - | - | 1W | 6V~20V | DUAL | - | - | 2 | 15V | - | - | - | IR4426PBF | - | 2 | - | 6V | 3.3A | - | - | - | - | - | - | 200μA | 1W | 2.3A | 200μA | 160 ns | Inverting | 85 ns | 20V | - | - | 15ns | 25 ns | 6V | - | 65 ns | - | 15ns 10ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | - | 0.16 μs | 3.3A | - | IGBT, N-Channel MOSFET | 2.3A 3.3A | NO | 0.15 μs | - | - | 5.33mm | - | 10.92mm | 7.11mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() UCC27201ADR Texas Instruments | 20000 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Half-Bridge | 0.8V 2.5V | - | - | -40°C~140°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.3W | 8V~17V | DUAL | GULL WING | 260 | 1 | 12V | - | - | - | UCC27201 | 8 | 2 | - | - | 3A | 12V | - | - | - | - | - | 5.5mA | 1.3W | 3A | 5.5mA | 50 ns | Non-Inverting | 7 ns | - | - | - | 8ns | 7 ns | - | TRUE | - | - | 8ns 7ns | - | - | 2 | Independent | - | 0.007 µs | 3A | - | N-Channel MOSFET | 3A 3A | - | 0.007 µs | UNDER VOLTAGE | 120V | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN75452BDR Texas Instruments | 516 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 72.603129mg | Low-Side | 0.8V 2V | 12 ns | - | 0°C~70°C TA | Cut Tape (CT) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 725mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 2 | 5V | - | - | - | SN75452 | 8 | - | - | 30V | - | 5V | 5V | - | - | - | - | 71mA | 725mW | 300mA | 71mA | 35 ns | Non-Inverting | 8 ns | - | 5.5V | STANDARD | - | - | - | INVERTED | - | GATED | 5ns 7ns | - | NAND GATE BASED PERIPHERAL DRIVER | - | Independent | 2 | 0.035 µs | 0.5A | - | N-Channel, P-Channel MOSFET | 500mA 500mA | - | 0.035 µs | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() UCC27524AQDRQ1 Texas Instruments | 24282 | - | - | 12 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Low-Side | 1V 2.3V | - | Automotive grade | -40°C~140°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.5V~18V | DUAL | GULL WING | 260 | 1 | 12V | - | - | - | UCC27524 | - | 2 | - | - | 5A | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | - | - | 7ns 6ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | - | - | 5A | - | IGBT, N-Channel MOSFET | 5A 5A | NO | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() UCC37322DGN Texas Instruments | 28 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | - | 24.408939mg | Low-Side | 1.1V 2.7V | - | - | 0°C~70°C TA | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | - | - | - | 3W | 4V~15V | DUAL | GULL WING | 260 | 1 | 14V | 0.65mm | - | - | UCC37322 | 8 | 1 | - | - | 9A | - | - | - | - | - | - | 1mA | 3W | 9A | 1mA | 70 ns | Non-Inverting | 70 ns | - | - | TOTEM-POLE | 35ns | 30 ns | - | TRUE | - | - | 20ns 20ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | - | 0.07 µs | 9A | - | N-Channel, P-Channel MOSFET | 9A 9A | NO | 0.07 µs | - | - | 1.1mm | - | 3mm | 3mm | 1.02mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC4428ZN Microchip Technology | 5000 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | Low-Side | 0.8V 2.4V | 40 ns | - | 0°C~150°C TJ | Tube | 2005 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) - annealed | - | - | - | - | 4.5V~18V | DUAL | - | NOT APPLICABLE | 2 | - | - | - | NOT APPLICABLE | MIC4428 | - | - | Not Qualified | 25mV | 1.5A | - | - | - | - | - | - | 1.5mA | - | 1.5A | - | 50 ns | Inverting, Non-Inverting | 40 ns | - | - | - | 28ns | 32 ns | - | - | - | - | 20ns 29ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | 0.04 μs | 1.5A | - | N-Channel, P-Channel MOSFET | 1.5A 1.5A | NO | 0.06 μs | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |