- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Channel Type
- Driver Configuration
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Part Status
Attribute column
Categories
PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Terminals | Driver Configuration | Ihs Manufacturer | Logic voltage-VIL, VIH | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Turn Off Delay Time | Turn-off Time | Turn-on Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Max Power Dissipation | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Power Supplies | Temperature Grade | Number of Channels | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Propagation Delay | Quiescent Current | Input Type | Turn On Delay Time | Output Characteristics | Halogen Free | Seated Height-Max | Rise Time | Fall Time (Typ) | Output Polarity | Rise / Fall Time (Typ) | Interface IC Type | Driver Number of Bits | Channel Type | Number of Drivers | Input Bias Current | Turn On Time | Output Peak Current Limit-Nom | Supply Voltage1-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | Built-in Protections | High Side Voltage - Max (Bootstrap) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LM5113TME/NOPB Texas Instruments | 235 | - | - | - | NRND (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 12-WFBGA, DSBGA | - | 12 | - | - | - | Half-Bridge | - | 1.76V 1.89V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26.5 ns | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e1 | yes | Not For New Designs | 1 (Unlimited) | 12 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 4.5V~5.5V | BOTTOM | BALL | 260 | 1 | 5V | 0.4mm | - | NOT SPECIFIED | LM5113 | - | - | 2 | Not Qualified | - | 5A | - | 5V | - | - | - | - | - | 2mA | - | - | 5A | - | - | - | Non-Inverting | 28 ns | OPEN-DRAIN | - | - | 7ns | 1.5 ns | TRUE | 7ns 1.5ns | - | - | Independent | - | - | 0.045 µs | - | - | N-Channel MOSFET | 1.2A 5A | YES | 0.045 µs | - | 107V | 675μm | - | 0m | 0m | 420μm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC4427BMM Micrel | 300 | - | - | - | - | Surface Mount | - | - | YES | 8 | - | - | 8 | - | ROCHESTER ELECTRONICS LLC | - | Rochester Electronics LLC | MIC4427BMM | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Contact Manufacturer | MSOP | 30 | 5.28 | Compliant | No | 18 V | 4.5 V | - | 0.06 µs | 0.04 µs | - | - | - | - | - | e0 | No | - | - | - | EAR99 | TIN LEAD | 150 °C | -40 °C | 8542.39.00.01 | - | BICMOS | - | DUAL | GULL WING | 240 | 2 | - | 0.65 mm | unknown | - | - | 8 | R-PDSO-G8 | - | Not Qualified | - | 1.5 A | - | - | INDUSTRIAL | - | 18 V | 4.5 V | - | - | - | - | - | - | 50 ns | - | - | - | - | - | 1.09 mm | 30 ns | - | - | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | - | - | 1.5 A | - | - | - | NO | - | - | - | - | - | 3 mm | 2.97 mm | - | - | - | - | Contains Lead | ||
![]() TC427EOA713 Microchip Technology | In Stock |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | Low-Side | - | 0.8V 2.4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2002 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | 470mW | - | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | - | - | 40 | TC427 | 8 | - | - | - | - | 1.5A | 16V | - | - | - | - | - | - | - | 8mA | 470mW | - | 8mA | 75 ns | - | Non-Inverting | 75 ns | - | - | - | 30ns | 30 ns | - | 30ns 30ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | - | 0.075 μs | 1.5A | - | N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() AUIRS21814STR Infineon Technologies | 34 | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | Half-Bridge | - | 0.8V 2.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35 ns | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2000 | - | e3 | - | Active | 3 (168 Hours) | 14 | EAR99 | Tin (Sn) | - | - | - | 1W | - | 10V~20V | DUAL | GULL WING | - | 1 | 15V | - | - | - | AU842992 | - | - | - | - | - | 2.3A | - | 15V | - | - | - | - | - | - | - | 1W | 1.9A | - | 330 ns | - | Inverting | 35 ns | - | - | - | 60ns | 35 ns | - | 15ns 15ns | - | - | Independent | 2 | - | - | - | - | IGBT, N-Channel MOSFET | 1.9A 2.3A | - | 0.33 μs | TRANSIENT; UNDER VOLTAGE | 600V | 1.4986mm | - | 8.7376mm | 3.9878mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IR1169STRPBF Infineon Technologies | In Stock |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | Low-Side | - | 2V 2.25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 ns | - | - | - | -25°C~125°C TJ | Tape & Reel (TR) | 2012 | Advanced Smart Rectifier™ | - | - | Active | 2 (1 Year) | 8 | EAR99 | - | - | - | - | 970mW | - | 11V~19V | DUAL | GULL WING | - | - | 15V | - | - | - | IR1169 | - | - | - | - | - | 4A | - | - | - | - | - | - | - | - | - | - | - | 55mA | - | - | Inverting | 95 ns | - | - | - | - | - | - | 20ns 10ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | 1 | - | - | - | - | N-Channel MOSFET | 1A 4A | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC4428YN Microchip Technology | 437 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | Low-Side | - | 0.8V 2.4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 ns | - | - | - | -40°C~150°C TJ | Tube | 2005 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | - | - | - | - | 4.5V~18V | DUAL | - | - | 2 | - | - | - | - | MIC4428 | - | - | 2 | - | 25mV | 1.5A | - | - | - | - | - | - | - | - | 1.5mA | - | 1.5A | - | 50 ns | - | Inverting, Non-Inverting | 40 ns | - | - | - | 30ns | 20 ns | - | 20ns 29ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | - | - | 0.04 μs | 1.5A | - | N-Channel, P-Channel MOSFET | 1.5A 1.5A | NO | 0.06 μs | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() A4937KLPTR-A-T Allegro MicroSystems | 5010 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) Exposed Pad | YES | - | - | - | - | Half-Bridge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~175°C TJ | Tape & Reel (TR) | 2005 | - | - | yes | Active | 1 (Unlimited) | 28 | - | - | - | - | 8542.39.00.01 | - | - | 5.5V~50V | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | - | - | R-PDSO-G28 | - | - | - | - | - | - | - | - | - | - | BRUSHLESS DC MOTOR CONTROLLER | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | - | - | 3-Phase | 6 | - | - | - | - | N-Channel MOSFET | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() UCC27201ADRCR Texas Instruments | 12000 | - | - | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 10-VFDFN Exposed Pad, 9 Leads | - | 9 | - | - | - | Half-Bridge | - | 0.8V 2.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 ns | - | - | - | -40°C~140°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 9 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.86W | - | 8V~17V | DUAL | - | 260 | 1 | 12V | 0.5mm | - | - | UCC27201 | 9 | - | 2 | - | - | 3A | 12V | - | - | - | - | - | - | - | - | 2.86W | 3A | 5.5mA | 50 ns | - | Non-Inverting | 7 ns | - | - | - | 8ns | 7 ns | TRUE | 8ns 7ns | - | 2 | Independent | - | - | - | 3A | - | N-Channel MOSFET | 3A 3A | - | - | UNDER VOLTAGE | 120V | 1mm | - | 3mm | 3mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC4429ZM Microchip Technology | 12 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | - | Low-Side | - | 0.8V 2.4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 ns | - | - | - | 0°C~150°C TJ | Tube | 2005 | - | - | - | Active | 1 (Unlimited) | - | - | - | 70°C | 0°C | - | 1.04W | - | 4.5V~18V | - | - | - | - | - | - | - | - | MIC4429 | - | - | 1 | - | - | 6A | - | - | - | - | 18V | 4.5V | - | - | 450μA | 1.04W | 6A | - | 75 ns | - | Inverting | 75 ns | - | - | - | 12ns | 13 ns | - | 12ns 13ns | - | - | Single | 1 | - | - | - | - | N-Channel, P-Channel MOSFET | 6A 6A | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AUIRS2117STR Infineon Technologies | 971 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | High-Side | - | 6V 9.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 140 ns | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2000 | Automotive, AEC-Q100 | e3 | - | Active | 3 (168 Hours) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | 625mW | - | 10V~20V | DUAL | GULL WING | - | - | 15V | - | - | - | AUIRS2117S | - | - | - | - | - | 600mA | - | - | - | - | - | - | - | - | - | 625mW | 290mA | - | 225 ns | - | Non-Inverting | 140 ns | - | - | - | 130ns | 65 ns | - | 75ns 25ns | - | - | Single | 1 | - | - | - | - | IGBT, N-Channel MOSFET | 290mA 600mA | - | - | - | 600V | 1.4986mm | - | 4.9784mm | 3.9878mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC4422AVAT Microchip Technology | In Stock |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | TO-220-5 | - | 5 | - | - | - | Low-Side | - | 0.8V 2.4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Matte Tin (Sn) | - | - | - | - | - | 4.5V~18V | - | - | - | 1 | 12V | - | - | - | TC4422A | 3 | - | 1 | - | 17.975V | 10A | - | - | - | - | - | - | - | - | 150μA | - | 9A | 250μA | 49 ns | - | Non-Inverting | 49 ns | - | - | - | 34ns | 32 ns | - | 38ns 33ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | - | 10μA | 0.06 μs | 10A | - | IGBT, N-Channel, P-Channel MOSFET | 10A 10A | NO | 0.06 μs | - | - | 9.02mm | - | 10.67mm | 4.83mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC4128YMME Microchip Technology | 5000 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | 8-MSOP-EP | - | - | Low-Side | - | 0.8V 2.4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TJ | Tube | 2004 | - | - | - | Active | 3 (168 Hours) | - | - | - | 125°C | -40°C | - | - | - | 4.5V~20V | - | - | - | - | - | - | - | - | MIC4128 | - | - | 2 | - | - | 1.5A | - | - | - | 2 | 20V | 4.5V | - | - | 1.5mA | - | 1.5A | - | 60 ns | - | Inverting, Non-Inverting | 60 ns | - | - | - | 30ns | 25 ns | - | 20ns 18ns | - | - | Independent | 2 | - | - | - | - | N-Channel MOSFET | 1.5A 1.5A | - | - | - | - | 900μm | - | 3mm | 3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC4422AVMF713 Microchip Technology | 1928 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | - | - | Low-Side | - | 0.8V 2.4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | - | - | - | - | 4.5V~18V | DUAL | - | 260 | - | - | - | - | 40 | TC4422A | - | - | - | - | - | 10A | - | - | - | - | - | - | - | - | 250μA | - | - | 250μA | 49 ns | - | Non-Inverting | 49 ns | - | - | - | 34ns | 32 ns | - | 38ns 33ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | 1 | - | - | - | - | IGBT, N-Channel, P-Channel MOSFET | 10A 10A | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() FAN3223TMX ON Semiconductor | 200 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 230.4mg | - | Low-Side | - | 0.8V 2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2014 | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | - | - | - | 540mW | - | 4.5V~18V | DUAL | GULL WING | - | 2 | 12V | - | - | - | FAN3223 | - | - | - | - | - | 5A | 12V | - | - | - | - | - | - | - | 700μA | - | 5A | - | 29 ns | - | Inverting | 29 ns | - | - | - | 20ns | 17 ns | - | 12ns 9ns | FULL BRIDGE BASED PERIPHERAL DRIVER | - | Independent | 2 | - | - | - | - | N-Channel MOSFET | 5A 5A | - | - | UNDER VOLTAGE | - | 1.575mm | - | 4.9mm | 3.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC4432COA Microchip Technology | 315 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | High-Side or Low-Side | - | 0.8V 2.4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | 0°C~150°C TJ | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | - | - | 470mW | - | 4.5V~30V | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | TC4432 | 8 | - | 1 | - | - | 1.5A | - | 4.5/30V | - | - | - | - | - | - | 4mA | 470mW | - | 4mA | 90 ns | - | Non-Inverting | 90 ns | - | - | - | 40ns | 50 ns | - | 25ns 33ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | - | - | - | 3A | - | N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | - | - | - | 1.42mm | - | 4.9mm | 3.91mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() UCC27321QDRQ1 Texas Instruments | In Stock | - | - | 16 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | Low-Side | - | 1.1V 2.7V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~105°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 650mW | - | 4V~15V | DUAL | GULL WING | 260 | 1 | 14V | - | - | NOT SPECIFIED | UCC27321 | 8 | - | 1 | Not Qualified | - | 9A | - | - | - | - | - | - | - | - | - | 650mW | 9A | 650μA | 95 ns | - | Inverting | - | TOTEM-POLE | - | - | 35ns | 20 ns | INVERTED | 20ns 20ns | NAND GATE BASED MOSFET DRIVER | - | Single | - | - | 0.075 µs | 9A | - | N-Channel, P-Channel MOSFET | 9A 9A | NO | 0.075 µs | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC34152DG ON Semiconductor | 45 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | Low-Side | - | 0.8V 2.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90 ns | - | - | Commercial grade | 0°C~150°C TJ | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Tin (Sn) | - | - | - | 560mW | - | 6.1V~18V | DUAL | GULL WING | 260 | 2 | 12V | - | - | 40 | MC34152 | 8 | - | 2 | - | - | 1.5A | 12V | - | - | - | - | - | - | - | 10.5mA | 560mW | 1.5A | - | 55 ns | - | Non-Inverting | 90 ps | - | Halogen Free | - | 36ns | 32 ns | - | 36ns 32ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | - | - | - | 1.5A | - | N-Channel MOSFET | 1.5A 1.5A | YES | - | - | - | 1.5mm | - | 5mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC34151PG ON Semiconductor | 19 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | 4.535924g | - | Low-Side | - | 0.8V 2.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 ns | - | - | Commercial grade | 0°C~150°C TJ | Tube | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Tin (Sn) | - | - | - | 1W | - | 6.5V~18V | DUAL | - | 260 | 2 | 12V | - | - | 40 | MC34151 | 8 | - | 2 | - | 11.2V | 1.5A | 12V | - | - | - | - | - | - | - | 10.5mA | 1W | 1.5A | - | 100 ns | - | Inverting | 100 ps | - | Halogen Free | - | 31ns | 32 ns | - | 31ns 32ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | - | - | 0.1 μs | 1.5A | - | N-Channel MOSFET | 1.5A 1.5A | NO | 0.1 μs | - | - | 3.44mm | - | 10.16mm | 6.6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC4129YME Microchip Technology | 255 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | 8 | - | - | - | Low-Side | - | 0.8V 2.4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TJ | Tube | 2007 | - | e3 | - | Active | 2 (1 Year) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | - | - | - | - | 4.5V~20V | DUAL | GULL WING | 260 | 1 | 18V | - | - | 40 | MIC4129 | - | - | 1 | Not Qualified | - | 6A | - | - | - | - | - | - | - | - | 450μA | - | 6A | - | 75 ns | - | Inverting | 75 ns | - | - | - | 12ns | 13 ns | - | 12ns 13ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | Single | - | - | 0.035 μs | 6A | 18V | N-Channel, P-Channel MOSFET | 6A 6A | - | 0.035 μs | TRANSIENT | - | - | - | 4.93mm | 3.94mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LM27222M/NOPB Texas Instruments | 5000 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | Half-Bridge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TJ | Tube | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | 720mW | - | 4V~6.85V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | LM27222 | 8 | - | 2 | - | 30V | 4.5A | - | 5V | - | - | - | - | - | - | 825μA | 720mW | 4.5A | 825μA | 8 ns | 540μA | Non-Inverting | 8 ns | TOTEM-POLE | - | - | 17ns | 14 ns | - | 17ns 12ns | - | - | Synchronous | - | - | - | 4.5A | - | N-Channel MOSFET | 3A 4.5A | YES | - | - | 33V | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free |