- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Channel Type
- Driver Configuration
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Part Status
Attribute column
Categories
PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Driver Configuration | Logic voltage-VIL, VIH | Power Dissipation (Max) | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Max Output Current | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Voltage | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Current - Output | Propagation Delay | Input Type | Turn On Delay Time | Voltage - Output | Output Characteristics | Rise Time | Fall Time (Typ) | Output Polarity | Input Characteristics | Rise / Fall Time (Typ) | Interface IC Type | Channel Type | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Supply Voltage1-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | Built-in Protections | High Side Voltage - Max (Bootstrap) | Output Current Flow Direction | Supply Voltage1-Min | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4429CPA Maxim Integrated | 1515 | - | Datasheet | 6 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | Low-Side | 0.8V 2.4V | - | - | - | 0°C~70°C TA | Tube | 1996 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | - | 4.5V~18V | DUAL | - | 260 | 1 | 18V | 2.54mm | - | 30 | MAX4429 | 8 | - | - | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inverting | - | - | - | - | - | - | - | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | 6A | - | N-Channel, P-Channel MOSFET | 6A 6A | NO | - | - | - | - | - | 4.572mm | 9.375mm | 7.62mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() IR2110-1 International Rectifier | In Stock | - | Datasheet | - | Through Hole | - | - | - | 13 | - | - | - | - | - | - | - | - | 2005 | - | e0 | - | - | - | 13 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -40°C | - | - | - | DUAL | - | NOT SPECIFIED | 1 | 15V | - | - | NOT SPECIFIED | - | - | - | 2 | Not Qualified | - | - | 15V | AUTOMOTIVE | 10V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HALF BRIDGE BASED MOSFET DRIVER | - | - | 150 μs | 2.5A | - | - | - | YES | - | - | - | - | - | 5.33mm | 19.305mm | - | - | - | RoHS Compliant | Contains Lead | ||
![]() ISL6613ECBZ Intersil (Renesas Electronics America) | 50000 |
| Datasheet | - | Surface Mount | - | SOIC | - | 8 | - | - | - | - | - | - | - | - | 2001 | - | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | Matte Tin (Sn) - annealed | 85°C | 0°C | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | - | 8 | - | - | Not Qualified | 3A | - | - | COMMERCIAL EXTENDED | - | - | 13.2V | 10.8V | - | - | - | - | 3A | - | - | - | - | - | 26ns | 18 ns | - | - | - | HALF BRIDGE BASED MOSFET DRIVER | - | 2 | - | 3A | 12V | - | - | YES | - | - | - | - | - | - | - | 3.9mm | - | - | RoHS Compliant | Lead Free | ||
![]() IR2135J International Rectifier | In Stock | - | Datasheet | - | Surface Mount | - | PLCC | - | - | - | - | - | - | - | - | - | - | 2005 | - | e0 | - | Discontinued | 3 (168 Hours) | 32 | EAR99 | Tin/Lead (Sn/Pb) | - | - | FLOATING LOAD DRIVER; UNDER VOLTAGE LOCKOUT CIRCUIT | - | - | QUAD | J BEND | 225 | 3 | 15V | 1.27mm | - | 30 | - | - | - | 3 | Not Qualified | - | 20V | 15V | - | 10V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HALF BRIDGE BASED MOSFET DRIVER | - | - | 1 μs | 0.5A | - | - | - | YES | 0.95 μs | - | - | - | - | 4.57mm | 16.5862mm | 16.5862mm | - | - | RoHS Compliant | Contains Lead | ||
![]() ISL6614ACBZ Intersil (Renesas Electronics America) | 6 |
| Datasheet | 20 Weeks | Surface Mount | - | SOIC | - | 14 | - | - | - | 1W | - | - | - | - | 2001 | - | e3 | - | Active | 3 (168 Hours) | 14 | EAR99 | Matte Tin (Sn) - annealed | 85°C | 0°C | - | - | - | DUAL | GULL WING | 260 | 2 | 12V | - | - | 30 | - | - | - | 4 | - | - | - | - | OTHER | - | - | 13.2V | 10.8V | 7.1mA | - | - | - | 3A | - | - | - | - | - | 26ns | 18 ns | - | - | - | HALF BRIDGE BASED MOSFET DRIVER | - | 2 | - | - | - | - | - | YES | - | - | - | - | - | 1.75mm | 8.65mm | 3.9mm | No | - | RoHS Compliant | Lead Free | ||
![]() ISL6614ACBZ-T Intersil (Renesas Electronics America) | 697 | - | Datasheet | 18 Weeks | Surface Mount | - | SOIC | - | - | - | - | - | 1W | - | - | - | Tape & Reel | 2001 | - | e3 | - | Active | 3 (168 Hours) | 14 | EAR99 | Matte Tin (Sn) - annealed | 85°C | 0°C | - | - | - | DUAL | GULL WING | 260 | 2 | 12V | - | - | 30 | - | - | - | 4 | - | 3A | - | - | OTHER | - | - | 13.2V | 10.8V | 7.1mA | - | - | - | 3A | - | - | - | - | - | 26ns | 18 ns | - | - | - | HALF BRIDGE BASED MOSFET DRIVER | - | 2 | - | - | - | - | - | YES | - | - | - | - | - | 1.75mm | 8.65mm | 3.9mm | No | - | RoHS Compliant | Lead Free | ||
![]() IR2114SS International Rectifier | In Stock | - | Datasheet | - | Surface Mount | - | SSOP | - | 24 | - | - | - | - | - | - | - | Bulk | 2009 | - | e0 | no | Discontinued | - | 24 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -40°C | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | 0.65mm | - | NOT SPECIFIED | - | 24 | - | - | Not Qualified | 3A | - | 15V | AUTOMOTIVE | - | - | 20V | 11.5V | - | - | 1.5W | - | - | 660 ns | - | - | - | - | 24ns | 7 ns | - | - | - | HALF BRIDGE BASED PERIPHERAL DRIVER | - | 2 | 660 µs | 2A | - | - | - | - | 660 µs | TRANSIENT; OVER CURRENT; THERMAL | - | SOURCE SINK | - | 1.85mm | - | 5.3mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() IR2101 International Rectifier | In Stock | - | Datasheet | - | Through Hole | - | DIP | - | - | - | - | - | - | - | - | - | - | 2004 | - | e0 | - | Active | 2 (1 Year) | 8 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -40°C | - | - | - | DUAL | - | 225 | 1 | 15V | - | - | 30 | - | 8 | - | 2 | Not Qualified | - | - | 15V | AUTOMOTIVE | - | - | - | - | - | - | - | - | - | - | - | - | 10V | TOTEM-POLE | - | - | TRUE | SCHMITT TRIGGER | - | HALF BRIDGE BASED MOSFET DRIVER | - | - | - | 0.36A | - | - | - | YES | - | - | - | - | 5V | 5.33mm | 9.88mm | - | - | - | RoHS Compliant | Contains Lead | ||
![]() EL7222CS Electric Imp Inc. | In Stock | - | Datasheet | - | Surface Mount | - | SOIC | - | 8 | - | - | - | - | 25 ns | - | - | Bulk | 2002 | - | e0 | - | Discontinued | - | 8 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | - | DUAL | GULL WING | - | 2 | 15V | - | - | - | - | - | - | - | Not Qualified | 4A | - | - | INDUSTRIAL | - | - | 15V | 4.5V | - | - | 570mW | - | - | - | - | 25 ns | - | TOTEM-POLE | 20ns | 20 ns | TRUE AND INVERTED | SCHMITT TRIGGER | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | 2 | - | 2A | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() MAX627CSA T Maxim Integrated | 480 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Low-Side | 0.8V 2.4V | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | 450mW | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | - | - | - | MAX627 | 8 | - | - | - | 2A | - | - | - | - | - | - | - | - | 8mA | - | 8mA | - | - | Non-Inverting | - | - | - | 30ns | 30 ns | - | - | 25ns 20ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | 0.06 µs | 2A | - | N-Channel, P-Channel MOSFET | 2A 2A | NO | 0.04 µs | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() FAN7382M1 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | 14-SOP | Half-Bridge | 0.8V 2.5V | - | - | - | -40°C~150°C TJ | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 10V~20V | - | - | - | - | - | - | - | - | FAN7382 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | 60ns 30ns | - | Independent | 2 | - | - | - | IGBT, N-Channel MOSFET | 350mA 650mA | - | - | - | 600V | - | - | - | - | - | - | - | - | - | ||
![]() MAX15070BEUT T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 | - | - | - | Low-Side | 2V 4.25V | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2013 | - | - | - | Obsolete | 1 (Unlimited) | 6 | EAR99 | - | - | - | OUTPUT PEAK SOURCE CURRENT IS 3A | - | 6V~14V | DUAL | GULL WING | - | 1 | 12V | 0.95mm | unknown | - | MAX15070 | - | R-PDSO-G6 | - | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | - | - | - | - | 36ns 17ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | 7A | - | N-Channel MOSFET | 3A 7A | NO | - | - | - | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX8552ETB T Maxim Integrated | 7500 | - | Datasheet | 6 Weeks | - | Surface Mount | 10-WFDFN Exposed Pad | YES | - | - | Half-Bridge | 0.8V 2.5V | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | Matte Tin (Sn) | - | - | - | - | 4.5V~6.5V | DUAL | NO LEAD | 260 | 1 | - | 0.5mm | - | NOT SPECIFIED | MAX8552 | 10 | S-XDSO-N10 | - | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | 14ns 9ns | - | Synchronous | 2 | - | - | - | N-Channel MOSFET | - | YES | - | - | - | - | - | 0.8mm | 3mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX627MJA/883B Maxim Integrated | 500 | - | Datasheet | 27 Weeks | Through Hole | Through Hole | 8-CDIP (0.300, 7.62mm) | - | 8 | - | Low-Side | 0.8V 2.4V | - | - | Military grade | -55°C~125°C TA | Tube | 1997 | Military, MIL-STD-883 | e0 | no | Active | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 640mW | 4.5V~18V | DUAL | - | 245 | 2 | - | - | - | - | - | 8 | - | - | - | 2A | - | - | - | - | 18V | - | - | - | 8mA | - | 8mA | - | - | Non-Inverting | - | - | - | 30ns | 30 ns | - | - | 25ns 20ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | 0.06 µs | 2A | - | N-Channel, P-Channel MOSFET | 2A 2A | NO | 0.04 µs | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() LTC4449IDCB#PBF Analog Devices, Inc. | In Stock | - | Datasheet | - | - | - | DFN | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.5V | 4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() HIP2101IR4 Intersil (Renesas Electronics America) | In Stock | - | Datasheet | - | Surface Mount | - | DFN | - | - | - | - | - | - | - | - | - | - | 2001 | - | e0 | - | Discontinued | 2 (1 Year) | 12 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -40°C | - | - | - | DUAL | NO LEAD | 240 | 1 | 12V | 0.5mm | - | NOT SPECIFIED | - | 12 | - | 2 | Not Qualified | - | 14V | - | AUTOMOTIVE | 9V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HALF BRIDGE BASED MOSFET DRIVER | - | - | 0.056 µs | 2A | - | - | - | YES | 0.056 µs | - | - | - | - | 0.9mm | 4mm | 4mm | - | - | RoHS Compliant | Contains Lead | ||
![]() ISL6615AFRZ-T Intersil (Renesas Electronics America) | In Stock | - | Datasheet | - | Surface Mount | - | DFN | - | 10 | - | - | - | - | - | - | - | - | 2007 | - | e3 | - | Active | 3 (168 Hours) | 10 | EAR99 | Matte Tin (Sn) - annealed | 125°C | -40°C | - | - | - | DUAL | NO LEAD | NOT SPECIFIED | 1 | 12V | 0.5mm | - | NOT SPECIFIED | - | 10 | - | - | Not Qualified | 6A | - | - | AUTOMOTIVE | - | - | 13.2V | 6.8V | 4.5mA | - | - | - | 6A | - | - | - | - | - | 13ns | 10 ns | - | - | - | AND GATE BASED MOSFET DRIVER | - | 2 | - | - | - | - | - | YES | - | - | - | - | - | 1mm | 3mm | 3mm | - | - | RoHS Compliant | - | ||
![]() ISL6612CBZR5214 Intersil (Renesas Electronics America) | In Stock | - | Datasheet | - | Surface Mount | - | SOIC | - | - | - | - | - | - | - | - | - | - | 2001 | - | - | - | - | - | - | - | - | 85°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 3A | - | - | - | - | - | 13.2V | 10.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() IXDD509D1T/R IXYS | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-VDFN Exposed Pad | - | 6 | - | Low-Side | 0.8V 2.4V | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2007 | - | - | - | Obsolete | 1 (Unlimited) | 6 | EAR99 | - | - | - | - | - | 4.5V~30V | DUAL | NO LEAD | NOT SPECIFIED | 2 | 18V | - | - | NOT SPECIFIED | IXD*509 | 6 | - | - | Not Qualified | 9A | - | - | - | - | - | - | - | - | 75mA | - | - | - | 35 ns | Non-Inverting | - | - | - | 45ns | 40 ns | - | - | 25ns 23ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | 9A | - | IGBT, N-Channel, P-Channel MOSFET | 9A 9A | NO | - | - | - | - | - | - | 5mm | 4mm | - | - | RoHS Compliant | - | ||
![]() IXA531S10T/R IXYS | In Stock | - | Datasheet | 35 Weeks | Surface Mount | Surface Mount | 48-VFQFN | - | 48 | - | Half-Bridge | 0.8V 3V | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2006 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 2W | 8V~35V | - | - | - | - | - | - | - | - | IXA531 | - | - | - | - | 600mA | - | - | - | - | - | - | - | - | - | 2W | - | - | 550 ns | Inverting | - | - | - | 190ns | 75 ns | - | - | 125ns 50ns | - | 3-Phase | 6 | - | - | - | IGBT, N-Channel, P-Channel MOSFET | 600mA 600mA | - | - | - | 650V | - | - | - | - | - | - | - | RoHS Compliant | - |