- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Channel Type
- Driver Configuration
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Part Status
Attribute column
Categories
PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Driver Configuration | Logic voltage-VIL, VIH | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Power Supplies | Input Type | Output Characteristics | Output Polarity | Input Characteristics | Rise / Fall Time (Typ) | Interface IC Type | Channel Type | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Supply Voltage1-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | High Side Voltage - Max (Bootstrap) | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HIP2123FRTAZ Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 10-WDFN Exposed Pad | - | Half-Bridge | 1.4V 2.2V | Industrial grade | -55°C~150°C TJ | Tube | - | - | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | 8V~14V | - | - | - | - | - | - | - | - | HIP2123 | - | - | - | - | Inverting | - | - | - | 10ns 10ns | - | Independent | 2 | - | - | - | N-Channel MOSFET | 2A 2A | - | - | 114V | - | - | - | ROHS3 Compliant | ||
![]() HIP2121FRTAZ Renesas Electronics America Inc. | In Stock | - | Datasheet | - | Surface Mount | 10-WDFN Exposed Pad | - | Half-Bridge | 1.4V 2.2V | - | -55°C~150°C TJ | Tube | - | - | e3 | - | Obsolete | 2 (1 Year) | - | EAR99 | Matte Tin (Sn) | - | - | 8V~14V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | HIP2121 | - | - | - | - | Inverting | - | - | - | 10ns 10ns | - | Synchronous | 2 | - | - | - | N-Channel MOSFET | 2A 2A | - | - | 114V | - | - | - | ROHS3 Compliant | ||
![]() ISL6609IRZ-T Renesas Electronics America Inc. | 10000 |
| Datasheet | 20 Weeks | Surface Mount | 8-VQFN Exposed Pad | YES | Half-Bridge | 1V 2V | Industrial grade | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | - | Active | 3 (168 Hours) | 8 | - | Matte Tin (Sn) - annealed | - | - | 4.5V~5.5V | QUAD | NO LEAD | - | 1 | 5V | 0.65mm | - | - | ISL6609 | 8 | S-PQCC-N8 | - | - | Non-Inverting | - | - | - | 8ns 8ns | - | Synchronous | 2 | - | - | - | N-Channel MOSFET | - 4A | YES | - | 36V | 1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() ISL89410IBZ-T13 Renesas Electronics America Inc. | 6298 |
| Datasheet | 6 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | Low-Side | 0.8V 2.4V | Industrial grade | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | - | Active | 3 (168 Hours) | - | EAR99 | MATTE TIN | - | - | 4.5V~18V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | ISL89410 | 8 | - | - | - | Non-Inverting | - | - | - | 7.5ns 10ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | - | - | N-Channel, P-Channel MOSFET | 2A 2A | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ISL89411IBZ-T13 Renesas Electronics America Inc. | 5478 | - | Datasheet | 15 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | Low-Side | 0.8V 2.4V | Industrial grade | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | - | Active | 3 (168 Hours) | - | EAR99 | MATTE TIN | - | - | 4.5V~18V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | ISL89411 | 8 | - | - | - | Inverting | - | - | - | 7.5ns 10ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | - | - | N-Channel, P-Channel MOSFET | 2A 2A | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ISL89401ABZ-T Renesas Electronics America Inc. | 5 |
| Datasheet | 8 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | Half-Bridge | 1.4V 2.2V | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | MATTE TIN | - | - | 9V~14V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | ISL89401 | 8 | - | - | - | Non-Inverting | - | - | - | 16ns 16ns | - | Independent | 2 | - | - | - | N-Channel MOSFET | 1.25A 1.25A | - | - | 100V | - | - | - | ROHS3 Compliant | ||
![]() EL7252CSZ-T13 Renesas Electronics America Inc. | 5 |
| Datasheet | 13 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | Low-Side | 0.8V 2.4V | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | - | Active | 3 (168 Hours) | - | EAR99 | Matte Tin (Sn) - annealed | - | - | 4.5V~16V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | EL7252 | 8 | - | - | - | Inverting | - | - | - | 10ns 10ns | AND GATE BASED MOSFET DRIVER | Independent | 2 | - | - | - | N-Channel, P-Channel MOSFET | 2A 2A | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() EL7252CSZ-T7 Renesas Electronics America Inc. | 5 |
| Datasheet | 13 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | Low-Side | 0.8V 2.4V | Commercial grade | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | - | Active | 3 (168 Hours) | - | EAR99 | Matte Tin (Sn) - annealed | - | - | 4.5V~16V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | EL7252 | 8 | - | - | - | Inverting | - | - | - | 10ns 10ns | AND GATE BASED MOSFET DRIVER | Independent | 2 | - | - | - | N-Channel, P-Channel MOSFET | 2A 2A | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ISL2101AABZ-T Renesas Electronics America Inc. | 5 |
| Datasheet | 9 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | Half-Bridge | 1.4V 2.2V | Industrial grade | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) - annealed | - | - | 9V~14V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | ISL2101A | 8 | - | - | - | Non-Inverting | - | - | - | 10ns 10ns | - | Independent | 2 | - | - | - | N-Channel MOSFET | 2A 2A | - | - | 114V | - | - | - | ROHS3 Compliant | ||
![]() ISL6594ACRZ-T Renesas Electronics America Inc. | In Stock | - | Datasheet | 5 Weeks | Surface Mount | 10-VFDFN Exposed Pad | YES | Half-Bridge | - | Commercial grade | 0°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | - | Active | 2 (1 Year) | 10 | EAR99 | Matte Tin (Sn) - annealed | - | - | 10.8V~13.2V | DUAL | NO LEAD | 260 | 1 | 12V | 0.5mm | - | 40 | ISL6594 | 10 | S-PDSO-N10 | Not Qualified | - | Non-Inverting | - | - | - | 26ns 18ns | - | Synchronous | 2 | - | 3A | 12V | N-Channel MOSFET | 1.25A 2A | YES | - | 36V | 1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() MAX4429ESA-T Maxim Integrated | 5000 | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | Low-Side | 0.8V 2.4V | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | 4.5V~18V | DUAL | GULL WING | 240 | 1 | 18V | - | not_compliant | 20 | MAX4429 | 8 | R-PDSO-G8 | Not Qualified | - | Inverting | - | - | - | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | 6A | - | N-Channel, P-Channel MOSFET | 6A 6A | NO | - | - | - | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() MAX5057AASA Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | YES | Low-Side | 0.8V 2.1V | - | -40°C~150°C TJ | Tube | 2011 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | 4V~15V | DUAL | GULL WING | 245 | 2 | 4.5V | - | not_compliant | NOT SPECIFIED | MAX5057 | 8 | R-PDSO-G8 | Not Qualified | 4/15V | Inverting, Non-Inverting | - | - | - | 32ns 26ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | 0.07 μs | 4A | - | N-Channel MOSFET | 4A 4A | NO | 0.07 μs | - | 1.68mm | 4.89mm | 3.9mm | ROHS3 Compliant | ||
![]() 6SD312EI Power Integrations | In Stock | - | Datasheet | - | Chassis Mount | Module | - | Half-Bridge | - | - | -40°C~85°C | Bulk | 2007 | SCALE™-1 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 0V~16V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 160ns 130ns | - | - | 6 | - | - | - | IGBT | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() AUIRB24427S Infineon Technologies | 649 | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | Low-Side | 0.8V 2.5V | - | -40°C~150°C TJ | Tube | - | - | - | - | Obsolete | 3 (168 Hours) | - | EAR99 | - | - | - | 5V~20V | - | - | NOT SPECIFIED | - | - | - | compliant | NOT SPECIFIED | - | - | - | - | - | Non-Inverting | - | - | - | 33ns 33ns Max | HALF BRIDGE BASED MOSFET DRIVER | Independent | 2 | - | - | - | N-Channel MOSFET | 6A 6A | - | - | - | - | - | - | RoHS Compliant | ||
![]() IR2117 Infineon Technologies | 19 | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | High-Side | 6V 9.5V | - | -40°C~150°C TJ | Tube | 1996 | - | e0 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | - | - | 10V~20V | DUAL | - | NOT SPECIFIED | 1 | 15V | 2.54mm | - | NOT SPECIFIED | IR2117 | - | R-PDIP-T8 | Not Qualified | - | Non-Inverting | - | - | - | 80ns 40ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | 0.2 μs | 0.5A | - | IGBT, N-Channel MOSFET | 250mA 500mA | YES | - | 600V | 5.33mm | 9.88mm | 7.62mm | Non-RoHS Compliant | ||
![]() IR2112 Infineon Technologies | 3556 | - | Datasheet | - | Through Hole | 14-DIP (0.300, 7.62mm) | NO | High-Side or Low-Side | 6V 9.5V | - | -40°C~150°C TJ | Tube | 1996 | - | - | - | Obsolete | 1 (Unlimited) | 14 | EAR99 | - | - | - | 10V~20V | DUAL | - | NOT SPECIFIED | 1 | 15V | - | - | NOT SPECIFIED | IR2112 | - | R-PDIP-T14 | Not Qualified | - | Non-Inverting | - | - | - | 80ns 40ns | HALF BRIDGE BASED MOSFET DRIVER | Independent | 2 | 0.18 μs | 0.5A | - | IGBT, N-Channel MOSFET | 250mA 500mA | YES | 0.16 μs | 600V | 5.33mm | 19.305mm | - | Non-RoHS Compliant | ||
![]() IR2233J Infineon Technologies | 5 | - | Datasheet | - | Surface Mount | 44-LCC (J-Lead), 32 Leads | YES | Half-Bridge | 0.8V 2V | - | 125°C TJ | Tube | 1996 | - | - | - | Obsolete | 1 (Unlimited) | 32 | EAR99 | - | FLOATING LOAD DRIVER; UNDER VOLTAGE LOCKOUT CIRCUIT | 8542.39.00.01 | 10V~20V | QUAD | J BEND | NOT SPECIFIED | 3 | 15V | 1.27mm | - | NOT SPECIFIED | IR2233J | - | S-PQCC-J32 | Not Qualified | - | Inverting | - | - | - | 90ns 40ns | - | 3-Phase | 6 | 1 μs | 0.5A | - | IGBT, N-Channel MOSFET | 250mA 500mA | YES | 0.95 μs | 1200V | 4.57mm | - | - | Non-RoHS Compliant | ||
![]() IR2101 Infineon Technologies | 3247 | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | Half-Bridge | 0.8V 3V | - | -40°C~150°C TJ | Tube | 1996 | - | - | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | 10V~20V | DUAL | - | NOT SPECIFIED | 1 | 15V | - | - | NOT SPECIFIED | IR2101 | - | R-PDIP-T8 | Not Qualified | - | Non-Inverting | TOTEM-POLE | TRUE | SCHMITT TRIGGER | 100ns 50ns | - | Independent | 2 | - | 0.36A | - | IGBT, N-Channel MOSFET | 210mA 360mA | YES | - | 600V | 5.33mm | 9.88mm | - | Non-RoHS Compliant | ||
![]() IR2104 Infineon Technologies | 30 | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | Half-Bridge | 0.8V 3V | - | -40°C~150°C TJ | Tube | 1996 | - | - | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | 10V~20V | DUAL | - | NOT SPECIFIED | 1 | 15V | - | - | NOT SPECIFIED | IR2104 | - | R-PDIP-T8 | Not Qualified | - | Non-Inverting | TOTEM-POLE | TRUE | SCHMITT TRIGGER | 100ns 50ns | - | Synchronous | 2 | - | 0.36A | - | IGBT, N-Channel MOSFET | 210mA 360mA | YES | - | 600V | 5.33mm | 9.88mm | - | Non-RoHS Compliant | ||
![]() IR2118 Infineon Technologies | 200 | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | High-Side | 6V 9.5V | - | -40°C~150°C TJ | Tube | 1996 | - | - | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | 10V~20V | DUAL | - | NOT SPECIFIED | 1 | 15V | 2.54mm | - | NOT SPECIFIED | IR2118 | - | R-PDIP-T8 | Not Qualified | - | Inverting | - | - | - | 80ns 40ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | 0.2 μs | 0.5A | - | IGBT, N-Channel MOSFET | 250mA 500mA | YES | - | 600V | 5.33mm | 9.88mm | 7.62mm | Non-RoHS Compliant |