- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Channel Type
- Driver Configuration
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Part Status
Attribute column
Categories
PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Driver Configuration | Logic voltage-VIL, VIH | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Power Supplies | Nominal Supply Current | Input Type | Output Characteristics | Rise Time | Fall Time (Typ) | Output Polarity | Input Characteristics | Rise / Fall Time (Typ) | Interface IC Type | Channel Type | Number of Drivers | Turn On Time | Negative Supply Voltage-Nom | Output Peak Current Limit-Nom | Supply Voltage1-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | High Side Voltage - Max (Bootstrap) | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LTC1157CS8#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | High-Side or Low-Side | - | - | 0°C~70°C TA | Tape & Reel (TR) | 1996 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | 3.3V~5V | DUAL | GULL WING | 260 | 2 | - | - | - | 30 | LTC1157 | 8 | R-PDSO-G8 | Not Qualified | - | - | Non-Inverting | TOTEM-POLE | - | - | TRUE | STANDARD | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | 750 µs | - | - | - | N-Channel MOSFET | - | YES | 60 µs | - | 1.75mm | 4.9mm | 3.9mm | - | ROHS3 Compliant | ||
![]() EL7457CLZ-T7A Renesas Electronics America Inc. | 19 |
| Datasheet | 7 Weeks | - | Surface Mount | 16-VQFN Exposed Pad | YES | - | High-Side or Low-Side | 0.8V 2V | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | - | Active | 3 (168 Hours) | 16 | EAR99 | Matte Tin (Sn) - annealed | - | 4.5V~18V | QUAD | NO LEAD | NOT SPECIFIED | 4 | 5V | 0.65mm | - | NOT SPECIFIED | EL7457 | 16 | S-PQCC-N16 | - | - | - | Non-Inverting | - | - | - | - | - | 13.5ns 13ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 4 | - | -5V | - | - | N-Channel, P-Channel MOSFET | 2A 2A | YES | - | - | 1.03mm | - | - | - | ROHS3 Compliant | ||
![]() EL7457CUZ-T7A Renesas Electronics America Inc. | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | High-Side or Low-Side | 0.8V 2V | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | - | Active | 2 (1 Year) | 16 | EAR99 | Matte Tin (Sn) - annealed | - | 4.5V~18V | DUAL | GULL WING | 260 | 4 | 5V | 0.635mm | - | 30 | EL7457 | 16 | R-PDSO-G16 | - | - | - | Non-Inverting | - | - | - | - | - | 13.5ns 13ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 4 | - | -5V | - | - | N-Channel, P-Channel MOSFET | 2A 2A | YES | - | - | 1.72mm | - | 3.91mm | - | ROHS3 Compliant | ||
![]() ISL89400AR3Z-T Renesas Electronics America Inc. | 5 |
| Datasheet | 6 Weeks | - | Surface Mount | 9-VFDFN Exposed Pad | - | - | Half-Bridge | 3.7V 7.4V | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | MATTE TIN | - | 9V~14V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | ISL89400 | 9 | - | - | - | - | Non-Inverting | - | - | - | - | - | 16ns 16ns | - | Independent | 2 | - | - | - | - | N-Channel MOSFET | 1.25A 1.25A | - | - | 100V | - | - | - | - | ROHS3 Compliant | ||
![]() ISL6625ACRZ-T Renesas Electronics America Inc. | 580 | - | Datasheet | 13 Weeks | - | Surface Mount | 8-VFDFN Exposed Pad | - | - | Half-Bridge | - | - | 0°C~125°C TJ | Tape & Reel (TR) | 2001 | - | e3 | - | Active | 3 (168 Hours) | - | - | MATTE TIN | - | 5.5V~13.2V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | ISL6625A | 8 | - | - | - | - | Non-Inverting | - | - | - | - | - | 31ns 18ns | - | Synchronous | 2 | - | - | - | - | N-Channel MOSFET | - 3A | - | - | 36V | - | - | - | - | ROHS3 Compliant | ||
![]() ISL89401AR3Z-T Renesas Electronics America Inc. | 5 |
| Datasheet | 5 Weeks | - | Surface Mount | 9-VFDFN Exposed Pad | - | - | Half-Bridge | 1.4V 2.2V | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | MATTE TIN | - | 9V~14V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | ISL89401 | 9 | - | - | - | - | Non-Inverting | - | - | - | - | - | 16ns 16ns | - | Independent | 2 | - | - | - | - | N-Channel MOSFET | 1.25A 1.25A | - | - | 100V | - | - | - | - | ROHS3 Compliant | ||
![]() ISL6625AIRZ-T Renesas Electronics America Inc. | 5 |
| Datasheet | 13 Weeks | - | Surface Mount | 8-VFDFN Exposed Pad | - | - | Half-Bridge | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2001 | - | e3 | - | Active | 3 (168 Hours) | - | - | MATTE TIN | - | 5.5V~13.2V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | ISL6625A | 8 | - | - | - | - | Non-Inverting | - | - | - | - | - | 31ns 18ns | - | Synchronous | 2 | - | - | - | - | N-Channel MOSFET | - 3A | - | - | 36V | - | - | - | - | ROHS3 Compliant | ||
![]() ISL89400AR3Z Renesas Electronics America Inc. | 5 |
| Datasheet | 6 Weeks | - | Surface Mount | 9-VFDFN Exposed Pad | - | - | Half-Bridge | 3.7V 7.4V | - | -40°C~125°C TJ | Tube | - | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | MATTE TIN | - | 9V~14V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | ISL89400 | 9 | - | - | - | - | Non-Inverting | - | - | - | - | - | 16ns 16ns | - | Independent | 2 | - | - | - | - | N-Channel MOSFET | 1.25A 1.25A | - | - | 100V | - | - | - | - | ROHS3 Compliant | ||
![]() ISL2101AAR3Z-T Renesas Electronics America Inc. | 5 |
| Datasheet | 5 Weeks | - | Surface Mount | 9-VFDFN Exposed Pad | - | - | Half-Bridge | 1.4V 2.2V | Industrial grade | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | - | Active | 2 (1 Year) | - | EAR99 | Matte Tin (Sn) - annealed | - | 9V~14V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | ISL2101A | 9 | - | - | - | - | Non-Inverting | - | - | - | - | - | 10ns 10ns | - | Independent | 2 | - | - | - | - | N-Channel MOSFET | 2A 2A | - | - | 114V | - | - | - | - | ROHS3 Compliant | ||
![]() MAX5064AATC-T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 12-WQFN Exposed Pad | YES | - | Half-Bridge | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2007 | - | e0 | no | Obsolete | 1 (Unlimited) | 12 | EAR99 | Tin/Lead (Sn/Pb) | - | 8V~12.6V | QUAD | NO LEAD | 245 | 1 | 12V | 0.8mm | not_compliant | NOT SPECIFIED | MAX5064 | 12 | - | Not Qualified | - | - | Inverting, Non-Inverting | - | - | - | - | - | 65ns 65ns | - | Independent | 2 | 0.063 µs | - | 2A | - | N-Channel MOSFET | 2A 2A | YES | 0.063 µs | 125V | 0.8mm | 4mm | 4mm | - | ROHS3 Compliant | ||
![]() MAX5075CAUA-T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | Low-Side | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2007 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | 825mW | 4.5V~15V | DUAL | GULL WING | - | 1 | 12V | 0.65mm | - | - | MAX5075 | 8 | - | - | 4.5/15V | 1mA | RC Input Circuit | - | 10ns | 10 ns | - | - | 10ns 10ns | HALF BRIDGE BASED MOSFET DRIVER | Synchronous | 2 | - | - | 3A | - | N-Channel MOSFET | 3A 3A | NO | - | - | 1.1mm | 3mm | 3mm | No | ROHS3 Compliant | ||
![]() 1SD312F2-DIM600NSM45-F000 Power Integrations | In Stock | - | Datasheet | 9 Weeks | - | Chassis Mount | Module | - | - | Half-Bridge | - | - | -40°C~85°C TA | Bulk | 2016 | SCALE™-1 | - | - | Obsolete | Not Applicable | - | - | - | - | 15.5V~16.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100ns 100ns | - | Single | 1 | - | - | - | - | IGBT, N-Channel, P-Channel MOSFET | 12A 12A | - | - | - | - | - | - | - | - | ||
![]() 1SD418F2-FZ2400R17KF6 Power Integrations | In Stock | - | Datasheet | 9 Weeks | - | Chassis Mount | Module | - | - | Half-Bridge | - | - | -40°C~85°C TA | Box | 2016 | SCALE™-1 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 14.5V~15.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100ns 100ns | - | Single | 1 | - | - | - | - | IGBT, N-Channel, P-Channel MOSFET | 18A 18A | - | - | - | - | - | - | - | - | ||
![]() EB01-FS450R17KE3 Power Integrations | In Stock | - | Datasheet | - | - | Chassis Mount | Module | - | - | - | - | - | -40°C~85°C | Bulk | 2016 | SCALE™-1 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IGBT | - | - | - | 1200V | - | - | - | - | - | ||
![]() 2SB315B-2MBI1200U4G-170 Power Integrations | In Stock | - | Datasheet | 7 Weeks | - | Chassis Mount | Module | - | - | Half-Bridge | - | - | - | Bulk | 2016 | SCALE™-1 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 0V~16V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | 2 | - | - | - | - | IGBT, N-Channel, P-Channel MOSFET | - | - | - | - | - | - | - | - | - | ||
![]() 1SD418F2-FZ1200R33KL2C Power Integrations | In Stock | - | Datasheet | - | - | Chassis Mount | Module | - | - | Half-Bridge | - | - | -40°C~85°C TA | Box | 2016 | SCALE™-1 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 14.5V~15.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100ns 100ns | - | Single | 1 | - | - | - | - | IGBT, N-Channel, P-Channel MOSFET | 18A 18A | - | - | - | - | - | - | - | - | ||
![]() MC33GD3100EKR2 NXP USA Inc. | 4000 |
| Datasheet | 8 Weeks | - | Surface Mount | 32-BSSOP (0.295, 7.50mm Width) | - | - | Half-Bridge | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | 1 | - | - | - | - | IGBT, N-Channel MOSFET | 15A 15A | - | - | - | - | - | - | - | - | ||
![]() IR2151 Infineon Technologies | 2 | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | YES | - | Half-Bridge | - | - | -40°C~150°C TJ | Tube | 2001 | - | e3 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 10V~20V | DUAL | GULL WING | 260 | 1 | - | - | - | 30 | IR2151 | - | R-PDSO-G8 | Not Qualified | - | - | RC Input Circuit | - | - | - | - | - | 80ns 40ns | - | Synchronous | 2 | - | - | 0.25A | 12V | IGBT, N-Channel MOSFET | 125mA 250mA | YES | - | 600V | 1.75mm | 4.9mm | 3.9mm | - | Non-RoHS Compliant | ||
![]() ISL6612IB Renesas Electronics America Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | Half-Bridge | - | - | -40°C~125°C TJ | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | 10.8V~13.2V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | ISL6612 | - | - | - | - | - | Non-Inverting | - | - | - | - | - | 26ns 18ns | - | Synchronous | 2 | - | - | - | - | N-Channel MOSFET | 1.25A 2A | - | - | 36V | - | - | - | - | Non-RoHS Compliant | ||
![]() ISL6700IB Renesas Electronics America Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Half-Bridge | 0.8V 2.2V | - | -40°C~125°C TJ | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | 8 | - | - | - | 9V~15V | DUAL | GULL WING | - | 1 | 12V | - | - | - | ISL6700 | - | R-PDSO-G8 | - | - | - | Non-Inverting | - | - | - | - | - | 5ns 5ns | FULL BRIDGE BASED MOSFET DRIVER | Independent | 2 | 0.095 μs | - | - | - | N-Channel MOSFET | 1.4A 1.3A | YES | 0.09 μs | 80V | 1.75mm | 4.9mm | 3.9mm | - | Non-RoHS Compliant |