- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Channel Type
- Driver Configuration
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Part Status
Attribute column
Categories
PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Driver Configuration | Logic voltage-VIL, VIH | Power Dissipation (Max) | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Current - Output | Propagation Delay | Supply Current-Max | Input Type | Turn On Delay Time | Voltage - Output | Output Current-Max | Output Current per Channel | Rise Time | Fall Time (Typ) | Rise / Fall Time (Typ) | Interface IC Type | Channel Type | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Supply Voltage1-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | Built-in Protections | High Side Voltage - Max (Bootstrap) | Output Current Flow Direction | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ISL6614ACBZA Renesas Electronics America Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | - | Half-Bridge | - | - | - | Commercial grade | 0°C~125°C TJ | Tube | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 10.8V~13.2V | - | - | - | - | - | - | - | - | ISL6614A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | 26ns 18ns | - | Synchronous | 4 | - | - | - | N-Channel MOSFET | 1.25A 2A | - | - | - | 36V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ISL6614IBZ Renesas Electronics America Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | - | Half-Bridge | - | - | - | Industrial grade | -40°C~125°C TJ | Tube | - | - | e3 | - | Obsolete | 3 (168 Hours) | - | - | Matte Tin (Sn) | - | - | 10.8V~13.2V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | ISL6614 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | 26ns 18ns | - | Synchronous | 4 | - | - | - | N-Channel MOSFET | 1.25A 2A | - | - | - | 36V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() UCC27511ADBVR Texas Instruments | 10000 | - | Datasheet | 6 Weeks | - | Surface Mount | SOT-23-6 | YES | - | - | Low-Side | 1V 2.4V | - | - | - | -40°C~140°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 6 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.5V~18V | DUAL | GULL WING | - | 1 | 12V | 0.95mm | - | - | UCC27511 | - | R-PDSO-G6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inverting, Non-Inverting | - | - | 8A | - | - | - | 8ns 7ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | 0.023 µs | 8A | - | IGBT, N-Channel MOSFET | 4A 8A | NO | 0.023 µs | - | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() LMG1020YFFT Texas Instruments | 100 |
| - | 6 Weeks | - | Surface Mount | 6-UFBGA, DSBGA | YES | - | - | Low-Side | 1.8V 1.7V | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e1 | yes | Active | 1 (Unlimited) | 6 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 4.75V~5.25V | BOTTOM | BALL | - | 1 | 5V | 0.4mm | - | - | LMG1020 | - | R-XBGA-B6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inverting, Non-Inverting | - | - | 7A | - | - | - | 375ps 350ps | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Single | 1 | - | - | - | N-Channel, P-Channel MOSFET | 7A 5A | - | 0.0043 µs | THERMAL; UNDER VOLTAGE | - | SOURCE SINK | 0.625mm | - | 0.855mm | - | - | ROHS3 Compliant | - | ||
![]() UCC21530QDWKRQ1 Texas Instruments | 6584 | - | Datasheet | - | - | Surface Mount | 14-SOIC (0.295, 7.50mm Width) | YES | - | - | Half-Bridge | 1.2V 1.6V | - | - | Automotive grade | -40°C~130°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Obsolete | 3 (168 Hours) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 3V~18V | DUAL | NO LEAD | - | 1 | 3.3V | - | - | - | UCC21530 | - | S-PDSO-N14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS/TTL | - | - | 6A | - | - | - | 6ns 7ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Independent | 2 | - | - | 15V | IGBT, N-Channel, P-Channel MOSFET | 4A 6A | - | - | TRANSIENT; UNDER VOLTAGE | - | SOURCE SINK | - | 10.3mm | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() PE29101A-X pSemi | 18753 | - | Datasheet | 16 Weeks | - | Surface Mount | Die | - | - | Die | Half-Bridge | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | - | - | Active | Not Applicable | - | - | - | - | - | 4V~6.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS/TTL | - | - | - | - | - | - | 1ns 1ns | - | Synchronous | 2 | - | - | - | N-Channel MOSFET | 2A 4A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCP14A1202T-E/MS Microchip Technology | 5 | - | Datasheet | 7 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | Low-Side | 0.8V 2V | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | - | Active | 2 (1 Year) | 8 | - | - | - | - | 4.5V~18V | DUAL | GULL WING | - | 2 | - | 0.65mm | - | - | - | - | S-PDSO-G8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.6mA | Non-Inverting | - | - | - | - | - | - | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | 0.037 µs | 12A | - | IGBT, N-Channel, P-Channel MOSFET | 12A 12A | NO | 0.037 µs | - | - | - | - | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() ISL89401AR3Z Renesas Electronics America Inc. | 5 |
| Datasheet | 6 Weeks | - | Surface Mount | 9-VFDFN Exposed Pad | - | - | - | Half-Bridge | 1.4V 2.2V | - | - | - | -40°C~125°C TJ | Tube | - | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | MATTE TIN | - | - | 9V~14V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | ISL89401 | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | 16ns 16ns | - | Independent | 2 | - | - | - | N-Channel MOSFET | 1.25A 1.25A | - | - | - | 100V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DRV8304SRHAR Texas Instruments | 953 |
| - | 6 Weeks | - | Surface Mount | 40-VFQFN Exposed Pad | YES | - | - | High-Side or Low-Side | 0.8V 1.5V | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 40 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 6V~38V | QUAD | NO LEAD | - | 1 | 1.8V | 0.5mm | - | - | DRV8304 | - | S-PQCC-N40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | 300ns 150ns | HALF BRIDGE BASED MOSFET DRIVER | 3-Phase | 3 | 0.25 µs | - | 8V | N-Channel MOSFET | 150mA 300mA | YES | 0.25 µs | - | - | - | 1mm | 6mm | 6mm | - | - | ROHS3 Compliant | - | ||
![]() ISL78420AVEZ Renesas Electronics America Inc. | 138 |
| Datasheet | 17 Weeks | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | - | - | Half-Bridge | 1.8V 4V | - | - | Automotive grade | -55°C~150°C TJ | Tube | 2010 | Automotive, AEC-Q100 | e3 | - | Active | 3 (168 Hours) | - | EAR99 | Matte Tin (Sn) | - | - | 8V~14V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | 10ns 10ns | - | Synchronous | 2 | - | - | - | N-Channel MOSFET | 2A 2A | - | - | - | 114V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCP14A1201T-E/MNY Microchip Technology | 5187 |
| Datasheet | 6 Weeks | - | Surface Mount | 8-WFDFN Exposed Pad | YES | - | - | Low-Side | 0.8V 2V | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 8 | - | - | - | - | 4.5V~18V | DUAL | NO LEAD | - | 2 | - | 0.5mm | - | - | - | - | R-PDSO-N8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.6mA | Inverting | - | - | - | - | - | - | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | 0.037 µs | 12A | - | IGBT, N-Channel, P-Channel MOSFET | 12A 12A | NO | 0.037 µs | - | - | - | 0.8mm | 3mm | 2mm | - | - | ROHS3 Compliant | - | ||
![]() TLE92108231QXXUMA1 Infineon Technologies | 10000 | - | Datasheet | 26 Weeks | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | Half-Bridge | - | - | - | Automotive grade | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | 6V~28V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | Synchronous | 2 | - | - | - | IGBT, N-Channel MOSFET | 100mA 100mA | - | - | - | 950V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TLE92108232QXXUMA1 Infineon Technologies | 2607 | - | Datasheet | 26 Weeks | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | Half-Bridge | - | - | - | Automotive grade | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | 6V~28V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | Synchronous | 2 | - | - | - | IGBT, N-Channel MOSFET | 100mA 100mA | - | - | - | 950V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P67001EXG Integrated Device Technology (IDT) | In Stock | - | Datasheet | 17 Weeks | Surface Mount | - | SOIC | - | 8 | - | - | - | 1.61W | - | - | - | Bulk | 2011 | - | - | - | - | - | 8 | EAR99 | - | 125°C | 0°C | - | DUAL | GULL WING | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | COMMERCIAL | - | PWM | - | - | - | - | - | - | - | - | - | - | - | - | - | 2A | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() ISL6614CBZ-T Intersil (Renesas Electronics America) | 1216 | - | Datasheet | - | Surface Mount | - | SOIC | - | - | - | - | - | 1W | - | - | - | - | 1999 | - | e3 | yes | Active | 3 (168 Hours) | 14 | EAR99 | Matte Tin (Sn) - annealed | 85°C | 0°C | - | DUAL | GULL WING | 260 | 2 | 12V | 1.27mm | - | 40 | - | 14 | - | - | Not Qualified | 3A | - | - | 12V | OTHER | - | - | 13.2V | 10.8V | 7.1mA | - | - | - | 3A | - | - | - | - | - | - | - | 26ns | 18 ns | - | HALF BRIDGE BASED MOSFET DRIVER | - | 4 | - | 3A | - | - | - | YES | - | - | - | - | 1.75mm | 8.65mm | 3.9mm | - | - | RoHS Compliant | Lead Free | ||
![]() ISL6614CBZA Intersil (Renesas Electronics America) | 1799 |
| Datasheet | - | Surface Mount | - | SOIC | - | - | - | - | - | 1W | - | - | - | - | 2001 | - | e3 | yes | Active | 3 (168 Hours) | 14 | EAR99 | Matte Tin (Sn) - annealed | 85°C | 0°C | - | DUAL | GULL WING | 260 | 2 | 12V | 1.27mm | - | 30 | - | 14 | - | - | Not Qualified | 3A | - | - | 12V | OTHER | - | - | 13.2V | 10.8V | 7.1mA | - | - | - | 3A | - | - | - | - | - | - | - | 26ns | 18 ns | - | HALF BRIDGE BASED MOSFET DRIVER | - | 4 | - | - | - | - | - | YES | - | - | - | - | 1.75mm | 8.65mm | 3.9mm | - | - | RoHS Compliant | Lead Free | ||
![]() ISL6614CBZ Intersil (Renesas Electronics America) | 30 |
| Datasheet | - | Surface Mount | - | SOIC | - | 14 | - | - | - | 1W | - | - | - | - | 2001 | - | e3 | yes | Active | 3 (168 Hours) | 14 | EAR99 | Matte Tin (Sn) - annealed | 85°C | 0°C | - | DUAL | GULL WING | 260 | 2 | 12V | 1.27mm | - | 30 | - | 14 | - | - | Not Qualified | 3A | - | - | 12V | OTHER | - | - | 13.2V | 10.8V | 7.1mA | - | - | - | 3A | - | - | - | - | - | - | - | 26ns | 18 ns | - | HALF BRIDGE BASED MOSFET DRIVER | - | 4 | - | 3A | - | - | - | YES | - | - | - | - | 1.75mm | 8.65mm | 3.9mm | - | - | RoHS Compliant | Lead Free | ||
![]() IR2110L4 Infineon Technologies | 2952 | - | Datasheet | - | Through Hole | - | DIP | - | 14 | - | - | - | 1.6W | 220 ns | - | - | - | - | - | - | - | - | - | 14 | EAR99 | - | 125°C | -55°C | - | DUAL | - | - | 1 | 15V | - | - | - | - | - | - | - | - | 2A | 15V | - | - | MILITARY | - | - | 20V | 10V | - | - | 1.6W | 600μA | - | 150 ns | - | - | 260 ps | - | - | - | 35ns | 25 ns | - | HALF BRIDGE BASED MOSFET DRIVER | - | 2 | - | 2A | - | - | - | YES | - | - | - | - | 4.44mm | 19mm | - | No | No SVHC | RoHS Compliant | Contains Lead | ||
![]() ISL6700IB-T Intersil (Renesas Electronics America) | In Stock | - | Datasheet | - | Surface Mount | - | SOIC | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2001 | - | e0 | - | Discontinued | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -40°C | - | DUAL | GULL WING | 240 | 1 | 12V | - | not_compliant | NOT SPECIFIED | - | 8 | R-PDSO-G8 | 2 | Not Qualified | - | - | 15V | - | AUTOMOTIVE | 9V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HALF BRIDGE BASED MOSFET DRIVER | - | - | 0.095 μs | 1.4A | - | - | - | YES | 0.09 μs | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ISL6700IR Intersil (Renesas Electronics America) | 107 |
| Datasheet | - | Surface Mount | - | VQFN | - | 12 | - | - | - | 2.976W | 25 ns | - | - | - | 2001 | - | e0 | - | Discontinued | 1 (Unlimited) | 12 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -40°C | - | QUAD | NO LEAD | 240 | 1 | 12V | 0.8mm | - | NOT SPECIFIED | - | 12 | - | 2 | Not Qualified | - | - | - | - | AUTOMOTIVE | - | - | 15V | - | - | 3mA | - | - | 1.4A | - | - | - | 20 ns | 100mV | - | - | 20ns | 20 ns | - | HALF BRIDGE BASED MOSFET DRIVER | - | - | 0.095 µs | 1.4A | - | - | - | YES | 0.09 µs | - | - | - | 1mm | 4mm | 4mm | - | - | RoHS Compliant | Contains Lead |