- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Channel Type
- Driver Configuration
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Part Status
Attribute column
Categories
PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Driver Configuration | Logic voltage-VIL, VIH | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Voltage - Supply | Base Part Number | Input Type | Rise / Fall Time (Typ) | Channel Type | Number of Drivers | Gate Type | Current - Peak Output (Source, Sink) | High Side Voltage - Max (Bootstrap) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIC4424BM Microchip Technology | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | Low-Side | 0.8V 2.4V | -40°C~150°C TJ | Tube | 2005 | Discontinued | 1 (Unlimited) | 4.5V~18V | MIC4424 | Non-Inverting | 28ns 32ns | Independent | 2 | N-Channel, P-Channel MOSFET | 3A 3A | - | Non-RoHS Compliant | ||
![]() MIC5013BN Microchip Technology | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | High-Side or Low-Side | 2V 4.5V | -40°C~85°C TA | Tube | 1997 | Obsolete | 1 (Unlimited) | 7V~32V | MIC5013 | Non-Inverting | - | Single | 1 | N-Channel MOSFET | - | - | Non-RoHS Compliant | ||
![]() MIC4420CM-TR Microchip Technology | 47 |
| Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | Low-Side | 0.8V 2.4V | 0°C~150°C TJ | Tape & Reel (TR) | 2005 | Discontinued | 1 (Unlimited) | 4.5V~18V | MIC4420 | Non-Inverting | 12ns 13ns | Single | 1 | N-Channel, P-Channel MOSFET | 6A 6A | - | Non-RoHS Compliant | ||
![]() MIC4421ABM Microchip Technology | 47 | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | Low-Side | 0.8V 3V | -40°C~150°C TJ | Tube | - | Discontinued | 1 (Unlimited) | 4.5V~18V | MIC4421 | Inverting | 20ns 24ns | Single | 1 | N-Channel MOSFET | 9A 9A | - | Non-RoHS Compliant | ||
![]() MIC4420BMM-TR Microchip Technology | 22 | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-MSOP | Low-Side | 0.8V 2.4V | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | Discontinued | 1 (Unlimited) | 4.5V~18V | MIC4420 | Non-Inverting | 12ns 13ns | Single | 1 | N-Channel, P-Channel MOSFET | 6A 6A | - | Non-RoHS Compliant | ||
![]() MIC4101BM-TR Microchip Technology | 40 | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | Half-Bridge | 0.8V 2.2V | -40°C~125°C TJ | Tape & Reel (TR) | 2006 | Discontinued | 1 (Unlimited) | 9V~16V | MIC4101 | Non-Inverting | 400ns 400ns | Independent | 2 | N-Channel MOSFET | 2A 2A | 118V | Non-RoHS Compliant | ||
![]() MIC4421ABM-TR Microchip Technology | 47 | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | Low-Side | 0.8V 3V | -40°C~150°C TJ | Tape & Reel (TR) | - | Discontinued | 1 (Unlimited) | 4.5V~18V | MIC4421 | Inverting | 20ns 24ns | Single | 1 | N-Channel MOSFET | 9A 9A | - | Non-RoHS Compliant | ||
![]() MIC4422AAM-TR Microchip Technology | 40 | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | Low-Side | 0.8V 3V | -55°C~150°C TJ | Tape & Reel (TR) | - | Discontinued | 1 (Unlimited) | 4.5V~18V | MIC4422 | Non-Inverting | 20ns 24ns | Single | 1 | N-Channel MOSFET | 9A 9A | - | Non-RoHS Compliant | ||
![]() MIC4421BN Microchip Technology | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | Low-Side | 0.8V 2.4V | -40°C~150°C TJ | Tube | 2005 | Obsolete | 1 (Unlimited) | 4.5V~18V | MIC4421 | Inverting | 20ns 24ns | Single | 1 | IGBT, N-Channel MOSFET | 9A 9A | - | Non-RoHS Compliant | ||
![]() MIC4421BM-TR Microchip Technology | 5000 | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | Low-Side | 0.8V 2.4V | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | Discontinued | 1 (Unlimited) | 4.5V~18V | MIC4421 | Inverting | 20ns 24ns | Single | 1 | IGBT, N-Channel MOSFET | 9A 9A | - | Non-RoHS Compliant | ||
![]() MIC4421ACM Microchip Technology | 40 | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | Low-Side | 0.8V 3V | 0°C~150°C TJ | Tube | - | Discontinued | 1 (Unlimited) | 4.5V~18V | MIC4421 | Inverting | 20ns 24ns | Single | 1 | N-Channel MOSFET | 9A 9A | - | Non-RoHS Compliant | ||
![]() MIC4421CT Microchip Technology | In Stock | - | Datasheet | Through Hole | TO-220-5 | TO-220-5 | Low-Side | 0.8V 2.4V | 0°C~150°C TJ | Tube | 2005 | Obsolete | 1 (Unlimited) | 4.5V~18V | MIC4421 | Inverting | 20ns 24ns | Single | 1 | IGBT, N-Channel MOSFET | 9A 9A | - | Non-RoHS Compliant | ||
![]() MIC4422ACT Microchip Technology | In Stock | - | Datasheet | Through Hole | TO-220-5 | TO-220-5 | Low-Side | 0.8V 3V | 0°C~150°C TJ | Tube | - | Obsolete | 1 (Unlimited) | 4.5V~18V | MIC4422 | Non-Inverting | 20ns 24ns | Single | 1 | N-Channel MOSFET | 9A 9A | - | Non-RoHS Compliant | ||
![]() MIC4425CWM Microchip Technology | 7602 |
| Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | Low-Side | 0.8V 2.4V | 0°C~150°C TJ | Tube | 2005 | Obsolete | 1 (Unlimited) | 4.5V~18V | MIC4425 | Inverting, Non-Inverting | 28ns 32ns | Independent | 2 | N-Channel, P-Channel MOSFET | 3A 3A | - | Non-RoHS Compliant | ||
![]() MIC4427BMM Microchip Technology | 5626 | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-MSOP | Low-Side | 0.8V 2.4V | -40°C~150°C TJ | Tube | 2005 | Discontinued | 1 (Unlimited) | 4.5V~18V | MIC4427 | Non-Inverting | 20ns 29ns | Independent | 2 | N-Channel, P-Channel MOSFET | 1.5A 1.5A | - | Non-RoHS Compliant | ||
![]() MIC4424BWM Microchip Technology | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | Low-Side | 0.8V 2.4V | -40°C~150°C TJ | Tube | 2005 | Obsolete | 1 (Unlimited) | 4.5V~18V | MIC4424 | Non-Inverting | 28ns 32ns | Independent | 2 | N-Channel, P-Channel MOSFET | 3A 3A | - | Non-RoHS Compliant | ||
![]() MIC4423BM Microchip Technology | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | Low-Side | 0.8V 2.4V | -40°C~150°C TJ | Tube | 2005 | Discontinued | 1 (Unlimited) | 4.5V~18V | MIC4423 | Inverting | 28ns 32ns | Independent | 2 | N-Channel, P-Channel MOSFET | 3A 3A | - | Non-RoHS Compliant | ||
![]() MIC4420CT Microchip Technology | In Stock | - | Datasheet | Through Hole | TO-220-5 | TO-220-5 | Low-Side | 0.8V 2.4V | 0°C~150°C TJ | Tube | 2005 | Obsolete | 1 (Unlimited) | 4.5V~18V | MIC4420 | Non-Inverting | 12ns 13ns | Single | 1 | N-Channel, P-Channel MOSFET | 6A 6A | - | Non-RoHS Compliant | ||
![]() MIC4421ACN Microchip Technology | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | Low-Side | 0.8V 3V | 0°C~150°C TJ | Tube | - | Obsolete | 1 (Unlimited) | 4.5V~18V | MIC4421 | Inverting | 20ns 24ns | Single | 1 | N-Channel MOSFET | 9A 9A | - | Non-RoHS Compliant | ||
![]() MIC4425BWM Microchip Technology | 9583 | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | Low-Side | 0.8V 2.4V | -40°C~150°C TJ | Tube | 2005 | Obsolete | 1 (Unlimited) | 4.5V~18V | MIC4425 | Inverting, Non-Inverting | 28ns 32ns | Independent | 2 | N-Channel, P-Channel MOSFET | 3A 3A | - | Non-RoHS Compliant |