- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Channel Type
- Driver Configuration
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Part Status
Attribute column
Categories
PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Driver Configuration | Logic voltage-VIL, VIH | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Input Type | Rise / Fall Time (Typ) | Interface IC Type | Channel Type | Number of Drivers | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | High Side Voltage - Max (Bootstrap) | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ISL6594ACB Renesas Electronics America Inc. | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | Half-Bridge | - | - | 0°C~125°C TJ | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | 10.8V~13.2V | - | - | - | - | - | - | ISL6594 | - | - | Non-Inverting | 26ns 18ns | - | Synchronous | 2 | N-Channel MOSFET | 1.25A 2A | - | 36V | - | - | - | Non-RoHS Compliant | ||
![]() EL7412CM-T13 Renesas Electronics America Inc. | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | Half-Bridge | 0.8V 2.4V | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | 4.5V~15V | - | - | - | - | - | - | EL7412 | - | - | Inverting | 7.5ns 10ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 4 | N-Channel, P-Channel MOSFET | 2A 2A | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ISL6594ACBZ Renesas Electronics America Inc. | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | Half-Bridge | - | Commercial grade | 0°C~125°C TJ | Tube | - | - | Obsolete | 3 (168 Hours) | - | - | 10.8V~13.2V | - | - | - | - | - | - | ISL6594 | - | - | Non-Inverting | 26ns 18ns | - | Synchronous | 2 | N-Channel MOSFET | 1.25A 2A | - | 36V | - | - | - | ROHS3 Compliant | ||
![]() ISL6608CR-T Renesas Electronics America Inc. | In Stock | - | Datasheet | Surface Mount | 8-VQFN Exposed Pad | - | - | Half-Bridge | - | - | 0°C~125°C TJ | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | 4.5V~5.5V | - | - | - | - | - | - | ISL6608 | - | - | Non-Inverting | 8ns 8ns | - | Synchronous | 2 | N-Channel MOSFET | 2A 2A | - | 22V | - | - | - | Non-RoHS Compliant | ||
![]() EL7243CMZ-T13 Renesas Electronics America Inc. | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | Low-Side | 0.8V 2.4V | - | -40°C~125°C TJ | Tape & Reel (TR) | - | e3 | Obsolete | 3 (168 Hours) | - | Matte Tin (Sn) | 4.5V~16V | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | EL7243 | - | - | Inverting, Non-Inverting | 10ns 10ns Max | CCD DRIVER | Independent | 2 | N-Channel, P-Channel MOSFET | 2A 2A | - | - | - | - | - | ROHS3 Compliant | ||
![]() ISL6605CB-T Renesas Electronics America Inc. | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Half-Bridge | 1V 2V | - | 0°C~125°C TJ | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | 8 | - | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | - | ISL6605 | - | R-PDSO-G8 | Non-Inverting | 8ns 8ns | - | Synchronous | 2 | N-Channel MOSFET | 2A 2A | YES | 33V | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() MIC4421ACT Microchip Technology | In Stock | - | Datasheet | Through Hole | TO-220-5 | - | TO-220-5 | Low-Side | 0.8V 3V | - | 0°C~150°C TJ | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | 4.5V~18V | - | - | - | - | - | - | MIC4421 | - | - | Inverting | 20ns 24ns | - | Single | 1 | N-Channel MOSFET | 9A 9A | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ISL6612AEIB Renesas Electronics America Inc. | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | - | Half-Bridge | - | - | -40°C~125°C TJ | Tube | - | e3 | Obsolete | 1 (Unlimited) | - | Matte Tin (Sn) | 10.8V~13.2V | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | ISL6612A | - | - | Non-Inverting | 26ns 18ns | - | Synchronous | 2 | N-Channel MOSFET | 1.25A 2A | - | 36V | - | - | - | Non-RoHS Compliant | ||
![]() ISL6612ACB-T Renesas Electronics America Inc. | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | Half-Bridge | - | - | 0°C~125°C TJ | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | 10.8V~13.2V | - | - | - | - | - | - | ISL6612A | - | - | Non-Inverting | 26ns 18ns | - | Synchronous | 2 | N-Channel MOSFET | 1.25A 2A | - | 36V | - | - | - | Non-RoHS Compliant | ||
![]() ISL6612BCB Renesas Electronics America Inc. | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | Half-Bridge | - | - | 0°C~125°C TJ | Tube | - | e3 | Obsolete | 1 (Unlimited) | - | Matte Tin (Sn) | 7V~13.2V | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | ISL6612B | 8 | - | Non-Inverting | 26ns 18ns | FULL BRIDGE BASED MOSFET DRIVER | Synchronous | 2 | N-Channel MOSFET | 1.25A 2A | - | 36V | - | - | - | Non-RoHS Compliant | ||
![]() ISL6594ACBZ-T Renesas Electronics America Inc. | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | Half-Bridge | - | - | 0°C~125°C TJ | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | - | 10.8V~13.2V | - | - | - | - | - | - | ISL6594 | - | - | Non-Inverting | 26ns 18ns | - | Synchronous | 2 | N-Channel MOSFET | 1.25A 2A | - | 36V | - | - | - | ROHS3 Compliant | ||
![]() ISL6612AIR-T Renesas Electronics America Inc. | In Stock | - | Datasheet | Surface Mount | 10-VFDFN Exposed Pad | - | 10-DFN (3x3) | Half-Bridge | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | 10.8V~13.2V | - | - | - | - | - | - | ISL6612A | - | - | Non-Inverting | 26ns 18ns | - | Synchronous | 2 | N-Channel MOSFET | 1.25A 2A | - | 36V | - | - | - | Non-RoHS Compliant | ||
![]() ISL6612BEIBZ Renesas Electronics America Inc. | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | - | Half-Bridge | - | - | -40°C~125°C TJ | Tube | - | e3 | Obsolete | 3 (168 Hours) | - | Matte Tin (Sn) | 7V~13.2V | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | ISL6612B | - | - | Non-Inverting | 26ns 18ns | FULL BRIDGE BASED MOSFET DRIVER | Synchronous | 2 | N-Channel MOSFET | 1.25A 2A | - | 36V | - | - | - | ROHS3 Compliant | ||
![]() ISL6612BIB Renesas Electronics America Inc. | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | Half-Bridge | - | - | -40°C~125°C TJ | Tube | - | e3 | Obsolete | 1 (Unlimited) | - | Matte Tin (Sn) | 7V~13.2V | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | ISL6612B | - | - | Non-Inverting | 26ns 18ns | FULL BRIDGE BASED MOSFET DRIVER | Synchronous | 2 | N-Channel MOSFET | 1.25A 2A | - | 36V | - | - | - | Non-RoHS Compliant | ||
![]() ISL6612BIBZ Renesas Electronics America Inc. | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | Half-Bridge | - | - | -40°C~125°C TJ | Tube | - | e3 | Obsolete | 3 (168 Hours) | - | Matte Tin (Sn) | 7V~13.2V | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | ISL6612B | - | - | Non-Inverting | 26ns 18ns | FULL BRIDGE BASED MOSFET DRIVER | Synchronous | 2 | N-Channel MOSFET | 1.25A 2A | - | 36V | - | - | - | ROHS3 Compliant | ||
![]() ISL6612BIR Renesas Electronics America Inc. | In Stock | - | Datasheet | Surface Mount | 10-VFDFN Exposed Pad | - | - | Half-Bridge | - | - | -40°C~125°C TJ | Tube | - | e3 | Obsolete | 1 (Unlimited) | - | Matte Tin (Sn) | 7V~13.2V | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | ISL6612B | 10 | - | Non-Inverting | 26ns 18ns | FULL BRIDGE BASED MOSFET DRIVER | Synchronous | 2 | N-Channel MOSFET | 1.25A 2A | - | 36V | - | - | - | Non-RoHS Compliant | ||
![]() ISL6612BIBZ-T Renesas Electronics America Inc. | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | Half-Bridge | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | e3 | Obsolete | 3 (168 Hours) | - | Matte Tin (Sn) | 7V~13.2V | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | ISL6612B | - | - | Non-Inverting | 26ns 18ns | FULL BRIDGE BASED MOSFET DRIVER | Synchronous | 2 | N-Channel MOSFET | 1.25A 2A | - | 36V | - | - | - | ROHS3 Compliant | ||
![]() MIC5013BM-TR Microchip Technology | 47 | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | High-Side or Low-Side | 2V 4.5V | - | -40°C~85°C TA | Tape & Reel (TR) | 1997 | - | Discontinued | 1 (Unlimited) | - | - | 7V~32V | - | - | - | - | - | - | MIC5013 | - | - | Non-Inverting | - | - | Single | 1 | N-Channel MOSFET | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ISL6612BEIBZ-T Renesas Electronics America Inc. | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | - | Half-Bridge | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | e3 | Obsolete | 3 (168 Hours) | - | Matte Tin (Sn) | 7V~13.2V | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | ISL6612B | - | - | Non-Inverting | 26ns 18ns | FULL BRIDGE BASED MOSFET DRIVER | Synchronous | 2 | N-Channel MOSFET | 1.25A 2A | - | 36V | - | - | - | ROHS3 Compliant | ||
![]() ISL6612AECB Renesas Electronics America Inc. | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | - | Half-Bridge | - | - | 0°C~125°C TJ | Tube | - | e3 | Obsolete | 1 (Unlimited) | - | Matte Tin (Sn) | 10.8V~13.2V | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | ISL6612A | 8 | - | Non-Inverting | 26ns 18ns | - | Synchronous | 2 | N-Channel MOSFET | 1.25A 2A | - | 36V | - | - | - | Non-RoHS Compliant |