- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Channel Type
- Driver Configuration
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Part Status
Attribute column
Categories
PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Driver Configuration | Logic voltage-VIL, VIH | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Power Supplies | Interface | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Propagation Delay | Quiescent Current | Supply Current-Max | Input Type | Turn On Delay Time | Max Output Voltage | Access Time | Min Input Voltage | Output Current-Max | Max Input Voltage | Output Characteristics | Rise Time | Fall Time (Typ) | Density | Output Polarity | Input Characteristics | Rise / Fall Time (Typ) | Max Frequency | Interface IC Type | Channel Type | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Supply Voltage1-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | Built-in Protections | High Side Voltage - Max (Bootstrap) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UCC27425P Texas Instruments | 128 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | 440.409842mg | Low-Side | 1V 2V | - | - | -40°C~125°C TA | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 350mW | 4V~15V | DUAL | - | - | 2 | 14V | - | - | - | UCC27425 | 8 | - | 2 | - | 330mV | 4A | - | 4.5/15V | - | - | - | - | 1.6mA | 350mW | 4A | 1.6mA | 150 ns | - | - | Inverting, Non-Inverting | 150 ns | - | - | - | - | - | TOTEM-POLE | 40ns | 40 ns | - | TRUE AND INVERTED | - | 20ns 15ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | - | 0.04 µs | 4A | - | N-Channel, P-Channel MOSFET | 4A 4A | NO | 0.05 µs | - | - | 5.08mm | - | 9.81mm | 6.35mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC1411NCPA Microchip Technology | 13000 | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | Low-Side | 0.8V 2V | - | Commercial grade | 0°C~150°C TJ | Tube | 2013 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | 730mW | 4.5V~16V | DUAL | - | - | 1 | 16V | 2.54mm | - | - | TC1411N | 8 | - | 1 | - | - | 1A | - | - | - | - | - | - | 1mA | 730mW | - | - | 40 ns | - | - | Non-Inverting | 45 ps | - | - | - | - | - | - | 35ns | 35 ns | - | - | - | 25ns 25ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | - | 0.045 μs | 1A | - | N-Channel, P-Channel MOSFET | 1A 1A | YES | 0.045 μs | - | - | 4.06mm | - | 10.16mm | 6.6mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() IR21834STR Infineon Technologies | 2500 | - | Datasheet | - | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | - | Half-Bridge | 0.8V 2.7V | - | - | -40°C~150°C TJ | Cut Tape (CT) | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 14 | - | - | Matte Tin (Sn) | - | - | - | - | 10V~20V | DUAL | GULL WING | NOT SPECIFIED | 1 | 15V | - | - | NOT SPECIFIED | IR21834S | - | R-PDSO-G14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | - | 40ns 20ns | - | - | Independent | 2 | - | 2.3A | - | IGBT, N-Channel MOSFET | 1.9A 2.3A | YES | 0.33 μs | - | 600V | - | 1.75mm | 8.65mm | 3.9mm | - | - | - | Non-RoHS Compliant | - | ||
![]() ADP3654ARDZ-RL Analog Devices Inc. | 750 | - | Datasheet | 16 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | 8 | - | - | Low-Side | 0.8V 2V | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | no | Active | 3 (168 Hours) | 8 | - | EAR99 | MATTE TIN | - | - | - | - | 4.5V~18V | DUAL | GULL WING | 260 | 1 | 12V | - | - | 40 | ADP3654 | 8 | - | - | Not Qualified | - | 4A | - | - | - | - | - | - | 3mA | - | 4A | 3mA | 35 ns | - | - | Inverting | - | - | - | 4.5V | - | 18V | - | 14ns | 25 ns | - | - | - | 10ns 10ns | - | NAND GATE BASED MOSFET DRIVER | Independent | 2 | 0.03 μs | 4A | - | N-Channel MOSFET | 4A 4A | NO | 0.035 μs | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() TC4420VPA Microchip Technology | 1000 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | Low-Side | 0.8V 2.4V | - | - | -40°C~150°C TJ | Tube | 2001 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | 730mW | 4.5V~18V | DUAL | - | - | 1 | - | 2.54mm | - | - | TC4420 | 8 | - | - | - | - | 6A | - | - | SPI, Serial | - | - | - | 3mA | 730mW | - | 1.5mA | 75 ns | - | - | Non-Inverting | 75 ns | - | 230 ns | - | - | - | - | 35ns | 35 ns | 32 kb | - | - | 25ns 25ns | 2MHz | - | Single | 1 | - | 6A | - | N-Channel, P-Channel MOSFET | 6A 6A | YES | - | - | - | - | 4.32mm | 9.46mm | 7.62mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LTC7001HMSE#PBF Linear Technology/Analog Devices | 55 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 10 | - | - | High-Side | - | - | - | -40°C~150°C TJ | Tube | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 3.5V~15V | - | - | - | - | - | - | - | - | LTC7001 | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | - | 90ns 40ns | - | - | Single | 1 | - | - | - | N-Channel MOSFET | - | - | - | - | 135V | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MCP1404T-E/SO Microchip Technology | 24 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | Low-Side | 0.8V 2.4V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | 4.5V~18V | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | MCP1404 | 16 | - | - | - | - | 4.5A | - | 4.5/18V | - | - | - | - | 2mA | - | - | 2mA | 48 ns | - | - | Non-Inverting | 48 ns | - | - | - | - | - | - | 28ns | 28 ns | - | - | - | 15ns 18ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | 0.065 μs | 4.5A | - | IGBT, N-Channel, P-Channel MOSFET | 4.5A 4.5A | NO | 0.065 μs | - | - | - | - | 10.3mm | 7.5mm | - | No | - | ROHS3 Compliant | - | ||
![]() TC1410NCOA Microchip Technology | 33000 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Low-Side | 0.8V 2V | - | - | 0°C~150°C TJ | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | 470mW | 4.5V~16V | DUAL | GULL WING | 260 | 1 | 16V | - | - | 40 | TC1410N | 8 | - | 2 | - | - | 500mA | - | - | - | - | - | - | 1mA | 470mW | - | 1mA | 40 ns | - | - | Non-Inverting | 45 ps | - | - | - | - | - | - | 35ns | 35 ns | - | - | - | 25ns 25ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | 0.045 μs | 0.5A | - | N-Channel, P-Channel MOSFET | 500mA 500mA | YES | 0.045 μs | - | - | - | - | 4.9mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC4425EPA Microchip Technology | 12 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | Low-Side | 0.8V 2.4V | - | Industrial grade | -40°C~150°C TJ | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | 730mW | 4.5V~18V | DUAL | - | - | 2 | - | - | - | - | TC4425 | 8 | - | - | - | - | 3A | - | - | - | - | - | - | 2.5mA | 730mW | - | 2.5mA | 75 ns | - | - | Inverting, Non-Inverting | 75 ns | - | - | - | - | - | - | 35ns | 35 ns | - | - | - | 23ns 25ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | 0.1 μs | 3A | - | N-Channel, P-Channel MOSFET | 3A 3A | YES | 0.1 μs | - | - | - | - | 9.46mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN75453BDRG4 Texas Instruments | 2500 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 72.603129mg | Low-Side | 0.8V 2V | 12 ns | - | 0°C~70°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 725mW | 4.75V~5.25V | DUAL | GULL WING | 260 | 2 | 5V | - | - | - | SN75453 | 8 | - | - | - | 30V | - | 5.25V | 5V | - | - | - | - | 68mA | 725mW | 300mA | 68mA | 25 ns | - | - | Inverting | 8 ns | - | - | - | - | 5.5V | OPEN-COLLECTOR | - | - | - | TRUE | GATED | 5ns 7ns | - | OR GATE BASED PERIPHERAL DRIVER | Independent | 2 | - | 0.5A | - | N-Channel, P-Channel MOSFET | 500mA 500mA | - | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC4420YMM-TR Microchip Technology | 10334 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 8-MSOP | - | Low-Side | 0.8V 2.4V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | - | - | Active | 2 (1 Year) | - | - | - | - | 150°C | -40°C | - | - | 4.5V~18V | - | - | - | - | - | - | - | - | MIC4420 | - | - | 1 | - | - | 6A | - | - | - | 18V | 4.5V | - | - | - | - | - | 75 ns | - | - | Non-Inverting | 75 ns | - | - | - | - | - | - | 35ns | 35 ns | - | - | - | 12ns 13ns | - | - | Single | 1 | - | - | - | N-Channel, P-Channel MOSFET | 6A 6A | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FAN3223TMX-F085 ON Semiconductor | 25 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 230.4mg | Low-Side | 0.8V 2V | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | 2017 | Automotive, AEC-Q100 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 540mW | 4.5V~18V | - | - | - | - | - | - | - | - | FAN3223 | - | - | - | - | - | 5A | - | - | - | - | - | - | 700μA | - | 5A | 950μA | - | - | - | Inverting | - | - | - | - | - | - | - | 12ns | 9 ns | - | - | - | 12ns 9ns | - | - | Independent | 2 | - | - | - | N-Channel MOSFET | 5A 5A | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() LTC1623IS8#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 16 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | High-Side | 0.6V 1.4V | 17 μs | - | -40°C~85°C TA | Tube | - | - | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | 300kHz | 30 | LTC1623 | 8 | - | - | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | 180 μs | - | - | - | - | - | - | 1μs | 300 ns | - | - | - | - | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Synchronous | 2 | - | - | - | N-Channel MOSFET | - | YES | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() UCC27519DBVT Texas Instruments | In Stock |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | Low-Side | - | - | - | -40°C~140°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.5V~18V | DUAL | GULL WING | 260 | - | 12V | - | - | - | UCC27519 | - | - | 1 | - | - | 4A | 12V | - | - | - | - | - | - | - | 4A | - | 25 ns | - | - | Non-Inverting | 25 ns | - | - | - | - | - | - | 12ns | 11 ns | - | - | - | 8ns 7ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | - | - | 4A | - | IGBT, N-Channel MOSFET | 4A 4A | - | - | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PX3517FTMA1 Infineon Technologies | 580000 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 10-VFDFN Exposed Pad | - | 10 | - | - | Half-Bridge | 0.8V 2.5V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2013 | - | e4 | - | Not For New Designs | 1 (Unlimited) | 10 | - | EAR99 | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | - | - | - | - | 4.5V~8V | DUAL | NO LEAD | - | - | 5V | 0.5mm | - | - | - | - | - | 1 | Not Qualified | - | 2A | - | 5V | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | - | 10ns 10ns | - | - | Synchronous | 2 | - | - | - | N-Channel MOSFET | 2A 2A | - | - | - | 30V | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() IRS2181PBF Infineon Technologies | 970 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | Half-Bridge | 0.8V 2.5V | 35 ns | - | -40°C~150°C TJ | Tube | 1996 | - | - | - | Active | 1 (Unlimited) | 8 | Through Hole | EAR99 | - | - | - | - | 1W | 10V~20V | DUAL | - | - | 1 | 15V | - | - | - | IRS2181PBF | - | - | - | - | 620V | 2.3A | - | 15V | - | - | - | - | 240μA | 1W | 1.9A | 240μA | 330 ns | - | - | Non-Inverting | 35 ns | 20V | - | - | - | - | - | 60ns | 35 ns | - | - | - | 40ns 20ns | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Independent | 2 | - | - | - | IGBT, N-Channel MOSFET | 1.9A 2.3A | - | 0.33 μs | TRANSIENT; UNDER VOLTAGE | 600V | 4.9276mm | - | 10.8966mm | 7.11mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADP3624ARDZ Analog Devices Inc. | 5000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | 8 | - | - | Low-Side | 0.8V 2V | - | - | -40°C~150°C TJ | Tube | - | - | e3 | no | Active | 3 (168 Hours) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | 4.5V~18V | DUAL | GULL WING | 260 | 2 | 12V | - | - | 30 | ADP3624 | 8 | - | - | - | - | 4A | - | - | - | - | - | 1.2mA | 1.2mA | - | 4A | 3mA | 35 ns | - | - | Non-Inverting | 35 ns | - | - | 4.5V | - | 18V | - | 25ns | 25 ns | - | - | - | 10ns 10ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | 4A | - | N-Channel MOSFET | 4A 4A | NO | - | - | - | 1.65mm | - | 5mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() LM5110-3MX/NOPB Texas Instruments | 2 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Low-Side | 0.8V 2.2V | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | 3.5V~14V | DUAL | GULL WING | 260 | 1 | 12V | - | - | - | LM5110 | 8 | - | 2 | - | - | 5A | - | - | - | - | - | - | 2mA | - | 5A | 2mA | 40 ns | 1mA | - | Inverting, Non-Inverting | 40 ns | - | - | - | - | - | - | 25ns | 25 ns | - | - | - | 14ns 12ns | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Independent | - | 0.04 µs | 5A | - | N-Channel MOSFET | 3A 5A | - | 0.04 µs | UNDER VOLTAGE | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPIC46L02DBRG4 Texas Instruments | 5481 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28 | - | 208.397344mg | Low-Side | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 28 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | NOT SPECIFIED | TPIC46L02 | 28 | - | - | Not Qualified | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | 4.2mA | Non-Inverting | - | - | - | - | 0.0012A | - | - | - | - | - | - | - | 3.5μs 3μs | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 6 | - | 0.0012A | 12V | N-Channel MOSFET | 1.2mA 1.2mA | NO | - | - | - | 2mm | - | 10.2mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TPS2819DBVT Texas Instruments | 73 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | 13.012431mg | Low-Side | 1V 4V | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 437mW | 4V~14V | DUAL | GULL WING | 260 | 1 | 10V | - | - | - | TPS2819 | 5 | - | 1 | - | 15.5V | 2A | 10V | - | - | - | - | - | 25μA | 437mW | 2A | - | 50 ns | - | - | Non-Inverting | 50 ns | 13V | - | - | - | - | TOTEM-POLE | 14ns | 35 ns | - | TRUE | - | 14ns 14ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | - | - | 2A | 10V | N-Channel MOSFET | 2A 2A | YES | - | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free |