- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Channel Type
- Driver Configuration
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Part Status
Attribute column
Categories
PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Terminals | Driver Configuration | Ihs Manufacturer | Logic voltage-VIL, VIH | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | Supply Voltage-Max | Supply Voltage-Min | Turn Off Delay Time | Turn-off Time | Turn-on Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | HTS Code | Max Power Dissipation | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Power Supplies | Temperature Grade | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Propagation Delay | Supply Current-Max | Input Type | Turn On Delay Time | Min Input Voltage | Output Current-Max | Max Input Voltage | Output Characteristics | Control Technique | Seated Height-Max | Rise Time | Fall Time (Typ) | Output Polarity | Input Characteristics | Rise / Fall Time (Typ) | Interface IC Type | Driver Number of Bits | Channel Type | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Supply Voltage1-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | Built-in Protections | High Side Voltage - Max (Bootstrap) | Output Current Flow Direction | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UCC27200DRG4 Texas Instruments | 6200 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 72.603129mg | - | Half-Bridge | - | 3V 8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 ns | - | - | - | -40°C~140°C TJ | Tape & Reel (TR) | - | - | e4 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 1.3W | - | 8V~17V | DUAL | GULL WING | 260 | 1 | 12V | - | - | 1MHz | NOT SPECIFIED | UCC27200 | 8 | - | 2 | Not Qualified | - | 3A | 12V | - | - | - | - | 4mA | 1.3W | 3A | 4mA | 20 ns | - | Non-Inverting | 1 ns | - | - | - | - | - | - | 8ns | 7 ns | TRUE | - | 8ns 7ns | - | 2 | Independent | - | - | 3A | - | N-Channel MOSFET | 3A 3A | - | - | UNDER VOLTAGE | 120V | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() UC2708DW Texas Instruments | 65680 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | 473.692182mg | - | Low-Side | - | 0.8V 2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C TA | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 16 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 5V~35V | DUAL | GULL WING | 260 | 2 | 20V | - | - | - | - | UC2708 | - | - | - | - | - | 3A | - | 10/35V | - | - | - | 26mA | - | 3A | 26mA | 25 ns | - | Non-Inverting | 25 ns | - | - | - | TOTEM-POLE | - | - | 45ns | 50 ns | TRUE | STANDARD | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | 0.075 μs | 3A | - | N-Channel, P-Channel MOSFET | 3A 3A | NO | 0.055 μs | - | - | - | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() FAN1100-F085 ON Semiconductor | 10000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 230.4mg | - | Low-Side | - | 1.2V 2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2017 | Automotive, AEC-Q100 | e4 | yes | Active | 3 (168 Hours) | 8 | - | - | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | - | - | - | 4V~28V | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | Single | 1 | - | - | - | IGBT | - | - | - | - | - | SINK | - | - | 4.9mm | 3.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() TC4468EPD Microchip Technology | 374 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | - | Low-Side | - | 0.8V 2.4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~150°C TJ | Tube | 2002 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 800mW | - | 4.5V~18V | - | - | - | - | - | - | - | - | - | TC4468 | - | - | - | - | - | 1.2A | - | - | - | - | - | 4mA | 800mW | - | 4mA | 75 ns | - | Non-Inverting | 75 ns | - | - | - | - | - | - | 25ns | 25 ns | - | - | 15ns 15ns | - | - | Independent | 4 | - | - | - | N-Channel, P-Channel MOSFET | 1.2A 1.2A | - | - | - | - | - | 3.68mm | - | 19.3mm | 6.6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DRV110APWR Texas Instruments | 10000 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | 140.30179mg | - | Low-Side | - | 1.3V 1.65V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 6V~15V | DUAL | GULL WING | 260 | 1 | - | - | - | - | NOT SPECIFIED | DRV110 | - | - | - | - | 15V | - | 15V | - | - | SWITCHING REGULATOR | 360μA | - | - | 8mA | - | - | - | Non-Inverting | - | - | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | - | - | - | - | Single | 1 | - | - | - | N-Channel MOSFET | - | - | - | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() IRS2108PBF Infineon Technologies | 10 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | Half-Bridge | - | 0.8V 2.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 ns | - | - | - | -40°C~150°C TJ | Tube | 1996 | - | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 1W | - | 10V~20V | DUAL | - | - | 1 | 15V | - | - | - | - | IRS2108PBF | - | - | 2 | - | 10V | 600mA | - | 15V | - | - | - | 1.6mA | 1W | 290mA | 1.6mA | 300 ns | - | Inverting, Non-Inverting | 30 ns | - | - | - | - | - | - | 220ns | 80 ns | - | - | 100ns 35ns | - | - | Independent | - | 0.3 μs | - | - | IGBT, N-Channel MOSFET | 290mA 600mA | - | - | TRANSIENT; UNDER VOLTAGE | 600V | - | 4.9276mm | - | 10.8966mm | 7.11mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC4469BN Micrel | 450 | - | - | - | - | - | - | - | NO | - | - | 14 | - | ROCHESTER ELECTRONICS INC | - | Rochester Electronics LLC | MIC4469BN | NOT SPECIFIED | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, | RECTANGULAR | IN-LINE | Active | DIP | 30 | 5.64 | 18 V | 4.5 V | - | 0.1 µs | 0.1 µs | - | - | - | - | - | e0 | Yes | - | - | - | - | - | TIN LEAD | - | - | CMOS | - | DUAL | THROUGH-HOLE | 240 | 4 | - | 2.54 mm | unknown | - | - | - | 14 | R-PDIP-T14 | - | COMMERCIAL | - | - | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.588 mm | - | - | - | - | - | AND GATE BASED MOSFET DRIVER | - | - | - | - | 1.2 A | - | - | - | NO | - | - | - | - | - | - | - | 7.62 mm | - | - | - | - | - | ||
![]() TPS2812PWR Texas Instruments | 37274 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | 39.008944mg | - | Low-Side | - | 1V 4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Cut Tape (CT) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 520mW | - | 4V~14V | DUAL | GULL WING | 260 | 2 | 10V | 0.65mm | - | - | NOT SPECIFIED | TPS2812 | 8 | - | 2 | Not Qualified | - | 2mA | - | 10V | - | - | - | 200nA | 520mW | 2A | - | 50 ns | - | Non-Inverting | 50 ns | - | - | - | TOTEM-POLE | - | - | 14ns | 15 ns | TRUE | GATED SCHMITT TRIGGER | 14ns 15ns | NAND GATE BASED MOSFET DRIVER | - | Synchronous | - | 0.05 µs | 2A | - | N-Channel, P-Channel MOSFET | 2A 2A | YES | 0.05 µs | - | - | - | 1.2mm | - | 3mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TPIC46L02DBR Texas Instruments | 2000 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28 | 210.013267mg | - | Low-Side | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 28 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | - | TPIC46L02 | 28 | - | - | - | - | - | - | 5V | - | - | - | - | - | - | - | - | 4.2mA | Non-Inverting | - | - | 0.0012A | - | - | - | - | - | - | - | - | 3.5μs 3μs | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 6 | - | 0.0012A | 12V | N-Channel MOSFET | 1.2mA 1.2mA | NO | - | - | - | - | 2mm | - | 10.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM5114BMF/NOPB Texas Instruments | 746 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | - | Low-Side | - | 0.8V 2.4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | - | Matte Tin (Sn) | - | - | - | 4V~12.6V | DUAL | GULL WING | 260 | 1 | 4.5V | 0.95mm | - | - | NOT SPECIFIED | LM5114 | - | - | 2 | Not Qualified | - | 7.6A | - | - | - | - | - | 7.6A | - | 7.6A | - | 14 ns | - | Inverting, Non-Inverting | 14 ns | - | - | - | TRUE AND INVERTED | - | - | 3.2ns | 8 ns | - | - | 82ns 12.5ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | 1 | - | 7.6A | - | N-Channel MOSFET | 1.3A 7.6A | NO | - | - | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC426EPA Microchip Technology | 10 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | Low-Side | - | 0.8V 2.4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tube | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | 730mW | - | 4.5V~18V | DUAL | - | - | 2 | - | - | - | - | - | TC426 | 8 | - | - | - | - | 1.5A | - | - | - | - | - | 8mA | 730mW | 1.5A | 8mA | 75 ns | - | Inverting | 75 ns | - | - | - | - | - | - | 30ns | 30 ns | - | - | 30ns 30ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | 0.075 μs | 1.5A | - | N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | - | - | - | - | - | - | 9.5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() IR21091PBF Infineon Technologies | 5000 | - | Datasheet | 18 Weeks | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | - | Half-Bridge | - | 0.8V 2.9V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tube | 1996 | - | - | - | Last Time Buy | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 10V~20V | DUAL | - | NOT SPECIFIED | 1 | 15V | - | - | - | NOT SPECIFIED | IR21091PBF | - | R-PDIP-T8 | - | Not Qualified | - | - | - | 15V | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | 150ns 50ns | - | - | Synchronous | 2 | 0.95 µs | 0.35A | - | IGBT, N-Channel MOSFET | 200mA 350mA | YES | - | - | 600V | - | - | 5.33mm | 9.88mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() UCC27321P Texas Instruments | 2010 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 440.409842mg | - | Low-Side | - | 1.1V 2.7V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C TA | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 350mW | - | 4V~15V | DUAL | - | - | 1 | 14V | 2.54mm | - | - | - | UCC27321 | 8 | - | 1 | - | 150mV | 9A | - | - | - | - | - | 650μA | 350mW | 9A | 650μA | 70 ns | - | Inverting | 70 ns | - | - | - | TOTEM-POLE | - | - | 70ns | 30 ns | - | - | 20ns 20ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | - | 0.07 µs | 9A | - | N-Channel, P-Channel MOSFET | 9A 9A | NO | 0.07 µs | - | - | - | 5.08mm | - | 9.81mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IR2155PBF Infineon Technologies | 500 | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | Half-Bridge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tube | 1996 | - | - | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Integrated Circuit (IC) | - | - | 1W | - | 10V~20V | DUAL | - | - | 1 | 12V | - | - | 106kHz | - | IR2155PBF | - | - | 2 | - | 10V | 500mA | - | - | - | - | 5mA | 5mA | 1W | 500mA | 5mA | - | - | RC Input Circuit | - | - | - | - | - | - | - | 120ns | 70 ns | - | - | 80ns 45ns | - | - | Synchronous | - | - | 0.5A | 12V | IGBT, N-Channel MOSFET | 250mA 500mA | YES | - | - | 600V | - | 4.9276mm | - | 10.8966mm | 7.11mm | - | No | No SVHC | RoHS Compliant | Contains Lead, Lead Free | ||
![]() UCC27423MDREP Texas Instruments | 2095 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Low-Side | - | 1V 2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 650mW | - | 4V~15V | DUAL | GULL WING | 260 | 2 | 14V | - | - | - | - | UCC27423 | 8 | - | 2 | - | - | 4A | - | 4.5/15V | - | - | - | - | 650mW | 4A | 1.35mA | 150 ns | - | Inverting | 150 ns | - | - | - | TOTEM-POLE | - | - | 40ns | 40 ns | TRUE | - | 20ns 15ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | - | 0.06 µs | 4A | - | N-Channel, P-Channel MOSFET | 4A 4A | NO | 0.055 µs | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADP3654ARHZ-R7 Analog Devices Inc. | 4000 |
| Datasheet | 16 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | - | - | Low-Side | - | 0.8V 2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | - | Tin (Sn) | - | - | - | 4.5V~18V | DUAL | GULL WING | 260 | 2 | 12V | 0.65mm | - | - | 30 | ADP3654 | 8 | - | - | - | - | 4A | - | - | - | - | - | 3mA | - | 4A | 3mA | 35 ns | - | Inverting | - | 4.5V | - | 18V | - | - | - | 14ns | 25 ns | - | - | 10ns 10ns | NAND GATE BASED MOSFET DRIVER | - | Independent | 2 | 30 μs | - | - | N-Channel MOSFET | 4A 4A | NO | 35 μs | - | - | - | - | 1.1mm | 3mm | 3mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() UCC27538DBVT Texas Instruments | 484 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | - | Low-Side | - | 1.2V 2.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 ns | - | - | - | -40°C~140°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 10V~32V | DUAL | GULL WING | 260 | 1 | 18V | 0.95mm | - | - | - | UCC27538 | - | - | 1 | - | - | 5A | 18V | - | - | - | - | 5A | - | 5A | - | 20 ns | - | Non-Inverting | 26 ns | - | - | - | - | - | - | 15ns | 8 ns | TRUE | - | 15ns 7ns | HALF BRIDGE BASED IGBT/MOSFET DRIVER | - | Single | - | - | 5A | - | IGBT, N-Channel MOSFET | 2.5A 5A | YES | - | - | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPS2813DR Texas Instruments | 12500 |
| - | - | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 75.891673mg | - | Low-Side | - | 1V 4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Cut Tape (CT) | - | - | e4 | yes | Discontinued | 1 (Unlimited) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 730mW | - | 4V~14V | DUAL | GULL WING | 260 | 2 | 10V | - | - | - | - | TPS2813 | 8 | - | 2 | - | 11.5V | 2A | - | 10V | - | - | - | 5mA | 730mW | 2A | - | 50 ns | - | Inverting, Non-Inverting | 50 ns | - | - | - | SCHMITT TRIGGER | - | - | 14ns | 15 ns | TOTEM-POLE | GATED SCHMITT TRIGGER | 14ns 15ns | NAND GATE BASED MOSFET DRIVER | - | Synchronous | - | 0.05 µs | 2A | - | N-Channel, P-Channel MOSFET | 2A 2A | YES | 0.05 µs | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADP3629ARZ-R7 Analog Devices Inc. | 11000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Low-Side | - | 0.8V 2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | 9.5V~18V | DUAL | GULL WING | 260 | 2 | 12V | - | - | - | 30 | ADP3629 | 8 | - | - | Not Qualified | - | 2A | - | - | - | - | 1.2mA | 1.2mA | - | 2A | 3mA | 35 ns | - | Inverting | 35 ns | 9.5V | - | 18V | - | - | - | 25ns | 25 ns | - | - | 10ns 10ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | 30 μs | 2A | - | N-Channel MOSFET | 2A 2A | YES | 35 μs | - | - | - | 1.5mm | - | 5mm | 4mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MCP1403-E/SO Microchip Technology | 5000 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | Low-Side | - | 0.8V 2.4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | - | 4.5V~18V | DUAL | GULL WING | 260 | 1 | - | - | - | - | 40 | MCP1403 | 16 | - | 2 | - | - | 4.5A | - | 4.5/18V | - | - | - | 2mA | - | - | 2mA | 48 ns | - | Inverting | 48 ns | - | - | - | - | - | - | 28ns | 28 ns | - | - | 15ns 18ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | - | 0.065 μs | 4.5A | - | IGBT, N-Channel, P-Channel MOSFET | 4.5A 4.5A | NO | 0.065 μs | - | - | - | - | - | 10.3mm | 7.5mm | - | No | - | ROHS3 Compliant | Lead Free |