- Manufacturer
- Package / Case
- RoHS Status
- Packaging
- Channel Type
- Driver Configuration
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Part Status
Attribute column
Categories
PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Driver Configuration | Logic voltage-VIL, VIH | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Power Supplies | Number of Channels | Operating Supply Current | Element Configuration | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Propagation Delay | Quiescent Current | Input Type | Turn On Delay Time | Max Output Voltage | Min Input Voltage | Max Input Voltage | Output Characteristics | Rise Time | Fall Time (Typ) | Output Polarity | Input Characteristics | Rise / Fall Time (Typ) | Interface IC Type | Channel Type | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | Built-in Protections | High Side Voltage - Max (Bootstrap) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UCC27210DRMR Texas Instruments | 27170 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | 8 | - | Half-Bridge | 2.4V 5.8V | - | - | -40°C~140°C TJ | Tape & Reel (TR) | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8V~17V | DUAL | NO LEAD | 260 | 1 | 12V | - | NOT SPECIFIED | UCC27210 | 8 | - | 2 | Not Qualified | - | 4.5A | - | - | - | - | - | 4A | - | 4A | 4.3mA | 46 ns | - | Non-Inverting | - | - | - | - | - | 8ns | 7 ns | TRUE | - | 7.2ns 5.5ns | - | Independent | - | 0.6 µs | 4A | N-Channel MOSFET | 4A 4A | YES | 0.4 µs | - | 120V | 1mm | - | 4mm | 4mm | 900μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADP3623ARHZ-RL Analog Devices Inc. | 2320 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | 8 | - | Low-Side | 0.8V 2V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | 4.5V~18V | DUAL | GULL WING | 260 | 2 | 12V | 0.65mm | 30 | ADP3623 | 8 | - | - | Not Qualified | - | 4A | - | - | - | - | - | 3mA | - | 4A | 3mA | 35 ns | - | Inverting | 35 ns | - | 4.5V | 18V | - | 14ns | 25 ns | - | - | 10ns 10ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | 4A | N-Channel MOSFET | 4A 4A | NO | - | - | - | - | 1.1mm | 3mm | 3mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() TC4405COA Microchip Technology | 10 | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | Low-Side | 0.8V 2.4V | - | Commercial grade | 0°C~70°C TA | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) - annealed | 470mW | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | - | 40 | TC4405 | 8 | - | - | - | - | 1.5A | 15V | - | 1 | - | - | 4.5mA | 470mW | - | 4.5mA | 50 ns | - | Non-Inverting | 50 ns | - | - | - | - | 30ns | 30 ns | - | - | 40ns 40ns Max | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | 0.04 μs | 1.5A | IGBT, N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | 0.06 μs | - | - | - | - | 4.9mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC4422VAT Microchip Technology | 3498 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | TO-220-5 | - | - | Low-Side | 0.8V 2.4V | - | - | -40°C~150°C TJ | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Matte Tin (Sn) | 1.6W | 4.5V~18V | - | - | - | 1 | - | - | - | TC4422 | 3 | R-PSFM-T5 | - | - | - | 9A | - | - | - | - | - | 1.5mA | 1.6W | - | 1.5mA | 60 ns | - | Non-Inverting | 60 ns | - | - | - | - | 75ns | 75 ns | - | - | 60ns 60ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | 0.08 μs | 9A | IGBT, N-Channel, P-Channel MOSFET | 9A 9A | YES | 0.08 μs | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC1412NEOA713 Microchip Technology | 9900 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | Low-Side | 0.8V 2V | - | Industrial grade | -40°C~150°C TJ | Tape & Reel (TR) | 2003 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | 470mW | 4.5V~16V | DUAL | GULL WING | 260 | 1 | - | - | 40 | TC1412N | 8 | - | - | - | - | 2A | - | - | - | - | - | 1mA | 470mW | - | - | 45 ns | - | Non-Inverting | 45 ns | - | - | - | - | 26ns | 26 ns | - | - | 18ns 18ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | 0.05 μs | 2A | N-Channel, P-Channel MOSFET | 2A 2A | YES | 0.05 μs | - | - | - | - | 4.9mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPS2834D Texas Instruments | 1742 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 133.412856mg | Half-Bridge | 1V 2V | - | - | -40°C~125°C TJ | Tube | - | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 749mW | 4.5V~15V | DUAL | GULL WING | 260 | 1 | 6.5V | - | - | TPS2834 | 14 | - | 2 | - | 11.5V | 3.5A | 6.5V | - | - | - | - | 3mA | 749mW | 2.4A | - | 95 ns | - | Non-Inverting | 95 ns | - | - | - | - | 60ns | 50 ns | - | STANDARD | 50ns 40ns | - | Synchronous | - | 0.08 µs | 3.5A | N-Channel MOSFET | 2.7A 2.4A | YES | 0.095 µs | - | 28V | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC4428AEMF713 Microchip Technology | 40 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | 8 | - | Low-Side | 0.8V 2.4V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | 4.5V~18V | DUAL | - | 260 | 2 | - | - | 40 | TC4428A | 8 | - | - | - | - | 1.5A | - | - | - | - | - | 4.5mA | - | - | 2mA | 35 ns | - | Inverting, Non-Inverting | 35 ns | - | - | - | - | 35ns | 35 ns | - | - | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | 0.045 μs | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | 0.045 μs | - | - | - | 0.95mm | 6mm | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() IRS21064PBF Infineon Technologies | 185 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | - | High-Side or Low-Side | 0.8V 2.5V | 30 ns | - | -40°C~150°C TJ | Tube | 1996 | - | - | Active | 1 (Unlimited) | 14 | - | EAR99 | - | 1.6W | 10V~20V | DUAL | - | - | 1 | 15V | - | - | IRS21064PBF | - | - | 2 | - | 10V | 600mA | - | 15V | - | - | - | 180μA | 1.6W | 290mA | 180μA | 300 ns | - | Non-Inverting | 30 ns | - | - | - | - | 220ns | 80 ns | - | - | 100ns 35ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Independent | - | 0.3 μs | - | IGBT, N-Channel MOSFET | 290mA 600mA | - | - | TRANSIENT; UNDER VOLTAGE | 600V | 5.33mm | - | 20.19mm | 7.11mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC4421ZN Microchip Technology | 37 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | Low-Side | 0.8V 2.4V | 15 ns | - | 0°C~150°C TJ | Tube | 2012 | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) - annealed | 960mW | 4.5V~18V | DUAL | - | NOT APPLICABLE | 1 | 18V | 2.54mm | NOT APPLICABLE | MIC4421 | - | - | - | Not Qualified | 25mV | 9A | - | - | - | - | - | 450μA | 960mW | 9A | - | 60 ns | - | Inverting | 15 ns | - | - | - | TOTEM-POLE | 25ns | 25 ns | INVERTED | STANDARD | 20ns 24ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | 9A | IGBT, N-Channel MOSFET | 9A 9A | NO | - | - | - | - | - | 9.525mm | 7.62mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FAN7392N ON Semiconductor | 20000 | - | Datasheet | - | ACTIVE (Last Updated: 2 days ago) | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | 1.620005g | Half-Bridge | 4.5V 9.5V | 35 ns | - | -40°C~150°C TJ | Tube | 2009 | e3 | yes | Obsolete | 1 (Unlimited) | 14 | - | EAR99 | Tin (Sn) | 1.6W | 10V~20V | DUAL | - | NOT SPECIFIED | 1 | 15V | - | NOT SPECIFIED | FAN7392 | - | - | - | Not Qualified | - | 3A | - | - | - | 430μA | - | - | 1.6W | 3A | - | 200 ns | - | Non-Inverting | 35 ns | - | - | - | - | 25ns | 20 ns | - | - | 25ns 20ns | - | Independent | 2 | 0.18 µs | - | IGBT, N-Channel MOSFET | 3A 3A | - | - | TRANSIENT; UNDER VOLTAGE | 600V | - | 5.33mm | 19.18mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() UCC27211DPRT Texas Instruments | 5000 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 10-WDFN Exposed Pad | 10 | - | Half-Bridge | 1.3V 2.7V | - | - | -40°C~140°C TJ | Tape & Reel (TR) | - | e4 | yes | Active | 2 (1 Year) | 10 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8V~17V | DUAL | - | 260 | 1 | 12V | 0.8mm | - | UCC27211 | 10 | - | 2 | - | - | 4A | 12V | - | - | - | - | 4A | - | 4A | 4.3mA | 40 ns | - | Non-Inverting | 40 ns | - | - | - | - | 600ns | 400 ns | TRUE | - | 7.2ns 5.5ns | - | Independent | - | 0.6 μs | 4A | N-Channel MOSFET | 4A 4A | YES | 0.4 μs | - | 120V | 800μm | - | 4mm | 4mm | 750μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPS2814PW Texas Instruments | 80 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | 8 | 39.008944mg | Low-Side | 1V 4V | - | - | -40°C~125°C TA | Tube | - | e4 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 520mW | 4V~14V | - | GULL WING | 260 | 2 | 10V | 0.65mm | - | TPS2814 | 8 | - | 2 | - | 15.5V | 2A | - | 10V | - | - | Dual | 200nA | 520mW | 2A | - | 50 ns | - | Inverting, Non-Inverting | 50 ns | - | - | - | TOTEM-POLE | 35ns | 35 ns | - | SCHMITT TRIGGER | 14ns 15ns | NAND GATE BASED MOSFET DRIVER | Synchronous | - | 0.05 µs | 2A | N-Channel, P-Channel MOSFET | 2A 2A | YES | 0.05 µs | - | - | 1.2mm | - | 3mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC4452VMF Microchip Technology | 1352 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | 8 | - | Low-Side | 0.8V 2.4V | - | - | -40°C~150°C TJ | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | 4.5V~18V | DUAL | - | 260 | 1 | 5V | - | 40 | TC4452 | 8 | - | - | - | - | 13A | - | - | - | - | - | 200μA | - | 12A | 200μA | 52 ns | - | Non-Inverting | 52 ns | - | - | - | - | 40ns | 40 ns | - | - | 30ns 32ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | 13A | IGBT, N-Channel, P-Channel MOSFET | 13A 13A | NO | - | - | - | 950μm | - | 6mm | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADP3629ARMZ-R7 Analog Devices Inc. | 5 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | Low-Side | 0.8V 2V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | 9.5V~18V | DUAL | GULL WING | 260 | 2 | 12V | 0.65mm | 30 | ADP3629 | 8 | - | - | Not Qualified | - | 2A | - | - | - | 1.2mA | - | 1.2mA | - | 2A | 3mA | 35 ns | - | Inverting | 35 ns | - | 9.5V | 18V | - | 14ns | 25 ns | - | - | 10ns 10ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | 30 μs | 2A | N-Channel MOSFET | 2A 2A | YES | 35 μs | - | - | - | 1.1mm | 3mm | 3mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ZXGD3103N8TC Diodes Incorporated | 926 | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 73.992255mg | High-Side or Low-Side | - | 15 ns | - | -40°C~150°C TJ | Tape & Reel (TR) | 2010 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | 490mW | 5V~15V | DUAL | GULL WING | 260 | 1 | 10V | - | 40 | ZXGD3103 | 8 | - | 1 | Not Qualified | 9.5V | 6A | - | - | - | 5.16mA | - | - | 490mW | - | - | 150 ns | - | Non-Inverting | 150 ns | - | - | - | - | 450ns | 21 ns | - | - | 450ns 21ns | HALF BRIDGE BASED MOSFET DRIVER | Single | - | - | - | N-Channel MOSFET | 2.5A 6A | YES | - | - | - | 1.5mm | - | 5.3mm | 4.1mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IRS21858SPBF Infineon Technologies | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | High-Side | 0.8V 3.5V | 160 ns | - | -55°C~150°C TJ | Tube | 1996 | e3 | - | Obsolete | 2 (1 Year) | 16 | - | EAR99 | Tin (Sn) | 1W | 10V~20V | DUAL | GULL WING | 260 | 1 | 15V | - | 30 | IRS21858SPBF | - | - | - | Not Qualified | - | 290mA | - | 15V | - | - | - | 120μA | 1W | 290mA | - | - | - | Non-Inverting | 160 ns | - | - | - | - | 60ns | 20 ns | - | - | 60ns 20ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Independent | 2 | - | - | IGBT, N-Channel MOSFET | 290mA 600mA | - | - | TRANSIENT; UNDER VOLTAGE | 600V | 1.4986mm | - | 9.9568mm | 3.9878mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() LM5101BMA Texas Instruments | 790 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | Half-Bridge | 2.3V - | 4 ns | - | -40°C~125°C TJ | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Tin/Lead (Sn/Pb) | - | 9V~14V | DUAL | GULL WING | 235 | 1 | 12V | - | - | LM5101 | 8 | - | - | - | 118.3V | 2A | - | - | - | - | - | 2mA | - | 2A | - | 26 ns | 200μA | Non-Inverting | 4 ns | 100V | - | - | - | 570ns | 430 ns | - | - | 570ns 430ns | - | Independent | 2 | 0.056 µs | 2A | N-Channel MOSFET | 2A 2A | YES | 0.056 µs | - | 118V | - | 1.75mm | 4.9mm | 3.9mm | - | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() LM5110-1SDX/NOPB Texas Instruments | 1899 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 10-WDFN Exposed Pad | 10 | - | Low-Side | 0.8V 2.2V | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | e3 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | Matte Tin (Sn) | - | 3.5V~14V | DUAL | - | 260 | 1 | 12V | 0.8mm | - | LM5110 | 10 | - | 2 | - | - | 5A | - | - | - | - | - | 2mA | - | 5A | 2mA | 40 ns | 1mA | Non-Inverting | - | - | - | - | - | 25ns | 25 ns | - | - | 14ns 12ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Independent | - | 0.04 µs | 5A | IGBT, N-Channel MOSFET | 3A 5A | - | 0.04 µs | UNDER VOLTAGE | - | 800μm | - | 4mm | 4mm | 750μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC1411NCOA Microchip Technology | 2363 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | Low-Side | 0.8V 2V | - | Commercial grade | 0°C~150°C TJ | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | 470mW | 4.5V~16V | DUAL | GULL WING | 260 | 1 | 16V | - | 40 | TC1411N | 8 | - | 1 | - | - | 1A | - | - | - | - | - | 1mA | 470mW | - | - | 40 ns | - | Non-Inverting | 45 ps | - | - | - | - | 35ns | 35 ns | - | - | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | - | 0.045 μs | 1A | N-Channel, P-Channel MOSFET | 1A 1A | YES | 0.045 μs | - | - | 1.55mm | - | 5mm | 3.99mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() UCC27525DR Texas Instruments | 5000 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | Low-Side | 1V 2.3V | - | - | -40°C~140°C TJ | Cut Tape (CT) | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 4.5V~18V | DUAL | GULL WING | 260 | 2 | 12V | - | - | UCC27525 | 8 | - | 2 | - | - | 5A | 12V | - | - | - | - | - | - | 5A | - | 23 ns | - | Inverting, Non-Inverting | 23 ns | - | - | - | - | 18ns | 10 ns | TRUE AND INVERTED | - | 7ns 6ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | - | - | 5A | IGBT, N-Channel MOSFET | 5A 5A | NO | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free |